Society of Motion Picture and Television Engineers - ST 73:2003
For Motion-Picture Film (32-mm) — 35-mm Film Perforated 32-mm, 2R
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 12 November 2003 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-293-6 |
| DOI: | 10.5594/SMPTE.ST73.2003 |
Standard:
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film having two rows of 16-mm type perforations, one row near each edge of the 35-mm film, and a perforation... View More
Document History
ST 73:2003
November 12, 2003
For Motion-Picture Film (32-mm) — 35-mm Film Perforated 32-mm, 2R
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film having two rows of 16-mm type perforations, one row near each edge of the 35-mm film, and a perforation...
January 1, 1992
8-mm Type R (Regular 8) Sprocket Design
This practice provide dimensions and specifications for the design of sprockets used with 8-mm type R (regular 8) motion-picture raw stock or processed film.