Society of Motion Picture and Television Engineers - RP 73:1992

8-mm Type R (Regular 8) Sprocket Design

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 1 January 1992
Status: active
Page(s): 1 - 8
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-107-6
DOI: 10.5594/SMPTE.RP73.1992
Standard:

This practice provide dimensions and specifications for the design of sprockets used with 8-mm type R (regular 8) motion-picture raw stock or processed film.

Document History

November 12, 2003
For Motion-Picture Film (32-mm) — 35-mm Film Perforated 32-mm, 2R
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film having two rows of 16-mm type perforations, one row near each edge of the 35-mm film, and a perforation...
RP 73:1992
January 1, 1992
8-mm Type R (Regular 8) Sprocket Design
This practice provide dimensions and specifications for the design of sprockets used with 8-mm type R (regular 8) motion-picture raw stock or processed film.
Advertisement