Society of Motion Picture and Television Engineers - RP 74:1992
16-mm Sprocket Design
active
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page(s): | 1 - 8 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Electronic): | 978-1-61482-108-3 |
| DOI: | 10.5594/SMPTE.RP74.1992 |
Standard:
This practice provides dimensions and specifications for the design of sprockets used with 16-mm motionpicture raw stock or processed film.
Document History
June 28, 1993
For Motion-Picture Cameras (16- and 8-mm) — Zero Point for Focusing Scales
This standard specifies a mark and its location to indicate the film plane on 16- and 8-mm cameras having lenses which can be focused for various object distances.
RP 74:1992
January 1, 1992
16-mm Sprocket Design
This practice provides dimensions and specifications for the design of sprockets used with 16-mm motionpicture raw stock or processed film.
January 31, 1958
IEEE Standard Test Code for Industrial Control (600 Volts or Less)
This test code is concerned with tests on a representative sample of an industrial control device or apparatus in order to substantiate conformance of that type of device or apparatus with a...