IEEE - Institute of Electrical and Electronics Engineers, Inc. - 74-1958
IEEE Standard Test Code for Industrial Control (600 Volts or Less)
superseded
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 January 1958 |
| Status: | superseded |
| Page(s): | 1 - 18 |
| ISBN (Electronic): | 978-1-5044-0429-7 |
| DOI: | 10.1109/IEEESTD.1958.7383213 |
Regular:
This test code is concerned with tests on a representative sample of an industrial control device or apparatus in order to substantiate conformance of that type of device or apparatus with a... View More
Document History
June 28, 1993
For Motion-Picture Cameras (16- and 8-mm) — Zero Point for Focusing Scales
This standard specifies a mark and its location to indicate the film plane on 16- and 8-mm cameras having lenses which can be focused for various object distances.
January 1, 1992
16-mm Sprocket Design
This practice provides dimensions and specifications for the design of sprockets used with 16-mm motionpicture raw stock or processed film.
74-1958
January 31, 1958
IEEE Standard Test Code for Industrial Control (600 Volts or Less)
This test code is concerned with tests on a representative sample of an industrial control device or apparatus in order to substantiate conformance of that type of device or apparatus with a...