IEEE - Institute of Electrical and Electronics Engineers, Inc. - 378-1986
IEEE Standard on Network Analyzers (100 kHz to 18GHz)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Special measuring equipment for use in telecommunications): | 33.140 |
| ISBN (Online): | 0-7381-4196-8 |
| DOI: | 10.1109/IEEESTD.1986.81601 |
Standard:
This standard was written for users and manufacturers of automatic network analyzers. The purpose of the standard is to provide common terminology, to give performance parameters required for... View More
Document History
September 22, 2004
For Television — Material Exchange Format (MXF) — Operational pattern 1A (Single Item, Single Package)
This standard defines operational pattern 1a for the exchange of a MXF file with a single item of a playable essence container comprising either a single essence element or interleaved essence...
378-1986
January 1, 1986
IEEE Standard on Network Analyzers (100 kHz to 18GHz)
This standard was written for users and manufacturers of automatic network analyzers. The purpose of the standard is to provide common terminology, to give performance parameters required for...