IEEE - Institute of Electrical and Electronics Engineers, Inc. - P308/D8, Jul 2012
IEEE Draft Standard for Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 23 August 2012 |
| Status: | inactive |
| Page(s): | 1 - 37 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ISBN (Online): | 978-0-7381-7506-5 |
Standard:
Applications information on fixed voltage and gated thyristor surge protective components (SPCs) is provided. Key device parameters and their sensitivities are explained. Several worked... View More
Document History
March 16, 2020
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Class 1E portions of ac and dc power systems and instrument and control (I&C) power systems in single-unit and multiunit nuclear power generating stations are covered in this standard. The provision...
January 30, 2020
IEEE Approved Draft Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Class 1E portions of ac and dc power systems and instrument and control (I&C) power systems in single-unit and multiunit nuclear power generating stations are covered in this standard. The provision...
October 30, 2018
IEEE Draft Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Class 1E portions of ac and dc power systems and instrument and control (I&C) power systems in single-unit and multiunit nuclear power generating stations are covered in this standard. The provision...
January 16, 2013
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations - Redline
Class 1E portions of ac and dc power systems and I&C power systems in single-unit and multiunit nuclear power generating stations are covered in this standard. The provision of criteria for the...
January 16, 2013
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Class 1E portions of ac and dc power systems and I&C power systems in single-unit and multiunit nuclear power generating stations are covered in this standard. The provision of criteria for the...
P308/D8, Jul 2012
August 23, 2012
IEEE Draft Standard for Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Applications information on fixed voltage and gated thyristor surge protective components (SPCs) is provided. Key device parameters and their sensitivities are explained. Several worked...
May 22, 2012
IEEE Draft Standard for Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Applications information on fixed voltage and gated thyristor surge protective components (SPCs) is provided. Key device parameters and their sensitivities are explained. Several worked...
October 8, 2004
For Television — MPEG-2 4:2:2 Profile at High Level
ISO/IEC 13818-2, commonly known as MPEG-2 video, includes specification of the MPEG-2 4:2:2 profile. Based on ISO/IEC 13818-2, this standard provides additional specification for the MPEG-2 4:2:2...
March 1, 2002
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Class 1E portions of ac and dc power systems and instrumentation and control power systems in single-unit and multiunit nuclear power generating stations are covered. Not included are the preferred...
August 26, 1992
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Class 1E portions of ac and dc power systems and instrumentation and control power systems in single-unit and multiunit nuclear power generating stations are covered. Not included are the preferred...
October 17, 1980
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
Superseded by 308-1991. Class 1E portions of AC and DC power systems and instrumentation and control power systems in single-unit and multiunit nuclear power generating stations are covered. Not...
August 14, 1978
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
This standard applies to the Class 1E portions of the following systems and equipment in single unit and multiunit nuclear power generating stations: (1) Alternating current power systems (2) Direct...
February 28, 1974
IEEE Standard Criteria for Class IE Power Systems for Nuclear Power Generating Stations
This standard applies to the electric systems in stationary single-unit and multi-unit nuclear power generating stations that provide electric power to the Class IE equipment. The electric systems...
December 1, 1971
IEEE Standard Criteria for Class IE Electric Systems for Nuclear Power Generating Stations
This standard applies to those parts of the electric systems in stationery single-unit and multi-unit land-based nuclear power generating stations that provide electric power to the Class IE electric...
November 6, 1969
IEEE Standard Criteria for Class 1E Power Systems for Nuclear Power Generating Stations
This Standard presents criteria and requirements for the electric systems of nuclear generating stations specifically related to providing protection to the health and safety of the public. These are...