Society of Motion Picture and Television Engineers - ST 378:2004
For Television — Material Exchange Format (MXF) — Operational pattern 1A (Single Item, Single Package)
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 22 September 2004 |
| Status: | active |
| Page(s): | 1 - 16 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-518-0 |
| DOI: | 10.5594/SMPTE.ST378.2004 |
Standard:
This standard defines operational pattern 1a for the exchange of a MXF file with a single item of a playable essence container comprising either a single essence element or interleaved essence... View More
Document History
ST 378:2004
September 22, 2004
For Television — Material Exchange Format (MXF) — Operational pattern 1A (Single Item, Single Package)
This standard defines operational pattern 1a for the exchange of a MXF file with a single item of a playable essence container comprising either a single essence element or interleaved essence...
January 1, 1986
IEEE Standard on Network Analyzers (100 kHz to 18GHz)
This standard was written for users and manufacturers of automatic network analyzers. The purpose of the standard is to provide common terminology, to give performance parameters required for...