IEEE - Institute of Electrical and Electronics Engineers, Inc. - 20-1951
AIEE Standard for Low-Voltage Air Circuit Breakers (and Application Guide)
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 July 1951 |
| Status: | superseded |
| Page(s): | 1 - 16 |
| ISBN (Electronic): | 978-1-5044-0198-2 |
| DOI: | 10.1109/IEEESTD.1951.7370724 |
Regular:
This standard applies to all air circuit breakers with interrupting rating over 10,000 amperes as follows: A. Air circuit breakers 1500 volts or less alternating current and 3000 volts or less... View More
Document History
October 20, 2003
Specifications for 16-mm Registration Test Film
(1.1) This practice specifies the subject material and the dimensions and location of the subject material for a 16-mm test film of high accuracy to assist the user in achieving several quantitative...
February 7, 2003
For Television Analog Recording — 1-in Type C Recorders and Reproducers Longitudinal Audio Characteristics
This standard specifies the frequency response and reference level of recorders and reproducers for audio and longitudinal time and control code records for 1-in type C helical-scan television analog...
September 18, 1997
Tape Transport Geometry Parameters for 19-mm Type D-2 Composite Format for Television Digital Recording
A description is not available for this item.
20-1951
July 31, 1951
AIEE Standard for Low-Voltage Air Circuit Breakers (and Application Guide)
This standard applies to all air circuit breakers with interrupting rating over 10,000 amperes as follows: A. Air circuit breakers 1500 volts or less alternating current and 3000 volts or less direct...