Society of Motion Picture and Television Engineers - ST 20:2003
For Television Analog Recording — 1-in Type C Recorders and Reproducers Longitudinal Audio Characteristics
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 7 February 2003 |
| Status: | active |
| Page(s): | 1 - 5 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-275-2 |
| DOI: | 10.5594/SMPTE.ST20.2003 |
Standard:
This standard specifies the frequency response and reference level of recorders and reproducers for audio and longitudinal time and control code records for 1-in type C helical-scan television... View More
Document History
October 20, 2003
Specifications for 16-mm Registration Test Film
(1.1) This practice specifies the subject material and the dimensions and location of the subject material for a 16-mm test film of high accuracy to assist the user in achieving several quantitative...
ST 20:2003
February 7, 2003
For Television Analog Recording — 1-in Type C Recorders and Reproducers Longitudinal Audio Characteristics
This standard specifies the frequency response and reference level of recorders and reproducers for audio and longitudinal time and control code records for 1-in type C helical-scan television analog...
September 18, 1997
Tape Transport Geometry Parameters for 19-mm Type D-2 Composite Format for Television Digital Recording
A description is not available for this item.
July 31, 1951
AIEE Standard for Low-Voltage Air Circuit Breakers (and Application Guide)
This standard applies to all air circuit breakers with interrupting rating over 10,000 amperes as follows: A. Air circuit breakers 1500 volts or less alternating current and 3000 volts or less direct...