ASTM D4419-90(2010) - Standard Test Method for Measurement of Transition Temperatures of Petroleum Waxes by Differential Scanning Calorimetry (DSC)
Publisher: ASTM International
Year: 2010
ASTM D4786-00(2010) - Standard Test Method for Stitch Tear Strength, Single Hole
Publisher: ASTM International
Year: 2010
ASTM D5502-00(2010) - Standard Test Method for Apparent Density by Physical Measurements of Manufactured Anode and Cathode Carbon Used by the Aluminum Industry
Publisher: ASTM International
Year: 2010
ASTM D6013-00(2010) - Standard Test Method for Determination of Area Stability of Leather to Laundering
Publisher: ASTM International
Year: 2010
ASTM D6014-00(2010) - Standard Test Method for Determination of Dynamic Water Absorption of Leather Surfaces
Publisher: ASTM International
Year: 2010
ASTM D6020-00(2010) - Standard Practice for Calculation of (Non-Mineral) Combined Tanning Agents and Degree of Tannage
Publisher: ASTM International
Year: 2010
ASTM D6075-00(2010) - Standard Test Method for Cracking Resistance of Leather
Publisher: ASTM International
Year: 2010
ASTM D6116-00(2010) - Standard Test Method for Blocking
Publisher: ASTM International
Year: 2010
ASTM D7040-04(2010) - Standard Test Method for Determination of Low Levels of Phosphorus in ILSAC GF 4 and Similar Grade Engine Oils by Inductively Coupled Plasma Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2010
ASTM F1759-97(2010) - Standard Practice for Design of High-Density Polyethylene (HDPE) Manholes for Subsurface Applications
Publisher: ASTM International
Year: 2010
ASTM A323-05(2010) - Standard Specification for Ferroboron
Publisher: ASTM International
Year: 2010
ASTM A481-05(2010) - Standard Specification for Chromium Metal
Publisher: ASTM International
Year: 2010
ASTM A482-05(2010) - Standard Specification for Ferrochrome-Silicon
Publisher: ASTM International
Year: 2010
ASTM A701-05(2010) - Standard Specification for Ferromanganese-Silicon
Publisher: ASTM International
Year: 2010
ASTM A835/A835M-84(2010) - Standard Specification for Sizes of Ferroalloys and Alloy Additives
Publisher: ASTM International
Year: 2010
ASTM A922-05(2010) - Standard Specification for Silicon Metal
Publisher: ASTM International
Year: 2010
ASTM A1025-05(2010) - Standard Specification for Ferroalloys, General Requirements
Publisher: ASTM International
Year: 2010
ASTM B170-99(2010) - Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
Publisher: ASTM International
Year: 2010
ASTM B441-04(2010) - Standard Specification for Copper-Cobalt-Beryllium, Copper-Nickel-Beryllium, and Copper-Nickel-Lead-Beryllium Rod and Bar (UNS Nos. C17500, C17510, and C17465)
Publisher: ASTM International
Year: 2010
ASTM C282-10 - Standard Test Method for Acid Resistance of Porcelain Enamels (Citric Acid Spot Test)
Publisher: ASTM International
Year: 2010
ASTM C285-10 - Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
Publisher: ASTM International
Year: 2010
ASTM C623-92(2010) - Standard Test Method for Young's Modulus, Shear Modulus, and Poisson's Ratio for Glass and Glass-Ceramics by Resonance
Publisher: ASTM International
Year: 2010
ASTM C824-91(2010) - Standard Practice for Specimen Preparation for Determination of Linear Thermal Expansion of Vitreous Glass Enamels and Glass Enamel Frits by the Dilatometer Method
Publisher: ASTM International
Year: 2010
ASTM C829-81(2010) - Standard Practices for Measurement of Liquidus Temperature of Glass by the Gradient Furnace Method
Publisher: ASTM International
Year: 2010
ASTM C872-10 - Standard Test Method for Lead and Cadmium Release from Porcelain Enamel Surfaces
Publisher: ASTM International
Year: 2010
ASTM D695-10 - Standard Test Method for Compressive Properties of Rigid Plastics
Publisher: ASTM International
Year: 2010
ASTM D732-10 - Standard Test Method for Shear Strength of Plastics by Punch Tool
Publisher: ASTM International
Year: 2010
ASTM D747-10 - Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D1621-10 - Standard Test Method for Compressive Properties Of Rigid Cellular Plastics
Publisher: ASTM International
Year: 2010
ASTM D1708-10 - Standard Test Method for Tensile Properties of Plastics by Use of Microtensile Specimens
Publisher: ASTM International
Year: 2010
ASTM D4101-10 - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM D5083-10 - Standard Test Method for Tensile Properties of Reinforced Thermosetting Plastics Using Straight-Sided Specimens
Publisher: ASTM International
Year: 2010
ASTM D5515-97(2010) - Standard Test Method for Determination of the Swelling Properties of Bituminous Coal Using a Dilatometer
Publisher: ASTM International
Year: 2010
ASTM D6272-10 - Standard Test Method for Flexural Properties of Unreinforced and Reinforced Plastics and Electrical Insulating Materials by Four-Point Bending
Publisher: ASTM International
Year: 2010
ASTM E963-95(2010) - Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte
Publisher: ASTM International
Year: 2010
ASTM C147-86(2010) - Standard Test Methods for Internal Pressure Strength of Glass Containers
Publisher: ASTM International
Year: 2010
ASTM C149-86(2010) - Standard Test Method for Thermal Shock Resistance of Glass Containers
Publisher: ASTM International
Year: 2010
ASTM A922-93(2000) - Standard Specification for Silicon Metal
Publisher: ASTM International
Year: 2000
ASTM D4831-00(2010) - Standard Test Method for Buckle Tear Strength of Leather
Publisher: ASTM International
Year: 2010
ASTM D6559-00a(2010) - Standard Test Method for Determination of Thermogravimetric (TGA) Air Reactivity of Baked Carbon Anodes and Cathode Blocks
Publisher: ASTM International
Year: 2010
ASTM D7192-10 - Standard Test Method for High Speed Puncture Properties of Plastic Films Using Load and Displacement Sensors
Publisher: ASTM International
Year: 2010
ASTM C1729-10 - Standard Specification for Aluminum Jacketing for Insulation
Publisher: ASTM International
Year: 2010
ASTM D6042-96 - Standard Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography (LC)
Publisher: ASTM International
Year: 1996
ASTM A290/A290M-05(2010) - Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
Publisher: ASTM International
Year: 2010
ASTM A291/A291M-05(2010) - Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
Publisher: ASTM International
Year: 2010
ASTM A311/A311M-04(2010) - Standard Specification for Cold-Drawn, Stress-Relieved Carbon Steel Bars Subject to Mechanical Property Requirements
Publisher: ASTM International
Year: 2010
ASTM A470/A470M-05(2010) - Standard Specification for Vacuum-Treated Carbon and Alloy Steel Forgings for Turbine Rotors and Shafts
Publisher: ASTM International
Year: 2010
ASTM A508/A508M-05b(2010) - Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
Publisher: ASTM International
Year: 2010
ASTM A768/A768M-05(2010) - Standard Specification for Vacuum-Treated 12 % Chromium Alloy Steel Forgings for Turbine Rotors and Shafts
Publisher: ASTM International
Year: 2010
ASTM A952/A952M-02(2010) - Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
Publisher: ASTM International
Year: 2010
ASTM A982/A982M-05(2010) - Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
Publisher: ASTM International
Year: 2010
ASTM D6075-00 - Standard Test Method for Cracking Resistance of Leather
Publisher: ASTM International
Year: 2000
ASTM A1021/A1021M-05(2010) - Standard Specification for Martensitic Stainless Steel Forgings and Forging Stock for High-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM C578-10 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM D3739-06(2010) - Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D4516-00(2010) - Standard Practice for Standardizing Reverse Osmosis Performance Data (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D4692-01(2010) - Standard Practice for Calculation and Adjustment of Sulfate Scaling Salts (CaSO4, SrSO4, and BaSO4) for Reverse Osmosis and Nanofiltration
Publisher: ASTM International
Year: 2010
ASTM D5228-92(2010) - Standard Test Method for Determination of Butane Working Capacity of Activated Carbon
Publisher: ASTM International
Year: 2010
ASTM D5742-95(2010) - Standard Test Method for Determination of Butane Activity of Activated Carbon
Publisher: ASTM International
Year: 2010
ASTM B827-05(2009)e2 - Standard Practice for Conducting Mixed Flowing Gas (MFG) Environmental Tests
Publisher: ASTM International
Year: 2009
ASTM B860-09ae1 - Standard Specification for Zinc Master Alloys for Use in Hot Dip Galvanizing
Publisher: ASTM International
Year: 2009
ASTM C560-88(2010)e1 - Standard Test Methods for Chemical Analysis of Graphite
Publisher: ASTM International
Year: 2010
ASTM C561-91(2010)e1 - Standard Test Method for Ash in a Graphite Sample
Publisher: ASTM International
Year: 2010
ASTM C562-91(2010)e1 - Standard Test Method for Moisture in a Graphite Sample
Publisher: ASTM International
Year: 2010
ASTM C747-93(2010)e1 - Standard Test Method for Moduli of Elasticity and Fundamental Frequencies of Carbon and Graphite Materials by Sonic Resonance
Publisher: ASTM International
Year: 2010
ASTM C749-08(2010)e1 - Standard Test Method for Tensile Stress-Strain of Carbon and Graphite
Publisher: ASTM International
Year: 2010
ASTM C783-85(2010)e1 - Standard Practice for Core Sampling of Graphite Electrodes
Publisher: ASTM International
Year: 2010
ASTM C816-85(2010)e1 - Standard Test Method for Sulfur in Graphite by Combustion-Iodometric Titration Method
Publisher: ASTM International
Year: 2010
ASTM C838-96(2010)e1 - Standard Test Method for Bulk Density of As-Manufactured Carbon and Graphite Shapes
Publisher: ASTM International
Year: 2010
ASTM C886-98(2010)e1 - Standard Test Method for Scleroscope Hardness Testing of Carbon and Graphite Materials
Publisher: ASTM International
Year: 2010
ASTM C1179-91(2010)e1 - Standard Test Method for Oxidation Mass Loss of Manufactured Carbon and Graphite Materials in Air
Publisher: ASTM International
Year: 2010
ASTM D4637/D4637M-10 - Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
Publisher: ASTM International
Year: 2010
ASTM D6425-05(2010)e1 - Standard Test Method for Measuring Friction and Wear Properties of Extreme Pressure (EP) Lubricating Oils Using SRV Test Machine
Publisher: ASTM International
Year: 2010
ASTM E566-99 - Standard Practice for Electromagnetic (Eddy-Current) Sorting of Ferrous Metals
Publisher: ASTM International
Year: 1999
ASTM D3052-87(2010) - Standard Practice for Rating Water-Emulsion Floor Polishes
Publisher: ASTM International
Year: 2010
ASTM D3642-98(2010) - Standard Test Method for Softening Point of Certain Alkali-Soluble Resins
Publisher: ASTM International
Year: 2010
ASTM D3758-95(2010) - Standard Practice for Evaluation of Spray-Buff Products on Test Floors
Publisher: ASTM International
Year: 2010
ASTM E570-97 - Standard Practice for Flux Leakage Examination of Ferromagnetic Steel Tubular Products
Publisher: ASTM International
Year: 1996
ASTM D2048-10 - Standard Test Method for Powdering of Floor Polish Films
Publisher: ASTM International
Year: 2010
ASTM D3751/D3751M-10 - Standard Practice for Evaluation of Furniture Polish
Publisher: ASTM International
Year: 2010
ASTM D5230-09e1 - Standard Test Method for Carbon Black—Automated Individual Pellet Hardness
Publisher: ASTM International
Year: 2008
ASTM D893-05a(2010) - Standard Test Method for Insolubles In Used Lubricating Oils
Publisher: ASTM International
Year: 2010
ASTM E571-98 - Standard Practice for Electromagnetic (Eddy-Current) Examination of Nickel and Nickel Alloy Tubular Products
Publisher: ASTM International
Year: 1998
ASTM D5017-96(2009)e1 - Standard Test Method for Determination of Linear Low Density Polyethylene (LLDPE) Composition by Carbon-13 Nuclear Magnetic Resonance
Publisher: ASTM International
Year: 2003
ASTM D4559-99(2010) - Standard Test Method for Volatile Matter in Silicone Fluid
Publisher: ASTM International
Year: 2010
ASTM D3359-09e1 - Standard Test Methods for Measuring Adhesion by Tape Test
Publisher: ASTM International
Year: 2009
ASTM E572-94(2000)e1 - Standard Test Method for X-Ray Emission Spectrometric Analysis of Stainless Steel
Publisher: ASTM International
Year: 1999
ASTM D1566-10e1 - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2010
ASTM A105/A105M-10 - Standard Specification for Carbon Steel Forgings for Piping Applications
Publisher: ASTM International
Year: 2010
ASTM B179-10 - Standard Specification for Aluminum Alloys in Ingot and Molten Forms for Castings from All Casting Processes
Publisher: ASTM International
Year: 2010
ASTM B227-10 - Standard Specification for Hard-Drawn Copper-Clad Steel Wire
Publisher: ASTM International
Year: 2010
ASTM C847-10 - Standard Specification for Metal Lath
Publisher: ASTM International
Year: 2010
ASTM A193/A193M-10 - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High Temperature or High Pressure Service and Other Special Purpose Applications
Publisher: ASTM International
Year: 2010
ASTM A217/A217M-10 - Standard Specification for Steel Castings, Martensitic Stainless and Alloy, for Pressure-Containing Parts, Suitable for High-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A255-10 - Standard Test Methods for Determining Hardenability of Steel
Publisher: ASTM International
Year: 2010
ASTM A297/A297M-10 - Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
Publisher: ASTM International
Year: 2010
ASTM A336/A336M-10 - Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
Publisher: ASTM International
Year: 2010
ASTM A401/A401M-10 - Standard Specification for Steel Wire, Chromium-Silicon Alloy
Publisher: ASTM International
Year: 2010
ASTM A684/A684M-10 - Standard Specification for Steel, Strip, High-Carbon, Cold-Rolled
Publisher: ASTM International
Year: 2010
ASTM A744/A744M-10 - Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
Publisher: ASTM International
Year: 2010
ASTM D6110-10 - Standard Test Method for Determining the Charpy Impact Resistance of Notched Specimens of Plastics
Publisher: ASTM International
Year: 2010
ASTM D6394-10 - Standard Specification for Sulfone Plastics (SP)
Publisher: ASTM International
Year: 2010
ASTM B463-10 - Standard Specification for UNS N08020 Alloy Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2010
ASTM B464-10 - Standard Specification for Welded UNS N08020 Alloy Pipe
Publisher: ASTM International
Year: 2010
ASTM B495-10 - Standard Specification for Zirconium and Zirconium Alloy Ingots
Publisher: ASTM International
Year: 2010
ASTM B652/B652M-10 - Standard Specification for Niobium-Hafnium Alloy Ingots
Publisher: ASTM International
Year: 2010
ASTM B654/B654M-10 - Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
Publisher: ASTM International
Year: 2010
ASTM D2827-10 - Standard Specification for Styrene Monomer
Publisher: ASTM International
Year: 2010
ASTM D3437-10 - Standard Practice for Sampling and Handling Liquid Cyclic Products
Publisher: ASTM International
Year: 2010
ASTM D3438-10 - Standard Practice for Sampling and Handling Naphthalene, Maleic Anhydride, and Phthalic Anhydride
Publisher: ASTM International
Year: 2010
ASTM D3912-10 - Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
Publisher: ASTM International
Year: 2010
ASTM D3964-10 - Standard Practice for Selection of Coating Specimens for Appearance Measurements
Publisher: ASTM International
Year: 2010
ASTM D4082-10 - Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Nuclear Power Plants
Publisher: ASTM International
Year: 2010
ASTM D4297-10 - Standard Practice for Sampling and Handling Bisphenol A (4,4' -Isopropylidinediphenol)
Publisher: ASTM International
Year: 2010
ASTM D4303-10 - Standard Test Methods for Lightfastness of Colorants Used in Artists' Materials
Publisher: ASTM International
Year: 2010
ASTM D4582-10 - Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D4940-10 - Standard Test Method for Conductimetric Analysis of Water Soluble Ionic Contamination of Blasting Abrasives
Publisher: ASTM International
Year: 2010
ASTM A924/A924M-99 - Standard Specification for General Requirements for Steel Sheet, Metallic-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 1999
ASTM E579-84(1998) - Standard Test Method for Limit of Detection of Fluorescence of Quinine Sulfate
Publisher: ASTM International
Year: 1998
ASTM D6526-10 - Standard Test Method for Analysis of Toluene by Capillary Column Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D7376-10a - Standard Practice for Outdoor Evaluation of Wet Stack Storage Conditions on Coil-Coated Metals
Publisher: ASTM International
Year: 2010
ASTM A231/A231M-10 - Standard Specification for Chromium-Vanadium Alloy Steel Spring Wire
Publisher: ASTM International
Year: 2010
ASTM A276-10 - Standard Specification for Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2010
ASTM E581-76(1996) - Standard Test Methods for Chemical Analysis of Manganese-Copper Alloys
Publisher: ASTM International
Year: 1995
ASTM A320/A320M-10 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A479/A479M-10a - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
Publisher: ASTM International
Year: 2010
ASTM A484/A484M-10 - Standard Specification for General Requirements for Stainless Steel Bars, Billets, and Forgings
Publisher: ASTM International
Year: 2010
ASTM A1031/A1031M-10 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
Publisher: ASTM International
Year: 2010
ASTM A1067-10 - Standard Specification for Test Coupons for Steel Castings
Publisher: ASTM International
Year: 2010
ASTM B308/B308M-10 - Standard Specification for Aluminum-Alloy 6061-T6 Standard Structural Profiles (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM B655/B655M-10 - Standard Specification for Niobium-Hafnium Alloy Bar and Wire
Publisher: ASTM International
Year: 2010
ASTM E582-88(1999) - Standard Test Method for Minimum Ignition Energy and Quenching Distance in Gaseous Mixtures
Publisher: ASTM International
Year: 1999
ASTM B449-93(2010)e1 - Standard Specification for Chromates on Aluminum
Publisher: ASTM International
Year: 2010
ASTM B547/B547M-10 - Standard Specification for Aluminum and Aluminum-Alloy Formed and Arc-Welded Round Tube (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM B602-88(2010) - Standard Test Method for Attribute Sampling of Metallic and Inorganic Coatings
Publisher: ASTM International
Year: 2010
ASTM B697-88(2010) - Standard Guide for Selection of Sampling Plans for Inspection of Electrodeposited Metallic and Inorganic Coatings
Publisher: ASTM International
Year: 2010
ASTM B762-90(2010) - Standard Test Method of Variables Sampling of Metallic and Inorganic Coatings
Publisher: ASTM International
Year: 2010
ASTM B895-05(2010)e1 - Standard Test Methods for Evaluating the Corrosion Resistance of Stainless Steel Powder Metallurgy (PM) Parts/Specimens by Immersion in a Sodium Chloride Solution
Publisher: ASTM International
Year: 2010
ASTM B905-00(2010) - Standard Test Methods for Assessing the Adhesion of Metallic and Inorganic Coatings by the Mechanized Tape Test
Publisher: ASTM International
Year: 2010
ASTM C660-81(2010) - Standard Practices for Production and Preparation of Gray Iron Castings for Porcelain Enameling
Publisher: ASTM International
Year: 2010
ASTM C839-82(2010) - Standard Test Method for Compressive Stress of Porcelain Enamels by Loaded-Beam Method
Publisher: ASTM International
Year: 2010
ASTM D570-98(2010)e1 - Standard Test Method for Water Absorption of Plastics
Publisher: ASTM International
Year: 2010
ASTM D3045-92(2010) - Standard Practice for Heat Aging of Plastics Without Load
Publisher: ASTM International
Year: 2010
ASTM D5592-94(2010) - Standard Guide for Material Properties Needed in Engineering Design Using Plastics
Publisher: ASTM International
Year: 2010
ASTM D5146-10 - Standard Guide to Testing Solvent-Borne Architectural Coatings
Publisher: ASTM International
Year: 2010
ASTM C34-10 - Standard Specification for Structural Clay Load-Bearing Wall Tile
Publisher: ASTM International
Year: 2010
ASTM C56-10 - Standard Specification for Structural Clay Nonloadbearing Tile
Publisher: ASTM International
Year: 2010
ASTM C212-10 - Standard Specification for Structural Clay Facing Tile
Publisher: ASTM International
Year: 2010
ASTM C530-10 - Standard Specification for Structural Clay Nonloadbearing Screen Tile
Publisher: ASTM International
Year: 2010
ASTM D217-10 - Standard Test Methods for Cone Penetration of Lubricating Grease
Publisher: ASTM International
Year: 2010
ASTM A925-98 - Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
Publisher: ASTM International
Year: 1998
ASTM D1403-10 - Standard Test Methods for Cone Penetration of Lubricating Grease Using One-Quarter and One-Half Scale Cone Equipment
Publisher: ASTM International
Year: 2010
ASTM D7571-10 - Standard Specification for Retained Sewn Seam Strength After Exposures to Hot Air and Open Flame
Publisher: ASTM International
Year: 2010
ASTM B540-97(2008)e1 - Standard Specification for Palladium Electrical Contact Alloy
Publisher: ASTM International
Year: 2008
ASTM D1025-10 - Standard Test Method for Nonvolatile Residue of Polymerization Grade Butadiene
Publisher: ASTM International
Year: 2010
ASTM D1321-10 - Standard Test Method for Needle Penetration of Petroleum Waxes
Publisher: ASTM International
Year: 2010
ASTM D1465-10 - Standard Test Method for Blocking and Picking Points of Petroleum Wax
Publisher: ASTM International
Year: 2010
ASTM D4423-10 - Standard Test Method for Determination of Carbonyls In C4 Hydrocarbons
Publisher: ASTM International
Year: 2010
ASTM D4863-10 - Standard Test Method for Determination of Lubricity of Two-Stroke-Cycle Gasoline Engine Lubricants
Publisher: ASTM International
Year: 2010
ASTM D5579-10 - Standard Test Method for Evaluating the Thermal Stability of Manual Transmission Lubricants in a Cyclic Durability Test
Publisher: ASTM International
Year: 2010
ASTM D6593-10 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2010
ASTM D6618-10 - Standard Test Method for Evaluation of Engine Oils in Diesel Four-Stroke Cycle Supercharged 1M-PC Single Cylinder Oil Test Engine
Publisher: ASTM International
Year: 2010
ASTM D6794-10 - Standard Test Method for Measuring the Effect on Filterability of Engine Oils After Treatment with Various Amounts of Water and a Long (6-h) Heating Time
Publisher: ASTM International
Year: 2010
ASTM D6795-10 - Standard Test Method for Measuring the Effect on Filterability of Engine Oils After Treatment with Water and Dry Ice and a Short (30-min) Heating Time
Publisher: ASTM International
Year: 2010
ASTM D6891-10 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IVA Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D6894-10 - Standard Test Method for Evaluation of Aeration Resistance of Engine Oils in Direct-Injected Turbocharged Automotive Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D6984-10 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D7156-10 - Standard Test Method for Evaluation of Diesel Engine Oils in the T-11 Exhaust Gas Recirculation Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D7216-10 - Standard Test Method for Determining Automotive Engine Oil Compatibility with Typical Seal Elastomers
Publisher: ASTM International
Year: 2010
ASTM D7320-10 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIG, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D7468-10 - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2010
ASTM D7484-10a - Standard Test Method for Evaluation of Automotive Engine Oils for Valve-Train Wear Performance in Cummins ISB Medium-Duty Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D638-10 - Standard Test Method for Tensile Properties of Plastics
Publisher: ASTM International
Year: 2010
ASTM D731-10 - Standard Test Method for Molding Index of Thermosetting Molding Powder
Publisher: ASTM International
Year: 2010
ASTM D952-10 - Standard Test Method for Bond or Cohesive Strength of Sheet Plastics and Electrical Insulating Materials
Publisher: ASTM International
Year: 2010
ASTM D953-10 - Standard Test Method for Bearing Strength of Plastics
Publisher: ASTM International
Year: 2010
ASTM D1043-10 - Standard Test Method for Stiffness Properties of Plastics as a Function of Temperature by Means of a Torsion Test
Publisher: ASTM International
Year: 2010
ASTM D1743-10 - Standard Test Method for Determining Corrosion Preventive Properties of Lubricating Greases
Publisher: ASTM International
Year: 2010
ASTM D2350-90(2010) - Standard Test Method for Antimony Oxide in White Pigment Separated From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2010
ASTM D2351-90(2010) - Standard Test Method for Sulfide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2010
ASTM D2596-10 - Standard Test Method for Measurement of Extreme-Pressure Properties of Lubricating Grease (Four-Ball Method)
Publisher: ASTM International
Year: 2010
ASTM D2711-10 - Standard Test Method for Demulsibility Characteristics of Lubricating Oils
Publisher: ASTM International
Year: 2010
ASTM D4385-10 - Standard Practice for Classifying Visual Defects in Thermosetting Reinforced Plastic Pultruded Products
Publisher: ASTM International
Year: 2010
ASTM D7527-10 - Standard Test Method for Measurement of Antioxidant Content in Lubricating Greases by Linear Sweep Voltammetry
Publisher: ASTM International
Year: 2010
ASTM D7603-10 - Standard Test Method for Determination of Storage Stability and Compatibility in Automotive Gear Oils
Publisher: ASTM International
Year: 2010
ASTM E2412-10 - Standard Practice for Condition Monitoring of Used Lubricants by Trend Analysis Using Fourier Transform Infrared (FT-IR) Spectrometry
Publisher: ASTM International
Year: 2010
ASTM G29-96(2010) - Standard Practice for Determining Algal Resistance of Plastic Films
Publisher: ASTM International
Year: 2010
ASTM A428/A428M-10 - Standard Test Method for Weight [Mass] of Coating on Aluminum-Coated Iron or Steel Articles
Publisher: ASTM International
Year: 2010
ASTM B565-04(2010) - Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
Publisher: ASTM International
Year: 2010
ASTM B922-10 - Standard Test Method for Metal Powder Specific Surface Area by Physical Adsorption
Publisher: ASTM International
Year: 2010
ASTM B923-10 - Standard Test Method for Metal Powder Skeletal Density by Helium or Nitrogen Pycnometry
Publisher: ASTM International
Year: 2010
ASTM D2103-10 - Standard Specification for Polyethylene Film and Sheeting
Publisher: ASTM International
Year: 2010
ASTM D2463-10a - Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
Publisher: ASTM International
Year: 2010
ASTM D4508-10 - Standard Test Method for Chip Impact Strength of Plastics (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM D5155-10 - Standard Test Methods for Polyurethane Raw Materials Determination of the Isocyanate Content of Aromatic Isocyanates
Publisher: ASTM International
Year: 2010
ASTM D5229/D5229M-92(2010) - Standard Test Method for Moisture Absorption Properties and Equilibrium Conditioning of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2010
ASTM D7191-10 - Standard Test Method for Determination of Moisture in Plastics by Relative Humidity Sensor
Publisher: ASTM International
Year: 2010
ASTM D7639-10 - Standard Test Method for Determination of Zirconium Treatment Weight or Thickness on Metal Substrates by X-Ray Fluorescence
Publisher: ASTM International
Year: 2010
ASTM E1687-10 - Standard Test Method for Determining Carcinogenic Potential of Virgin Base Oils in Metalworking Fluids
Publisher: ASTM International
Year: 2010
ASTM E607-90(1996) - Standard Test Method for Optical Emission Spectrometric Analysis of Aluminum and Aluminum Alloys by the Point-to-Plane Technique, Nitrogen Atmosphere
Publisher: ASTM International
Year: 1995
ASTM D6557-10 - Standard Test Method for Evaluation of Rust Preventive Characteristics of Automotive Engine Oils
Publisher: ASTM International
Year: 2010
ASTM A926-97 - Standard Test Method for Comparing the Abrasion Resistance of Coating Materials for Corrugated Metal Pipe
Publisher: ASTM International
Year: 1997
ASTM D4170-10 - Standard Test Method for Fretting Wear Protection by Lubricating Greases
Publisher: ASTM International
Year: 2010
ASTM A193/A193M-10a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
Publisher: ASTM International
Year: 2010
ASTM E609-01a - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2001
ASTM A1014/A1014M-10 - Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A1062-10 - Standard Specification for Steel Castings Sampling
Publisher: ASTM International
Year: 2010
ASTM D464-05(2010) - Standard Test Methods for Saponification Number of Naval Store Products Including Tall Oil and Other Related Products
Publisher: ASTM International
Year: 2010
ASTM D465-05(2010) - Standard Test Methods for Acid Number of Naval Stores Products Including Tall Oil and Other Related Products
Publisher: ASTM International
Year: 2010
ASTM D1065-96(2010) - Standard Test Method for Unsaponifiable Matter in Naval Stores, Including Rosin, Tall Oil, and Related Products
Publisher: ASTM International
Year: 2010
ASTM D2352-85(2010) - Standard Test Method for Sulfur Dioxide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2010
ASTM D2372-85(2010) - Standard Practice for Separation of Vehicle From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2010
ASTM D4584-05(2010) - Standard Test Method for Measuring Apparent pH of Electrocoat Baths
Publisher: ASTM International
Year: 2010
ASTM D5768-02(2010) - Standard Test Method for Determination of Iodine Value of Tall Oil Fatty Acids
Publisher: ASTM International
Year: 2010
ASTM D7633-10 - Standard Test Method for Carbon BlackCARBON CONTENT
Publisher: ASTM International
Year: 2010
ASTM A955/A955M-10 - Standard Specification for Deformed and Plain Stainless-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2010
ASTM C1303/C1303M-10 - Standard Test Method for Predicting Long-Term Thermal Resistance of Closed-Cell Foam Insulation
Publisher: ASTM International
Year: 2010
ASTM D3624-85a(2010) - Standard Test Method for Low Concentrations of Mercury in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM D3717-85a(2010) - Standard Test Method for Low Concentrations of Antimony in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM D3718-85a(2010) - Standard Test Method for Low Concentrations of Chromium in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM D6570-04(2010) - Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber
Publisher: ASTM International
Year: 2010
ASTM D7584-10 - Standard Test Method for Evaluating the Resistance of the Surface of Wet Blue to the Growth of Fungi in an Environmental Chamber
Publisher: ASTM International
Year: 2010
ASTM F2024-10 - Standard Practice for X-ray Diffraction Determination of Phase Content of Plasma-Sprayed Hydroxyapatite Coatings
Publisher: ASTM International
Year: 2010
ASTM D817-96(2010) - Standard Test Methods of Testing Cellulose Acetate Propionate and Cellulose Acetate Butyrate
Publisher: ASTM International
Year: 2010
ASTM D871-96(2010) - Standard Test Methods of Testing Cellulose Acetate
Publisher: ASTM International
Year: 2010
ASTM D3450-00(2010) - Standard Test Method for Washability Properties of Interior Architectural Coatings
Publisher: ASTM International
Year: 2010
ASTM D3971-89(2010) - Standard Test Method for Dichloromethane-Soluble Matter in Cellulose
Publisher: ASTM International
Year: 2010
ASTM D882-10 - Standard Test Method for Tensile Properties of Thin Plastic Sheeting
Publisher: ASTM International
Year: 2010
ASTM C793-05(2010) - Standard Test Method for Effects of Laboratory Accelerated Weathering on Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2010
ASTM D204-02(2010) - Standard Test Methods for Sewing Threads
Publisher: ASTM International
Year: 2010
ASTM D3359-09e2 - Standard Test Methods for Measuring Adhesion by Tape Test
Publisher: ASTM International
Year: 2009
ASTM B387-10 - Standard Specification for Molybdenum and Molybdenum Alloy Bar, Rod, and Wire
Publisher: ASTM International
Year: 2010
ASTM D4146-10 - Standard Test Method for Formability of Zinc-Rich Primer/Chromate Complex Coatings on Steel
Publisher: ASTM International
Year: 2010
ASTM D4838-88(2010) - Standard Test Method for Determining the Relative Tinting Strength of Chromatic Paints
Publisher: ASTM International
Year: 2010
ASTM D5590-00(2010) - Standard Test Method for Determining the Resistance of Paint Films and Related Coatings to Fungal Defacement by Accelerated Four-Week Agar Plate Assay
Publisher: ASTM International
Year: 2010
ASTM D5723-95(2010) - Standard Practice for Determination of Chromium Treatment Weight on Metal Substrates by X-Ray Fluorescence
Publisher: ASTM International
Year: 2010
ASTM A941-10a - Standard Terminology Relating to Steel, Stainless Steel, Related Alloys, and Ferroalloys
Publisher: ASTM International
Year: 2010
ASTM D6909-10 - Standard Specification for High Temperature and Acid-Resistant Fluorocarbon Terpolymer Elastomer
Publisher: ASTM International
Year: 2010
ASTM F2848-10 - Standard Specification for Medical-Grade Ultra-High Molecular Weight Polyethylene Yarns
Publisher: ASTM International
Year: 2010
ASTM A769/A769M-05(2010) - Standard Specification for Carbon and High-Strength Electric Resistance Forge-Welded Steel Structural Shapes
Publisher: ASTM International
Year: 2010
ASTM E194-10 - Standard Test Method for Acid-Insoluble Content of Copper and Iron Powders
Publisher: ASTM International
Year: 2010
ASTM A1018/A1018M-10 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Publisher: ASTM International
Year: 2010
ASTM D3330/D3330M-04(2010) - Standard Test Method for Peel Adhesion of Pressure-Sensitive Tape
Publisher: ASTM International
Year: 2010
ASTM D5712-10 - Standard Test Method for Analysis of Aqueous Extractable Protein in Natural Rubber and Its Products Using the Modified Lowry Method
Publisher: ASTM International
Year: 2010
ASTM E634-96(2001) - Standard Practice for Sampling of Zinc and Zinc Alloys for Optical Emission Spectrometric Analysis
Publisher: ASTM International
Year: 2000
ASTM D6696-10 - Standard Guide for Understanding Cyanide Species
Publisher: ASTM International
Year: 2010
ASTM D6740-10 - Standard Test Method for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Residue on Ignition
Publisher: ASTM International
Year: 2010
ASTM D6741-10 - Standard Test Methods for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Sulfur Content
Publisher: ASTM International
Year: 2010
ASTM A6/A6M-10 - Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
Publisher: ASTM International
Year: 2010
ASTM A416/A416M-10 - Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM A779/A779M-10 - Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM D1200-10 - Standard Test Method for Viscosity by Ford Viscosity Cup
Publisher: ASTM International
Year: 2010
ASTM D3258-04(2010)e1 - Standard Test Method for Porosity of White or Near White Paint Films by Staining
Publisher: ASTM International
Year: 2010
ASTM D5125-10 - Standard Test Method for Viscosity of Paints and Related Materials by ISO Flow Cups
Publisher: ASTM International
Year: 2010
ASTM D5664-10 - Standard Test Method for Evaluating the Effects of Fire-Retardant Treatments and Elevated Temperatures on Strength Properties of Fire-Retardant Treated Lumber
Publisher: ASTM International
Year: 2010
ASTM D6185-10 - Standard Practice for Evaluating Compatibility of Binary Mixtures of Lubricating Greases
Publisher: ASTM International
Year: 2010
ASTM D6906-03(2010)e1 - Standard Test Method for Determination of Titanium Treatment Weight on Metal Substrates by X-Ray Fluorescence
Publisher: ASTM International
Year: 2010
ASTM D7087-05a(2010) - Standard Test Method for An Imaging Technique to Measure Rust Creepage at Scribe on Coated Test Panels Subjected to Corrosive Environments (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D7188-05(2010) - Standard Terminology for Printing Inks, Materials, and Processes
Publisher: ASTM International
Year: 2010
ASTM A886/A886M-10 - Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM A910/A910M-10 - Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM C1029-10 - Standard Specification for Spray-Applied Rigid Cellular Polyurethane Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM D974-08e1 - Standard Test Method for Acid and Base Number by Color-Indicator Titration
Publisher: ASTM International
Year: 2008
ASTM D2354-10 - Standard Test Method for Minimum Film Formation Temperature (MFFT) of Emulsion Vehicles
Publisher: ASTM International
Year: 2010
ASTM D7637-10 - Standard Test Method for Determination of Glycerin Assay by Titration (Sodium Meta Periodate)
Publisher: ASTM International
Year: 2010
ASTM D7638-10 - Standard Test Method for Determination of Fatty Acids and Esters in Glycerin
Publisher: ASTM International
Year: 2010
ASTM D7641-10 - Standard Guide for Textile Fibers
Publisher: ASTM International
Year: 2010
ASTM E193-94(2010) - Standard Specification for Laboratory Glass Micropipets
Publisher: ASTM International
Year: 2010
ASTM A882/A882M-04a(2010) - Standard Specification for Filled Epoxy-Coated Seven-Wire Prestressing Steel Strand (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM A1032-04(2010) - Standard Test Method for Hydrogen Embrittlement Resistance for Steel Wire Hard Drawn Used for Prestressing Concrete Pipe
Publisher: ASTM International
Year: 2010
ASTM D4927-10 - Standard Test Methods for Elemental Analysis of Lubricant and Additive Components—Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM D5552-00(2010) - Standard Test Method for Resistance of Colored Leather to Bleeding
Publisher: ASTM International
Year: 2010
ASTM A1034/A1034M-10 - Standard Test Methods for Testing Mechanical Splices for Steel Reinforcing Bars
Publisher: ASTM International
Year: 2010
ASTM D2197-10 - Standard Test Method for Adhesion of Organic Coatings by Scrape Adhesion
Publisher: ASTM International
Year: 2010
ASTM D2988-96(2010) - Standard Test Methods for Water-Soluble Halide Ion in Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2010
ASTM D3443-00(2010) - Standard Test Method for Chloride in Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D3698-04(2010) - Standard Practice for Solvent Vapor Degreasing Operations
Publisher: ASTM International
Year: 2010
ASTM D4171-03(2010) - Standard Specification for Fuel System Icing Inhibitors
Publisher: ASTM International
Year: 2010
ASTM E645-97 - Standard Test Method for Efficacy of Microbicides Used in Cooling Systems
Publisher: ASTM International
Year: 1997
ASTM E646-00 - Standard Test Method for Tensile Strain-Hardening Exponents (n-Values) of Metallic Sheet Materials
Publisher: ASTM International
Year: 2000
ASTM D913-10 - Standard Practice for Evaluating Degree of Traffic Paint Line Wear
Publisher: ASTM International
Year: 2010
ASTM D4226-10 - Standard Test Methods for Impact Resistance of Rigid Poly(Vinyl Chloride) (PVC) Building Products
Publisher: ASTM International
Year: 2010
ASTM D6386-10 - Standard Practice for Preparation of Zinc (Hot-Dip Galvanized) Coated Iron and Steel Product and Hardware Surfaces for Painting
Publisher: ASTM International
Year: 2010
ASTM D6769/D6769M-02(2010)e1 - Standard Guide for Application of Fully Adhered, Cold-Applied, Prefabricated Reinforced Modified Bituminous Membrane Waterproofing Systems
Publisher: ASTM International
Year: 2010
ASTM A491-10 - Standard Specification for Aluminum-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2010
ASTM D7120/D7120M-10 - Standard Guide for Evaluation and Preparation of Roof Membranes for Coating Application
Publisher: ASTM International
Year: 2010
ASTM D7539-10 - Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
Publisher: ASTM International
Year: 2010
ASTM E649-00 - Standard Test Method for Bromine in Chlorine
Publisher: ASTM International
Year: 2000
ASTM C1662-10 - Standard Practice for Measurement of the Glass Dissolution Rate Using the Single-Pass Flow-Through Test Method
Publisher: ASTM International
Year: 2010
ASTM D580/D580M-10 - Standard Specification for Greige Woven Glass Tapes and Webbings
Publisher: ASTM International
Year: 2010
ASTM D584-10 - Standard Test Method for Wool Content of Raw Wool-Laboratory Scale
Publisher: ASTM International
Year: 2010
ASTM D1060-10 - Standard Practice for Core Sampling of Raw Wool in Packages for Determination of Percentage of Clean Wool Fiber Present
Publisher: ASTM International
Year: 2010
ASTM D2256/D2256M-10 - Standard Test Method for Tensile Properties of Yarns by the Single-Strand Method
Publisher: ASTM International
Year: 2010
ASTM D1554-10 - Standard Terminology Relating to Wood-Base Fiber and Particle Panel Materials
Publisher: ASTM International
Year: 2010
ASTM A929/A929M-01 - Standard Specification for Steel Sheet, Metallic-Coated by the Hot-Dip Process for Corrugated Steel Pipe
Publisher: ASTM International
Year: 2001
ASTM A370-10 - Standard Test Methods and Definitions for Mechanical Testing of Steel Products
Publisher: ASTM International
Year: 2010
ASTM D4048-10 - Standard Test Method for Detection of Copper Corrosion from Lubricating Grease
Publisher: ASTM International
Year: 2010
ASTM D6361/D6361M-98(2010)e1 - Standard Guide for Selecting Cleaning Agents and Processes
Publisher: ASTM International
Year: 2010
ASTM D6563-05(2010)e1 - Standard Test Method for Benzene, Toluene, Xylene (BTX) Concentrates Analysis by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D4485-10 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2010
ASTM D5230-10 - Standard Test Method for Carbon Black—Automated Individual Pellet Hardness
Publisher: ASTM International
Year: 2010
ASTM E1597-10 - Standard Test Method for Saltwater Pressure Immersion and Temperature Testing of Photovoltaic Modules for Marine Environments
Publisher: ASTM International
Year: 2010
ASTM D3307-10 - Standard Specification for Perfluoroalkoxy (PFA)-Fluorocarbon Resin Molding and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM D3444-00(2010)e1 - Standard Test Method for Total Acid Number of Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D3763-10 - Standard Test Method for High Speed Puncture Properties of Plastics Using Load and Displacement Sensors
Publisher: ASTM International
Year: 2010
ASTM D3801-10 - Standard Test Method for Measuring the Comparative Burning Characteristics of Solid Plastics in a Vertical Position
Publisher: ASTM International
Year: 2010
ASTM E659-78(2000) - Standard Test Method for Autoignition Temperature of Liquid Chemicals
Publisher: ASTM International
Year: 1999
ASTM D4802-10 - Standard Specification for Poly(Methyl Methacrylate) Acrylic Plastic Sheet
Publisher: ASTM International
Year: 2010
ASTM D5291-10 - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2010
ASTM D5420-10 - Standard Test Method for Impact Resistance of Flat, Rigid Plastic Specimen by Means of a Striker Impacted by a Falling Weight (Gardner Impact)
Publisher: ASTM International
Year: 2010
ASTM D5628-10 - Standard Test Method for Impact Resistance of Flat, Rigid Plastic Specimens by Means of a Falling Dart (Tup or Falling Mass)
Publisher: ASTM International
Year: 2010
ASTM D6068-10 - Standard Test Method for Determining J-R Curves of Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D6127-10 - Standard Practice for Handling, Transportation, and Storage of HFC-23 (Trifluoromethane, CHF3)
Publisher: ASTM International
Year: 2010
ASTM D6427/D6427M-10 - Standard Practice for Handling, Transportation, and Storage of HFC-236fa, 1,1,1,3,3,3-Hexafluoropropane (CF3CH2CF3)
Publisher: ASTM International
Year: 2010
ASTM D6779-10 - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2010
ASTM E161-00(2010) - Standard Specification for Precision Electroformed Sieves
Publisher: ASTM International
Year: 2010
ASTM D1535-08e1 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2007
ASTM D4485-10a - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2010
ASTM D4541-09e1 - Standard Test Method for Pull-Off Strength of Coatings Using Portable Adhesion Testers
Publisher: ASTM International
Year: 2009
ASTM D6497-02(2010) - Standard Guide for Mechanical Attachment of Geomembrane to Penetrations or Structures
Publisher: ASTM International
Year: 2010
ASTM F2853-10 - Standard Test Method for Determination of Lead in Paint Layers and Similar Coatings or in Substrates and Homogenous Materials by Energy Dispersive X-Ray Fluorescence Spectrometry Using Multiple Monochromatic Excitation Beams
Publisher: ASTM International
Year: 2010
ASTM E661-88(1997) - Standard Test Method for Performance of Wood and Wood-Based Floor and Roof Sheathing Under Concentrated Static and Impact Loads
Publisher: ASTM International
Year: 1991
ASTM D5293-10 - Standard Test Method for Apparent Viscosity of Engine Oils Between -5 and -35°C Using the Cold-Cranking Simulator
Publisher: ASTM International
Year: 2010
ASTM D7594-10 - Standard Test Method for Determining Fretting Wear Resistance of Lubricating Greases Under High Hertzian Contact Pressures Using a High-Frequency, Linear-Oscillation (SRV) Test Machine
Publisher: ASTM International
Year: 2010
ASTM D5704-10 - Standard Test Method for Evaluation of the Thermal and Oxidative Stability of Lubricating Oils Used for Manual Transmissions and Final Drive Axles
Publisher: ASTM International
Year: 2010
ASTM D5966-10 - Standard Test Method for Evaluation of Engine Oils for Roller Follower Wear in Light-Duty Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D5967-10 - Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D3511/D3511M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Brush Pilling Tester
Publisher: ASTM International
Year: 2010
ASTM D3512/D3512M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Random Tumble Pilling Tester
Publisher: ASTM International
Year: 2010
ASTM D4145-10 - Standard Test Method for Coating Flexibility of Prepainted Sheet
Publisher: ASTM International
Year: 2010
ASTM D6750-10 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2010
ASTM D6923-10 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine—Caterpillar 1R Test Procedure
Publisher: ASTM International
Year: 2010
ASTM D1511-10 - Standard Test Method for Carbon Black—Pellet Size Distribution
Publisher: ASTM International
Year: 2010
ASTM D1937-10 - Standard Test Method for Carbon Black, Pelleted—Mass Strength
Publisher: ASTM International
Year: 2010
ASTM D3448-10 - Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D4995-10 - Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
Publisher: ASTM International
Year: 2010
ASTM D6131-97 - Standard Test Method for Evaluating the Relative Tint Undertone of Titanium Dioxide Pigments
Publisher: ASTM International
Year: 1997
ASTM A389/A389M-10 - Standard Specification for Steel Castings, Alloy, Specially Heat-Treated, for Pressure-Containing Parts, Suitable for High-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM B429/B429M-10 - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
Publisher: ASTM International
Year: 2010
ASTM B557-10 - Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
Publisher: ASTM International
Year: 2010
ASTM B557M-10 - Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products [Metric]
Publisher: ASTM International
Year: 2010
ASTM D635-10 - Standard Test Method for Rate of Burning and/or Extent and Time of Burning of Plastics in a Horizontal Position
Publisher: ASTM International
Year: 2010
ASTM D3183-10 - Standard Practice for Rubber—Preparation of Pieces for Test Purposes from Products
Publisher: ASTM International
Year: 2010
ASTM D4000-10 - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D4663-10 - Standard Test Method for Polyurethane Raw Materials Determination of Hydrolyzable Chlorine of Isocyanates
Publisher: ASTM International
Year: 2004
ASTM D4895-10 - Standard Specification for Polytetrafluoroethylene (PTFE) Resin Produced From Dispersion
Publisher: ASTM International
Year: 2010
ASTM D6261-10 - Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
Publisher: ASTM International
Year: 2010
ASTM D7596-10 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester
Publisher: ASTM International
Year: 2010
ASTM E159-10 - Standard Test Method for Loss of Mass in a Reducing Gas Atmosphere for Cobalt, Copper, Tungsten, and Iron Powders (Hydrogen Loss)
Publisher: ASTM International
Year: 2010
ASTM F1673-10 - Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
Publisher: ASTM International
Year: 2010
ASTM D4000-10a - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D4845-10 - Standard Terminology Relating to Wool
Publisher: ASTM International
Year: 2010
ASTM D6466-10 - Standard Test Method for Diameter of Wool and Other Animal Fibers By Sirolan-Laserscan Fiber Diameter Analyser
Publisher: ASTM International
Year: 2010
ASTM D3939/D3939M-10 - Standard Test Method for Snagging Resistance of Fabrics (Mace)
Publisher: ASTM International
Year: 2010
ASTM D4970/D4970M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Martindale Tester
Publisher: ASTM International
Year: 2010
ASTM D5848-10 - Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2010
ASTM G40-10a - Standard Terminology Relating to Wear and Erosion
Publisher: ASTM International
Year: 2010
ASTM D2247-10 - Standard Practice for Testing Water Resistance of Coatings in 100% Relative Humidity
Publisher: ASTM International
Year: 2010
ASTM D7500-10 - Standard Test Method for Determination of Boiling Range Distribution of Distillates and Lubricating Base Oils—in Boiling Range from 100 to 735°C by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM A931-96(2002) - Standard Test Method for Tension Testing of Wire Ropes and Strand
Publisher: ASTM International
Year: 1996
ASTM D4157-10 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Oscillatory Cylinder Method)
Publisher: ASTM International
Year: 2010
ASTM A1060/A1060M-10 - Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
Publisher: ASTM International
Year: 2010
ASTM B86-10e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2010
ASTM D4975-04(2010) - Standard Test Methods for Single-Filament Tire Bead Wire Made from Steel
Publisher: ASTM International
Year: 2009
ASTM D3157-05(2010)e1 - Standard Test Method for Rubber from Natural Sources—Color
Publisher: ASTM International
Year: 2010
ASTM D6478-10 - Standard Test Method for Determining Specific Packability of Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2010
ASTM B645-10 - Standard Practice for Linear-Elastic Plane-Strain Fracture Toughness Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2010
ASTM C1360-10 - Standard Practice for Constant-Amplitude, Axial, Tension-Tension Cyclic Fatigue of Continuous Fiber-Reinforced Advanced Ceramics at Ambient Temperatures
Publisher: ASTM International
Year: 2010
ASTM C1361-10 - Standard Practice for Constant-Amplitude, Axial, Tension-Tension Cyclic Fatigue of Advanced Ceramics at Ambient Temperatures
Publisher: ASTM International
Year: 2010
ASTM D3693-02(2010) - Standard Specification for Labeled Length per Holder of Sewing Thread
Publisher: ASTM International
Year: 2010
ASTM D5800-10 - Standard Test Method for Evaporation Loss of Lubricating Oils by the Noack Method
Publisher: ASTM International
Year: 2010
ASTM D6750-10a - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2010
ASTM D6984-10a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D7269/D7269M-10 - Standard Test Methods for Tensile Testing of Aramid Yarns
Publisher: ASTM International
Year: 2009
ASTM D7320-10a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIG, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D4389/D4389M-04(2010)e1 - Standard Specification for Finished Glass Fabrics Woven From Rovings
Publisher: ASTM International
Year: 2010
ASTM D5238-10 - Standard Test Method for Smoldering Combustion Potential of Cotton-Based Batting (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E681-01 - Standard Test Method for Concentration Limits of Flammability of Chemicals (Vapors and Gases)
Publisher: ASTM International
Year: 2001
ASTM D7468-10a - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2010
ASTM D6395-10 - Standard Test Method for Flatwise Flexural Impact Resistance of Rigid Plastics
Publisher: ASTM International
Year: 2010
ASTM E682-92(2000) - Standard Practice for Liquid Chromatography Terms and Relationships
Publisher: ASTM International
Year: 1999
ASTM D2863-10 - Standard Test Method for Measuring the Minimum Oxygen Concentration to Support Candle-Like Combustion of Plastics (Oxygen Index)
Publisher: ASTM International
Year: 2009
ASTM D3769-10 - Standard Test Method for Microcellular Urethanes--High Temperature Sag
Publisher: ASTM International
Year: 2010
ASTM D6109-10 - Standard Test Methods for Flexural Properties of Unreinforced and Reinforced Plastic Lumber and Related Products
Publisher: ASTM International
Year: 2010
ASTM D1896/D1896M-10 - Standard Practice for Transfer Molding Test Specimens of Thermosetting Compounds
Publisher: ASTM International
Year: 2010
ASTM D2463-10b - Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
Publisher: ASTM International
Year: 2010
ASTM D3641-10 - Standard Practice for Injection Molding Test Specimens of Thermoplastic Molding and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM E202-10 - Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
Publisher: ASTM International
Year: 2010
ASTM F2004-05(2010) - Standard Test Method for Transformation Temperature of Nickel-Titanium Alloys by Thermal Analysis
Publisher: ASTM International
Year: 2010
ASTM F2255-05(2010) - Standard Test Method for Strength Properties of Tissue Adhesives in Lap-Shear by Tension Loading
Publisher: ASTM International
Year: 2010
ASTM F2256-05(2010) - Standard Test Method for Strength Properties of Tissue Adhesives in T-Peel by Tension Loading
Publisher: ASTM International
Year: 2010
ASTM F2258-05(2010) - Standard Test Method for Strength Properties of Tissue Adhesives in Tension
Publisher: ASTM International
Year: 2010
ASTM D2369-10 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2010
ASTM E688-94(1999) - Standard Test Methods for Waste Glass as a Raw Material for Glass Manufacturing
Publisher: ASTM International
Year: 1999
ASTM C1261-10 - Standard Specification for Firebox Brick for Residential Fireplaces
Publisher: ASTM International
Year: 2010
ASTM D2684-10 - Standard Test Method for Permeability of Thermoplastic Containers to Packaged Reagents or Proprietary Products
Publisher: ASTM International
Year: 2010
ASTM D2839-10 - Standard Practice for Use of a Melt Index Strand for Determining Density of Polyethylene
Publisher: ASTM International
Year: 2010
ASTM D6338-10 - Standard Classification System for Highly Crosslinked Thermoplastic Vulcanizates (HCTPVs) Based on ASTM Standard Test Methods
Publisher: ASTM International
Year: 2010
ASTM D2494-02(2010)e1 - Standard Test Method for Commercial Mass of a Shipment of Yarn or Manufactured Staple Fiber or Tow
Publisher: ASTM International
Year: 2010
ASTM D3514/D3514M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Elastomeric Pad
Publisher: ASTM International
Year: 2010
ASTM D5253-04(2010)e1 - Standard Terminology Relating to Floor Coverings and Textile Upholstered Furniture
Publisher: ASTM International
Year: 2010
ASTM D6774-02(2010) - Standard Test Method for Crimp and Shrinkage Properties for Textured Yarns Using a Dynamic Textured Yarn Tester (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D7611/D7611M-10 - Standard Practice for Coding Plastic Manufactured Articles for Resin Identification
Publisher: ASTM International
Year: 2010
ASTM C881/C881M-10 - Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
Publisher: ASTM International
Year: 2010
ASTM E693-01 - Standard Practice for Characterizing Neutron Exposures in Iron and Low Alloy Steels in Terms of Displacements Per Atom (DPA), E706(ID)
Publisher: ASTM International
Year: 2001
ASTM D6226-10 - Standard Test Method for Open Cell Content of Rigid Cellular Plastics
Publisher: ASTM International
Year: 2010
ASTM D6493-05(2010) - Standard Test Methods for Softening Point of Hydrocarbon Resins by Automated Ring and Ball Apparatus
Publisher: ASTM International
Year: 2010
ASTM F1306-90(2008)e1 - Standard Test Method for Slow Rate Penetration Resistance of Flexible Barrier Films and Laminates
Publisher: ASTM International
Year: 2008
ASTM D204-02(2010)e1 - Standard Test Methods for Sewing Threads
Publisher: ASTM International
Year: 2010
ASTM B528-10 - Standard Test Method for Transverse Rupture Strength of Metal Powder Specimens
Publisher: ASTM International
Year: 2010
ASTM D2115-10 - Standard Practice for Oven Heat Stability of Poly(Vinyl Chloride) Compositions
Publisher: ASTM International
Year: 2010
ASTM A933/A933M-95(2001) - Standard Specification for Vinyl (PVC) Coated Steel Wire and Welded Wire Fabric for Reinforcement
Publisher: ASTM International
Year: 2000
ASTM D6456-10 - Standard Specification for Finished Parts Made from Polyimide Resin
Publisher: ASTM International
Year: 2010
ASTM D6556-10 - Standard Test Method for Carbon Black-Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2010
ASTM C356-10 - Standard Test Method for Linear Shrinkage of Preformed High-Temperature Thermal Insulation Subjected to Soaking Heat
Publisher: ASTM International
Year: 2010
ASTM D4724-10 - Standard Test Method for Entanglements in Untwisted Filament Yarns by Needle Insertion
Publisher: ASTM International
Year: 2010
ASTM D1155-10 - Standard Test Method for Roundness of Glass Spheres
Publisher: ASTM International
Year: 2010
ASTM D3757-89(2010) - Standard Guide for Preparing Specifications for Solvent-based Floor Polishes
Publisher: ASTM International
Year: 2010
ASTM D4397-10 - Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
Publisher: ASTM International
Year: 2010
ASTM D5492-10 - Standard Test Method for Determination of Xylene Solubles in Propylene Plastics
Publisher: ASTM International
Year: 2010
ASTM D5523-10 - Standard Test Method for Polyurethane Raw Materials Acidity by Argentometric Determination of Hydrolyzable Chlorine in Monomeric, Aromatic Isocyanates
Publisher: ASTM International
Year: 2010
ASTM D123-09e1 - Standard Terminology Relating to Textiles
Publisher: ASTM International
Year: 2009
ASTM D868-10 - Standard Practice for Determination of Degree of Bleeding of Traffic Paint
Publisher: ASTM International
Year: 2010
ASTM D3511/D3511M-10e1 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Brush Pilling Tester
Publisher: ASTM International
Year: 2010
ASTM D3512/D3512M-10e1 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Random Tumble Pilling Tester
Publisher: ASTM International
Year: 2010
ASTM D4030/D4030M-09e1 - Standard Specification for Glass Fiber Cord and Sewing Thread
Publisher: ASTM International
Year: 2009
ASTM D4970/D4970M-10e1 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Martindale Tester
Publisher: ASTM International
Year: 2010
ASTM C1639-10a - Standard Specification for Fabrication of Cellular Glass Pipe and Tubing Insulation
Publisher: ASTM International
Year: 2010
ASTM D2359-10 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2010
ASTM D5211-10 - Standard Specification for Xylenes for p-Xylene Feedstock
Publisher: ASTM International
Year: 2010
ASTM D5994-10 - Standard Test Method for Measuring Core Thickness of Textured Geomembrane
Publisher: ASTM International
Year: 2010
ASTM D7466-10 - Standard Test Method for Measuring the Asperity Height of Textured Geomembrane
Publisher: ASTM International
Year: 2010
ASTM D7647-10 - Standard Test Method for Automatic Particle Counting of Lubricating and Hydraulic Fluids Using Dilution Techniques to Eliminate the Contribution of Water and Interfering Soft Particles by Light Extinction
Publisher: ASTM International
Year: 2010
ASTM E703-98 - Standard Practice for Electromagnetic (Eddy-Current) Sorting of Nonferrous Metals
Publisher: ASTM International
Year: 1998
ASTM F2075-10a - Standard Specification for Engineered Wood Fiber for Use as a Playground Safety Surface Under and Around Playground Equipment
Publisher: ASTM International
Year: 2010
ASTM C417-05(2010)e1 - Standard Test Method for Thermal Conductivity of Unfired Monolithic Refractories
Publisher: ASTM International
Year: 2010
ASTM C607-88(2010)e1 - Standard Practice for Coking Large Shapes of Carbon-Bearing Materials
Publisher: ASTM International
Year: 2010
ASTM D3450-00(2010)e1 - Standard Test Method for Washability Properties of Interior Architectural Coatings
Publisher: ASTM International
Year: 2010
ASTM D5481-10 - Standard Test Method for Measuring Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer
Publisher: ASTM International
Year: 2010
ASTM D7124-10 - Standard Specification for Benzene for Use with Zeolite Based Catalysts
Publisher: ASTM International
Year: 2010
ASTM D5515-97(2010)e1 - Standard Test Method for Determination of the Swelling Properties of Bituminous Coal Using a Dilatometer
Publisher: ASTM International
Year: 2010
ASTM D2281-10 - Standard Test Method for Evaluation of Wetting Agents by the Skein Test
Publisher: ASTM International
Year: 2010
ASTM D7624-10 - Standard Test Method for Condition Monitoring of Nitration in In-Service Petroleum and Hydrocarbon-Based Lubricants by Trend Analysis Using Fourier Transform Infrared (FT-IR) Spectrometry
Publisher: ASTM International
Year: 2010
ASTM A1046/A1046M-10 - Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM D6112-10 - Standard Test Methods for Compressive and Flexural Creep and Creep-Rupture of Plastic Lumber and Shapes
Publisher: ASTM International
Year: 2010
ASTM D6117-10 - Standard Test Methods for Mechanical Fasteners In Plastic Lumber and Shapes
Publisher: ASTM International
Year: 2010
ASTM D6341-10 - Standard Test Method for Determination of the Linear Coefficient of Thermal Expansion of Plastic Lumber and Plastic Lumber Shapes Between -30 and 140°F (-34.4 and 60°C)
Publisher: ASTM International
Year: 2010
ASTM E155-10 - Standard Reference Radiographs for Inspection of Aluminum and Magnesium Castings
Publisher: ASTM International
Year: 2010
ASTM E1320-10 - Standard Reference Radiographs for Titanium Castings
Publisher: ASTM International
Year: 2010
ASTM A313/A313M-10e1 - Standard Specification for Stainless Steel Spring Wire
Publisher: ASTM International
Year: 2010
ASTM A934/A934M-01 - Standard Specification for Epoxy-Coated Prefabricated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2001
ASTM E708-79(1999) - Standard Specification for Waste Glass as a Raw Material for the Manufacture of Glass Containers
Publisher: ASTM International
Year: 1999
ASTM A666-10 - Standard Specification for Annealed or Cold-Worked Austenitic Stainless Steel Sheet, Strip, Plate, and Flat Bar
Publisher: ASTM International
Year: 2010
ASTM C1126-10 - Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM C1294-07e1 - Standard Test Method for Compatibility of Insulating Glass Edge Sealants with Liquid-Applied Glazing Materials
Publisher: ASTM International
Year: 2007
ASTM D2256/D2256M-10e1 - Standard Test Method for Tensile Properties of Yarns by the Single-Strand Method
Publisher: ASTM International
Year: 2010
ASTM D2807-93(2009)e1 - Standard Test Method for Chromic Oxide in Leather (Perchloric Acid Oxidation)
Publisher: ASTM International
Year: 2009
ASTM D3443-00(2010)e1 - Standard Test Method for Chloride in Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D3790-79(2006)e1 - Standard Test Method for Volatile Matter (Moisture) of Leather by Oven Drying
Publisher: ASTM International
Year: 2006
ASTM D4067-10 - Standard Classification System for Reinforced and Filled Poly(Phenylene Sulfide) (PPS) Injection Molding and Extrusion Materials Using ASTM Methods
Publisher: ASTM International
Year: 2010
ASTM D7002-10 - Standard Practice for Leak Location on Exposed Geomembranes Using the Water Puddle System
Publisher: ASTM International
Year: 2010
ASTM F702-10 - Standard Specification for Polysulfone Resin for Medical Applications
Publisher: ASTM International
Year: 2010
ASTM A980-97(2010) - Standard Specification for Steel, Sheet, Carbon, Ultra High Strength Cold Rolled
Publisher: ASTM International
Year: 2010
ASTM B703-10 - Standard Test Method for Apparent Density of Metal Powders and Related Compounds Using the Arnold Meter
Publisher: ASTM International
Year: 2010
ASTM D789-07e1 - Standard Test Methods for Determination of Solution Viscosities of Polyamide (PA)
Publisher: ASTM International
Year: 2007
ASTM D1505-10 - Standard Test Method for Density of Plastics by the Density-Gradient Technique
Publisher: ASTM International
Year: 2010
ASTM D1895-96(2010)e1 - Standard Test Methods for Apparent Density, Bulk Factor, and Pourability of Plastic Materials
Publisher: ASTM International
Year: 2009
ASTM D2261-07ae1 - Standard Test Method for Tearing Strength of Fabrics by the Tongue (Single Rip) Procedure (Constant-Rate-of-Extension Tensile Testing Machine)
Publisher: ASTM International
Year: 2007
ASTM D2457-08e1 - Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
Publisher: ASTM International
Year: 2008
ASTM D3763-10e1 - Standard Test Method for High Speed Puncture Properties of Plastics Using Load and Displacement Sensors
Publisher: ASTM International
Year: 2010
ASTM D5197-09e1 - Standard Test Method for Determination of Formaldehyde and Other Carbonyl Compounds in Air (Active Sampler Methodology)
Publisher: ASTM International
Year: 2009
ASTM D6290-05e1 - Standard Test Method for Color Determination of Plastic Pellets
Publisher: ASTM International
Year: 2005
ASTM G50-10 - Standard Practice for Conducting Atmospheric Corrosion Tests on Metals
Publisher: ASTM International
Year: 2010
ASTM B617-98(2010) - Standard Specification for Coin Silver Electrical Contact Alloy
Publisher: ASTM International
Year: 2010
ASTM B628-98(2010) - Standard Specification for Silver-Copper Eutectic Electrical Contact Alloy
Publisher: ASTM International
Year: 2010
ASTM B631-93(2010) - Standard Specification for Silver-Tungsten Electrical Contact Materials
Publisher: ASTM International
Year: 2010
ASTM B668-05(2010) - Standard Specification for UNS N08028 Seamless Pipe and Tube
Publisher: ASTM International
Year: 2010
ASTM B702-93(2010) - Standard Specification for Copper-Tungsten Electrical Contact Material
Publisher: ASTM International
Year: 2010
ASTM B780-98(2010) - Standard Specification for 75% Silver, 24.5% Copper, 0.5% Nickel Electrical Contact Alloy
Publisher: ASTM International
Year: 2010
ASTM B844-98(2010) - Standard Guide for Silver-Tin Oxide Contact Material
Publisher: ASTM International
Year: 2010
ASTM B865-04(2010) - Standard Specification for Precipitation Hardening Nickel-Copper-Aluminum Alloy (UNS N05500) Bar, Rod, Wire, Forgings, and Forging Stock
Publisher: ASTM International
Year: 2010
ASTM C794-10 - Standard Test Method for Adhesion-in-Peel of Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2010
ASTM D896-04(2010)e1 - Standard Practice for Resistance of Adhesive Bonds to Chemical Reagents
Publisher: ASTM International
Year: 2010
ASTM D903-98(2010) - Standard Test Method for Peel or Stripping Strength of Adhesive Bonds
Publisher: ASTM International
Year: 2010
ASTM D1874-62(2010) - Standard Specification for Water- or Solvent-Soluble Liquid Adhesives for Automatic Machine Sealing of Top Flaps of Fiberboard Shipping Cases
Publisher: ASTM International
Year: 2010
ASTM D2557-98(2010)e1 - Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)
Publisher: ASTM International
Year: 2010
ASTM D2739-97(2010) - Standard Test Method for Volume Resistivity of Conductive Adhesives
Publisher: ASTM International
Year: 2010
ASTM D3762-03(2010) - Standard Test Method for Adhesive-Bonded Surface Durability of Aluminum (Wedge Test) (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D3933-98(2010) - Standard Guide for Preparation of Aluminum Surfaces for Structural Adhesives Bonding (Phosphoric Acid Anodizing)
Publisher: ASTM International
Year: 2010
ASTM F648-10 - Standard Specification for Ultra-High-Molecular-Weight Polyethylene Powder and Fabricated Form for Surgical Implants
Publisher: ASTM International
Year: 2010
ASTM A623-10 - Standard Specification for Tin Mill Products, General Requirements
Publisher: ASTM International
Year: 2010
ASTM A623M-10 - Standard Specification for Tin Mill Products, General Requirements [Metric]
Publisher: ASTM International
Year: 2010
ASTM C1594-10 - Standard Specification for Polyimide Rigid Cellular Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM E720-94 - Standard Guide for Selection and Use of Neutron-Activation Foils for Determining Neutron Spectra Employed in Radiation-Hardness Testing of Electronics
Publisher: ASTM International
Year: 1993
ASTM F79-69(2010) - Standard Specification for Type 101 Sealing Glass
Publisher: ASTM International
Year: 2010
ASTM B808-10 - Standard Test Method for Monitoring of Atmospheric Corrosion Chambers by Quartz Crystal Microbalances
Publisher: ASTM International
Year: 2010
ASTM E721-01 - Standard Guide for Determining Neutron Energy Spectra from Neutron Sensors for Radiation-Hardness Testing of Electronics
Publisher: ASTM International
Year: 2001
ASTM D3111-10 - Standard Test Method for Flexibility Determination of Hot-Melt Adhesives by Mandrel Bend Test Method
Publisher: ASTM International
Year: 2010
ASTM D4497-10 - Standard Test Method for Determining the Open Time of Hot Melt Adhesives (Manual Method)
Publisher: ASTM International
Year: 2010
ASTM D7504-10 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and Effective Carbon Number
Publisher: ASTM International
Year: 2010
Search Within Materials and Chemicals