ASTM D5135-07 - Standard Test Method for Analysis of Styrene by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D5861-07 - Standard Guide for Significance of Particle Size Measurements of Coating Powders
Publisher: ASTM International
Year: 2007
ASTM D6120-97(2007) - Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
Publisher: ASTM International
Year: 2007
ASTM D6794-02(2007) - Standard Test Method for Measuring the Effect on Filterability of Engine Oils After Treatment with Various Amounts of Water and a Long (6-h) Heating Time
Publisher: ASTM International
Year: 2007
ASTM D4288-83(1996)e1 - Standard Specification for Calcium Borosilicate Pigments
Publisher: ASTM International
Year: 1995
ASTM D6795-02(2007) - Standard Test Method for Measuring the Effect on Filterability of Engine Oils After Treatment with Water and Dry Ice and a Short (30-min) Heating Time
Publisher: ASTM International
Year: 2007
ASTM D7125-07 - Standard Specification for Cumene (Isopropylbenzene) Manufactured Via a Zeolite Process
Publisher: ASTM International
Year: 2007
ASTM E135-07a - Standard Terminology Relating to Analytical Chemistry for Metals, Ores, and Related Materials
Publisher: ASTM International
Year: 2007
ASTM E1914-07 - Standard Practice for Use of Terms Relating to the Development and Evaluation of Methods for Chemical Analysis (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D823-95(2007) - Standard Practices for Producing Films of Uniform Thickness of Paint, Varnish, and Related Products on Test Panels
Publisher: ASTM International
Year: 2007
ASTM D1212-91(2007) - Standard Test Methods for Measurement of Wet Film Thickness of Organic Coatings
Publisher: ASTM International
Year: 2007
ASTM D2248-01a(2007) - Standard Practice for Detergent Resistance of Organic Finishes
Publisher: ASTM International
Year: 2007
ASTM D4289-97 - Standard Test Method for Elastomer Compatibility of Lubricating Greases and Fluids
Publisher: ASTM International
Year: 1994
ASTM D2485-91(2007) - Standard Test Methods for Evaluating Coatings For High Temperature Service
Publisher: ASTM International
Year: 2007
ASTM D4414-95(2007) - Standard Practice for Measurement of Wet Film Thickness by Notch Gages
Publisher: ASTM International
Year: 2007
ASTM D268-01(2007) - Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
Publisher: ASTM International
Year: 2007
ASTM D1296-01(2007) - Standard Test Method for Odor of Volatile Solvents and Diluents
Publisher: ASTM International
Year: 2007
ASTM D1364-02(2007) - Standard Test Method for Water in Volatile Solvents (Karl Fischer Reagent Titration Method)
Publisher: ASTM International
Year: 2007
ASTM D1476-02(2007) - Standard Test Method for Heptane Miscibility of Lacquer Solvents
Publisher: ASTM International
Year: 2007
ASTM D4290-94(1999) - Standard Test Method for Determining the Leakage Tendencies of Automotive Wheel Bearing Grease Under Accelerated Conditions
Publisher: ASTM International
Year: 1999
ASTM D1721-97(2007) - Standard Test Method for Permanganate Time of Tricresyl Phosphate (Withdrawn 2012)
Publisher: ASTM International
Year: 2007
ASTM D2194-02(2007) - Standard Test Method for Concentration of Formaldehyde Solutions
Publisher: ASTM International
Year: 2007
ASTM D2804-02(2007) - Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4367-02(2007) - Standard Test Method for Benzene in Hydrocarbon Solvents by Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4400-99(2007) - Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
Publisher: ASTM International
Year: 2007
ASTM D4773-02(2007) - Standard Test Method for Purity of Propylene Glycol Monomethyl Ether, Dipropylene Glycol Monomethyl Ether, and Propylene Glycol Monomethyl Ether Acetate
Publisher: ASTM International
Year: 2007
ASTM D5382-02(2007) - Standard Guide to Evaluation of Optical Properties of Powder Coatings
Publisher: ASTM International
Year: 2007
ASTM D4293-83(1998) - Standard Specification for Phosphate Ester Based Fluids for Turbine Lubrication
Publisher: ASTM International
Year: 1998
ASTM D4295-89(1999) - Standard Classification for Rubber Compounding Materials-Zinc Oxide
Publisher: ASTM International
Year: 1999
ASTM A710/A710M-01 - Standard Specification for Age-Hardening Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
Publisher: ASTM International
Year: 2001
ASTM D4297-99 - Standard Practice for Sampling and Handling Bisphenol A (4,4!-Isopropylidinediphenol)
Publisher: ASTM International
Year: 1999
ASTM A775/A775M-07 - Standard Specification for Epoxy-Coated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2007
ASTM D4492-07 - Standard Test Method for Analysis of Benzene by Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM B92/B92M-07 - Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
Publisher: ASTM International
Year: 2007
ASTM B93/B93M-07 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
Publisher: ASTM International
Year: 2007
ASTM D4300-01 - Standard Test Methods for Ability of Adhesive Films to Support or Resist the Growth of Fungi
Publisher: ASTM International
Year: 2001
ASTM B94-07 - Standard Specification for Magnesium-Alloy Die Castings
Publisher: ASTM International
Year: 2007
ASTM B107/B107M-07 - Standard Specification for Magnesium-Alloy Extruded Bars, Rods, Profiles, Tubes, and Wire
Publisher: ASTM International
Year: 2007
ASTM C577-07 - Standard Test Method for Permeability of Refractories
Publisher: ASTM International
Year: 2007
ASTM D4301-84(1996) - Standard Test Method for Total Chlorine in Epoxy Resins and Compounds (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D3828-07 - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2007
ASTM D4060-07 - Standard Test Method for Abrasion Resistance of Organic Coatings by the Taber Abraser
Publisher: ASTM International
Year: 2007
ASTM D4217-07 - Standard Test Method for Gel Time of Thermosetting Coating Powder
Publisher: ASTM International
Year: 2007
ASTM D4709-07 - Standard Specification for Methyl Acrylate
Publisher: ASTM International
Year: 2007
ASTM D4710-07 - Standard Specification for Acetaldehyde
Publisher: ASTM International
Year: 2007
ASTM D7340-07 - Standard Practice for Thermal Conductivity of Leather
Publisher: ASTM International
Year: 2007
ASTM E539-07 - Standard Test Method for X-Ray Fluorescence Spectrometric Analysis of 6Al-4V Titanium Alloy
Publisher: ASTM International
Year: 2007
ASTM D521-02(2007) - Standard Test Methods for Chemical Analysis of Zinc Dust (Metallic Zinc Powder)
Publisher: ASTM International
Year: 2007
ASTM D4302-99 - Standard Specification for Artists' Oil, Resin-Oil, and Alkyd Paints
Publisher: ASTM International
Year: 1999
ASTM D1208-96(2007) - Standard Test Methods for Common Properties of Certain Pigments
Publisher: ASTM International
Year: 2007
ASTM D2448-85(2007) - Standard Test Method for Water-Soluble Salts in Pigments by Measuring the Specific Resistance of the Leachate of the Pigment
Publisher: ASTM International
Year: 2007
ASTM D3934-90(2007) - Standard Test Method for Flash/No Flash Test-Equilibrium Method by a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2007
ASTM D3941-90(2007) - Standard Test Method for Flash Point by the Equilibrium Method With a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2007
ASTM D5896-96(2007) - Standard Test Method for Carbohydrate Distribution of Cellulosic Materials
Publisher: ASTM International
Year: 2007
ASTM D4303-99 - Standard Test Methods for Lightfastness of Pigments Used in Artists' Paints
Publisher: ASTM International
Year: 1999
ASTM A653/A653M-07 - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
Publisher: ASTM International
Year: 2007
ASTM D4304-00 - Standard Specification for Mineral Lubricating Oil Used in Steam or Gas Turbines
Publisher: ASTM International
Year: 2000
ASTM D1600-07 - Standard Terminology for Abbreviated Terms Relating to Plastics
Publisher: ASTM International
Year: 2007
ASTM E1251-07 - Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2007
ASTM A711-92(2001) - Standard Specification for Steel Forging Stock
Publisher: ASTM International
Year: 1992
ASTM D4308-95(2000)e1 - Standard Test Method for Electrical Conductivity of Liquid Hydrocarbons by Precision Meter
Publisher: ASTM International
Year: 1999
ASTM A747/A747M-07 - Standard Specification for Steel Castings, Stainless, Precipitation Hardening
Publisher: ASTM International
Year: 2007
ASTM A929/A929M-01(2007) - Standard Specification for Steel Sheet, Metallic-Coated by the Hot-Dip Process for Corrugated Steel Pipe
Publisher: ASTM International
Year: 2007
ASTM B928/B928M-07 - Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
Publisher: ASTM International
Year: 2007
ASTM D4627-92(2007) - Standard Test Method for Iron Chip Corrosion for Water-Dilutable Metalworking Fluids
Publisher: ASTM International
Year: 2007
ASTM D5291-02(2007) - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2007
ASTM D6706-01(2007) - Standard Test Method for Measuring Geosynthetic Pullout Resistance in Soil
Publisher: ASTM International
Year: 2007
ASTM D7330-07 - Standard Test Method for Assessment of Surface Appearance Change in Pile Floor Coverings Using Standard Reference Scales
Publisher: ASTM International
Year: 2007
ASTM B551/B551M-07 - Standard Specification for Zirconium and Zirconium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2007
ASTM B954-07 - Standard Test Method for Analysis of Magnesium and Magnesium Alloys by Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2007
ASTM D1257-07 - Standard Specification for High-Gravity Glycerin
Publisher: ASTM International
Year: 2007
ASTM D2359-07 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2007
ASTM D4734-07 - Standard Specification for Refined Benzene-545
Publisher: ASTM International
Year: 2007
ASTM D5136-07 - Standard Specification for High Purity p-Xylene
Publisher: ASTM International
Year: 2007
ASTM D5211-07 - Standard Specification for Xylenes for p-Xylene Feedstock
Publisher: ASTM International
Year: 2007
ASTM D5871-07 - Standard Specification for Benzene for Cyclohexane Feedstock
Publisher: ASTM International
Year: 2007
ASTM D7124-07 - Standard Specification for Benzene for Use with Zeolite Based Catalysts
Publisher: ASTM International
Year: 2007
ASTM D1617-07 - Standard Test Method for Ester Value of Solvents and Thinners
Publisher: ASTM International
Year: 2007
ASTM D2627-07 - Standard Specification for Diacetone Alcohol
Publisher: ASTM International
Year: 2007
ASTM D2634-07 - Standard Specification for Methyl Amyl Acetate (95 % Grade)
Publisher: ASTM International
Year: 2007
ASTM D4315-94(2001) - Standard Test Methods for Rubber Compounding Material—Zinc Oxide
Publisher: ASTM International
Year: 1994
ASTM D2693-07 - Standard Specification for Ethylene Glycol
Publisher: ASTM International
Year: 2007
ASTM D3128-07 - Standard Specification for 2-Methoxyethanol
Publisher: ASTM International
Year: 2007
ASTM D3131-07 - Standard Specification for Isopropyl Acetate (99 % Grade)
Publisher: ASTM International
Year: 2007
ASTM D4837-07 - Standard Specification for Propylene Glycol Monomethyl Ether
Publisher: ASTM International
Year: 2007
ASTM D5137-07 - Standard Specification for Hexyl Acetate
Publisher: ASTM International
Year: 2007
ASTM D7138-07 - Standard Test Method to Determine Melting Temperature of Synthetic Fibers
Publisher: ASTM International
Year: 2007
ASTM B199-07 - Standard Specification for Magnesium-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2007
ASTM B90/B90M-07 - Standard Specification for Magnesium-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2007
ASTM B236-07 - Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars)
Publisher: ASTM International
Year: 2007
ASTM B769-07 - Standard Test Method for Shear Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2007
ASTM D4317-98 - Standard Specification for Polyvinyl Acetate-Based Emulsion Adhesives
Publisher: ASTM International
Year: 1998
ASTM B843-07 - Standard Specification for Magnesium Alloy Anodes for Cathodic Protection
Publisher: ASTM International
Year: 2007
ASTM D4585-07 - Standard Practice for Testing Water Resistance of Coatings Using Controlled Condensation
Publisher: ASTM International
Year: 2007
ASTM E382-07 - Standard Test Method for Determination of Crushing Strength of Iron Ore Pellets
Publisher: ASTM International
Year: 2007
ASTM E1495-02(2007) - Standard Guide for Acousto-Ultrasonic Assessment of Composites, Laminates, and Bonded Joints
Publisher: ASTM International
Year: 2007
ASTM E2242-07 - Standard Test Method for Column Percolation Extraction of Mine Rock by the Meteoric Water Mobility Procedure
Publisher: ASTM International
Year: 2007
ASTM F1741-07 - Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2007
ASTM D4321-99 - Standard Test Method for Package Yield of Plastic Film
Publisher: ASTM International
Year: 1999
ASTM D4322-96(2001)e1 - Standard Test Method for Residual Acrylonitrile Monomer Styrene-Acrylonitrile Copolymers and Nitrile Rubber by Headspace Gas Chromatography (Withdrawn 2010)
Publisher: ASTM International
Year: 2000
ASTM A942-95(2007) - Standard Specification for Centrifugally Cast White Iron/Gray Iron Dual Metal Abrasion-Resistant Roll Shells
Publisher: ASTM International
Year: 2007
ASTM B953-07 - Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis
Publisher: ASTM International
Year: 2007
ASTM A713-93(1998) - Standard Specification for Steel Wire, High-Carbon Spring, for Heat-Treated Components
Publisher: ASTM International
Year: 1998
ASTM E248-07 - Standard Test Method for Determination of Manganese in Manganese Ores by Pyrophosphate Complexed Permanganate Potentiometric Titrimetry
Publisher: ASTM International
Year: 2007
ASTM A240/A240M-07e1 - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2007
ASTM A967-05e1 - Standard Specification for Chemical Passivation Treatments for Stainless Steel Parts
Publisher: ASTM International
Year: 2005
ASTM B403-07 - Standard Specification for Magnesium-Alloy Investment Castings
Publisher: ASTM International
Year: 2007
ASTM D4329-99 - Standard Practice for Fluorescent UV Exposure of Plastics
Publisher: ASTM International
Year: 1999
ASTM D329-07 - Standard Specification for Acetone
Publisher: ASTM International
Year: 2007
ASTM D330-07 - Standard Specification for 2-Butoxyethanol
Publisher: ASTM International
Year: 2007
ASTM D600-07 - Standard Specification for Liquid Paint Driers
Publisher: ASTM International
Year: 2007
ASTM D1836-07 - Standard Specification for Commercial Hexanes
Publisher: ASTM International
Year: 2007
ASTM D1969-07 - Standard Specification for 2-Ethylhexanol
Publisher: ASTM International
Year: 2007
ASTM D2190-07 - Standard Specification for Vinyl Acetate
Publisher: ASTM International
Year: 2007
ASTM D2378-07 - Standard Specification for Formaldehyde 50 % Grade Uninhibited and 37 % Grade Inhibited and Uninhibited
Publisher: ASTM International
Year: 2007
ASTM D2395-07a - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2007
ASTM D2635-07 - Standard Specification for Methyl Isobutyl Carbinol
Publisher: ASTM International
Year: 2007
ASTM D2636-07 - Standard Specification for Hexylene Glycol
Publisher: ASTM International
Year: 2001
ASTM D2917-07 - Standard Specification for Methyl Isoamyl Ketone
Publisher: ASTM International
Year: 2007
ASTM D3735-07 - Standard Specification for VMP Naphthas
Publisher: ASTM International
Year: 2007
ASTM D5008-07 - Standard Test Method for Ethyl Methyl Pentanol Content and Purity Value of 2-Ethylhexanol By Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D5764-97a(2007) - Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
Publisher: ASTM International
Year: 2007
ASTM E1600-07 - Standard Test Method for Determination of Gold in Cyanide Solutions by Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2007
ASTM F1697-07 - Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduit
Publisher: ASTM International
Year: 2007
ASTM A824-01(2007) - Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
Publisher: ASTM International
Year: 2007
ASTM F2661-07 - Standard Test Method for Determining the Tribological Behavior and the Relative Lifetime of a Fluid Lubricant using the Spiral Orbit Tribometer
Publisher: ASTM International
Year: 2007
ASTM D4338-97 - Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
Publisher: ASTM International
Year: 1997
ASTM D5869-07a - Standard Practice for Dark Oven Heat Exposure of Roofing and Waterproofing Materials
Publisher: ASTM International
Year: 2007
ASTM D4339-01 - Standard Test Method for Determination of the Odor of Adhesives
Publisher: ASTM International
Year: 2001
ASTM D4466-02(2007) - Standard Terminology for Multicomponent Textile Fibers
Publisher: ASTM International
Year: 2007
ASTM D6134-07 - Standard Specification for Vulcanized Rubber Sheets Used in Waterproofing Systems
Publisher: ASTM International
Year: 2007
ASTM D4340-96(2001) - Standard Test Method for Corrosion of Cast Aluminum Alloys in Engine Coolants Under Heat-Rejecting Conditions
Publisher: ASTM International
Year: 1996
ASTM D5968-01 - Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
Publisher: ASTM International
Year: 2001
ASTM A392-07 - Standard Specification for Zinc-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2007
ASTM D575-91(2007) - Standard Test Methods for Rubber Properties in Compression
Publisher: ASTM International
Year: 2007
ASTM D5992-96(2006)e1 - Standard Guide for Dynamic Testing of Vulcanized Rubber and Rubber-Like Materials Using Vibratory Methods
Publisher: ASTM International
Year: 2006
ASTM F2075-04e1 - Standard Specification for Engineered Wood Fiber for Use as a Playground Safety Surface Under and Around Playground Equipment
Publisher: ASTM International
Year: 2004
ASTM A955/A955M-07a - Standard Specification for Deformed and Plain Stainless-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2007
ASTM D1053-92a(2007) - Standard Test Methods for Rubber Property-Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
Publisher: ASTM International
Year: 2007
ASTM D1054-02(2007) - Standard Test Method for Rubber Property-Resilience Using a Goodyear-Healey Rebound Pendulum (Withdrawn 2010)
Publisher: ASTM International
Year: 2007
ASTM D1506-99(2007) - Standard Test Methods for Carbon Black-Ash Content
Publisher: ASTM International
Year: 2007
ASTM D4349-96 - Standard Classification System for Polyphenylene Ether (PPE) Materials
Publisher: ASTM International
Year: 1996
ASTM D1508-02(2007) - Standard Test Method for Carbon Black, Pelleted Fines and Attrition
Publisher: ASTM International
Year: 2007
ASTM D1509-95(2007) - Standard Test Methods for Carbon Black-Heating Loss
Publisher: ASTM International
Year: 2007
ASTM D2136-02(2007) - Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
Publisher: ASTM International
Year: 2007
ASTM D2230-96(2007) - Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
Publisher: ASTM International
Year: 2007
ASTM D3847-01(2007) - Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
Publisher: ASTM International
Year: 2007
ASTM D4350-00 - Standard Test Method for Corrosivity Index of Plastics and Fillers
Publisher: ASTM International
Year: 2000
ASTM D7247-07 - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2007
ASTM E693-01(2007) - Standard Practice for Characterizing Neutron Exposures in Iron and Low Alloy Steels in Terms of Displacements Per Atom (DPA), E 706(ID)
Publisher: ASTM International
Year: 2007
ASTM E945-07 - Standard Test Method for Determination of Zinc in Zinc Ores and Concentrates by Complexometric Titrimetry
Publisher: ASTM International
Year: 2007
ASTM D1510-07 - Standard Test Method for Carbon Black-Iodine Adsorption Number
Publisher: ASTM International
Year: 2007
ASTM D4352-90(1997)e1 - Standard Test Method for Determination of Magnetic Material Impurities in Electrical Grade Magnesium Oxide (Withdrawn 2003)
Publisher: ASTM International
Year: 1997
ASTM D2084-07 - Standard Test Method for Rubber Property-Vulcanization Using Oscillating Disk Cure Meter
Publisher: ASTM International
Year: 2007
ASTM D5426-07a - Standard Practices for Visual Inspection and Grading of Fabrics Used for Inflatable Restraints
Publisher: ASTM International
Year: 2007
ASTM D6204-07 - Standard Test Method for Rubber-Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
Publisher: ASTM International
Year: 2007
ASTM E2501-07 - Standard Specification for Light Source Products for Inspection of Fluorescent Coatings
Publisher: ASTM International
Year: 2007
ASTM D4354-99 - Standard Practice for Sampling of Geosynthetics for Testing
Publisher: ASTM International
Year: 1999
ASTM B952-07 - Standard Specification for Zinc Alloys in Ingot Form for Spin Casting
Publisher: ASTM International
Year: 2007
ASTM D4138-07a - Standard Practices for Measurement of Dry Film Thickness of Protective Coating Systems by Destructive, Cross-Sectioning Means
Publisher: ASTM International
Year: 2007
ASTM D5064-07 - Standard Practice for Conducting a Patch Test to Assess Coating Compatibility
Publisher: ASTM International
Year: 2007
ASTM D5065-07 - Standard Guide for Assessing the Condition of Aged Coatings on Steel Surfaces
Publisher: ASTM International
Year: 2007
ASTM D4355-99 - Standard Test Method for Deterioration of Geotextiles from Exposure to Ultraviolet Light and Water (Xenon-Arc Type Apparatus)
Publisher: ASTM International
Year: 1999
ASTM D7056-07 - Standard Test Method for Determining the Tensile Shear Strength of Pre-Fabricated Bituminous Geomembrane Seams
Publisher: ASTM International
Year: 2007
ASTM F2113-01(2007) - Standard Guide for Analysis and Reporting the Impurity Content and Grade of High Purity Metallic Sputtering Targets for Electronic Thin Film Applications
Publisher: ASTM International
Year: 2007
ASTM D1535-07 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2007
ASTM D4357-96 - Standard Specification for Plastic Laminates Made from Woven-Roving and Woven-Yarn Glass Fabrics (Withdrawn 2004)
Publisher: ASTM International
Year: 1995
ASTM D4359-90(2000)e1 - Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
Publisher: ASTM International
Year: 2000
ASTM D4360-90(1999) - Standard Specification for Methyl n-Amyl Ketone
Publisher: ASTM International
Year: 1999
ASTM C602-07 - Standard Specification for Agricultural Liming Materials
Publisher: ASTM International
Year: 2007
ASTM D1308-02(2007) - Standard Test Method for Effect of Household Chemicals on Clear and Pigmented Organic Finishes
Publisher: ASTM International
Year: 2007
ASTM D1795-96(2007)e1 - Standard Test Method for Intrinsic Viscosity of Cellulose
Publisher: ASTM International
Year: 2007
ASTM D2199-03(2007) - Standard Test Method for Measurement of Plasticizer Migration From Vinyl Fabrics to Lacquers
Publisher: ASTM International
Year: 2007
ASTM D2338-02(2007) - Standard Test Method for Determining Particle Size of Multicolor Lacquers
Publisher: ASTM International
Year: 2007
ASTM D2364-01(2007)e1 - Standard Test Methods for Hydroxyethylcellulose
Publisher: ASTM International
Year: 2007
ASTM D3170-03(2007) - Standard Test Method for Chipping Resistance of Coatings
Publisher: ASTM International
Year: 2007
ASTM D4141-07 - Standard Practice for Conducting Black Box and Solar Concentrating Exposures of Coatings
Publisher: ASTM International
Year: 2007
ASTM D7247-07a - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2007
ASTM D6279-03(2007) - Standard Test Method for Rub Abrasion Mar Resistance of High Gloss Coatings
Publisher: ASTM International
Year: 2007
ASTM G12-07 - Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel
Publisher: ASTM International
Year: 2007
ASTM D333-01(2007) - Standard Guide for Clear and Pigmented Lacquers
Publisher: ASTM International
Year: 2007
ASTM D7269-07 - Standard Test Methods for Tensile Testing of Aramid Yarns
Publisher: ASTM International
Year: 2007
ASTM D91-02(2007)e1 - Standard Test Method for Precipitation Number of Lubricating Oils
Publisher: ASTM International
Year: 2007
ASTM D281-95(2007) - Standard Test Method for Oil Absorption of Pigments by Spatula Rub-out
Publisher: ASTM International
Year: 2007
ASTM D1483-95(2007) - Standard Test Method for Oil Absorption of Pigments by Gardner-Coleman Method
Publisher: ASTM International
Year: 2007
ASTM D4364-94 - Standard Practice for Performing Outdoor Accelerated Weathering Tests of Plastics Using Concentrated Sunlight
Publisher: ASTM International
Year: 1993
ASTM D3002-02(2007) - Standard Guide for Evaluation of Coatings Applied to Plastics
Publisher: ASTM International
Year: 2007
ASTM D4214-07 - Standard Test Methods for Evaluating the Degree of Chalking of Exterior Paint Films
Publisher: ASTM International
Year: 2007
ASTM D5397-07 - Standard Test Method for Evaluation of Stress Crack Resistance of Polyolefin Geomembranes Using Notched Constant Tensile Load Test
Publisher: ASTM International
Year: 2007
ASTM D7376-07 - Standard Practice for Outdoor Evaluation of Wet Stack Storage Conditions on Coil-Coated Metals
Publisher: ASTM International
Year: 2007
ASTM D4365-95(2001) - Standard Test Method for Determining Micropore Volume and Zeolite Area of a Catalyst
Publisher: ASTM International
Year: 1995
ASTM G17-07 - Standard Test Method for Penetration Resistance of Pipeline Coatings (Blunt Rod)
Publisher: ASTM International
Year: 2007
ASTM D185-07 - Standard Test Methods for Coarse Particles in Pigments
Publisher: ASTM International
Year: 2007
ASTM D4366-95 - Standard Test Methods for Hardness of Organic Coatings by Pendulum Damping Tests (Withdrawn 2003)
Publisher: ASTM International
Year: 1994
ASTM D610-07 - Standard Test Method for Evaluating Degree of Rusting on Painted Steel Surfaces
Publisher: ASTM International
Year: 2007
ASTM D2644-02(2007) - Standard Tolerances for Yarns Spun on the Woolen System
Publisher: ASTM International
Year: 2007
ASTM D7317-07 - Standard Test Method for Coagulated Pentane Insolubles in Used Lubricating Oils by Paper Filtration (LMOA Method)
Publisher: ASTM International
Year: 2007
ASTM D4367-99 - Standard Test Method for Benzene in Hydrocarbon Solvents by Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM G6-07 - Standard Test Method for Abrasion Resistance of Pipeline Coatings
Publisher: ASTM International
Year: 2007
ASTM G70-07 - Standard Test Method for Ring Bendability of Pipeline Coatings (Squeeze Test) (Withdrawn 2013)
Publisher: ASTM International
Year: 2007
ASTM G76-07 - Standard Test Method for Conducting Erosion Tests by Solid Particle Impingement Using Gas Jets
Publisher: ASTM International
Year: 2007
ASTM D4368-89(1996)e1 - Standard Guide for Testing Poly(Vinyl Chloride) Resins (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D4369-92 - Specification for Boxed Facial Tissue for Industrial and Institutional Use (Withdrawn 1999)
Publisher: ASTM International
Year: 1991
ASTM D4370-01 - Standard Test Methods for Acid and Base Milliequivalent Content of Electrocoat Bath
Publisher: ASTM International
Year: 2001
ASTM D4372-93 - Standard Specification for Flame-Resistant Materials Used in Camping Tentage (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM A717/A717M-01 - Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
Publisher: ASTM International
Year: 2001
ASTM D4376-98 - Standard Specification for Vapor-Degreasing Grade Perchloroethylene
Publisher: ASTM International
Year: 1998
ASTM D4378-97 - Standard Practice for In-Service Monitoring of Mineral Turbine Oils for Steam and Gas Turbines
Publisher: ASTM International
Year: 1996
ASTM D6792-07 - Standard Practice for Quality System in Petroleum Products and Lubricants Testing Laboratories
Publisher: ASTM International
Year: 2007
ASTM D6810-07 - Standard Test Method for Measurement of Hindered Phenolic Antioxidant Content in Non-Zinc Turbine Oils by Linear Sweep Voltammetry
Publisher: ASTM International
Year: 2007
ASTM D1424-07 - Standard Test Method for Tearing Strength of Fabrics by Falling-Pendulum Type (Elmendorf) Apparatus
Publisher: ASTM International
Year: 2007
ASTM D1478-07 - Standard Test Method for Low-Temperature Torque of Ball Bearing Grease
Publisher: ASTM International
Year: 2007
ASTM D2102-02(2007) - Standard Test Method for Shrinkage of Textile Fibers (Bundle Test)
Publisher: ASTM International
Year: 2007
ASTM D3513-02(2007) - Standard Test Method for Overlength Fiber Content of Manufactured Staple Fiber
Publisher: ASTM International
Year: 2007
ASTM D3773-07 - Standard Test Methods for Length of Woven Fabric
Publisher: ASTM International
Year: 2007
ASTM D5822-03(2007) - Standard Test Method for Determining Seam Strength in Inflatable Restraint Cushions
Publisher: ASTM International
Year: 2007
ASTM D6614-07 - Standard Test Method for Stretch Properties of Textile Fabrics - CRE Method
Publisher: ASTM International
Year: 2007
ASTM C933-07 - Standard Specification for Welded Wire Lath
Publisher: ASTM International
Year: 2007
ASTM D1683-07 - Standard Test Method for Failure in Sewn Seams of Woven Apparel Fabrics
Publisher: ASTM International
Year: 2007
ASTM D4385-02 - Standard Practice for Classifying Visual Defects in Thermosetting Reinforced Plastic Pultruded Products
Publisher: ASTM International
Year: 2002
ASTM D6479-02(2007) - Standard Test Method for Determining the Edgecomb Resistance of Woven Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2007
ASTM D6613-02(2007) - Standard Practice for Determining the Presence of Sizing in Nylon or Polyester Fabric
Publisher: ASTM International
Year: 2007
ASTM D6644-01(2007) - Standard Test Method for Tension Strength of Sew-Through Flange Buttons
Publisher: ASTM International
Year: 2007
ASTM D7119-07 - Standard Guide for Sampling Spray Polyurethane Foam and Coating in Roofing
Publisher: ASTM International
Year: 2007
ASTM D6840-02(2007) - Standard Test Method for Effect of Drycleaning on Buttons
Publisher: ASTM International
Year: 2007
ASTM D5446-02(2007) - Standard Practice for Determining Physical Properties of Fabrics, Yarns, and Sewing Thread Used in Inflatable Restraints
Publisher: ASTM International
Year: 2007
ASTM D3787-07 - Standard Test Method for Bursting Strength of Textiles-Constant-Rate-of-Traverse (CRT) Ball Burst Test
Publisher: ASTM International
Year: 2007
ASTM D4389-99 - Standard Specification for Finished Glass Fabrics Woven From Rovings
Publisher: ASTM International
Year: 1999
ASTM D4391-93a(2000) - Standard Terminology Relating to The Burning Behavior of Textiles
Publisher: ASTM International
Year: 1992
ASTM D4393-00 - Standard Test Method for Strap Peel Adhesion of Reinforcing Cords or Fabrics to Rubber Compounds
Publisher: ASTM International
Year: 2000
ASTM D1349-07 - Standard Practice for Rubber-Standard Temperatures for Testing
Publisher: ASTM International
Year: 2007
ASTM D1695-07 - Standard Terminology of Cellulose and Cellulose Derivatives
Publisher: ASTM International
Year: 2007
ASTM D3493-07 - Standard Test Method for Carbon Black-Oil Absorption Number of Compressed Sample (COAN)
Publisher: ASTM International
Year: 2007
ASTM D3849-07 - Standard Test Method for Carbon Black-Morphological Characterization of Carbon Black Using Electron Microscopy
Publisher: ASTM International
Year: 2007
ASTM D4140-07 - Standard Guide for Determining Volatile and Nonvolatile Content of Driers, Drying Oils, Naval Stores, and Solvents
Publisher: ASTM International
Year: 2007
ASTM D4209-07 - Standard Practice for Determining Volatile and Nonvolatile Content of Cellulosics, Emulsions, Resin Solutions, Shellac, and Varnishes
Publisher: ASTM International
Year: 2007
ASTM D4482-07 - Standard Test Method for Rubber Property-Extension Cycling Fatigue
Publisher: ASTM International
Year: 2007
ASTM D7224-07 - Standard Test Method for Determining Water Separation Characteristics of Kerosine-Type Aviation Turbine Fuels Containing Additives by Portable Separometer
Publisher: ASTM International
Year: 2007
ASTM F1927-07 - Standard Test Method for Determination of Oxygen Gas Transmission Rate, Permeability and Permeance at Controlled Relative Humidity Through Barrier Materials Using a Coulometric Detector
Publisher: ASTM International
Year: 2007
ASTM D3776-07 - Standard Test Methods for Mass Per Unit Area (Weight) of Fabric
Publisher: ASTM International
Year: 2007
ASTM D4397-00 - Standard Specification for Polyethylene Sheeting for Construction, Industrial, and Agricultural Applications
Publisher: ASTM International
Year: 2000
ASTM D1250-07 - Standard Guide for Use of the Petroleum Measurement Tables
Publisher: ASTM International
Year: 2007
ASTM D4398-02 - Standard Test Method for Determining the Chemical Resistance of Fiberglass-Reinforced Thermosetting Resins by One-Side Panel Exposure
Publisher: ASTM International
Year: 2002
ASTM D3244-07 - Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
Publisher: ASTM International
Year: 2007
ASTM D5262-07 - Standard Test Method for Evaluating the Unconfined Tension Creep and Creep Rupture Behavior of Geosynthetics
Publisher: ASTM International
Year: 2007
ASTM D6677-07 - Standard Test Method for Evaluating Adhesion by Knife
Publisher: ASTM International
Year: 2007
ASTM D6797-07 - Standard Test Method for Bursting Strength of Fabrics Constant-Rate-of-Extension (CRE) Ball Burst Test
Publisher: ASTM International
Year: 2007
ASTM A720-97 - Standard Test Method for Ductility of Nonoriented Electrical Steel
Publisher: ASTM International
Year: 1997
ASTM D4399-90(1999) - Standard Test Method for Measuring Electrical Conductivity of Electrocoat Baths
Publisher: ASTM International
Year: 1999
ASTM D1310-01(2007) - Standard Test Method for Flash Point and Fire Point of Liquids by Tag Open-Cup Apparatus
Publisher: ASTM International
Year: 2007
ASTM D2074-07 - Standard Test Methods for Total, Primary, Secondary, and Tertiary Amine Values of Fatty Amines by Alternative Indicator Method
Publisher: ASTM International
Year: 2007
ASTM D3527-07 - Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
Publisher: ASTM International
Year: 2007
ASTM D3876-96(2007) - Standard Test Method for Methoxyl and Hydroxypropyl Substitution in Cellulose Ether Products by Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4157-07 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Oscillatory Cylinder Method)
Publisher: ASTM International
Year: 2007
ASTM D4400-99 - Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
Publisher: ASTM International
Year: 1999
ASTM D4206-96(2007) - Standard Test Method for Sustained Burning of Liquid Mixtures Using the Small Scale Open-Cup Apparatus
Publisher: ASTM International
Year: 2007
ASTM D4290-07 - Standard Test Method for Determining the Leakage Tendencies of Automotive Wheel Bearing Grease Under Accelerated Conditions
Publisher: ASTM International
Year: 2007
ASTM D5108-90(2007) - Standard Test Method for Organotin Release Rates of Antifouling Coating Systems in Sea Water (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D5703-95(2007) - Standard Practice for Preparatory Surface Cleaning for Clay Brick Masonry
Publisher: ASTM International
Year: 2007
ASTM D5897-96(2007) - Standard Test Method for Determination of Percent Hydroxyl on Cellulose Esters by Potentiometric Titration-Alternative Method
Publisher: ASTM International
Year: 2007
ASTM D6138-07 - Standard Test Method for Determination of Corrosion-Preventive Properties of Lubricating Greases Under Dynamic Wet Conditions (Emcor Test)
Publisher: ASTM International
Year: 2007
ASTM D7373-07 - Standard Test Method for Predicting Biodegradability of Lubricants Using a Bio-kinetic Model
Publisher: ASTM International
Year: 2007
ASTM A721-97 - Standard Test Method for Ductility of Oriented Electrical Steel
Publisher: ASTM International
Year: 1997
ASTM D4414-95(2001) - Standard Practice for Measurement of Wet Film Thickness by Notch Gages
Publisher: ASTM International
Year: 2000
ASTM C913-07 - Standard Specification for Precast Concrete Water and Wastewater Structures
Publisher: ASTM International
Year: 2007
ASTM D4415-91(2000)e1 - Standard Test Methods for Determination of Dimer in Acrylic Acid
Publisher: ASTM International
Year: 1999
ASTM C1650-07 - Standard Practice for Instrumental Reflectance Measurement of Color for Flat Glass, Coated, and Uncoated
Publisher: ASTM International
Year: 2007
ASTM D3828-07a - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2007
ASTM D6304-07 - Standard Test Method for Determination of Water in Petroleum Products, Lubricating Oils, and Additives by Coulometric Karl Fischer Titration (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D7214-07 - Standard Test Method for Determination of the Oxidation of Used Lubricants by FT-IR Using Peak Area Increase Calculation
Publisher: ASTM International
Year: 2007
ASTM B221M-07 - Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
Publisher: ASTM International
Year: 2007
ASTM D4416-89(1999) - Standard Specification for Acrylic Acid
Publisher: ASTM International
Year: 1999
ASTM D4417-93(1999) - Standard Test Methods for Field Measurement of Surface Profile of Blast Cleaned Steel
Publisher: ASTM International
Year: 1999
ASTM E1645-01(2007) - Standard Practice for Preparation of Dried Paint Samples by Hotplate or Microwave Digestion for Subsequent Lead Analysis
Publisher: ASTM International
Year: 2007
ASTM D4419-90(2000) - Standard Test Method for Measurement of Transition Temperatures of Petroleum Waxes by Differential Scanning Calorimetry (DSC)
Publisher: ASTM International
Year: 1999
ASTM D4423-00 - Standard Test Method for Determination of Carbonyls In C4 Hydrocarbons
Publisher: ASTM International
Year: 2000
ASTM D4424-90(2001)e1 - Standard Test Method for Butylene Analysis by Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM D4425-97(2002) - Standard Test Method for Oil Separation From Lubricating Grease by Centrifuging (Koppers Method)
Publisher: ASTM International
Year: 1997
ASTM D4426-01 - Standard Test Method for Determination of Percent Nonvolatile Content of Liquid Phenolic Resins Used for Wood Laminating
Publisher: ASTM International
Year: 2001
ASTM C534-07e1 - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2007
ASTM A723/A723M-94(1999) - Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
Publisher: ASTM International
Year: 1999
ASTM D4431-92 - Standard Specification for Paper Towels for Industrial and Institutional Use (Withdrawn 2000)
Publisher: ASTM International
Year: 1991
ASTM D646-96(2007) - Standard Test Method for Grammage of Paper and Paperboard (Mass Per Unit Area) (Withdrawn 2010)
Publisher: ASTM International
Year: 2007
ASTM D1030-95(2007) - Standard Test Method for Fiber Analysis of Paper and Paperboard (Withdrawn 2011)
Publisher: ASTM International
Year: 2007
ASTM D1566-07 - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2007
ASTM D4714-96(2007) - Standard Test Method for Determination of Effect of Moist Heat (50 % Relative Humidity and 90C) on Properties of Paper and Board (Withdrawn 2010)
Publisher: ASTM International
Year: 2007
ASTM D4432-98 - Standard Guide for Purchasing Papers Used in Continuous Computer Forms (Withdrawn 2003)
Publisher: ASTM International
Year: 1998
ASTM D1388-07 - Standard Test Method for Stiffness of Fabrics
Publisher: ASTM International
Year: 2007
ASTM D3885-07 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Flexing and Abrasion Method)
Publisher: ASTM International
Year: 2007
ASTM D3886-99(2007)e1 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Inflated Diaphragm Apparatus)
Publisher: ASTM International
Year: 2007
ASTM D4849-02b(2007) - Standard Terminology Relating to Yarns and Fibers
Publisher: ASTM International
Year: 2007
ASTM D4966-98(2007)e1 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Martindale Abrasion Tester Method)
Publisher: ASTM International
Year: 2007
ASTM D4433-84(1989) - Specification for Flame Resistant Treated Paper and Paperboard (Withdrawn 1996)
Publisher: ASTM International
Year: 1988
ASTM D3651-07 - Standard Test Method for Barium in Brackish Water, Seawater, and Brines
Publisher: ASTM International
Year: 2007
ASTM D3986-07 - Standard Test Method for Barium in Brines, Seawater, and Brackish Water by Direct-Current Argon Plasma Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2007
ASTM D4439-01 - Standard Terminology for Geosynthetics
Publisher: ASTM International
Year: 2001
ASTM D4440-01 - Standard Test Method for Plastics: Dynamic Mechanical Properties: Melt Rheology
Publisher: ASTM International
Year: 2001
ASTM D4441-98 - Standard Specification for Aqueous Dispersions of Polytetrafluoroethylene
Publisher: ASTM International
Year: 1998
ASTM C1331-01(2007) - Standard Test Method for Measuring Ultrasonic Velocity in Advanced Ceramics with Broadband Pulse-Echo Cross-Correlation Method
Publisher: ASTM International
Year: 2007
ASTM C1332-01(2007) - Standard Test Method for Measurement of Ultrasonic Attenuation Coefficients of Advanced Ceramics by Pulse-Echo Contact Technique
Publisher: ASTM International
Year: 2007
ASTM D857-07 - Standard Test Method for Aluminum in Water
Publisher: ASTM International
Year: 2007
ASTM A724/A724M-99 - Standard Specification for Pressure Vessel Plates, Carbon-Manganese-Silicon Steel, Quenched and Tempered, for Welded Layered Pressure Vessels
Publisher: ASTM International
Year: 1999
ASTM F519-06e2 - Standard Test Method for Mechanical Hydrogen Embrittlement Evaluation of Plating/Coating Processes and Service Environments
Publisher: ASTM International
Year: 2006
ASTM D5581-07 - Standard Test Method for Resistance to Plastic Flow of Bituminous Mixtures Using Marshall Apparatus (6 inch-Diameter Specimen)
Publisher: ASTM International
Year: 2007
ASTM C933-07a - Standard Specification for Welded Wire Lath
Publisher: ASTM International
Year: 2007
ASTM D2255-02(2007) - Standard Test Method for Grading Spun Yarns for Appearance
Publisher: ASTM International
Year: 2007
ASTM D2261-07 - Standard Test Method for Tearing Strength of Fabrics by the Tongue (Single Rip) Procedure (Constant-Rate-of-Extension Tensile Testing Machine)
Publisher: ASTM International
Year: 2007
ASTM D2369-07 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2007
ASTM D3512-05(2007)e1 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Random Tumble Pilling Tester
Publisher: ASTM International
Year: 2007
ASTM D4850-03a(2007) - Standard Terminology Relating to Fabric
Publisher: ASTM International
Year: 2007
ASTM D4970-05(2007)e1 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Martindale Tester)
Publisher: ASTM International
Year: 2007
ASTM D6478-02(2007) - Standard Test Method for Determining Specific Packability of Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2007
ASTM D4445-91(1996)e1 - Standard Test Method for Fungicides for Controlling Sapstain and Mold on Unseasoned Lumber (Laboratory Method)
Publisher: ASTM International
Year: 1996
ASTM D4446-84(1995)e1 - Standard Test Method for Anti-Swelling Effectiveness of Water-Repellent Formulations and Differential Swelling of Untreated Wood When Exposed to Liquid Water Environments
Publisher: ASTM International
Year: 1994
ASTM D4449-90(1999) - Standard Test Method for Visual Evaluation of Gloss Differences Between Surfaces of Similar Appearance
Publisher: ASTM International
Year: 1999
ASTM D4679-02(2007) - Standard Specification for Rubber General Purpose, Household or Beautician Gloves
Publisher: ASTM International
Year: 2007
ASTM F2179-02(2007) - Standard Specification for Annealed Soda-Lime-Silicate Glass Containers That Are Produced for Use as Candle Containers
Publisher: ASTM International
Year: 2007
ASTM A981-97(2007) - Standard Test Method for Evaluating Bond Strength for 15.2 mm (0.6 in.) Diameter Prestressing Steel Strand, Grade 270, Uncoated, Used in Prestressed Ground Anchors
Publisher: ASTM International
Year: 2007
ASTM A121-07 - Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
Publisher: ASTM International
Year: 2007
ASTM A283/A283M-03(2007) - Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
Publisher: ASTM International
Year: 2007
ASTM A852/A852M-03(2007) - Standard Specification for Quenched and Tempered Low-Alloy Structural Steel Plate with 70 ksi [485 MPa] Minimum Yield Strength to 4 in. [100 mm] Thick (Withdrawn 2010)
Publisher: ASTM International
Year: 2007
ASTM A871/A871M-03(2007) - Standard Specification for High-Strength Low-Alloy Structural Steel Plate With Atmospheric Corrosion Resistance
Publisher: ASTM International
Year: 2007
ASTM A950/A950M-99(2007) - Standard Specification for Fusion-Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
Publisher: ASTM International
Year: 2007
ASTM D4451-02 - Standard Test Method for Pigment Content of Paints by Low-Temperature Ashing
Publisher: ASTM International
Year: 2002
ASTM D123-07 - Standard Terminology Relating to Textiles
Publisher: ASTM International
Year: 2007
ASTM A510-07 - Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel
Publisher: ASTM International
Year: 2007
ASTM A726-00 - Standard Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semiprocessed Types
Publisher: ASTM International
Year: 2000
ASTM D6659-01(2007) - Standard Practice for Sampling and Preparation of Wet Blue for Physical and Chemical Tests
Publisher: ASTM International
Year: 2007
ASTM D6715-01(2007) - Standard Practice for Sampling and Preparation of Salt Preserved (Cured) Hides and Skins for Chemical and Physical Tests
Publisher: ASTM International
Year: 2007
ASTM D4457-02 - Standard Test Method for Determination of Dichloromethane and 1,1,1-Trichloroethane in Paints and Coatings by Direct Injection into a Gas Chromatograph
Publisher: ASTM International
Year: 2002
ASTM D4459-99 - Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
Publisher: ASTM International
Year: 1999
ASTM D4462-85(1996)e1 - Standard Specification for Zinc Hydroxy Phosphite Pigment
Publisher: ASTM International
Year: 1995
ASTM D4463-96(2001) - Standard Guide for Metals Free Steam Deactivation of Fresh Fluid Cracking Catalysts
Publisher: ASTM International
Year: 1996
ASTM B209-07 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2007
ASTM B209M-07 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate [Metric]
Publisher: ASTM International
Year: 2007
ASTM C192/C192M-07 - Standard Practice for Making and Curing Concrete Test Specimens in the Laboratory
Publisher: ASTM International
Year: 2007
ASTM A1008/A1008M-07a - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2007
ASTM A726M-92 - Specification for Cold-Rolled Magnetic Lamination Quality Steel, Semi-Processed Types [Metric] (Withdrawn 1998)
Publisher: ASTM International
ASTM D4466-02 - Standard Terminology for Multicomponent Textile Fibers
Publisher: ASTM International
Year: 2002
ASTM A1011/A1011M-07 - Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Publisher: ASTM International
Year: 2007
ASTM A1018/A1018M-07 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Publisher: ASTM International
Year: 2007
ASTM D5776-07 - Standard Test Method for Bromine Index of Aromatic Hydrocarbons by Electrometric Titration
Publisher: ASTM International
Year: 2007
ASTM D4467-94(2001) - Standard Practice for Interlaboratory Testing of a Textile Test Method That Produces Non-Normally Distributed Data (Withdrawn 2010)
Publisher: ASTM International
Year: 2000
ASTM D7337/D7337M-07 - Standard Test Method for Tensile Creep Rupture of Fiber Reinforced Polymer Matrix Composite Bars
Publisher: ASTM International
Year: 2007
ASTM C534-07a - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2007
ASTM D4471-00 - Standard Test Method for Pyridine Bases in Cresylic Acid by Direct Titration
Publisher: ASTM International
Year: 2000
ASTM A108-07 - Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
Publisher: ASTM International
Year: 2007
ASTM A472/A472M-07 - Standard Specification for Heat Stability of Steam Turbine Shafts and Rotor Forgings
Publisher: ASTM International
Year: 2007
ASTM A681-07 - Standard Specification for Tool Steels Alloy
Publisher: ASTM International
Year: 2007
ASTM B557M-07 - Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products [Metric]
Publisher: ASTM International
Year: 2007
ASTM B746/B746M-02(2007) - Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2007
ASTM D4472-89(1998)e1 - Standard Guide for Recordkeeping for Reverse Osmosis Systems
Publisher: ASTM International
Year: 1998
ASTM B917/B917M-07 - Standard Practice for Heat Treatment of Aluminum-Alloy Castings from All Processes
Publisher: ASTM International
Year: 2007
ASTM A275/A275M-07 - Standard Practice for Magnetic Particle Examination of Steel Forgings
Publisher: ASTM International
Year: 2007
ASTM D4473-01 - Standard Test Method for Plastics: Dynamic Mechanical Properties: Cure Behavior
Publisher: ASTM International
Year: 2001
ASTM D1662-92(2007) - Standard Test Method for Active Sulfur in Cutting Oils
Publisher: ASTM International
Year: 2007
ASTM D4474-00 - Standard Classification System for Styrenic Thermoplastic Elastomer Injection Molding and Extrusion Materials (TES) (Withdrawn 2008)
Publisher: ASTM International
Year: 2000
ASTM D2711-01a(2007) - Standard Test Method for Demulsibility Characteristics of Lubricating Oils
Publisher: ASTM International
Year: 2007
ASTM D4475-02 - Standard Test Method for Apparent Horizontal Shear Strength of Pultruded Reinforced Plastic Rods By The Short-Beam Method
Publisher: ASTM International
Year: 2002
ASTM A727/A727M-00 - Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
Publisher: ASTM International
Year: 2000
ASTM D4476-97 - Standard Test Method for Flexural Properties of Fiber Reinforced Pultruded Plastic Rods
Publisher: ASTM International
Year: 1997
ASTM D4477-96a - Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
Publisher: ASTM International
Year: 1996
ASTM D4481-97 - Standard Test Method for Total Nickel in Fresh Alumina-Base Catalysts
Publisher: ASTM International
Year: 1996
ASTM D4482-99 - Standard Test Method for Rubber Property-Extension Cycling Fatigue
Publisher: ASTM International
Year: 1999
ASTM D4483-99 - Standard Practice for Determining Precision for Test Method Standards in the Rubber and Carbon Black Industries
Publisher: ASTM International
Year: 1999
ASTM D4485-01a - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2001
ASTM D4487-90(1999) - Standard Test Methods for Analysis of Calcium Borosilicate
Publisher: ASTM International
Year: 1999
ASTM A1007-07 - Standard Specification for Carbon Steel Wire for Wire Rope
Publisher: ASTM International
Year: 2007
ASTM A729-93(1999) - Standard Specification for Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
Publisher: ASTM International
Year: 1999
ASTM D789-07 - Standard Test Methods for Determination of Solution Viscosities of Polyamide (PA)
Publisher: ASTM International
Year: 2007
ASTM D2838-07 - Standard Test Method for Shrink Tension and Orientation Release Stress of Plastic Film and Thin Sheeting
Publisher: ASTM International
Year: 2007
ASTM D6394-07 - Standard Specification for Sulfone Plastics (SP)
Publisher: ASTM International
Year: 2007
ASTM B920-01(2006)e1 - Standard Practice for Porosity in Gold and Palladium Alloy Coatings on Metal Substrates by Vapors of Sodium Hypochlorite Solution
Publisher: ASTM International
Year: 2006
ASTM C1545-02(2007) - Practice for Dispersing Pigments and Other Materials into Water-Based Suspensions with a High Intensity Mixer
Publisher: ASTM International
Year: 2007
ASTM D1149-07 - Standard Test Methods for Rubber Deterioration-Cracking in an Ozone Controlled Environment
Publisher: ASTM International
Year: 2007
ASTM D4398-07 - Standard Test Method for Determining the Chemical Resistance of Fiberglass-Reinforced Thermosetting Resins by One-Side Panel Exposure (Withdrawn 2015)
Publisher: ASTM International
Year: 2007
ASTM D5857-07 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2007
ASTM A938-07 - Standard Test Method for Torsion Testing of Wire
Publisher: ASTM International
Year: 2007
ASTM D4780-95(2007) - Standard Test Method for Determination of Low Surface Area of Catalysts by Multipoint Krypton Adsorption
Publisher: ASTM International
Year: 2007
ASTM D4491-99a - Standard Test Methods for Water Permeability of Geotextiles by Permittivity
Publisher: ASTM International
Year: 1999
ASTM D7310-07 - Standard Guide for Defect Detection and Rating of Plastic Films Using Optical Sensors
Publisher: ASTM International
Year: 2007
ASTM D4492-98 - Standard Test Method for Analysis of Benzene by Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM D4493-94 - Standard Test Method for Solidification Point of Bisphenol A (4,4´-Isopropylidenediphenol)
Publisher: ASTM International
Year: 1993
ASTM D4494-95(2000) - Standard Test Method for Detecting Residual Odor of Drycleaning Grade Perchloroethylene
Publisher: ASTM International
Year: 2000
ASTM D4495-00 - Standard Test Method for Impact Resistance of Poly(Vinyl Chloride) (PVC) Rigid Profiles by Means of a Falling Weight
Publisher: ASTM International
Year: 2000
ASTM D4497-94(1999) - Standard Test Method for Determining the Open Time of Hot Melt Adhesives (Manual Method)
Publisher: ASTM International
Year: 1999
ASTM D1828-01(2007) - Standard Practice for Atmospheric Exposure of Adhesive-Bonded Joints and Structures
Publisher: ASTM International
Year: 2007
ASTM D2919-01(2007) - Standard Test Method for Determining Durability of Adhesive Joints Stressed in Shear by Tension Loading
Publisher: ASTM International
Year: 2007
ASTM D3808-01(2007) - Standard Test Method for Qualitative Determination of Adhesion of Adhesives to Substrates by Spot Adhesion
Publisher: ASTM International
Year: 2007
ASTM D4498-00 - Standard Test Method for Heat-Fail Temperature in Shear of Hot Melt Adhesives
Publisher: ASTM International
Year: 2000
ASTM D4562-01(2007) - Standard Test Method for Shear Strength of Adhesives Using Pin-and-Collar Specimen
Publisher: ASTM International
Year: 2007
ASTM F1740-96(2007) - Standard Guide for Inspection of Nylon, Polyester, or Nylon/Polyester Blend, or Both Kernmantle Rope
Publisher: ASTM International
Year: 2007
ASTM D4499-95(2000) - Standard Test Method for Heat Stability of Hot-Melt Adhesives
Publisher: ASTM International
Year: 2000
ASTM A320/A320M-07a - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for Low-Temperature Service
Publisher: ASTM International
Year: 2007
ASTM A500/A500M-07 - Standard Specification for Cold-Formed Welded and Seamless Carbon Steel Structural Tubing in Rounds and Shapes
Publisher: ASTM International
Year: 2007
ASTM B103/B103M-07 - Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2007
ASTM D4500-95 - Standard Test Method for Determining Grit, Lumps, or Undissolved Matter in Water-Borne Adhesives (Withdrawn 2001)
Publisher: ASTM International
Year: 1994
ASTM D4000-07 - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2007
ASTM F1383-07 - Standard Test Method for Permeation of Liquids and Gases through Protective Clothing Materials under Conditions of Intermittent Contact
Publisher: ASTM International
Year: 2007
ASTM F2116-01(2007) - Standard Specification for Low Stretch and Static Kernmantle Life Safety Rope
Publisher: ASTM International
Year: 2007
ASTM A82/A82M-07 - Standard Specification for Steel Wire, Plain, for Concrete Reinforcement (Withdrawn 2013)
Publisher: ASTM International
Year: 2007
ASTM D4501-01 - Standard Test Method for Shear Strength of Adhesive Bonds Between Rigid Substrates by the Block-Shear Method
Publisher: ASTM International
Year: 2001
ASTM A185/A185M-07 - Standard Specification for Steel Welded Wire Reinforcement, Plain, for Concrete (Withdrawn 2013)
Publisher: ASTM International
Year: 2007
ASTM A765/A765M-07 - Standard Specification for Carbon Steel and Low-Alloy Steel Pressure-Vessel-Component Forgings with Mandatory Toughness Requirements
Publisher: ASTM International
Year: 2007
ASTM A1022/A1022M-07 - Standard Specification for Deformed and Plain Stainless Steel Wire and Welded Wire for Concrete Reinforcement
Publisher: ASTM International
Year: 2007
ASTM A1023/A1023M-07 - Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
Publisher: ASTM International
Year: 2007
ASTM B129-07 - Standard Specification for Cartridge Brass Cartridge Case Cups
Publisher: ASTM International
Year: 2007
ASTM B131-07 - Standard Specification for Copper Alloy Bullet Jacket Cups
Publisher: ASTM International
Year: 2007
ASTM D4502-92(1998)e1 - Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints
Publisher: ASTM International
Year: 1998
ASTM D4503-86(1998) - Standard Practice for Dissolution of Solid Waste by Lithium Metaborate Fusion
Publisher: ASTM International
Year: 1998
ASTM E527-07 - Standard Practice for Numbering Metals and Alloys in the Unified Numbering System (UNS)
Publisher: ASTM International
Year: 2007
ASTM D5581-07a - Standard Test Method for Resistance to Plastic Flow of Bituminous Mixtures Using Marshall Apparatus (6 inch-Diameter Specimen)
Publisher: ASTM International
Year: 2007
ASTM A732/A732M-98e1 - Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
Publisher: ASTM International
Year: 1998
ASTM D4508-98 - Standard Test Method for Chip Impact Strength of Plastics
Publisher: ASTM International
Year: 1998
ASTM D4509-96 - Standard Test Methods for Determining the 24-Hour Gas (AIR) Space Acetaldehyde Content of Freshly Blown PET Bottles (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D4510-93(2000) - Standard Test Method for Counting Particle Cleavages in Wool and Other Animal Fibers
Publisher: ASTM International
Year: 1992
ASTM D4511-00 - Standard Test Method for Hydraulic Conductivity of Essentially Saturated Peat
Publisher: ASTM International
Year: 2000
ASTM A775/A775M-07a - Standard Specification for Epoxy-Coated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2007
ASTM D4512-99 - Standard Test Method for Vibrated Apparent Packing Density of Fine Catalyst and Catalyst Carrier Particles and Powder
Publisher: ASTM International
Year: 1999
ASTM A934/A934M-07 - Standard Specification for Epoxy-Coated Prefabricated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2007
ASTM B139/B139M-07 - Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2007
ASTM B197/B197M-07 - Standard Specification for Copper-Beryllium Alloy Wire
Publisher: ASTM International
Year: 2007
ASTM D5657-07 - Standard Test Method for Fluid Tightness Ability of Adhesives Used on Threaded Fasteners
Publisher: ASTM International
Year: 2007
ASTM B101-07 - Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
Publisher: ASTM International
Year: 2007
ASTM B248-07 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2007
ASTM B248M-07 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Plate, Sheet, Strip, and Rolled Bar [Metric]
Publisher: ASTM International
Year: 2007
ASTM D3453-07 - Standard Specification for Flexible Cellular Materials-Urethane for Furniture and Automotive Cushioning, Bedding, and Similar Applications
Publisher: ASTM International
Year: 2007
ASTM D3676-07 - Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
Publisher: ASTM International
Year: 2007
ASTM D3775-07 - Standard Test Method for Warp (End) and Filling (Pick) Count of Woven Fabrics
Publisher: ASTM International
Year: 2007
ASTM D4894-07 - Standard Specification for Polytetrafluoroethylene (PTFE) Granular Molding and Ram Extrusion Materials
Publisher: ASTM International
Year: 2007
ASTM D5061-07 - Standard Test Method for Microscopical Determination of the Textural Components of Metallurgical Coke
Publisher: ASTM International
Year: 2007
ASTM D6576-07 - Standard Specification for Flexible Cellular Rubber Chemically Blown
Publisher: ASTM International
Year: 2007
ASTM D7381-07 - Standard Practice for Establishing Allowable Stresses for Round Timbers for Piles from Tests of Full-Size Material
Publisher: ASTM International
Year: 2007
ASTM F2328M-07 - Standard Test Method for Determining Decarburization and Carburization in Hardened and Tempered Threaded Steel Bolts, Screws and Studs [Metric]
Publisher: ASTM International
Year: 2007
ASTM E2581-07 - Standard Practice for Shearography of Polymer Matrix Composites, Sandwich Core Materials and Filament-Wound Pressure Vessels in Aerospace Applications
Publisher: ASTM International
Year: 2007
ASTM D892-06e1 - Standard Test Method for Foaming Characteristics of Lubricating Oils
Publisher: ASTM International
Year: 2006
ASTM D4516-00 - Standard Practice for Standardizing Reverse Osmosis Performance Data
Publisher: ASTM International
Year: 2000
ASTM A255-07 - Standard Test Methods for Determining Hardenability of Steel
Publisher: ASTM International
Year: 2007
ASTM B645-07 - Standard Practice for Linear-Elastic Plane-Strain Fracture Toughness Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2007
ASTM D1016-05e2 - Standard Test Method for Purity of Hydrocarbons from Freezing Points
Publisher: ASTM International
Year: 2005
ASTM D4517-85(1999) - Standard Test Method for Low-Level Total Silica in High-Purity Water by Flameless Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM D4518-91 - Standard Test Methods for Measuring Static Friction of Coating Surfaces (Withdrawn 2000)
Publisher: ASTM International
Year: 1990
ASTM D4522-86(1993)e1 - Standard Performance Specification for Feather-Filled and Down-Filled Products (Withdrawn 2003)
Publisher: ASTM International
Year: 2000
ASTM B233-97(2007) - Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
Publisher: ASTM International
Year: 2007
ASTM D7388-07 - Standard Specification for Engine Coolant Grade 1,3-Propanediol (PDO)
Publisher: ASTM International
Year: 2007
ASTM D7389-07 - Standard Test Method for Acid Number (Empirical) of Maleic Anhydride (MAH) Grafted Waxes
Publisher: ASTM International
Year: 2007
ASTM D4524-86(2000) - Standard Test Method for Composition of Plumage
Publisher: ASTM International
Year: 1986
ASTM E1300-07e1 - Standard Practice for Determining Load Resistance of Glass in Buildings
Publisher: ASTM International
Year: 2007
ASTM B250/B250M-07 - Standard Specification for General Requirements for Wrought Copper Alloy Wire
Publisher: ASTM International
Year: 2007
ASTM B415-98(2007) - Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
Publisher: ASTM International
Year: 2007
ASTM C273/C273M-07a - Standard Test Method for Shear Properties of Sandwich Core Materials
Publisher: ASTM International
Year: 2007
ASTM C913-07a - Standard Specification for Precast Concrete Water and Wastewater Structures
Publisher: ASTM International
Year: 2007
ASTM D4526-96(2001)e1 - Standard Practice for Determination of Volatiles in Polymers by Static Headspace Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM D4527-99 - Standard Test Methods for Carbon Black-Solvent Extractables
Publisher: ASTM International
Year: 1999
ASTM A491-07 - Standard Specification for Aluminum-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2007
ASTM D459-00(2007) - Standard Terminology Relating to Soaps and Other Detergents
Publisher: ASTM International
Year: 2007
ASTM D1172-95(2007) - Standard Guide for pH of Aqueous Solutions of Soaps and Detergents
Publisher: ASTM International
Year: 2007
ASTM D1280-00(2007) - Standard Guide for Total Immersion Corrosion Test for Soak Tank Metal Cleaners
Publisher: ASTM International
Year: 2007
ASTM A734/A734M-87a(1997) - Standard Specification for Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched-and-Tempered
Publisher: ASTM International
Year: 1997
ASTM E2579-07 - Standard Practice for Specimen Preparation and Mounting of Wood Products to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2007
ASTM F668-07 - Standard Specification for Polyvinyl Chloride (PVC) and Other Organic Polymer-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2007
ASTM D1387-89(2007) - Standard Test Method for Saponification Number (Empirical) of Synthetic and Natural Waxes
Publisher: ASTM International
Year: 2007
ASTM D1986-91(2007) - Standard Test Method for Determining the Apparent Viscosity of Polyethylene Wax
Publisher: ASTM International
Year: 2007
ASTM D5931-96(2007) - Standard Test Method for Density and Relative Density of Engine Coolant Concentrates and Aqueous Engine Coolants by Digital Density Meter
Publisher: ASTM International
Year: 2007
ASTM E2563-07 - Standard Test Method for Enumeration of Non-Tuberculosis Mycobacteria in Aqueous Metalworking Fluids by Plate Count Method
Publisher: ASTM International
Year: 2007
ASTM D4533-91(1996) - Standard Test Method for Trapezoid Tearing Strength of Geotextiles
Publisher: ASTM International
Year: 1996
ASTM B409-06e1 - Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2006
ASTM D4537-91(1996) - Standard Guide for Establishing Procedures to Qualify and Certify Inspection Personnel for Coating Work in Nuclear Facilities
Publisher: ASTM International
Year: 1996
ASTM B532-85(2007) - Standard Specification for Appearance of Electroplated Plastic Surfaces
Publisher: ASTM International
Year: 2007
ASTM B537-70(2007) - Standard Practice for Rating of Electroplated Panels Subjected to Atmospheric Exposure
Publisher: ASTM International
Year: 2007
ASTM A656/A656M-05e2 - Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
Publisher: ASTM International
Year: 2005
ASTM B505/B505M-07 - Standard Specification for Copper Alloy Continuous Castings
Publisher: ASTM International
Year: 2007
ASTM D1165-07 - Standard Nomenclature of Commercial Hardwoods and Softwoods
Publisher: ASTM International
Year: 2007
ASTM D3837-95(2007) - Standard Practice for Preparing a Solution of Alkali-Soluble Resins
Publisher: ASTM International
Year: 2007
ASTM D4685-07 - Standard Test Method for Pile Fabric Abrasion
Publisher: ASTM International
Year: 2006
ASTM A970/A970M-07 - Standard Specification for Headed Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2007
ASTM A735/A735M-99 - Standard Specification for Pressure Vessel Plates, Low-Carbon Manganese-Molybdenum-Columbium Alloy Steel, for Moderate and Lower Temperature Service
Publisher: ASTM International
Year: 1999
ASTM D4541-02 - Standard Test Method for Pull-Off Strength of Coatings Using Portable Adhesion Testers
Publisher: ASTM International
Year: 2002
ASTM D4543-01 - Standard Practices for Preparing Rock Core Specimens and Determining Dimensional and Shape Tolerances
Publisher: ASTM International
Year: 2001
ASTM D4545-86(1999) - Standard Practice for Determining the Integrity of Factory Seams Used in Joining Manufactured Flexible Sheet Geomembranes (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2200-95(2001)e2 - Standard Pictorial Surface Preparation Standards for Painting Steel Surfaces
Publisher: ASTM International
Year: 2001
ASTM D4821-07 - Standard Guide for Carbon Black-Validation of Test Method Precision and Bias
Publisher: ASTM International
Year: 2007
ASTM D6556-07 - Standard Test Method for Carbon Black-Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2007
ASTM D6779-07a - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2007
ASTM B380-97(2007) - Standard Test Method of Corrosion Testing of Decorative Electrodeposited Coatings by the Corrodkote Procedure
Publisher: ASTM International
Year: 2007
ASTM D6112-97 - Standard Test Methods for Compressive and Flexural Creep and Creep-Rupture of Plastic Lumber and Shapes
Publisher: ASTM International
Year: 1997
ASTM B508-07 - Standard Specification for Copper Alloy Strip for Flexible Metal Hose
Publisher: ASTM International
Year: 2007
ASTM F2058-07 - Standard Specification for Candle Fire Safety Labeling
Publisher: ASTM International
Year: 2007
ASTM A736/A736M-88(2000) - Standard Specification for Pressure Vessel Plates, Low-Carbon Age-Hardening Nickel-Copper-Chromium-Molybdenum-Columbium and Nickel-Copper-Manganese-Molybdenum-Columbium Alloy Steel
Publisher: ASTM International
Year: 1999
ASTM D4549-00 - Standard Specification for Polystyrene and Rubber-Modified Polystyrene Molding and Extrusion Materials (PS)
Publisher: ASTM International
Year: 2000
ASTM D4551-96(2001) - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
Publisher: ASTM International
Year: 1996
ASTM B608-07 - Standard Specification for Welded Copper-Alloy Pipe
Publisher: ASTM International
Year: 2007
ASTM B747-07 - Standard Specification for Copper-Zirconium Alloy Sheet and Strip
Publisher: ASTM International
Year: 2007
ASTM C545-97(2007) - Standard Classification of Zircon Refractories
Publisher: ASTM International
Year: 2007
ASTM D3813/D3813M-98(2007) - Standard Test Method for Curling and Twisting on Unwinding of Pressure-Sensitive Tapes
Publisher: ASTM International
Year: 2007
ASTM D3816/D3816M-96(2007) - Standard Test Method for Water Penetration Rate of Pressure-Sensitive Tapes
Publisher: ASTM International
Year: 2007
ASTM D6123/D6123M-97(2007) - Standard Specification for Pressure-Sensitive Tape for Light-Duty Packaging and General Purpose Masking
Publisher: ASTM International
Year: 1997
ASTM D6787-02(2007) - Standard Specification for Repositionable Note Pad
Publisher: ASTM International
Year: 2007
ASTM D6788-02(2007) - Standard Specification for Repositionable Pressure-Sensitive Flags
Publisher: ASTM International
Year: 2007
ASTM E2535-07 - Standard Guide for Handling Unbound Engineered Nanoscale Particles in Occupational Settings
Publisher: ASTM International
Year: 2007
Search Within Materials and Chemicals