ASTM C1658/C1658M-06 - Standard Specification for Glass Mat Gypsum Panels
Publisher: ASTM International
Year: 2006
ASTM D4811-06 - Standard Specification for Nonvulcanized (Uncured) Rubber Sheet Used as Roof Flashing
Publisher: ASTM International
Year: 2006
ASTM F2510/F2510M-06 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated High Density Polyethylene Drainage Pipes
Publisher: ASTM International
Year: 2006
ASTM D6511-06 - Standard Test Methods for Solvent Bearing Bituminous Compounds
Publisher: ASTM International
Year: 2006
ASTM A888-07 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
Publisher: ASTM International
Year: 2006
ASTM C423-07 - Standard Test Method for Sound Absorption and Sound Absorption Coefficients by the Reverberation Room Method
Publisher: ASTM International
Year: 2006
ASTM C1246-00(2006) - Standard Test Method for Effects of Heat Aging on Weight Loss, Cracking, and Chalking of Elastomeric Sealants After Cure
Publisher: ASTM International
Year: 2006
ASTM D2377-00(2006) - Standard Test Method for Tack-Free Time of Caulking Compounds and Sealants
Publisher: ASTM International
Year: 2006
ASTM D7254-07 - Standard Specification for Polypropylene (PP) Siding
Publisher: ASTM International
Year: 2006
ASTM D5121-06 - Standard Practice for Preparation of Rock Slabs for Durability Testing
Publisher: ASTM International
Year: 2006
ASTM F1097-91(2006) - Standard Specification for Mortar, Refractory (High-Temperature, Air-Setting)
Publisher: ASTM International
Year: 2006
ASTM D4380-84(2001) - Standard Test Method for Density of Bentonitic Slurries
Publisher: ASTM International
Year: 1984
ASTM E514-06 - Standard Test Method for Water Penetration and Leakage Through Masonry
Publisher: ASTM International
Year: 2006
ASTM D1684-07 - Standard Practice for Lighting Cotton Classing Rooms for Color Grading
Publisher: ASTM International
Year: 2006
ASTM C717-06a - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2006
ASTM C645-07 - Standard Specification for Nonstructural Steel Framing Members
Publisher: ASTM International
Year: 2006
ASTM C426-06 - Standard Test Method for Linear Drying Shrinkage of Concrete Masonry Units
Publisher: ASTM International
Year: 2006
ASTM C1403-06 - Standard Test Method for Rate of Water Absorption of Masonry Mortars
Publisher: ASTM International
Year: 2006
ASTM E1465-06 - Standard Practice for Radon Control Options for the Design and Construction of New Low-Rise Residential Buildings
Publisher: ASTM International
Year: 2006
ASTM C1634-06 - Standard Specification for Concrete Facing Brick
Publisher: ASTM International
Year: 2006
ASTM C55-06 - Standard Specification for Concrete Building Brick
Publisher: ASTM International
Year: 2006
ASTM C471M-01(2006)e1 - Standard Test Methods for Chemical Analysis of Gypsum and Gypsum Products [Metric]
Publisher: ASTM International
Year: 2006
ASTM C780-06a - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2006
ASTM C1077-06a - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2006
ASTM C1609/C1609M-06 - Standard Test Method for Flexural Performance of Fiber-Reinforced Concrete (Using Beam With Third-Point Loading)
Publisher: ASTM International
Year: 2006
ASTM C114-06e1 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2006
ASTM C900-06 - Standard Test Method for Pullout Strength of Hardened Concrete
Publisher: ASTM International
Year: 2006
ASTM C1116/C1116M-06 - Standard Specification for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2006
ASTM C1365-06 - Standard Test Method for Determination of the Proportion of Phases in Portland Cement and Portland-Cement Clinker Using X-Ray Powder Diffraction Analysis
Publisher: ASTM International
Year: 2006
ASTM C1610/C1610M-06a - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
Publisher: ASTM International
Year: 2006
ASTM C403/C403M-06 - Standard Test Method for Time of Setting of Concrete Mixtures by Penetration Resistance
Publisher: ASTM International
Year: 2006
ASTM D1079-07 - Terminology Relating to Roofing and Waterproofing
Publisher: ASTM International
Year: 2007
ASTM D5076-90(2006) - Standard Test Method for Measuring Voids in Roofing and Waterproofing Membranes
Publisher: ASTM International
Year: 2006
ASTM D3966-90(1995) - Standard Test Method for Piles Under Lateral Loads (Withdrawn 2005)
Publisher: ASTM International
Year: 1994
ASTM D3967-95a(2001) - Standard Test Method for Splitting Tensile Strength of Intact Rock Core Specimens
Publisher: ASTM International
Year: 1995
ASTM C1231/C1231M-06 - Standard Practice for Use of Unbonded Caps in Determination of Compressive Strength of Hardened Concrete Cylinders
Publisher: ASTM International
Year: 2006
ASTM D3666-07 - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2007
ASTM D5019-07 - Standard Specification for Reinforced CSM (Chlorosulfonated Polyethylene) Sheet Used in Single-Ply Roof Membrane
Publisher: ASTM International
Year: 2007
ASTM C270-07 - Standard Specification for Mortar for Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM C94/C94M-07 - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
Year: 2006
ASTM C595-07 - Standard Specification for Blended Hydraulic Cements
Publisher: ASTM International
Year: 2006
ASTM C1107/C1107M-07 - Standard Specification for Packaged Dry, Hydraulic-Cement Grout (Nonshrink)
Publisher: ASTM International
Year: 2006
ASTM C840-07 - Standard Specification for Application and Finishing of Gypsum Board
Publisher: ASTM International
Year: 2006
ASTM C1399-07 - Standard Test Method for Obtaining Average Residual-Strength of Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2006
ASTM C641-07 - Standard Test Method for Iron Staining Materials in Lightweight Concrete Aggregates
Publisher: ASTM International
Year: 2006
ASTM D6719-07 - Standard Guide for Standard Test Methods and Practices for Evaluating Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2006
ASTM F1694-96 - Standard Guide for Composing Walkway Surface Evaluation and Incident Report Forms for Slips, Stumbles, Trips and Falls
Publisher: ASTM International
Year: 1995
ASTM D4013-98 - Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor
Publisher: ASTM International
Year: 1998
ASTM D4014-89(1995) - Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
Publisher: ASTM International
Year: 1988
ASTM D4015-92(2000) - Standard Test Methods for Modulus and Damping of Soils by the Resonant-Column Method
Publisher: ASTM International
Year: 1999
ASTM D4016-93 - Standard Test Method for Viscosity of Chemical Grouts by Brookfield Viscometer (Laboratory Method)
Publisher: ASTM International
Year: 1992
ASTM C216-07 - Standard Specification for Facing Brick (Solid Masonry Units Made from Clay or Shale)
Publisher: ASTM International
Year: 2007
ASTM D3462-07 - Standard Specification for Asphalt Shingles Made from Glass Felt and Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2007
ASTM A888-07a - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
Publisher: ASTM International
Year: 2007
ASTM C1088-07 - Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
Publisher: ASTM International
Year: 2007
ASTM D5147-07 - Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
Publisher: ASTM International
Year: 2007
ASTM D4022-94(2000)e1 - Standard Specification for Coal Tar Roof Cement, Asbestos Containing
Publisher: ASTM International
Year: 2000
ASTM C125-07 - Standard Terminology Relating to Concrete and Concrete Aggregates
Publisher: ASTM International
Year: 2007
ASTM C128-07 - Standard Test Method for Density, Relative Density (Specific Gravity), and Absorption of Fine Aggregate
Publisher: ASTM International
Year: 2007
ASTM C219-07 - Standard Terminology Relating to Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C1480/C1480M-07 - Standard Specification for Packaged, Pre-Blended, Dry, Combined Materials for Use in Wet or Dry Shotcrete Application
Publisher: ASTM International
Year: 2007
ASTM E108-07 - Standard Test Methods for Fire Tests of Roof Coverings
Publisher: ASTM International
Year: 2007
ASTM F793-07 - Standard Classification of Wall Covering by Use Characteristics
Publisher: ASTM International
Year: 2006
ASTM D6931-07 - Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures
Publisher: ASTM International
Year: 2007
ASTM F1705-96(2007) - Standard Guide for Training Emergency Medical Services Ambulance Operations
Publisher: ASTM International
Year: 2007
ASTM F1652-95(2007) - Standard Guide for Providing Essential Data Needed in Advance for Prehospital Emergency Medical Services (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM E108-07a - Standard Test Methods for Fire Tests of Roof Coverings
Publisher: ASTM International
Year: 2007
ASTM D3666-07e1 - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2007
ASTM C1646/C1646M-07 - Standard Practice for Making and Curing Test Specimens for Evaluating Frost Resistance of Coarse Aggregate in Air-Entrained Concrete by Rapid Freezing and Thawing
Publisher: ASTM International
Year: 2007
ASTM C923-07 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals
Publisher: ASTM International
Year: 2007
ASTM C923M-07 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
Publisher: ASTM International
Year: 2007
ASTM D4960-06e1 - Standard Test Method for Evaluation of Color for Thermoplastic Traffic Marking Materials
Publisher: ASTM International
Year: 2006
ASTM D1075-07 - Standard Test Method for Effect of Water on Compressive Strength of Compacted Bituminous Mixtures
Publisher: ASTM International
Year: 2007
ASTM E329-07 - Standard Specification for Agencies Engaged in Construction Inspection and/or Testing
Publisher: ASTM International
Year: 2007
ASTM E119-07 - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2007
ASTM D4403-84(2005) - Standard Practice for Extensometers Used in Rock
Publisher: ASTM International
Year: 1999
ASTM C533-07 - Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D4068-01 - Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
Publisher: ASTM International
Year: 2001
ASTM D4071-84(2000) - Standard Practice for Use of Portland Cement Concrete Bridge Deck Water Barrier Membrane Systems
Publisher: ASTM International
Year: 2000
ASTM D4074-91(1996)e1 - Standard Test Method for Bitumen and Aggregate Content of Bitumen-Aggregate Mixtures From Roofing Samples
Publisher: ASTM International
Year: 1990
ASTM D5050-96(2007) - Standard Guide for Commercial Use of Lime Kiln Dusts and Portland Cement Kiln Dusts
Publisher: ASTM International
Year: 2007
ASTM D7312-07 - Standard Test Method for Determining the Permanent Shear Strain and Complex Shear Modulus of Asphalt Mixtures Using the Superpave Shear Tester (SST)
Publisher: ASTM International
Year: 2007
ASTM C1666/C1666M-07 - Standard Specification for Alkali Resistant (AR) Glass Fiber for GFRC and Fiber-Reinforced Concrete and Cement
Publisher: ASTM International
Year: 2007
ASTM E84-07 - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2007
ASTM D1633-00(2007) - Standard Test Methods for Compressive Strength of Molded Soil-Cement Cylinders (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D5869-07 - Standard Practice for Dark Oven Heat Exposure of Roofing and Waterproofing Materials
Publisher: ASTM International
Year: 2007
ASTM D4099-95 - Standard Specification for Poly(Vinyl Choride)(PVC) Prime Windows and Sliding Glass Doors (Withdrawn 1999)
Publisher: ASTM International
Year: 1994
ASTM D4022-07 - Standard Specification for Coal Tar Roof Cement, Asbestos Containing
Publisher: ASTM International
Year: 2007
ASTM C1372-04e2 - Standard Specification for Dry-Cast Segmental Retaining Wall Units
Publisher: ASTM International
Year: 2003
ASTM D3019-94(2007) - Standard Specification for Lap Cement Used with Asphalt Roll Roofing, Non Fibered, Asbestos Fibered, and Non Asbestos Fibered
Publisher: ASTM International
Year: 2007
ASTM C717-07 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2007
ASTM C1577-07 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
Publisher: ASTM International
Year: 2007
ASTM D4956-07 - Standard Specification for Retroreflective Sheeting for Traffic Control
Publisher: ASTM International
Year: 2007
ASTM D4123-82(1995) - Standard Test Method for Indirect Tension Test for Resilient Modulus of Bituminous Mixtures (Withdrawn 2003)
Publisher: ASTM International
Year: 1994
ASTM E2112-07 - Standard Practice for Installation of Exterior Windows, Doors and Skylights
Publisher: ASTM International
Year: 2007
ASTM D4124-01 - Standard Test Methods for Separation of Asphalt into Four Fractions
Publisher: ASTM International
Year: 2001
ASTM D1166-84(2007) - Standard Test Method for Methoxyl Groups in Wood and Related Materials
Publisher: ASTM International
Year: 2007
ASTM D2719-89(2007) - Standard Test Methods for Structural Panels in Shear Through-the-Thickness
Publisher: ASTM International
Year: 2007
ASTM D4719-07 - Standard Test Methods for Prebored Pressuremeter Testing in Soils (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D4125-94(2000) - Standard Test Methods for Asphalt Content of Bituminous Mixtures by the Nuclear Method
Publisher: ASTM International
Year: 1999
ASTM D5933-96(2007) - Standard Specification for 2 5/8-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
Publisher: ASTM International
Year: 2007
ASTM E73-83(2007) - Standard Practice for Static Load Testing of Truss Assemblies
Publisher: ASTM International
Year: 2007
ASTM E1190-95(2007) - Standard Test Methods for Strength of Power-Actuated Fasteners Installed in Structural Members
Publisher: ASTM International
Year: 2007
ASTM E2099-00(2007) - Standard Practice for the Specification and Evaluation of Pre-Construction Laboratory Mockups of Exterior Wall Systems
Publisher: ASTM International
Year: 2007
ASTM E2127-01a(2007) - Standard Methods of Static Load Test for Combined Tensile and Transverse Load Resistance of Paneled Wall Systems in Building Construction
Publisher: ASTM International
Year: 2007
ASTM C1386-07 - Standard Specification for Precast Autoclaved Aerated Concrete (AAC) Wall Construction Units (Withdrawn 2013)
Publisher: ASTM International
Year: 2007
ASTM D3666-07e2 - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2007
ASTM C653-97(2007) - Standard Guide for Determination of the Thermal Resistance of Low-Density Blanket-Type Mineral Fiber Insulation
Publisher: ASTM International
Year: 2007
ASTM E1946-07 - Standard Practice for Measuring Cost Risk of Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E2166-07 - Standard Practice for Organizing and Managing Building Data
Publisher: ASTM International
Year: 2007
ASTM C1656-07 - Standard Guide for Measuring the Reactivity of Hydraulic Refractory Castables using Exothermic Profile
Publisher: ASTM International
Year: 2007
ASTM E1111-07 - Standard Test Method for Measuring the Interzone Attenuation of Open Office Components
Publisher: ASTM International
Year: 2007
ASTM C727-01(2007)e1 - Standard Practice for Installation and Use of Reflective Insulation in Building Constructions
Publisher: ASTM International
Year: 2007
ASTM D5684-07 - Standard Terminology Relating to Pile Floor Coverings
Publisher: ASTM International
Year: 2007
ASTM D2844-07 - Standard Test Method for Resistance R-Value and Expansion Pressure of Compacted Soils
Publisher: ASTM International
Year: 2007
ASTM C315-07 - Standard Specification for Clay Flue Liners and Chimney Pots
Publisher: ASTM International
Year: 2007
ASTM C1283-07 - Standard Practice for Installing Clay Flue Lining
Publisher: ASTM International
Year: 2007
ASTM D7313-07 - Standard Test Method for Determining Fracture Energy of Asphalt-Aggregate Mixtures Using the Disk-Shaped Compact Tension Geometry
Publisher: ASTM International
Year: 2007
ASTM E1121-07 - Standard Practice for Measuring Payback for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E1185-07 - Standard Guide for Selecting Economic Methods for Evaluating Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E1369-07 - Standard Guide for Selecting Techniques for Treating Uncertainty and Risk in the Economic Evaluation of Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E1765-07 - Standard Practice for Applying Analytical Hierarchy Process (AHP) to Multiattribute Decision Analysis of Investments Related to Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM D4543-07 - Standard Practices for Preparing Rock Core as Cylindrical Test Specimens and Verifying Conformance to Dimensional and Shape Tolerances
Publisher: ASTM International
Year: 2007
ASTM E1804-07 - Standard Practice for Performing and Reporting Cost Analysis During the Design Phase of a Project
Publisher: ASTM International
Year: 2007
ASTM D4956-07e1 - Standard Specification for Retroreflective Sheeting for Traffic Control
Publisher: ASTM International
Year: 2007
ASTM F588-07 - Standard Test Methods for Measuring the Forced Entry Resistance of Window Assemblies, Excluding Glazing Impact
Publisher: ASTM International
Year: 2007
ASTM D4186-89(1998)e1 - Standard Test Method for One-Dimensional Consolidation Properties of Soils Using Controlled-Strain Loading
Publisher: ASTM International
Year: 1998
ASTM D2395-07 - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2007
ASTM C1014-03e1 - Standard Specification for Spray-Applied Mineral Fiber Thermal and Sound Absorbing Insulation
Publisher: ASTM International
Year: 2003
ASTM C1149-06e1 - Standard Specification for Self-Supported Spray Applied Cellulosic Thermal Insulation
Publisher: ASTM International
Year: 2006
ASTM C739-05be1 - Standard Specification for Cellulosic Fiber Loose-Fill Thermal Insulation
Publisher: ASTM International
Year: 2005
ASTM D3201-07 - Standard Test Method for Hygroscopic Properties of Fire-Retardant Wood and Wood-Based Products
Publisher: ASTM International
Year: 2007
ASTM E1960-07 - Standard Practice for Calculating International Friction Index of a Pavement Surface
Publisher: ASTM International
Year: 2007
ASTM E2265-07 - Standard Terminology for Anchors and Fasteners in Concrete and Masonry
Publisher: ASTM International
Year: 2007
ASTM D1143/D1143M-07 - Standard Test Methods for Deep Foundations Under Static Axial Compressive Load
Publisher: ASTM International
Year: 2007
ASTM E2561-07 - Standard Practice for Installation of Inductive Loop Detectors
Publisher: ASTM International
Year: 2007
ASTM D5731-07 - Standard Test Method for Determination of the Point Load Strength Index of Rock and Application to Rock Strength Classifications
Publisher: ASTM International
Year: 2007
ASTM E1588-07 - Standard Guide for Gunshot Residue Analysis by Scanning Electron Microscopy/ Energy Dispersive X-ray Spectrometry
Publisher: ASTM International
Year: 2007
ASTM C534-07 - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2007
ASTM F2227-02(2007) - Standard Test Method for Non-Destructive Detection of Leaks in Non-sealed and Empty Medical Packaging Trays by CO2 Tracer Gas Method
Publisher: ASTM International
Year: 2007
ASTM F2228-02(2007) - Standard Test Method for Non-Destructive Detection of Leaks in Medical Packaging Which Incorporates Porous Barrier Material by CO2 Tracer Gas Method
Publisher: ASTM International
Year: 2007
ASTM C563-07 - Standard Test Method for Approximation of Optimum SO3 in Hydraulic Cement Using Compressive Strength
Publisher: ASTM International
Year: 2007
ASTM C1155-95(2007) - Standard Practice for Determining Thermal Resistance of Building Envelope Components from the In-Situ Data
Publisher: ASTM International
Year: 2007
ASTM D2746-07 - Standard Test Method for Staining Tendency of Asphalt (Stain Index)
Publisher: ASTM International
Year: 2007
ASTM D4479-07 - Standard Specification for Asphalt Roof Coatings—Asbestos-Free
Publisher: ASTM International
Year: 2007
ASTM D6947-07 - Standard Specification for Liquid Applied Moisture Cured Polyurethane Coating Used in Spray Polyurethane Foam Roofing System
Publisher: ASTM International
Year: 2007
ASTM D7158-07 - Standard Test Method for Wind Resistance of Sealed Asphalt Shingles (Uplift Force/Uplift Resistance Method)
Publisher: ASTM International
Year: 2007
ASTM C1131-95(2007) - Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
Publisher: ASTM International
Year: 2007
ASTM D1227-95(2007) - Standard Specification for Emulsified Asphalt Used as a Protective Coating for Roofing
Publisher: ASTM International
Year: 2007
ASTM D6757-07 - Standard Specification for Underlayment Felt Containing Inorganic Fibers Used in Steep-Slope Roofing
Publisher: ASTM International
Year: 2007
ASTM E2522-07 - Standard Guide for Quality Indicators for Health Classification
Publisher: ASTM International
Year: 2007
ASTM F2562/F2562M-07 - Standard Specification for Steel Reinforced Thermoplastic Ribbed Pipe and Fittings for Non-Pressure Drainage and Sewerage
Publisher: ASTM International
Year: 2007
ASTM C165-07 - Standard Test Method for Measuring Compressive Properties of Thermal Insulations
Publisher: ASTM International
Year: 2007
ASTM C303-07 - Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D4586-07 - Standard Specification for Asphalt Roof Cement, Asbestos-Free
Publisher: ASTM International
Year: 2007
ASTM D4219-93a - Standard Test Method for Unconfined Compressive Strength Index of Chemical-Grouted Soils
Publisher: ASTM International
Year: 1992
ASTM C578-07 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D5147-07a - Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
Publisher: ASTM International
Year: 2007
ASTM D4220-95(2000) - Standard Practices for Preserving and Transporting Soil Samples
Publisher: ASTM International
Year: 1999
ASTM D7033-07 - Standard Practice for Establishing Design Capacities for Oriented Strand Board (OSB) Wood-Based Structural-Use Panels
Publisher: ASTM International
Year: 2007
ASTM D7339-07 - Standard Test Method for Determination of Volatile Organic Compounds Emitted from Carpet using a Specific Sorbent Tube and Thermal Desorption / Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4221-99 - Standard Test Method for Dispersive Characteristics of Clay Soil by Double Hydrometer
Publisher: ASTM International
Year: 1999
ASTM D4223-99 - Standard Practice for Preparation of Test Specimens of Asphalt-Stabilized Soils
Publisher: ASTM International
Year: 1999
ASTM C609-07 - Standard Test Method for Measurement of Light Reflectance Value and Small Color Differences Between Pieces of Ceramic Tile
Publisher: ASTM International
Year: 2007
ASTM C1046-95(2007) - Standard Practice for In-Situ Measurement of Heat Flux and Temperature on Building Envelope Components
Publisher: ASTM International
Year: 2007
ASTM C1594-07 - Standard Specification for Polyimide Rigid Cellular Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D6694-07 - Standard Specification for Liquid-Applied Silicone Coating Used in Spray Polyurethane Foam Roofing
Publisher: ASTM International
Year: 2007
ASTM C1505-01(2007) - Standard Test Method for Determination of Breaking Strength of Ceramic Tiles by Three-Point Loading
Publisher: ASTM International
Year: 2007
ASTM F2510/F2510M-07 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated High Density Polyethylene Drainage Pipes
Publisher: ASTM International
Year: 2007
ASTM C610-07 - Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D7032-07 - Standard Specification for Establishing Performance Ratings for Wood-Plastic Composite Deck Boards and Guardrail Systems (Guards or Handrails)
Publisher: ASTM International
Year: 2007
ASTM F2195-07 - Standard Specification for Linoleum Floor Tile
Publisher: ASTM International
Year: 2007
ASTM D2829-07 - Standard Practice for Sampling and Analysis of Existing Built-Up Roof Systems
Publisher: ASTM International
Year: 2007
ASTM D3617-07 - Standard Practice for Sampling and Analysis of Built-Up Roof Systems During Application
Publisher: ASTM International
Year: 2007
ASTM D4253-00 - Standard Test Methods for Maximum Index Density and Unit Weight of Soils Using a Vibratory Table
Publisher: ASTM International
Year: 2000
ASTM D7281-07 - Standard Test Method for Determining Water Migration Resistance Through Roof Membranes
Publisher: ASTM International
Year: 2007
ASTM E2026-07 - Standard Guide for Seismic Risk Assessment of Buildings
Publisher: ASTM International
Year: 2007
ASTM F1645/F1645M-07 - Standard Test Method for Water Migration in Honeycomb Core Materials
Publisher: ASTM International
Year: 2005
ASTM D4254-00 - Standard Test Methods for Minimum Index Density and Unit Weight of Soils and Calculation of Relative Density
Publisher: ASTM International
Year: 2000
ASTM C150-07 - Standard Specification for Portland Cement
Publisher: ASTM International
Year: 2007
ASTM F693-01(2007) - Standard Practice for Sealing Seams of Resilient Sheet Flooring Products by Use of Liquid Seam Sealers
Publisher: ASTM International
Year: 2007
ASTM D4258-83(1999) - Standard Practice for Surface Cleaning Concrete for Coating
Publisher: ASTM International
Year: 1998
ASTM C936-07 - Standard Specification for Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2007
ASTM C1186-07 - Standard Specification for Flat Non-Asbestos Fiber-Cement Sheets
Publisher: ASTM International
Year: 2007
ASTM D4259-88(1999) - Standard Practice for Abrading Concrete
Publisher: ASTM International
Year: 1998
ASTM F2097-07 - Standard Guide for Design and Evaluation of Primary Flexible Packaging for Medical Products
Publisher: ASTM International
Year: 2007
ASTM C857-07 - Standard Practice for Minimum Structural Design Loading for Underground Precast Concrete Utility Structures
Publisher: ASTM International
Year: 2007
ASTM C858-07 - Standard Specification for Underground Precast Concrete Utility Structures
Publisher: ASTM International
Year: 2007
ASTM D4260-88(1999) - Standard Practice for Acid Etching Concrete
Publisher: ASTM International
Year: 1998
ASTM D4261-83(1999) - Standard Practice for Surface Cleaning Concrete Unit Masonry for Coating
Publisher: ASTM International
Year: 1998
ASTM D4262-83(1999) - Standard Test Method for pH of Chemically Cleaned or Etched Concrete Surfaces
Publisher: ASTM International
Year: 1998
ASTM D4263-83(1999) - Standard Test Method for Indicating Moisture in Concrete by the Plastic Sheet Method
Publisher: ASTM International
Year: 1999
ASTM C55-06e1 - Standard Specification for Concrete Building Brick
Publisher: ASTM International
Year: 2006
ASTM C423-07a - Standard Test Method for Sound Absorption and Sound Absorption Coefficients by the Reverberation Room Method
Publisher: ASTM International
Year: 2007
ASTM D6598-07 - Standard Guide for Installing and Operating Settlement Platforms for Monitoring Vertical Deformations
Publisher: ASTM International
Year: 2007
ASTM D6670-01(2007) - Standard Practice for Full-Scale Chamber Determination of Volatile Organic Emissions from Indoor Materials/Products
Publisher: ASTM International
Year: 2007
ASTM F1040-87(2007) - Standard Specification for Filter Units, Air Conditioning: Viscous-Impingement and Dry Types, Replaceable (Withdrawn 2012)
Publisher: ASTM International
Year: 2007
ASTM C426-07 - Standard Test Method for Linear Drying Shrinkage of Concrete Masonry Units
Publisher: ASTM International
Year: 2007
ASTM D450-07 - Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
Publisher: ASTM International
Year: 2007
ASTM D1079-07a - Terminology Relating to Roofing and Waterproofing
Publisher: ASTM International
Year: 2007
ASTM D2962-97(2007) - Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
Publisher: ASTM International
Year: 2007
ASTM D3461-97(2007) - Standard Test Method for Softening Point of Asphalt and Pitch (Mettler Cup-and-Ball Method)
Publisher: ASTM International
Year: 2007
ASTM E2126-07 - Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Walls for Buildings
Publisher: ASTM International
Year: 2007
ASTM D4280-02 - Standard Specification for Extended Life Type, Nonplowable, Raised Retroreflective Pavement Markers
Publisher: ASTM International
Year: 2002
ASTM F2154-01(2007) - Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced
Publisher: ASTM International
Year: 2007
ASTM D1370-00(2007) - Standard Test Method for Contact Compatibility Between Asphaltic Materials (Oliensis Test)
Publisher: ASTM International
Year: 2007
ASTM C351-92b(1999)e1 - Standard Test Method for Mean Specific Heat of Thermal Insulation (Withdrawn 2008)
Publisher: ASTM International
Year: 1992
ASTM C634-02e1 - Standard Terminology Relating to Building and Environmental Acoustics
Publisher: ASTM International
Year: 2002
ASTM C916-85(2001)e2 - Standard Specification for Adhesives for Duct Thermal Insulation
Publisher: ASTM International
Year: 1985
ASTM D4296-83(1999) - Standard Practice for Sampling Pitch
Publisher: ASTM International
Year: 1999
ASTM C119-07 - Standard Terminology Relating to Dimension Stone
Publisher: ASTM International
Year: 2007
ASTM C1088-07a - Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
Publisher: ASTM International
Year: 2007
ASTM C1272-07 - Standard Specification for Heavy Vehicular Paving Brick
Publisher: ASTM International
Year: 2007
ASTM C1405-07 - Standard Specification for Glazed Brick (Single Fired, Brick Units)
Publisher: ASTM International
Year: 2007
ASTM D7357-07 - Standard Specification for Cellulose Fibers for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2007
ASTM A1019/A1019M-01(2007) - Standard Specification for Closed Rib Steel Pipe with Diameter of 36 in. [900 mm] or Less, Polymer Precoated for Sewers and Drains (Withdrawn 2012)
Publisher: ASTM International
Year: 2007
ASTM D4311-96 - Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
Publisher: ASTM International
Year: 1995
ASTM D6917-03(2007) - Standard Guide for Selection of Test Methods for Prefabricated Vertical Drains (PVD)
Publisher: ASTM International
Year: 2007
ASTM D6918-03(2007) - Standard Test Method for Testing Vertical Strip Drains in the Crimped Condition
Publisher: ASTM International
Year: 2007
ASTM D4312-95a(2000)e1 - Standard Test Method for Toluene-Insoluble (TI) Content of Tar and Pitch (Short Method)
Publisher: ASTM International
Year: 1999
ASTM C964-07 - Standard Guide for Lock-Strip Gasket Glazing
Publisher: ASTM International
Year: 2007
ASTM C1017/C1017M-07 - Standard Specification for Chemical Admixtures for Use in Producing Flowing Concrete
Publisher: ASTM International
Year: 2007
ASTM C1260-07 - Standard Test Method for Potential Alkali Reactivity of Aggregates (Mortar-Bar Method)
Publisher: ASTM International
Year: 2007
ASTM C173/C173M-07 - Standard Test Method for Air Content of Freshly Mixed Concrete by the Volumetric Method
Publisher: ASTM International
Year: 2007
ASTM C309-07 - Standard Specification for Liquid Membrane-Forming Compounds for Curing Concrete
Publisher: ASTM International
Year: 2007
ASTM C685/C685M-07 - Standard Specification for Concrete Made by Volumetric Batching and Continuous Mixing
Publisher: ASTM International
Year: 2007
ASTM C1315-07 - Standard Specification for Liquid Membrane-Forming Compounds Having Special Properties for Curing and Sealing Concrete
Publisher: ASTM International
Year: 2007
ASTM E519-07 - Standard Test Method for Diagonal Tension (Shear) in Masonry Assemblages
Publisher: ASTM International
Year: 2007
ASTM D4318-00 - Standard Test Methods for Liquid Limit, Plastic Limit, and Plasticity Index of Soils
Publisher: ASTM International
Year: 2000
ASTM F2089-01(2007) - Standard Guide for Language Interpretation Services
Publisher: ASTM International
Year: 2007
ASTM D4319-93(2001) - Standard Test Method for Distribution Ratios by the Short-Term Batch Method (Withdrawn 2007)
Publisher: ASTM International
Year: 1992
ASTM D4320-93 - Standard Test Method for Laboratory Preparation of Chemically Grouted Soil Specimens for Obtaining Design Strength Parameters
Publisher: ASTM International
Year: 1992
ASTM D1587-00(2007)e1 - Standard Practice for Thin-Walled Tube Sampling of Soils for Geotechnical Purposes
Publisher: ASTM International
Year: 2007
ASTM F462-79(2007) - Standard Consumer Safety Specification for Slip-Resistant Bathing Facilities (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM F2022-01(2007) - Standard Test Method for Performance of Booster Heaters
Publisher: ASTM International
Year: 2007
ASTM C226-07 - Standard Specification for Air-Entraining Additions for Use in the Manufacture of Air-Entraining Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C359-07 - Standard Test Method for Early Stiffening of Hydraulic Cement (Mortar Method)
Publisher: ASTM International
Year: 2007
ASTM C490-07 - Standard Practice for Use of Apparatus for the Determination of Length Change of Hardened Cement Paste, Mortar, and Concrete
Publisher: ASTM International
Year: 2007
ASTM D698-07 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Standard Effort (12 400 ft-lbf/ft3 (600 kN-m/m3))
Publisher: ASTM International
Year: 2007
ASTM D2395-07a - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2007
ASTM F2090-01a(2007) - Standard Specification for Window Fall Prevention Devices With Emergency Escape (Egress) Release Mechanisms
Publisher: ASTM International
Year: 2007
ASTM C596-07 - Standard Test Method for Drying Shrinkage of Mortar Containing Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C1097-07 - Standard Specification for Hydrated Lime for Use in Asphalt Cement or Bituminous Pavements
Publisher: ASTM International
Year: 2007
ASTM C1356-07 - Standard Test Method for Quantitative Determination of Phases in Portland Cement Clinker by Microscopical Point-Count Procedure
Publisher: ASTM International
Year: 2007
ASTM C1608-07 - Standard Test Method for Chemical Shrinkage of Hydraulic Cement Paste
Publisher: ASTM International
Year: 2007
ASTM F537-01(2007) - Standard Specification for Design, Fabrication, and Installation of Fences Constructed of Wood and Related Materials
Publisher: ASTM International
Year: 2007
ASTM C140-07 - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2007
ASTM D5869-07a - Standard Practice for Dark Oven Heat Exposure of Roofing and Waterproofing Materials
Publisher: ASTM International
Year: 2007
ASTM C639-01(2007) - Standard Test Method for Rheological (Flow) Properties of Elastomeric Sealants
Publisher: ASTM International
Year: 2007
ASTM C765-97(2007) - Standard Test Method for Low-Temperature Flexibility of Preformed Tape Sealants
Publisher: ASTM International
Year: 2007
ASTM C1266-02(2007) - Standard Test Method for Flow Characteristics of Preformed Tape Sealants
Publisher: ASTM International
Year: 2007
ASTM C1487-02(2007) - Standard Guide for Remedying Structural Silicone Glazing
Publisher: ASTM International
Year: 2007
ASTM F654-07 - Standard Specification for Residential Chain Link Fence Gates
Publisher: ASTM International
Year: 2007
ASTM F2408-07 - Standard Specification for Ornamental Fences Employing Galvanized Steel Tubular Pickets
Publisher: ASTM International
Year: 2007
ASTM D4341-93(1998) - Standard Test Method for Creep of Cylindrical Hard Rock Core Specimens in Uniaxial Compression
Publisher: ASTM International
Year: 1998
ASTM D7308-07 - Standard Practice for Sample Preparation of Thermoplastic Traffic Marking Materials
Publisher: ASTM International
Year: 2006
ASTM C279-88(2007) - Standard Specification for Chemical-Resistant Masonry Units
Publisher: ASTM International
Year: 2007
ASTM C515-95(2007) - Standard Specification for Chemical-Resistant Ceramic Tower Packings
Publisher: ASTM International
Year: 2007
ASTM C980-88(2007) - Standard Specification for Industrial Chimney Lining Brick
Publisher: ASTM International
Year: 2007
ASTM C1028-07 - Standard Test Method for Determining the Static Coefficient of Friction of Ceramic Tile and Other Like Surfaces by the Horizontal Dynamometer Pull-Meter Method
Publisher: ASTM International
Year: 2007
ASTM C1142-95(2007) - Standard Specification for Extended Life Mortar for Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM D5849-07 - Standard Test Method for Evaluating Resistance of Modified Bituminous Roofing Membrane to Cyclic Fatigue (Joint Displacement)
Publisher: ASTM International
Year: 2007
ASTM F567-07 - Standard Practice for Installation of Chain-Link Fence
Publisher: ASTM International
Year: 2007
ASTM D7199-07 - Standard Practice for Establishing Characteristic Values for Reinforced Glued Laminated Timber (Glulam) Beams Using Mechanics-Based Models
Publisher: ASTM International
Year: 2007
ASTM D7247-07 - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2007
ASTM E569-07 - Standard Practice for Acoustic Emission Monitoring of Structures During Controlled Stimulation
Publisher: ASTM International
Year: 2007
ASTM D4992-07 - Standard Practice for Evaluation of Rock to be Used for Erosion Control
Publisher: ASTM International
Year: 2007
ASTM E2501-07 - Standard Specification for Light Source Products for Inspection of Fluorescent Coatings
Publisher: ASTM International
Year: 2007
ASTM D6638-07 - Standard Test Method for Determining Connection Strength Between Geosynthetic Reinforcement and Segmental Concrete Units (Modular Concrete Blocks)
Publisher: ASTM International
Year: 2007
ASTM D1241-07 - Standard Specification for Materials for Soil-Aggregate Subbase, Base, and Surface Courses
Publisher: ASTM International
Year: 2007
ASTM D7247-07a - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2007
ASTM D698-07e1 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Standard Effort (12 400 ft-lbf/ft3 (600 kN-m/m3))
Publisher: ASTM International
Year: 2007
ASTM D5095-91(2007) - Standard Test Method for Determination of the Nonvolatile Content in Silanes, Siloxanes and Silane-Siloxane Blends Used in Masonry Water Repellent Treatments
Publisher: ASTM International
Year: 2007
ASTM D5860-95(2007) - Standard Test Method for Evaluation of the Effect of Water Repellent Treatments on Freeze-Thaw Resistance of Hydraulic Cement Mortar Specimens
Publisher: ASTM International
Year: 2007
ASTM E970-07 - Standard Test Method for Critical Radiant Flux of Exposed Attic Floor Insulation Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2007
ASTM E964-06e1 - Standard Practice for Measuring Benefit-to-Cost and Savings-to-Investment Ratios for Buildings and Building Systems
Publisher: ASTM International
Year: 2006
ASTM E1057-06e1 - Standard Practice for Measuring Internal Rate of Return and Adjusted Internal Rate of Return for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2006
ASTM E1369-07e1 - Standard Guide for Selecting Techniques for Treating Uncertainty and Risk in the Economic Evaluation of Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM C902-07 - Standard Specification for Pedestrian and Light Traffic Paving Brick
Publisher: ASTM International
Year: 2007
ASTM C1262-07 - Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
Publisher: ASTM International
Year: 2007
ASTM D4381-84(2001) - Standard Test Method for Sand Content by Volume of Bentonitic Slurries
Publisher: ASTM International
Year: 1984
ASTM C473-07 - Standard Test Methods for Physical Testing of Gypsum Panel Products
Publisher: ASTM International
Year: 2007
ASTM D2573-01(2007) - Standard Test Method for Field Vane Shear Test in Cohesive Soil
Publisher: ASTM International
Year: 2007
ASTM D3550-01(2007) - Standard Practice for Thick Wall, Ring-Lined, Split Barrel, Drive Sampling of Soils (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D4220-95(2007) - Standard Practices for Preserving and Transporting Soil Samples
Publisher: ASTM International
Year: 2007
ASTM D5456-07 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2007
ASTM D6726-01(2007) - Standard Guide for Conducting Borehole Geophysical LoggingElectromagnetic Induction
Publisher: ASTM International
Year: 2007
ASTM D6727-01(2007) - Standard Guide for Conducting Borehole Geophysical LoggingNeutron
Publisher: ASTM International
Year: 2007
ASTM D4383-01 - Standard Specification for Plowable, Raised Retroreflective Pavement Markers
Publisher: ASTM International
Year: 2001
ASTM E2561-07a - Standard Practice for the Installation of Inductive Loop Detectors
Publisher: ASTM International
Year: 2007
ASTM C1107/C1107M-07a - Standard Specification for Packaged Dry, Hydraulic-Cement Grout (Nonshrink)
Publisher: ASTM International
Year: 2007
ASTM E1998-02(2007) - Standard Guide for Assessing Depressurization-Induced Backdrafting and Spillage from Vented Combustion Appliances
Publisher: ASTM International
Year: 2007
ASTM D4394-84(1998) - Standard Test Method for Determining the In Situ Modulus of Deformation of Rock Mass Using the Rigid Plate Loading Method
Publisher: ASTM International
Year: 1998
ASTM D4395-84(1998) - Standard Test Method for Determining the In Situ Modulus of Deformation of Rock Mass Using the Flexible Plate Loading Method
Publisher: ASTM International
Year: 1998
ASTM C1314-07 - Standard Test Method for Compressive Strength of Masonry Prisms
Publisher: ASTM International
Year: 2007
ASTM C652-07 - Standard Specification for Hollow Brick (Hollow Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2007
ASTM D1452-07 - Standard Practice for Soil Investigation and Sampling by Auger Borings
Publisher: ASTM International
Year: 2007
ASTM E2404-07 - Standard Practice for Specimen Preparation and Mounting of Textile, Paper or Vinyl Wall or Ceiling Coverings to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2007
ASTM C476-07 - Standard Specification for Grout for Masonry
Publisher: ASTM International
Year: 2007
ASTM C780-07 - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM D4402-87(2000)e1 - Standard Test Method for Viscosity Determinations of Unfilled Asphalts Using the Brookfield Thermosel Apparatus
Publisher: ASTM International
Year: 1999
ASTM C1180-07 - Standard Terminology of Mortar and Grout for Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM D3279-07 - Standard Test Method for n-Heptane Insolubles
Publisher: ASTM International
Year: 2007
ASTM D4403-84(2000)e1 - Standard Practice for Extensometers Used in Rock
Publisher: ASTM International
Year: 1999
ASTM D4404-84(1998)e1 - Standard Test Method for Determination of Pore Volume and Pore Volume Distribution of Soil and Rock by Mercury Intrusion Porosimetry
Publisher: ASTM International
Year: 1998
ASTM D4405-93(1998) - Standard Test Method for Creep of Cylindrical Soft Rock Core Specimens in Uniaxial Compressions
Publisher: ASTM International
Year: 1998
ASTM D4406-93(1998) - Standard Test Method for Creep of Cylindrical Rock Core Specimens in Triaxial Compression
Publisher: ASTM International
Year: 1998
ASTM C717-07a - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2007
ASTM C823/C823M-07 - Standard Practice for Examination and Sampling of Hardened Concrete in Constructions
Publisher: ASTM International
Year: 2007
ASTM D4215-07 - Standard Specification for Cold-Mixed, Cold-Laid Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2007
ASTM D7377-07 - Standard Practice for Evaluating the Water Wash-Off Resistance of Traffic Paints
Publisher: ASTM International
Year: 2007
ASTM E2032-07 - Standard Guide for Extension of Data From Fire Resistance Tests Conducted in Accordance with ASTM E 119
Publisher: ASTM International
Year: 2007
ASTM D3910-07 - Standard Practices for Design, Testing, and Construction of Slurry Seal
Publisher: ASTM International
Year: 2007
ASTM D4428/D4428M-07 - Standard Test Methods for Crosshole Seismic Testing
Publisher: ASTM International
Year: 2007
ASTM D4428/D4428M-00 - Standard Test Methods for Crosshole Seismic Testing
Publisher: ASTM International
Year: 2000
ASTM D4429-93 - Standard Test Method for CBR (California Bearing Ratio) of Soils in Place (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM C534-07e1 - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2007
ASTM C1642-07 - Standard Practice for Determining Air Leakage Rates of Aerosol Foam Sealants and Other Construction Joint Fill and Insulation Materials
Publisher: ASTM International
Year: 2007
ASTM C119-07a - Standard Terminology Relating to Dimension Stone
Publisher: ASTM International
Year: 2007
ASTM D4791-05e1 - Standard Test Method for Flat Particles, Elongated Particles, or Flat and Elongated Particles in Coarse Aggregate
Publisher: ASTM International
Year: 2005
ASTM E2457-07 - Standard Terminology for Healthcare Informatics
Publisher: ASTM International
Year: 2007
ASTM F2306/F2306M-07 - Standard Specification for 12 to 60 in. [300 to 1500 mm] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Gravity-Flow Storm Sewer and Subsurface Drainage Applications
Publisher: ASTM International
Year: 2007
ASTM D3665-07 - Standard Practice for Random Sampling of Construction Materials
Publisher: ASTM International
Year: 2007
ASTM D3666-07a - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2007
ASTM E1465-07 - Standard Practice for Radon Control Options for the Design and Construction of New Low-Rise Residential Buildings
Publisher: ASTM International
Year: 2007
ASTM D4434-96 - Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
Publisher: ASTM International
Year: 1995
ASTM E1465-07a - Standard Practice for Radon Control Options for the Design and Construction of New Low-Rise Residential Buildings
Publisher: ASTM International
Year: 2007
ASTM E1827-96(2007) - Standard Test Methods for Determining Airtightness of Buildings Using an Orifice Blower Door
Publisher: ASTM International
Year: 2007
ASTM E1966-07 - Standard Test Method for Fire-Resistive Joint Systems
Publisher: ASTM International
Year: 2007
ASTM D4435-84(1998) - Standard Test Method for Rock Bolt Anchor Pull Test
Publisher: ASTM International
Year: 1998
ASTM D4436-84(1998) - Standard Test Method for Rock Bolt Long-Term Load Retention Test
Publisher: ASTM International
Year: 1998
ASTM C114-07 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C191-07 - Standard Test Methods for Time of Setting of Hydraulic Cement by Vicat Needle
Publisher: ASTM International
Year: 2007
ASTM C216-07a - Standard Specification for Facing Brick (Solid Masonry Units Made from Clay or Shale)
Publisher: ASTM International
Year: 2007
ASTM C266-07 - Standard Test Method for Time of Setting of Hydraulic-Cement Paste by Gillmore Needles
Publisher: ASTM International
Year: 2007
ASTM C232-07 - Standard Test Methods for Bleeding of Concrete
Publisher: ASTM International
Year: 2007
ASTM C233-07 - Standard Test Method for Air-Entraining Admixtures for Concrete
Publisher: ASTM International
Year: 2007
ASTM C293-07 - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam With Center-Point Loading)
Publisher: ASTM International
Year: 2007
ASTM C332-07 - Standard Specification for Lightweight Aggregates for Insulating Concrete
Publisher: ASTM International
Year: 2007
ASTM C645-07a - Standard Specification for Nonstructural Steel Framing Members
Publisher: ASTM International
Year: 2007
ASTM C1096-07 - Standard Test Method for Determination of Wood Fiber in Asbestos Cement
Publisher: ASTM International
Year: 2007
ASTM C551-07 - Standard Specification for Asbestos-Cement Fiberboard Insulating Panels
Publisher: ASTM International
Year: 2007
ASTM C547-07 - Standard Specification for Mineral Fiber Pipe Insulation
Publisher: ASTM International
Year: 2007
ASTM C204-07 - Standard Test Methods for Fineness of Hydraulic Cement by Air-Permeability Apparatus
Publisher: ASTM International
Year: 2007
ASTM C1600/C1600M-07 - Standard Specification for Rapid Hardening Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM D4460-97 - Standard Practice for Calculating Precision Limits Where Values are Calculated from Other Test Methods
Publisher: ASTM International
Year: 1997
ASTM C127-07 - Standard Test Method for Density, Relative Density (Specific Gravity), and Absorption of Coarse Aggregate
Publisher: ASTM International
Year: 2007
ASTM C1278/C1278M-07 - Standard Specification for Fiber-Reinforced Gypsum Panel
Publisher: ASTM International
Year: 2007
ASTM C128-07a - Standard Test Method for Density, Relative Density (Specific Gravity), and Absorption of Fine Aggregate
Publisher: ASTM International
Year: 2007
ASTM C192/C192M-07 - Standard Practice for Making and Curing Concrete Test Specimens in the Laboratory
Publisher: ASTM International
Year: 2007
ASTM C495-07 - Standard Test Method for Compressive Strength of Lightweight Insulating Concrete
Publisher: ASTM International
Year: 2007
ASTM C918/C918M-07 - Standard Test Method for Measuring Early-Age Compressive Strength and Projecting Later-Age Strength
Publisher: ASTM International
Year: 2007
ASTM C1077-07 - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2007
ASTM C1231/C1231M-07 - Standard Practice for Use of Unbonded Caps in Determination of Compressive Strength of Hardened Concrete Cylinders
Publisher: ASTM International
Year: 2007
ASTM C1398-07 - Standard Test Method for The Laboratory Determination of the Time of Setting of Hydraulic-Cement Mortars Containing Additives for Shotcrete by the Use of Gillmore Needles (Withdrawn 2010)
Publisher: ASTM International
Year: 2007
ASTM C1399-07a - Standard Test Method for Obtaining Average Residual-Strength of Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2007
ASTM C1534-07 - Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
Publisher: ASTM International
Year: 2007
ASTM C1567-07 - Standard Test Method for Determining the Potential Alkali-Silica Reactivity of Combinations of Cementitious Materials and Aggregate (Accelerated Mortar-Bar Method)
Publisher: ASTM International
Year: 2007
ASTM E119-07a - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2007
ASTM C1667-07 - Standard Test Method for Using Heat Flow Meter Apparatus to Measure the Center-of-Panel Thermal Resistivity of Vacuum Panels
Publisher: ASTM International
Year: 2007
ASTM C1484-07 - Standard Specification for Vacuum Insulation Panels
Publisher: ASTM International
Year: 2007
ASTM D7337/D7337M-07 - Standard Test Method for Tensile Creep Rupture of Fiber Reinforced Polymer Matrix Composite Bars
Publisher: ASTM International
Year: 2007
ASTM E2568-07 - Standard Specification for PB Exterior Insulation and Finish Systems
Publisher: ASTM International
Year: 2007
ASTM E2570-07 - Standard Test Methods for Evaluating Water-Resistive Barrier (WRB) Coatings Used under Exterior Insulation and Finish Systems (EIFS) or EIFS with Drainage
Publisher: ASTM International
Year: 2007
ASTM C534-07a - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2007
ASTM D4469-01 - Standard Test Method for Calculating Percent Asphalt Absorption by the Aggregate in an Asphalt Pavement Mixture
Publisher: ASTM International
Year: 2001
ASTM C78-07 - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
Publisher: ASTM International
Year: 2007
ASTM C109/C109M-07 - Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
Publisher: ASTM International
Year: 2007
ASTM C656-07 - Standard Specification for Structural Insulating Board, Calcium Silicate
Publisher: ASTM International
Year: 2007
ASTM C1558-03(2007) - Standard Guide for Development of Standard Data Records for Computerization of Thermal Transmission Test Data for Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM C627-93(2007) - Standard Test Method for Evaluating Ceramic Floor Tile Installation Systems Using the Robinson-Type Floor Tester
Publisher: ASTM International
Year: 2007
ASTM D7053-07 - Standard Guide for Determining and Evaluating Causes of Water Leakage of Low-Sloped Roofs
Publisher: ASTM International
Year: 2007
ASTM E1588-07e1 - Standard Guide for Gunshot Residue Analysis by Scanning Electron Microscopy/Energy Dispersive X-ray Spectrometry
Publisher: ASTM International
Year: 2007
ASTM D1669-07 - Standard Practice for Preparation of Test Panels for Accelerated and Outdoor Weathering of Bituminous Coatings
Publisher: ASTM International
Year: 2007
ASTM E2553-07 - Standard Guide for Implementation of a Voluntary Universal Healthcare Identification System
Publisher: ASTM International
Year: 2007
ASTM D4479-00 - Standard Specification for Asphalt Roof Coatings - Asbestos-Free
Publisher: ASTM International
Year: 2000
ASTM C138/C138M-07 - Standard Test Method for Density (Unit Weight), Yield, and Air Content (Gravimetric) of Concrete
Publisher: ASTM International
Year: 2007
ASTM D6662-07 - Standard Specification for Polyolefin-Based Plastic Lumber Decking Boards
Publisher: ASTM International
Year: 2007
ASTM D4718-87(2007) - Standard Practice for Correction of Unit Weight and Water Content for Soils Containing Oversize Particles
Publisher: ASTM International
Year: 2007
ASTM E1714-07 - Standard Guide for Properties of a Universal Healthcare Identifier (UHID)
Publisher: ASTM International
Year: 2007
ASTM D2850-03a(2007) - Standard Test Method for Unconsolidated-Undrained Triaxial Compression Test on Cohesive Soils
Publisher: ASTM International
Year: 2007
ASTM D3689-07 - Standard Test Methods for Deep Foundations Under Static Axial Tensile Load
Publisher: ASTM International
Year: 2007
ASTM C1067-00(2007) - Standard Practice for Conducting A Ruggedness or Screening Program for Test Methods for Construction Materials
Publisher: ASTM International
Year: 2007
ASTM C475/C475M-02(2007) - Standard Specification for Joint Compound and Joint Tape for Finishing Gypsum Board
Publisher: ASTM International
Year: 2007
ASTM D1452-07a - Standard Practice for Soil Investigation and Sampling by Auger Borings
Publisher: ASTM International
Year: 2007
ASTM D5268-07 - Standard Specification for Topsoil Used for Landscaping Purposes
Publisher: ASTM International
Year: 2007
ASTM D6925-07 - Standard Test Method for Preparation and Determination of the Relative Density of Hot Mix Asphalt (HMA) Specimens by Means of the Superpave Gyratory Compactor
Publisher: ASTM International
Year: 2007
ASTM D4505-01a - Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
Publisher: ASTM International
Year: 2001
ASTM D4506-90(1995) - Standard Test Method for Determining the In Situ Modulus of Deformation of Rock Mass Using a Radial Jacking Test
Publisher: ASTM International
Year: 1994
ASTM D1188-07 - Standard Test Method for Bulk Specific Gravity and Density of Compacted Bituminous Mixtures Using Coated Samples
Publisher: ASTM International
Year: 2007
ASTM D6087-07 - Standard Test Method for Evaluating Asphalt-Covered Concrete Bridge Decks Using Ground Penetrating Radar
Publisher: ASTM International
Year: 2007
ASTM D3676-07 - Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
Publisher: ASTM International
Year: 2007
ASTM D4015-07 - Standard Test Methods for Modulus and Damping of Soils by Resonant-Column Method
Publisher: ASTM International
Year: 2007
ASTM C1278/C1278M-07a - Standard Specification for Fiber-Reinforced Gypsum Panel
Publisher: ASTM International
Year: 2007
ASTM E336-07 - Standard Test Method for Measurement of Airborne Sound Attenuation between Rooms in Buildings
Publisher: ASTM International
Year: 2007
ASTM E2583-07 - Standard Test Method for Measuring Deflections with a Light Weight Deflectometer (LWD)
Publisher: ASTM International
Year: 2007
ASTM C635/C635M-07 - Standard Specification for the Manufacture, Performance, and Testing of Metal Suspension Systems for Acoustical Tile and Lay-in Panel Ceilings
Publisher: ASTM International
Year: 2007
ASTM C1577-07a - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
Publisher: ASTM International
Year: 2007
ASTM D1556-07 - Standard Test Method for Density and Unit Weight of Soil in Place by the Sand-Cone Method
Publisher: ASTM International
Year: 2007
ASTM D4525-90(2001) - Standard Test Method for Permeability of Rocks by Flowing Air
Publisher: ASTM International
Year: 1990
ASTM F1914-07 - Standard Test Methods for Short-Term Indentation and Residual Indentation of Resilient Floor Covering
Publisher: ASTM International
Year: 2007
ASTM F668-07 - Standard Specification for Polyvinyl Chloride (PVC) and Other Organic Polymer-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2007
ASTM F970-07 - Standard Test Method for Static Load Limit
Publisher: ASTM International
Year: 2007
ASTM D4535-85(2000) - Standard Test Methods for Measurement of Thermal Expansion of Rock Using a Dilatometer
Publisher: ASTM International
Year: 1999
ASTM C1006-07 - Standard Test Method for Splitting Tensile Strength of Masonry Units
Publisher: ASTM International
Year: 2007
ASTM D3966-07 - Standard Test Methods for Deep Foundations Under Lateral Load
Publisher: ASTM International
Year: 2007
ASTM D6373-07 - Standard Specification for Performance Graded Asphalt Binder
Publisher: ASTM International
Year: 2007
ASTM D4546-96 - Standard Test Methods for One-Dimensional Swell or Settlement Potential of Cohesive Soils
Publisher: ASTM International
Year: 1996
ASTM D422-63(2007) - Standard Test Method for Particle-Size Analysis of Soils
Publisher: ASTM International
Year: 2007
ASTM E2032-07a - Standard Guide for Extension of Data From Fire Resistance Tests Conducted in Accordance with ASTM E 119
Publisher: ASTM International
Year: 2007
ASTM D4552-92(1999) - Standard Practice for Classifying Hot-Mix Recycling Agents
Publisher: ASTM International
Year: 1999
ASTM D4553-90(1995) - Standard Test Method for Determining In Situ Creep Characteristics of Rock
Publisher: ASTM International
Year: 1994
ASTM D4554-02 - Standard Test Method for In Situ Determination of Direct Shear Strength of Rock Discontinuities
Publisher: ASTM International
Year: 2002
ASTM D4555-01 - Standard Test Method for Determining Deformability and Strength of Weak Rock by an In Situ Uniaxial Compressive Test
Publisher: ASTM International
Year: 2001
ASTM C1330-02(2007) - Standard Specification for Cylindrical Sealant Backing for Use with Cold Liquid Applied Sealants
Publisher: ASTM International
Year: 2007
ASTM F1602-07 - Standard Specification for Kettles, Steam-Jacketed, 20 to 200 gal (75.7 to 757 L), Floor or Wall Mounted, Direct Steam, Gas and Electric Heated
Publisher: ASTM International
Year: 2007
ASTM F1603-07 - Standard Specification for Kettles, Steam-Jacketed, 32 oz to 20 gal (1 to 75.7 L), Tilting, Table Mounted, Direct Steam, Gas and Electric Heated
Publisher: ASTM International
Year: 2007
ASTM D4561-96(2001) - Standard Practice for Quality Control Systems for Organizations Producing and Applying Bituminous Paving Materials
Publisher: ASTM International
Year: 1996
ASTM E1425-07 - Standard Practice for Determining the Acoustical Performance of Windows, Doors, Skylight, and Glazed Wall Systems
Publisher: ASTM International
Year: 2007
ASTM D4564-93 - Standard Test Method for Density of Soil in Place by the Sleeve Method
Publisher: ASTM International
Year: 1992
ASTM F137-03(2007) - Standard Test Method for Flexibility of Resilient Flooring Materials with Cylindrical Mandrel Apparatus
Publisher: ASTM International
Year: 2007
ASTM C1401-07 - Standard Guide for Structural Sealant Glazing
Publisher: ASTM International
Year: 2007
ASTM C1369-07 - Standard Specification for Secondary Edge Sealants for Structurally Glazed Insulating Glass Units
Publisher: ASTM International
Year: 2007
ASTM D4580-02 - Standard Practice for Measuring Delaminations in Concrete Bridge Decks by Sounding
Publisher: ASTM International
Year: 2002
ASTM D1734-93(2007) - Standard Practice for Making Cementitious Panels for Testing Coatings
Publisher: ASTM International
Year: 2007
ASTM D2203-01(2007) - Standard Test Method for Staining from Sealants
Publisher: ASTM International
Year: 2007
ASTM D4797-88(2007) - Standard Test Methods for Chemical and Gravimetric Analysis of White and Yellow Thermoplastic Traffic Marking Containing Lead Chromate and Titanium Dioxide
Publisher: ASTM International
Year: 2007
ASTM D6904-03(2007) - Standard Practice for Resistance to Wind-Driven Rain for Exterior Coatings Applied on Masonry
Publisher: ASTM International
Year: 2007
ASTM D7392-07 - Standard Practice for PM Detector and Bag Leak Detector Manufacturers to Certify Conformance with Design and Performance Specifications for Cement Plants
Publisher: ASTM International
Year: 2007
ASTM E84-07a - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2007
ASTM E1733-95(2002)e1 - Standard Guide for Use of Lighting in Laboratory Testing
Publisher: ASTM International
Year: 1995
ASTM D4586-00 - Standard Specification for Asphalt Roof Cement, Asbestos-Free
Publisher: ASTM International
Year: 2000
ASTM D4592-01a - Standard Specification for Preformed Retroreflective Pavement Marking Tape for Limited Service Life
Publisher: ASTM International
Year: 2001
ASTM D1557-07 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Modified Effort (56,000 ft-lbf/ft3 (2,700 kN-m/m3))
Publisher: ASTM International
Year: 2007
ASTM D5147-07b - Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
Publisher: ASTM International
Year: 2007
ASTM C764-07 - Standard Specification for Mineral Fiber Loose-Fill Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D4601-98 - Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
Publisher: ASTM International
Year: 1998
ASTM D4602-93(2002) - Standard Guide for Nondestructive Testing of Pavements Using Cyclic-Loading Dynamic Deflection Equipment
Publisher: ASTM International
Year: 1993
ASTM E2404-07a - Standard Practice for Specimen Preparation and Mounting of Textile, Paper or Vinyl Wall or Ceiling Coverings to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2007
ASTM D4609-01 - Standard Guide for Evaluating Effectiveness of Chemicals for Soil Stabilization
Publisher: ASTM International
Year: 2001
ASTM D4611-86(2000) - Standard Test Method for Specific Heat of Rock and Soil
Publisher: ASTM International
Year: 1999
ASTM D4612-86(1996) - Standard Practice for Calculating Thermal Diffusivity of Rocks
Publisher: ASTM International
Year: 1996
ASTM D6024-07 - Standard Test Method for Ball Drop on Controlled Low Strength Material (CLSM) to Determine Suitability for Load Application
Publisher: ASTM International
Year: 2007
ASTM D6023-07 - Standard Test Method for Density (Unit Weight), Yield, Cement Content, and Air Content (Gravimetric) of Controlled Low-Strength Material (CLSM)
Publisher: ASTM International
Year: 2007
ASTM C171-07 - Standard Specification for Sheet Materials for Curing Concrete
Publisher: ASTM International
Year: 2007
ASTM C1280-07 - Standard Specification for Application of Gypsum Sheathing
Publisher: ASTM International
Year: 2007
ASTM C1437-07 - Standard Test Method for Flow of Hydraulic Cement Mortar
Publisher: ASTM International
Year: 2007
ASTM C1585-04e1 - Standard Test Method for Measurement of Rate of Absorption of Water by Hydraulic-Cement Concretes
Publisher: ASTM International
Year: 2004
ASTM D1632-07 - Standard Practice for Making and Curing Soil-Cement Compression and Flexure Test Specimens in the Laboratory (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM D4616-95(2000) - Standard Test Method for Microscopical Analysis by Reflected Light and Determination of Mesophase in a Pitch
Publisher: ASTM International
Year: 1999
ASTM D5982-07 - Standard Test Method for Determining Cement Content of Fresh Soil-Cement (Heat of Neutralization Method)
Publisher: ASTM International
Year: 2007
ASTM D4442-07 - Standard Test Methods for Direct Moisture Content Measurement of Wood and Wood-Base Materials
Publisher: ASTM International
Year: 2007
ASTM D4622-86(1993) - Standard Test Method for Rock Mass Monitoring Using Inclinometers (Withdrawn 2000)
Publisher: ASTM International
Year: 1992
ASTM D4623-02 - Standard Test Method for Determination of In Situ Stress in Rock Mass by Overcoring Method-USBM Borehole Deformation Gage
Publisher: ASTM International
Year: 2002
ASTM D225-07 - Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules (Withdrawn 2012)
Publisher: ASTM International
Year: 2007
ASTM D1883-07 - Standard Test Method for CBR (California Bearing Ratio) of Laboratory-Compacted Soils
Publisher: ASTM International
Year: 2007
ASTM D5019-07a - Standard Specification for Reinforced CSM (Chlorosulfonated Polyethylene) Sheet Used in Single-Ply Roof Membrane (Withdrawn 2011)
Publisher: ASTM International
Year: 2006
ASTM E84-07b - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2007
ASTM D4631-95(2000) - Standard Test Method for Determining Transmissivity and Storativity of Low Permeability Rocks by In Situ Measurements Using Pressure Pulse Technique
Publisher: ASTM International
Year: 1999
ASTM C289-07 - Standard Test Method for Potential Alkali-Silica Reactivity of Aggregates (Chemical Method) (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM C1202-07 - Standard Test Method for Electrical Indication of Concrete's Ability to Resist Chloride Ion Penetration
Publisher: ASTM International
Year: 2007
ASTM G109-07 - Standard Test Method for Determining Effects of Chemical Admixtures on Corrosion of Embedded Steel Reinforcement in Concrete Exposed to Chloride Environments
Publisher: ASTM International
Year: 2007
ASTM D4637-96 - Standard Specification for EPDM Sheet Used In Single-Ply Roof Membrane
Publisher: ASTM International
Year: 1995
ASTM E1678-07 - Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
Publisher: ASTM International
Year: 2007
ASTM C10-07 - Standard Specification for Natural Cement
Publisher: ASTM International
Year: 2007
ASTM D139-07 - Standard Test Method for Float Test for Bituminous Materials
Publisher: ASTM International
Year: 2007
ASTM D2170-07 - Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
Publisher: ASTM International
Year: 2007
ASTM E329-07a - Standard Specification for Agencies Engaged in Construction Inspection and/or Testing
Publisher: ASTM International
Year: 2007
ASTM D4644-87(1998) - Standard Test Method for Slake Durability of Shales and Similar Weak Rocks
Publisher: ASTM International
Year: 1998
ASTM D4645-87(1997) - Standard Test Method for Determination of the In-Situ Stress in Rock Using the Hydraulic Fracturing Method
Publisher: ASTM International
Year: 1997
ASTM D4647-93(1998)e1 - Standard Test Method for Identification and Classification of Dispersive Clay Soils by the Pinhole Test
Publisher: ASTM International
Year: 1998
ASTM D4648-00 - Standard Test Method for Laboratory Miniature Vane Shear Test for Saturated Fine-Grained Clayey Soil
Publisher: ASTM International
Year: 2000
ASTM C219-07a - Standard Terminology Relating to Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C195-07 - Standard Specification for Mineral Fiber Thermal Insulating Cement
Publisher: ASTM International
Year: 2007
ASTM C270-07a - Standard Specification for Mortar for Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM C449-07 - Standard Specification for Mineral Fiber Hydraulic-Setting Thermal Insulating and Finishing Cement
Publisher: ASTM International
Year: 2007
ASTM C780-07a - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM C1283-07a - Standard Practice for Installing Clay Flue Lining
Publisher: ASTM International
Year: 2007
ASTM C1679-07 - Standard Practice for Measuring Hydration Kinetics of Hydraulic Cementitious Mixtures Using Isothermal Calorimetry
Publisher: ASTM International
Year: 2007
ASTM C916-85(2007) - Standard Specification for Adhesives for Duct Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D1073-07 - Standard Specification for Fine Aggregate for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2007
ASTM D2171-07 - Standard Test Method for Viscosity of Asphalts by Vacuum Capillary Viscometer
Publisher: ASTM International
Year: 2007
ASTM D3542-92(2007) - Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
Publisher: ASTM International
Year: 2007
ASTM D6690-07 - Standard Specification for Joint and Crack Sealants, Hot Applied, for Concrete and Asphalt Pavements
Publisher: ASTM International
Year: 2007
ASTM C140-07a - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2007
ASTM C645-07b - Standard Specification for Nonstructural Steel Framing Members
Publisher: ASTM International
Year: 2007
ASTM D4580-03(2007) - Standard Practice for Measuring Delaminations in Concrete Bridge Decks by Sounding
Publisher: ASTM International
Year: 2007
ASTM D4788-03(2007) - Standard Test Method for Detecting Delaminations in Bridge Decks Using Infrared Thermography
Publisher: ASTM International
Year: 2007
ASTM D5624-02(2007) - Standard Test Method for Determining the Transverse-Aggregate Spread Rate for Surface Treatment Applications
Publisher: ASTM International
Year: 2007
ASTM D5977-03(2007) - Standard Specification for High Load Rotational Spherical Bearings for Bridges and Structures
Publisher: ASTM International
Year: 2007
ASTM D6153-97(2007) - Standard Specification for Materials for Bridge Deck Waterproofing Membrane Systems
Publisher: ASTM International
Year: 2007
ASTM E1911-07 - Standard Test Method for Measuring Paved Surface Frictional Properties Using the Dynamic Friction Tester
Publisher: ASTM International
Year: 2007
ASTM D2835-89(2007) - Standard Specification for Lubricant for Installation of Preformed Compression Seals in Concrete Pavements
Publisher: ASTM International
Year: 2007
ASTM D4014-03(2007) - Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
Publisher: ASTM International
Year: 2007
ASTM D6297-01(2007) - Standard Specification for Asphaltic Plug Joints for Bridges
Publisher: ASTM International
Year: 2007
ASTM D6786-07 - Standard Test Method for Particle Count in Mineral Insulating Oil Using Automatic Optical Particle Counters
Publisher: ASTM International
Year: 2007
ASTM D6924-03(2007) - Standard Specification for Preformed Thermoplastic Vulcanizate Elastomeric Joint Seals for Bridges
Publisher: ASTM International
Year: 2007
ASTM E660-90(2007) - Standard Practice for Accelerated Polishing of Aggregates or Pavement Surfaces Using a Small-Wheel, Circular Track Polishing Machine
Publisher: ASTM International
Year: 2007
ASTM E1082-90(2007) - Standard Test Method for Measurement of Vehicular Response to Traveled Surface Roughness
Publisher: ASTM International
Year: 2007
ASTM E1170-97(2007) - Standard Practices for Simulating Vehicular Response to Longitudinal Profiles of Traveled Surfaces
Publisher: ASTM International
Year: 2007
Search Within Building and Construction