ASTM C553-08 - Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
Publisher: ASTM International
Year: 2008
ASTM E154-08a - Standard Test Methods for Water Vapor Retarders Used in Contact with Earth Under Concrete Slabs, on Walls, or as Ground Cover
Publisher: ASTM International
Year: 2008
ASTM C215-08 - Standard Test Method for Fundamental Transverse, Longitudinal, and Torsional Frequencies of Concrete Specimens
Publisher: ASTM International
Year: 2008
ASTM C1107/C1107M-08 - Standard Specification for Packaged Dry, Hydraulic-Cement Grout (Nonshrink)
Publisher: ASTM International
Year: 2008
ASTM C1170/C1170M-08 - Standard Test Method for Determining Consistency and Density of Roller-Compacted Concrete Using a Vibrating Table
Publisher: ASTM International
Year: 2008
ASTM C1688/C1688M-08 - Standard Test Method for Density and Void Content of Freshly Mixed Pervious Concrete
Publisher: ASTM International
Year: 2008
ASTM D4945-08 - Standard Test Method for High-Strain Dynamic Testing of Piles
Publisher: ASTM International
Year: 2008
ASTM C90-08 - Standard Specification for Loadbearing Concrete Masonry Units
Publisher: ASTM International
Year: 2008
ASTM D5385-93(2000)e1 - Standard Test Method for Hydrostatic Pressure Resistance of Waterproofing Membranes
Publisher: ASTM International
Year: 2000
ASTM C739-08 - Standard Specification for Cellulosic Fiber Loose-Fill Thermal Insulation
Publisher: ASTM International
Year: 2008
ASTM E970-08 - Standard Test Method for Critical Radiant Flux of Exposed Attic Floor Insulation Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2008
ASTM E2190-08 - Standard Specification for Insulating Glass Unit Performance and Evaluation
Publisher: ASTM International
Year: 2008
ASTM C1577-08 - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
Publisher: ASTM International
Year: 2008
ASTM E833-08 - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2008
ASTM D5404-02 - Standard Practice for Recovery of Asphalt from Solution Using the Rotary Evaporator
Publisher: ASTM International
Year: 2002
ASTM D5405-98 - Standard Test Method for Conducting Time-to-Failure (Creep-Rupture) Tests of Joints Fabricated from Nonbituminous Organic Roof Membrane Material
Publisher: ASTM International
Year: 1998
ASTM C62-08 - Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2008
ASTM C270-08a - Standard Specification for Mortar for Unit Masonry
Publisher: ASTM International
Year: 2008
ASTM C479-04(2008) - Standard Specification for Vitrified Clay Liner Plates
Publisher: ASTM International
Year: 2008
ASTM C1091-03a(2008) - Standard Test Method for Hydrostatic Infiltration Testing of Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2008
ASTM C1148-92a(2008) - Standard Test Method for Measuring the Drying Shrinkage of Masonry Mortar
Publisher: ASTM International
Year: 2008
ASTM C1405-08 - Standard Specification for Glazed Brick (Single Fired, Brick Units)
Publisher: ASTM International
Year: 2008
ASTM D2395-07ae1 - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2007
ASTM D2521-76(2008) - Standard Specification for Asphalt Used in Canal, Ditch, and Pond Lining
Publisher: ASTM International
Year: 2008
ASTM C140-08a - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2008
ASTM C1552-08a - Standard Practice for Capping Concrete Masonry Units, Related Units and Masonry Prisms for Compression Testing
Publisher: ASTM International
Year: 2008
ASTM C1601-08 - Standard Test Method for Field Determination of Water Penetration of Masonry Wall Surfaces
Publisher: ASTM International
Year: 2008
ASTM E336-08 - Standard Test Method for Measurement of Airborne Sound Attenuation between Rooms in Buildings
Publisher: ASTM International
Year: 2008
ASTM E2404-08 - Standard Practice for Specimen Preparation and Mounting of Textile, Paper or Vinyl Wall or Ceiling Coverings to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2008
ASTM E2634-08 - Standard Specification for Flat Wall Insulating Concrete Form (ICF) Systems
Publisher: ASTM International
Year: 2008
ASTM C503-08a - Standard Specification for Marble Dimension Stone
Publisher: ASTM International
Year: 2008
ASTM C568-08a - Standard Specification for Limestone Dimension Stone
Publisher: ASTM International
Year: 2008
ASTM E2032-08a - Standard Guide for Extension of Data From Fire Resistance Tests Conducted in Accordance with ASTM E 119
Publisher: ASTM International
Year: 2008
ASTM D4746-98(2008) - Standard Test Method for Determination of Quinoline Insolubles (QI) in Tar and Pitch by Pressure Filtration
Publisher: ASTM International
Year: 2008
ASTM E580/E580M-08a - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2008
ASTM C1699-08 - Standard Test Method for Moisture Retention Curves of Porous Building Materials Using Pressure Plates
Publisher: ASTM International
Year: 2008
ASTM C516-08 - Standard Specification for Vermiculite Loose Fill Thermal Insulation
Publisher: ASTM International
Year: 2008
ASTM C1262-08a - Standard Test Method for Evaluating the Freeze-Thaw Durability of Dry-Cast Segmental Retaining Wall Units and Related Concrete Units
Publisher: ASTM International
Year: 2008
ASTM E2638-08 - Standard Test Method for Objective Measurement of the Speech Privacy Provided by a Closed Room
Publisher: ASTM International
Year: 2008
ASTM D7469-08 - Standard Test Methods for End-Joints in Structural Wood Products
Publisher: ASTM International
Year: 2008
ASTM C754-08 - Standard Specification for Installation of Steel Framing Members to Receive Screw-Attached Gypsum Panel Products
Publisher: ASTM International
Year: 2008
ASTM C1077-08 - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2008
ASTM D5439-95(2001) - Standard Test Method for Determination of Sediment in Moellon
Publisher: ASTM International
Year: 1994
ASTM F386-02(2008) - Standard Test Method for Thickness of Resilient Flooring Materials Having Flat Surfaces
Publisher: ASTM International
Year: 2008
ASTM F387-02(2008) - Standard Test Method for Measuring Thickness of Resilient Floor Covering With Foam Layer
Publisher: ASTM International
Year: 2008
ASTM F510-93(2008) - Standard Test Method for Resistance to Abrasion of Resilient Floor Coverings Using an Abrader with a Grit Feed Method
Publisher: ASTM International
Year: 2008
ASTM F2199-02(2008) - Standard Test Method for Determining Dimensional Stability of Resilient Floor Tile after Exposure to Heat
Publisher: ASTM International
Year: 2008
ASTM C295-08 - Standard Guide for Petrographic Examination of Aggregates for Concrete
Publisher: ASTM International
Year: 2008
ASTM E699-03(2008) - Standard Practice for Evaluation of Agencies Involved in Testing, Quality Assurance, and Evaluating of Building Components
Publisher: ASTM International
Year: 2008
ASTM D3201-08a - Standard Test Method for Hygroscopic Properties of Fire-Retardant Wood and Wood-Based Products
Publisher: ASTM International
Year: 2008
ASTM D5456-08 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2008
ASTM E864-08 - Standard Practice for Surface Preparation of Aluminum Alloys to be Adhesively Bonded in Honeycomb Shelter Panels
Publisher: ASTM International
Year: 2008
ASTM E1091-08 - Standard Specification for Nonmetallic Honeycomb Core for Use in Shelter Panels
Publisher: ASTM International
Year: 2008
ASTM E2114-08 - Standard Terminology for Sustainability Relative to the Performance of Buildings
Publisher: ASTM International
Year: 2008
ASTM C97-02(2008) - Standard Test Methods for Absorption and Bulk Specific Gravity of Dimension Stone
Publisher: ASTM International
Year: 2008
ASTM C208-08a - Standard Specification for Cellulosic Fiber Insulating Board
Publisher: ASTM International
Year: 2008
ASTM C1352-96(2008) - Standard Test Method for Flexural Modulus of Elasticity of Dimension Stone
Publisher: ASTM International
Year: 2008
ASTM D2489/D2489M-08 - Standard Practice for Estimating Degree of Particle Coating of Bituminous-Aggregate Mixtures
Publisher: ASTM International
Year: 2008
ASTM D3542-08 - Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
Publisher: ASTM International
Year: 2008
ASTM D6704-08 - Standard Test Method for Determining the Workability of Asphalt Cold Mix Patching Material
Publisher: ASTM International
Year: 2008
ASTM D7349-08a - Standard Test Method for Determining the Capability of Roofing and Waterproofing Materials to Seal around Fasteners
Publisher: ASTM International
Year: 2008
ASTM E648-08a - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2008
ASTM D5456-01ae1 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2001
ASTM F141-08 - Standard Terminology Relating to Resilient Floor Coverings
Publisher: ASTM International
Year: 2008
ASTM F2034-08 - Standard Specification for Sheet Linoleum Floor Covering
Publisher: ASTM International
Year: 2008
ASTM D5469-00 - Standard Guide for Application of New Spray Applied Polyurethane Foam and Coated Roofing Systems
Publisher: ASTM International
Year: 2000
ASTM D6162-00a(2008) - Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using a Combination of Polyester and Glass Fiber Reinforcements
Publisher: ASTM International
Year: 2008
ASTM D6163-00(2008) - Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Glass Fiber Reinforcements
Publisher: ASTM International
Year: 2008
ASTM F856-97(2008) - Standard Practice for Mechanical Symbols, Shipboard—Heating, Ventilation, and Air Conditioning (HVAC)
Publisher: ASTM International
Year: 2008
ASTM A755/A755M-03(2008) - Standard Specification for Steel Sheet, Metallic Coated by the Hot-Dip Process and Prepainted by the Coil-Coating Process for Exterior Exposed Building Products
Publisher: ASTM International
Year: 2008
ASTM D5050-08 - Standard Guide for Commercial Use of Lime Kiln Dusts and Portland Cement Kiln Dusts
Publisher: ASTM International
Year: 2008
ASTM C1139-08 - Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications
Publisher: ASTM International
Year: 2008
ASTM C1256-93(2008) - Standard Practice for Interpreting Glass Fracture Surface Features
Publisher: ASTM International
Year: 2008
ASTM D7229-08 - Standard Test Method for Preparation and Determination of the Bulk Specific Gravity of Dense-Graded Cold Mix Asphalt (CMA) Specimens by Means of the Superpave Gyratory Compactor
Publisher: ASTM International
Year: 2008
ASTM C109/C109M-08 - Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
Publisher: ASTM International
Year: 2008
ASTM C348-08 - Standard Test Method for Flexural Strength of Hydraulic-Cement Mortars
Publisher: ASTM International
Year: 2008
ASTM C349-08 - Standard Test Method for Compressive Strength of Hydraulic-Cement Mortars (Using Portions of Prisms Broken in Flexure)
Publisher: ASTM International
Year: 2008
ASTM C688-08 - Standard Specification for Functional Additions for Use in Hydraulic Cements
Publisher: ASTM International
Year: 2008
ASTM C871-08a - Standard Test Methods for Chemical Analysis of Thermal Insulation Materials for Leachable Chloride, Fluoride, Silicate, and Sodium Ions
Publisher: ASTM International
Year: 2008
ASTM C1105-08a - Standard Test Method for Length Change of Concrete Due to Alkali-Carbonate Rock Reaction
Publisher: ASTM International
Year: 2008
ASTM C1567-08 - Standard Test Method for Determining the Potential Alkali-Silica Reactivity of Combinations of Cementitious Materials and Aggregate (Accelerated Mortar-Bar Method)
Publisher: ASTM International
Year: 2008
ASTM D1751-04(2008) - Standard Specification for Preformed Expansion Joint Filler for Concrete Paving and Structural Construction (Nonextruding and Resilient Bituminous Types)
Publisher: ASTM International
Year: 2008
ASTM D1752-04a(2008) - Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
Publisher: ASTM International
Year: 2008
ASTM E1465-08a - Standard Practice for Radon Control Options for the Design and Construction of New Low-Rise Residential Buildings (Withdrawn 2017)
Publisher: ASTM International
Year: 2008
ASTM F137-08 - Standard Test Method for Flexibility of Resilient Flooring Materials with Cylindrical Mandrel Apparatus
Publisher: ASTM International
Year: 2008
ASTM F1304-08 - Standard Test Method for Deflection of Resilient Floor Tile
Publisher: ASTM International
Year: 2008
ASTM C387/C387M-08 - Standard Specification for Packaged, Dry, Combined Materials for Mortar and Concrete
Publisher: ASTM International
Year: 2008
ASTM D7480-08 - Standard Guide for Evaluating the Attributes of a Forest Management Plan
Publisher: ASTM International
Year: 2008
ASTM D5484-99 - Standard Specification for Steel Grid Bridge Flooring (Withdrawn 2004)
Publisher: ASTM International
Year: 1999
ASTM A888-08a - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
Publisher: ASTM International
Year: 2008
ASTM C99-08 - Standard Test Method for Modulus of Rupture of Dimension Stone
Publisher: ASTM International
Year: 2008
ASTM C989-08 - Standard Specification for Ground Granulated Blast-Furnace Slag for Use in Concrete and Mortars
Publisher: ASTM International
Year: 2008
ASTM C1077-08a - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2008
ASTM C1325-08b - Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
Publisher: ASTM International
Year: 2008
ASTM F2006-08 - Standard Safety Specification for Window Fall Prevention Devices for Non-Emergency Escape (Egress) and Rescue (Ingress) Windows
Publisher: ASTM International
Year: 2008
ASTM F2090-08 - Standard Specification for Window Fall Prevention Devices With Emergency Escape (Egress) Release Mechanisms
Publisher: ASTM International
Year: 2008
ASTM C33/C33M-08 - Standard Specification for Concrete Aggregates
Publisher: ASTM International
Year: 2008
ASTM C1293-08b - Standard Test Method for Determination of Length Change of Concrete Due to Alkali-Silica Reaction
Publisher: ASTM International
Year: 2008
ASTM D4829-08a - Standard Test Method for Expansion Index of Soils
Publisher: ASTM International
Year: 2008
ASTM E1911-09 - Standard Test Method for Measuring Paved Surface Frictional Properties Using the Dynamic Friction Tester
Publisher: ASTM International
Year: 2008
ASTM C1149-08 - Standard Specification for Self-Supported Spray Applied Cellulosic Thermal Insulation
Publisher: ASTM International
Year: 2008
ASTM C1503-08 - Standard Specification for Silvered Flat Glass Mirror
Publisher: ASTM International
Year: 2008
ASTM F141-08a - Standard Terminology Relating to Resilient Floor Coverings
Publisher: ASTM International
Year: 2008
ASTM F1516-08 - Standard Practice for Sealing Seams of Resilient Flooring Products by the Heat Weld Method (when Recommended)
Publisher: ASTM International
Year: 2008
ASTM F2471-08 - Standard Practice for Installation of Thick Poured Lightweight Cellular Concrete Underlayments and Preparation of the Surface to Receive Resilient Flooring
Publisher: ASTM International
Year: 2008
ASTM D5506-98 - Standard Practice for Organizations Engaged in the Certification of Personnel Testing and Inspecting Bituminous Paving Materials
Publisher: ASTM International
Year: 1998
ASTM C780-08a - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2008
ASTM C902-09 - Standard Specification for Pedestrian and Light Traffic Paving Brick
Publisher: ASTM International
Year: 2008
ASTM D1143/D1143M-07e1 - Standard Test Methods for Deep Foundations Under Static Axial Compressive Load
Publisher: ASTM International
Year: 2007
ASTM D3161-09 - Standard Test Method for Wind-Resistance of Asphalt Shingles (Fan-Induced Method)
Publisher: ASTM International
Year: 2008
ASTM F432-08 - Standard Specification for Roof and Rock Bolts and Accessories
Publisher: ASTM International
Year: 2008
ASTM C1305-08 - Standard Test Method for Crack Bridging Ability of Liquid-Applied Waterproofing Membrane
Publisher: ASTM International
Year: 2008
ASTM C1306-08 - Standard Test Method for Hydrostatic Pressure Resistance of a Liquid-Applied Waterproofing Membrane
Publisher: ASTM International
Year: 2008
ASTM D6380-03(2009) - Standard Specification for Asphalt Roll Roofing (Organic Felt)
Publisher: ASTM International
Year: 2008
ASTM D6506-01(2009) - Standard Specification for Asphalt Based Protection for Below-Grade Waterproofing
Publisher: ASTM International
Year: 2008
ASTM D6622-01(2009) - Standard Guide for Application of Fully Adhered Hot-Applied Reinforced Waterproofing Systems
Publisher: ASTM International
Year: 2008
ASTM F2049-09 - Standard Guide for Fences/Barriers for Public, Commercial, and Multi-Family Residential Use Outdoor Play Areas
Publisher: ASTM International
Year: 2008
ASTM D1970-09 - Standard Specification for Self-Adhering Polymer Modified Bituminous Sheet Materials Used as Steep Roofing Underlayment for Ice Dam Protection
Publisher: ASTM International
Year: 2008
ASTM D3018-03(2009) - Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2008
ASTM D3462-09 - Standard Specification for Asphalt Shingles Made from Glass Felt and Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2008
ASTM D6222-08 - Standard Specification for Atactic Polypropylene (APP) Modified Bituminous Sheet Materials Using Polyester Reinforcements
Publisher: ASTM International
Year: 2008
ASTM D7497-09 - Standard Practice for Recovering Residue from Emulsified Asphalt Using Low Temperature Evaporative Technique
Publisher: ASTM International
Year: 2008
ASTM D5516-01a - Standard Test Method for Evaluating the Flexural Properties of Fire-Retardant Treated Softwood Plywood Exposed to Elevated Temperatures
Publisher: ASTM International
Year: 2001
ASTM C31/C31M-08b - Standard Practice for Making and Curing Concrete Test Specimens in the Field
Publisher: ASTM International
Year: 2008
ASTM C173/C173M-08a - Standard Test Method for Air Content of Freshly Mixed Concrete by the Volumetric Method
Publisher: ASTM International
Year: 2008
ASTM A888-09 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
Publisher: ASTM International
Year: 2008
ASTM C168-08b - Standard Terminology Relating to Thermal Insulation
Publisher: ASTM International
Year: 2008
ASTM C183-08 - Standard Practice for Sampling and the Amount of Testing of Hydraulic Cement
Publisher: ASTM International
Year: 2008
ASTM C595-08a - Standard Specification for Blended Hydraulic Cements
Publisher: ASTM International
Year: 2008
ASTM C858-09 - Standard Specification for Underground Precast Concrete Utility Structures
Publisher: ASTM International
Year: 2008
ASTM C1116/C1116M-08a - Standard Specification for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2008
ASTM C1157-08a - Standard Performance Specification for Hydraulic Cement
Publisher: ASTM International
Year: 2008
ASTM C1202-08 - Standard Test Method for Electrical Indication of Concrete's Ability to Resist Chloride Ion Penetration
Publisher: ASTM International
Year: 2008
ASTM C94/C94M-09 - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
Year: 2008
ASTM C151/C151M-09 - Standard Test Method for Autoclave Expansion of Hydraulic Cement
Publisher: ASTM International
Year: 2008
ASTM C1231/C1231M-09 - Standard Practice for Use of Unbonded Caps in Determination of Compressive Strength of Hardened Concrete Cylinders
Publisher: ASTM International
Year: 2008
ASTM C1436-08 - Standard Specification for Materials for Shotcrete
Publisher: ASTM International
Year: 2008
ASTM C1646/C1646M-08a - Standard Practice for Making and Curing Test Specimens for Evaluating Resistance of Coarse Aggregate to Freezing and Thawing in Air-Entrained Concrete
Publisher: ASTM International
Year: 2008
ASTM D5535-98 - Standard Terminology Relating to Formed-in-Place Sealants for Joints and Cracks in Pavements
Publisher: ASTM International
Year: 1998
ASTM D5545-94e1 - Test Method for Identification of Cationic Slow-Set Emulsified Asphalts (Withdrawn 1998)
Publisher: ASTM International
Year: 1993
ASTM D5546-01 - Standard Test Method for Solubility of Asphalt Binders in Toluene by Centrifuge
Publisher: ASTM International
Year: 2001
ASTM D2643-08 - Standard Specification for Prefabricated Bituminous Geomembrane Used as Canal and Ditch Liner (Exposed Type)
Publisher: ASTM International
Year: 2008
ASTM C485-09 - Standard Test Method for Measuring Warpage of Ceramic Tile
Publisher: ASTM International
Year: 2008
ASTM C499-09 - Standard Test Method for Facial Dimensions and Thickness of Flat, Rectangular Ceramic Wall and Floor Tile
Publisher: ASTM International
Year: 2008
ASTM C1019-09 - Standard Test Method for Sampling and Testing Grout
Publisher: ASTM International
Year: 2008
ASTM E648-08b - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2008
ASTM E917-05e1 - Standard Practice for Measuring Life-Cycle Costs of Buildings and Building Systems
Publisher: ASTM International
Year: 2005
ASTM E970-08a - Standard Test Method for Critical Radiant Flux of Exposed Attic Floor Insulation Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2008
ASTM E1121-07e1 - Standard Practice for Measuring Payback for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E1185-07e1 - Standard Guide for Selecting Economic Methods for Evaluating Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E1369-07e2 - Standard Guide for Selecting Techniques for Treating Uncertainty and Risk in the Economic Evaluation of Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E1678-08b - Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
Publisher: ASTM International
Year: 2008
ASTM E1765-07e1 - Standard Practice for Applying Analytical Hierarchy Process (AHP) to Multiattribute Decision Analysis of Investments Related to Buildings and Building Systems
Publisher: ASTM International
Year: 2007
ASTM E2506-06e1 - Standard Guide for Developing a Cost-Effective Risk Mitigation Plan for New and Existing Constructed Facilities
Publisher: ASTM International
Year: 2006
ASTM C802-96(2008)e1 - Standard Practice for Conducting an Interlaboratory Test Program to Determine the Precision of Test Methods for Construction Materials
Publisher: ASTM International
Year: 2008
ASTM C717-09 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2008
ASTM C482-02(2009) - Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste
Publisher: ASTM International
Year: 2008
ASTM C648-04(2009) - Standard Test Method for Breaking Strength of Ceramic Tile
Publisher: ASTM International
Year: 2008
ASTM C989-09 - Standard Specification for Slag Cement for Use in Concrete and Mortars
Publisher: ASTM International
Year: 2009
ASTM C1247-09 - Standard Test Method for Durability of Sealants Exposed to Continuous Immersion in Liquids
Publisher: ASTM International
Year: 2008
ASTM C1574-04(2008) - Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
Publisher: ASTM International
Year: 2008
ASTM E2249-02(2008) - Standard Test Method for Laboratory Measurement of Airborne Transmission Loss of Building Partitions and Elements Using Sound Intensity
Publisher: ASTM International
Year: 2008
ASTM F1499-01(2008) - Standard Specification for Coextruded Composite Drain, Waste, and Vent Pipe (DWV)
Publisher: ASTM International
Year: 2008
ASTM C322-09 - Standard Practice for Sampling Ceramic Whiteware Clays
Publisher: ASTM International
Year: 2008
ASTM C689-09 - Standard Test Method for Modulus of Rupture of Unfired Clays
Publisher: ASTM International
Year: 2008
ASTM C837-09 - Standard Test Method for Methylene Blue Index of Clay
Publisher: ASTM International
Year: 2008
ASTM F1694-09 - Standard Guide for Composing Walkway Surface Investigation, Evaluation and Incident Report Forms for Slips, Stumbles, Trips, and Falls
Publisher: ASTM International
Year: 2008
ASTM C1193-09 - Standard Guide for Use of Joint Sealants
Publisher: ASTM International
Year: 2008
ASTM C114-09 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2009
ASTM C387/C387M-09 - Standard Specification for Packaged, Dry, Combined Materials for Mortar and Concrete
Publisher: ASTM International
Year: 2009
ASTM C1501-09 - Standard Test Method for Color Stability of Building Construction Sealants as Determined by Laboratory Accelerated Weathering Procedures
Publisher: ASTM International
Year: 2008
ASTM D4434/D4434M-09 - Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
Publisher: ASTM International
Year: 2008
ASTM D5889-97(2008) - Standard Practice for Quality Control of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2008
ASTM E699-09 - Standard Practice for Evaluation of Agencies Involved in Testing, Quality Assurance, and Evaluating of Building Components
Publisher: ASTM International
Year: 2008
ASTM E1678-09 - Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
Publisher: ASTM International
Year: 2009
ASTM D5601-94 - Standard Test Method for Tearing Resistance of Roofing and Waterproofing Materials and Membranes
Publisher: ASTM International
Year: 1993
ASTM F1275-03(2008) - Standard Test Method for Performance of Griddles
Publisher: ASTM International
Year: 2008
ASTM F1785-97(2008) - Standard Test Method for Performance of Steam Kettles
Publisher: ASTM International
Year: 2008
ASTM D5602-98 - Standard Test Method for Static Puncture Resistance of Roofing Membrane Specimens
Publisher: ASTM International
Year: 1998
ASTM C1232-09 - Standard Terminology of Masonry
Publisher: ASTM International
Year: 2009
ASTM D7445-09 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding with Foam Plastic Backing (Backed Vinyl Siding)
Publisher: ASTM International
Year: 2009
ASTM E1681-03(2008) - Standard Test Method for Determining a Threshold Stress Intensity Factor for Environment-Assisted Cracking of Metallic Materials
Publisher: ASTM International
Year: 2008
ASTM C1088-09 - Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
Publisher: ASTM International
Year: 2008
ASTM D4616-95(2008) - Standard Test Method for Microscopical Analysis by Reflected Light and Determination of Mesophase in a Pitch
Publisher: ASTM International
Year: 2008
ASTM E1557-05e1 - Standard Classification for Building Elements and Related Sitework-UNIFORMAT II
Publisher: ASTM International
Year: 2005
ASTM E2204-05e1 - Standard Guide for Summarizing the Economic Impacts of Building-Related Projects
Publisher: ASTM International
Year: 2005
ASTM D7369-09 - Standard Test Method for Determining the Resilient Modulus of Bituminous Mixtures by Indirect Tension Test
Publisher: ASTM International
Year: 2009
ASTM E84-09 - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2009
ASTM D5624-02 - Standard Test Method for Determining the Transverse-Aggregate Spread Rate for Surface Treatment Applications
Publisher: ASTM International
Year: 2002
ASTM E331-00(2009) - Standard Test Method for Water Penetration of Exterior Windows, Skylights, Doors, and Curtain Walls by Uniform Static Air Pressure Difference
Publisher: ASTM International
Year: 2009
ASTM E547-00(2009) - Standard Test Method for Water Penetration of Exterior Windows, Skylights, Doors, and Curtain Walls by Cyclic Static Air Pressure Difference
Publisher: ASTM International
Year: 2009
ASTM F2306/F2306M-08 - Standard Specification for 12 to 60 in. [300 to 1500 mm] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Gravity-Flow Storm Sewer and Subsurface Drainage Applications
Publisher: ASTM International
Year: 2008
ASTM C1677-09 - Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
Publisher: ASTM International
Year: 2009
ASTM D5635-98 - Standard Test Method for Dynamic Puncture Resistance of Roofing Membrane Specimens
Publisher: ASTM International
Year: 1998
ASTM D7428-08e1 - Standard Test Method for Resistance of Fine Aggregate to Degradation by Abrasion in the Micro-Deval Apparatus
Publisher: ASTM International
Year: 2008
ASTM C1651-08 - Standard Test Method for Measurement of Roll Wave Optical Distortion in Heat-Treated Flat Glass
Publisher: ASTM International
Year: 2008
ASTM D5636-94(1999)e1 - Standard Test Method for Low Temperature Unrolling of Felt or Sheet Roofing and Waterproofing Materials
Publisher: ASTM International
Year: 1999
ASTM D5643-94(2000)e1 - Standard Specification for Coal Tar Roof Cement, Asbestos Free
Publisher: ASTM International
Year: 1999
ASTM D3385-09 - Standard Test Method for Infiltration Rate of Soils in Field Using Double-Ring Infiltrometer
Publisher: ASTM International
Year: 2009
ASTM D1452-09 - Standard Practice for Soil Exploration and Sampling by Auger Borings
Publisher: ASTM International
Year: 2009
ASTM C650-04(2009) - Standard Test Method for Resistance of Ceramic Tile to Chemical Substances
Publisher: ASTM International
Year: 2008
ASTM C652-09 - Standard Specification for Hollow Brick (Hollow Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2009
ASTM E1745-09 - Standard Specification for Water Vapor Retarders Used in Contact with Soil or Granular Fill under Concrete Slabs
Publisher: ASTM International
Year: 2009
ASTM C1707-09 - Standard Specification for Pozzolanic Hydraulic Lime for Structural Purposes
Publisher: ASTM International
Year: 2009
ASTM D5665-99a - Standard Specification for Thermoplastic Fabrics Used in Cold-Applied Roofing and Waterproofing
Publisher: ASTM International
Year: 1999
ASTM D6237-09 - Standard Guide for Painting Inspectors (Concrete and Masonry Substrates)
Publisher: ASTM International
Year: 2009
ASTM E136-09 - Standard Test Method for Behavior of Materials in a Vertical Tube Furnace at 750°C
Publisher: ASTM International
Year: 2009
ASTM D7341-09 - Standard Practice for Establishing Characteristic Values for Flexural Properties of Structural Glued Laminated Timber by Full-Scale Testing
Publisher: ASTM International
Year: 2009
ASTM C240-08e1 - Standard Test Methods of Testing Cellular Glass Insulation Block
Publisher: ASTM International
Year: 2008
ASTM C679-03(2009)e1 - Standard Test Method for Tack-Free Time of Elastomeric Sealants
Publisher: ASTM International
Year: 2008
ASTM C681-03(2009) - Standard Test Method for Volatility of Oil- and Resin-Based, Knife-Grade, Channel Glazing Compounds
Publisher: ASTM International
Year: 2008
ASTM C711-03(2009) - Standard Test Method for Low-Temperature Flexibility and Tenacity of One-Part, Elastomeric, Solvent-Release Type Sealants
Publisher: ASTM International
Year: 2008
ASTM C712-03(2009) - Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
Publisher: ASTM International
Year: 2008
ASTM C771-03(2009) - Standard Test Method for Weight Loss After Heat Aging of Preformed Sealing Tapes
Publisher: ASTM International
Year: 2008
ASTM C772-03(2009) - Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
Publisher: ASTM International
Year: 2008
ASTM C782-03(2009) - Standard Test Method for Softness of Preformed Tape Sealants
Publisher: ASTM International
Year: 2008
ASTM C879-03(2009) - Standard Test Methods for Release Papers Used With Preformed Tape Sealants
Publisher: ASTM International
Year: 2008
ASTM C1281-03(2009) - Standard Specification for Preformed Tape Sealants for Glazing Applications
Publisher: ASTM International
Year: 2008
ASTM C1488-04e1 - Standard Practice for Simulated Aging of Cellulosic Loose-Fill Insulation (Withdrawn 2013)
Publisher: ASTM International
Year: 2004
ASTM D2452-03(2009) - Standard Test Method for Extrudability of Oil- and Resin-Base Caulking Compounds
Publisher: ASTM International
Year: 2008
ASTM D2453-03(2009) - Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
Publisher: ASTM International
Year: 2008
ASTM E580/E580M-08ae1 - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2008
ASTM D5683-95(1999)e1 - Standard Test Method for Flexibility of Roofing and Waterproofing Materials and Membranes
Publisher: ASTM International
Year: 1999
ASTM D5684-00 - Standard Terminology Relating to Pile Floor Coverings
Publisher: ASTM International
Year: 2000
ASTM D7172-06e1 - Standard Test Method for Determining The Relative Density (Specific Gravity) And Absorption Of Fine Aggregates Using Infrared
Publisher: ASTM International
Year: 2006
ASTM D5456-09 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2009
ASTM C1704/C1704M-09 - Standard Test Method for Sampling and Testing Structural Cementitious Panels
Publisher: ASTM International
Year: 2009
ASTM C1705/C1705M-09 - Standard Specification for Structural Cementitious Panels
Publisher: ASTM International
Year: 2009
ASTM D5710-95(2001) - Standard Specification for Trinidad Lake Modified Asphalt
Publisher: ASTM International
Year: 1995
ASTM D6662-09 - Standard Specification for Polyolefin-Based Plastic Lumber Decking Boards
Publisher: ASTM International
Year: 2009
ASTM E2618-09 - Standard Test Method for Measurement of Particulate Emissions and Heating Efficiency of Outdoor Solid Fuel-Fired Hydronic Heating Appliances
Publisher: ASTM International
Year: 2009
ASTM D5716-95(2000) - Standard Test Method for Measuring the Rate of Well Discharge by Circular Orifice Weir
Publisher: ASTM International
Year: 1999
ASTM D5722-95 - Standard Practice for Performing Accelerated Outdoor Weathering of Factory- Coated Embossed Hardboard Using Concentrated Natural Sunlight and a Soak-Freeze-Thaw Procedure
Publisher: ASTM International
Year: 1994
ASTM D5726-98 - Standard Specification for Thermoplastic Fabrics Used in Hot-Applied Roofing and Waterproofing
Publisher: ASTM International
Year: 1998
ASTM C97/C97M-09 - Standard Test Methods for Absorption and Bulk Specific Gravity of Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM C99/C99M-09 - Standard Test Method for Modulus of Rupture of Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM C120/C120M-09 - Standard Test Methods of Flexure Testing of Slate (Breaking Load, Modulus of Rupture, Modulus of Elasticity)
Publisher: ASTM International
Year: 2009
ASTM C121/C121M-09 - Standard Test Method for Water Absorption of Slate
Publisher: ASTM International
Year: 2009
ASTM C170/C170M-09 - Standard Test Method for Compressive Strength of Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM D4726-09 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Exterior-Profile Extrusions Used for Assembled Windows and Doors
Publisher: ASTM International
Year: 2009
ASTM D5731-95 - Standard Test Method for Determination of the Point Load Strength Index of Rock
Publisher: ASTM International
Year: 1994
ASTM C167-09 - Standard Test Methods for Thickness and Density of Blanket or Batt Thermal Insulations
Publisher: ASTM International
Year: 2009
ASTM E2032-09 - Standard Guide for Extension of Data From Fire Resistance Tests Conducted in Accordance with ASTM E 119
Publisher: ASTM International
Year: 2009
ASTM D5311-92(2004)e1 - Standard Test Method for Load Controlled Cyclic Triaxial Strength of Soil
Publisher: ASTM International
Year: 2004
ASTM C1527-09 - Standard Specification for Travertine Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM E2126-09 - Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
Publisher: ASTM International
Year: 2009
ASTM C241/C241M-09 - Standard Test Method for Abrasion Resistance of Stone Subjected to Foot Traffic
Publisher: ASTM International
Year: 2009
ASTM C1201/C1201M-09 - Standard Test Method for Structural Performance of Exterior Dimension Stone Cladding Systems by Uniform Static Air Pressure Difference
Publisher: ASTM International
Year: 2009
ASTM C1352/C1352M-09 - Standard Test Method for Flexural Modulus of Elasticity of Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM C217/C217M-09 - Standard Test Method for Weather Resistance of Slate
Publisher: ASTM International
Year: 2009
ASTM C880/C880M-09 - Standard Test Method for Flexural Strength of Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM C1354/C1354M-09 - Standard Test Method for Strength of Individual Stone Anchorages in Dimension Stone
Publisher: ASTM International
Year: 2009
ASTM E2511-09 - Standard Guide for Detailing of EIFS-Clad Wall Assemblies
Publisher: ASTM International
Year: 2009
ASTM F2118-03(2009) - Test Method for Constant Amplitude of Force Controlled Fatigue Testing of Acrylic Bone Cement Materials
Publisher: ASTM International
Year: 2009
ASTM E1573-09 - Standard Test Method for Evaluating Masking Sound in Open Offices Using A-Weighted and One-Third Octave Band Sound Pressure Levels
Publisher: ASTM International
Year: 2009
ASTM C1667-09 - Standard Test Method for Using Heat Flow Meter Apparatus to Measure the Center-of-Panel Thermal Resistivity of Vacuum Panels
Publisher: ASTM International
Year: 2009
ASTM F1141-93(2009) - Standard Specification for Wallcovering
Publisher: ASTM International
Year: 2009
ASTM C947-03(2009) - Standard Test Method for Flexural Properties of Thin-Section Glass-Fiber-Reinforced Concrete (Using Simple Beam With Third-Point Loading)
Publisher: ASTM International
Year: 2009
ASTM C948-81(2009) - Standard Test Method for Dry and Wet Bulk Density, Water Absorption, and Apparent Porosity of Thin Sections of Glass-Fiber Reinforced Concrete
Publisher: ASTM International
Year: 2009
ASTM C1228-96(2009) - Standard Practice for Preparing Coupons for Flexural and Washout Tests on Glass Fiber Reinforced Concrete
Publisher: ASTM International
Year: 2009
ASTM C1229-94(2009) - Standard Test Method for Determination of Glass Fiber Content in Glass Fiber Reinforced Concrete (GFRC) (Wash-Out Test)
Publisher: ASTM International
Year: 2009
ASTM C1230-96(2009) - Standard Test Method for Performing Tension Tests on Glass-Fiber Reinforced Concrete (GFRC) Bonding Pads
Publisher: ASTM International
Year: 2009
ASTM C1560-03(2009) - Standard Test Method for Hot Water Accelerated Aging of Glass-Fiber Reinforced Cement-Based Composites
Publisher: ASTM International
Year: 2009
ASTM E648-09 - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2009
ASTM C634-09 - Standard Terminology Relating to Building and Environmental Acoustics
Publisher: ASTM International
Year: 2009
ASTM C1482-09 - Standard Specification for Polyimide Flexible Cellular Thermal and Sound Absorbing Insulation
Publisher: ASTM International
Year: 2009
ASTM C1484-09 - Standard Specification for Vacuum Insulation Panels
Publisher: ASTM International
Year: 2009
ASTM E492-09 - Standard Test Method for Laboratory Measurement of Impact Sound Transmission Through Floor-Ceiling Assemblies Using the Tapping Machine
Publisher: ASTM International
Year: 2009
ASTM E1074-09 - Standard Practice for Measuring Net Benefits and Net Savings for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2009
ASTM F2055-09 - Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
Publisher: ASTM International
Year: 2009
ASTM D5785-95(2000) - Standard Test Method for (Analytical Procedure) for Determining Transmissivity of Confined Nonleaky Aquifers by Underdamped Well Response to Instantaneous Change in Head (Slug Test)
Publisher: ASTM International
Year: 1999
ASTM D5786-95(2000) - Standard Practice for (Field Procedure) for Constant Drawdown Tests in Flowing Wells for Determining Hydraulic Properties of Aquifer Systems
Publisher: ASTM International
Year: 1999
ASTM F2718-09 - Standard Specification for Polyethylene (PE) and Cement Materials for an Encapsulated Cement Mortar Formed in Place Liner System (FIPLS) for the Rehabilitation of Water Pipelines
Publisher: ASTM International
Year: 2009
ASTM F2719-09 - Standard Practice for Installation of Polyethylene (PE) and Encapsulated Cement Mortar Formed in Place Lining System (FIPLS) for the Rehabilitation of Water Pipelines
Publisher: ASTM International
Year: 2009
ASTM C631-09 - Standard Specification for Bonding Compounds for Interior Gypsum Plastering
Publisher: ASTM International
Year: 2009
ASTM C1280-09 - Standard Specification for Application of Gypsum Sheathing
Publisher: ASTM International
Year: 2009
ASTM D5795-95(2000) - Standard Test Method for Determination of Liquid Water Absorption of Coated Hardboard and Other Composite Wood Products Via "Cobb Ring" Apparatus
Publisher: ASTM International
Year: 2000
ASTM E580/E580M-09 - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2009
ASTM E2568-09e1 - Standard Specification for PB Exterior Insulation and Finish Systems
Publisher: ASTM International
Year: 2009
ASTM D5801-95(2001) - Standard Test Method for Toughness and Tenacity of Bituminous Materials
Publisher: ASTM International
Year: 1995
ASTM C1047-09 - Standard Specification for Accessories for Gypsum Wallboard and Gypsum Veneer Base
Publisher: ASTM International
Year: 2009
ASTM C610-09 - Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2009
ASTM C1401-09 - Standard Guide for Structural Sealant Glazing
Publisher: ASTM International
Year: 2009
ASTM E1996-09 - Standard Specification for Performance of Exterior Windows, Curtain Walls, Doors, and Impact Protective Systems Impacted by Windborne Debris in Hurricanes
Publisher: ASTM International
Year: 2009
ASTM C1202-09 - Standard Test Method for Electrical Indication of Concrete's Ability to Resist Chloride Ion Penetration
Publisher: ASTM International
Year: 2009
ASTM E2110-09 - Standard Terminology for Exterior Insulation and Finish Systems (EIFS)
Publisher: ASTM International
Year: 2009
ASTM C617-09 - Standard Practice for Capping Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2009
ASTM C955-09 - Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
Publisher: ASTM International
Year: 2009
ASTM D5821-01 - Standard Test Method for Determining the Percentage of Fractured Particles in Coarse Aggregate
Publisher: ASTM International
Year: 2001
ASTM D5823-00 - Standard Test Method for Tuft Height of Pile Floor Coverings
Publisher: ASTM International
Year: 2000
ASTM C31/C31M-09 - Standard Practice for Making and Curing Concrete Test Specimens in the Field
Publisher: ASTM International
Year: 2009
ASTM A153/A153M-09 - Standard Specification for Zinc Coating (Hot-Dip) on Iron and Steel Hardware
Publisher: ASTM International
Year: 2009
ASTM C578-09 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2009
ASTM C1401-09a - Standard Guide for Structural Sealant Glazing
Publisher: ASTM International
Year: 2009
ASTM D1883-07e1 - Standard Test Method for CBR (California Bearing Ratio) of Laboratory-Compacted Soils
Publisher: ASTM International
Year: 2007
ASTM D5456-09a - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2009
ASTM E661-03(2009) - Standard Test Method for Performance of Wood and Wood-Based Floor and Roof Sheathing Under Concentrated Static and Impact Loads
Publisher: ASTM International
Year: 2003
ASTM E695-03(2009) - Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
Publisher: ASTM International
Year: 2009
ASTM E2322-03(2009) - Standard Test Method for Conducting Traverse and Concentrated Load Tests on Panels used in Floor and Roof Construction
Publisher: ASTM International
Year: 2009
ASTM D2488-09 - Standard Practice for Description and Identification of Soils (Visual-Manual Procedure)
Publisher: ASTM International
Year: 2009
ASTM C1611/C1611M-09 - Standard Test Method for Slump Flow of Self-Consolidating Concrete
Publisher: ASTM International
Year: 2009
ASTM C1621/C1621M-09 - Standard Test Method for Passing Ability of Self-Consolidating Concrete by J-Ring
Publisher: ASTM International
Year: 2009
ASTM D3957-09 - Standard Practices for Establishing Stress Grades for Structural Members Used in Log Buildings
Publisher: ASTM International
Year: 2009
ASTM E833-09 - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2009
ASTM E1186-03(2009) - Standard Practices for Air Leakage Site Detection in Building Envelopes and Air Barrier Systems
Publisher: ASTM International
Year: 2009
ASTM C780-09 - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2009
ASTM F2551-09 - Standard Practice for Installing a Protective Cementitious Liner System in Sanitary Sewer Manholes
Publisher: ASTM International
Year: 2009
ASTM D5840-00 - Standard Specification for Type II Polymer Modified Asphalt Cement for Use in Pavement Construction (Withdrawn 2005)
Publisher: ASTM International
Year: 2000
ASTM C1668-09 - Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
Publisher: ASTM International
Year: 2009
ASTM D5841-00 - Standard Specification for Type III Polymer Modified Asphalt Cement for Use in Pavement Construction (Withdrawn 2005)
Publisher: ASTM International
Year: 2000
ASTM C1574-04(2008)e1 - Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
Publisher: ASTM International
Year: 2008
ASTM D7496-09 - Standard Test Method for Viscosity of Emulsified Asphalt by Saybolt Furol Viscometer
Publisher: ASTM International
Year: 2009
ASTM D7553-09 - Standard Test Method for Solubility of Asphalt Materials in N-Propyl Bromide
Publisher: ASTM International
Year: 2009
ASTM E648-09a - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2009
ASTM C578-09e1 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2009
ASTM D5848-98 - Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 1998
ASTM D5849-95(2000)e1 - Standard Test Method for Evaluating Resistance of Modified, Bituminous Roofing Membranes to Cyclic Joint Displacement
Publisher: ASTM International
Year: 1999
ASTM D5858-96e1 - Standard Guide for Calculating In Situ Equivalent Elastic Moduli of Pavement Materials Using Layered Elastic Theory
Publisher: ASTM International
Year: 1998
ASTM C126-09 - Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
Publisher: ASTM International
Year: 2009
ASTM C465-09 - Standard Specification for Processing Additions for Use in the Manufacture of Hydraulic Cements
Publisher: ASTM International
Year: 2009
ASTM C533-09 - Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2009
ASTM C1086-09 - Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation
Publisher: ASTM International
Year: 2009
ASTM D5860-95(2002) - Standard Test Method for Evaluation of the Effect of Water Repellent Treatments on Freeze-Thaw Resistance of Hydraulic Cement Mortar Specimens
Publisher: ASTM International
Year: 1995
ASTM C754-09 - Standard Specification for Installation of Steel Framing Members to Receive Screw-Attached Gypsum Panel Products
Publisher: ASTM International
Year: 2009
ASTM D75/D75M-09 - Standard Practice for Sampling Aggregates
Publisher: ASTM International
Year: 2009
ASTM E1068-85(2009) - Standard Test Method for Testing Nonmetallic Seal Materials by Immersion in a Simulated Geothermal Test Fluid (Withdrawn 2018)
Publisher: ASTM International
Year: 2009
ASTM E1069-85(2009) - Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress (Withdrawn 2018)
Publisher: ASTM International
Year: 2009
ASTM D5869-95(2002) - Standard Practice for Dark Oven Heat Exposure of Bituminous Materials
Publisher: ASTM International
Year: 1995
ASTM D70-09 - Standard Test Method for Density of Semi-Solid Bituminous Materials (Pycnometer Method)
Publisher: ASTM International
Year: 2009
ASTM D7330-07e1 - Standard Test Method for Assessment of Surface Appearance Change in Pile Floor Coverings Using Standard Reference Scales
Publisher: ASTM International
Year: 2007
ASTM C1172-09 - Standard Specification for Laminated Architectural Flat Glass
Publisher: ASTM International
Year: 2009
ASTM C90-09 - Standard Specification for Loadbearing Concrete Masonry Units
Publisher: ASTM International
Year: 2009
ASTM C990-09 - Standard Specification for Joints for Concrete Pipe, Manholes, and Precast Box Sections Using Preformed Flexible Joint Sealants
Publisher: ASTM International
Year: 2009
ASTM C990M-09 - Standard Specification for Joints for Concrete Pipe, Manholes, and Precast Box Sections Using Preformed Flexible Joint Sealants (Metric)
Publisher: ASTM International
Year: 2009
ASTM C1531-09 - Standard Test Methods for In Situ Measurement Of Masonry Mortar Joint Shear Strength Index
Publisher: ASTM International
Year: 2009
ASTM C1552-09 - Standard Practice for Capping Concrete Masonry Units, Related Units and Masonry Prisms for Compression Testing
Publisher: ASTM International
Year: 2009
ASTM C1587-09 - Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
Publisher: ASTM International
Year: 2009
ASTM C1601-09 - Standard Test Method for Field Determination of Water Penetration of Masonry Wall Surfaces
Publisher: ASTM International
Year: 2009
ASTM D692/D692M-09 - Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2009
ASTM D3042-09 - Standard Test Method for Insoluble Residue in Carbonate Aggregates
Publisher: ASTM International
Year: 2009
ASTM C1357-09 - Standard Test Methods for Evaluating Masonry Bond Strength (Withdrawn 2016)
Publisher: ASTM International
Year: 2009
ASTM D5516-09 - Standard Test Method for Evaluating the Flexural Properties of Fire-Retardant Treated Softwood Plywood Exposed to Elevated Temperatures
Publisher: ASTM International
Year: 2009
ASTM D5888-95(2002)e1 - Standard Guide for Storage and Handling of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 1995
ASTM D5889-97 - Standard Practice for Quality Control of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 1997
ASTM D5892-00 - Standard Specification for Type IV Polymer-Modified Asphalt Cement for Use in Pavement Construction (Withdrawn 2005)
Publisher: ASTM International
Year: 2000
ASTM D5893-96 - Standard Specification for Cold Applied, Single Component, Chemically Curing Silicone Joint Sealant for Portland Cement Concrete Pavements
Publisher: ASTM International
Year: 1995
ASTM D5546-09 - Standard Test Method for Solubility of Asphalt Binders in Toluene by Centrifuge (Withdrawn 2017)
Publisher: ASTM International
Year: 2009
ASTM F2233-03(2009) - Standard Guide for Safety, Access Rights, Construction, Liability, and Risk Management for Optical Fiber Networks in Existing Sewers
Publisher: ASTM International
Year: 2009
ASTM F2414-04(2009) - Standard Practice for Sealing Sewer Manholes Using Chemical Grouting
Publisher: ASTM International
Year: 2009
ASTM C901-09 - Standard Specification for Prefabricated Masonry Panels
Publisher: ASTM International
Year: 2009
ASTM C1253-93(2009) - Standard Test Method for Determining the Outgassing Potential of Sealant Backing
Publisher: ASTM International
Year: 2009
ASTM C1375-00(2009) - Standard Guide for Substrates Used in Testing Building Seals and Sealants
Publisher: ASTM International
Year: 2009
ASTM E84-09a - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2009
ASTM C1717-09 - Standard Test Methods for Conducting Strength Tests of Masonry Wall Panels
Publisher: ASTM International
Year: 2009
ASTM D3141/D3141M-09 - Standard Specification for Asphalt for Undersealing Portland-Cement Concrete Pavements
Publisher: ASTM International
Year: 2009
ASTM D6154-09 - Standard Specification for Chemically Modified Asphalt Cement for Use in Pavement Construction
Publisher: ASTM International
Year: 2009
ASTM D5912-96e1 - Standard Test Method for (Analytical Procedure) Determining Hydraulic Conductivity of an Unconfined Aquifer by Overdamped Well Response to Instantaneous Change in Head (Slug)
Publisher: ASTM International
Year: 1995
ASTM D5926-01 - Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
Publisher: ASTM International
Year: 2001
ASTM E2195-02e1 - Standard Terminology Relating to the Examination of Questioned Documents
Publisher: ASTM International
Year: 2003
ASTM D244-09 - Standard Test Methods and Practices for Emulsified Asphalts
Publisher: ASTM International
Year: 2009
ASTM D2419-09 - Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
Publisher: ASTM International
Year: 2009
ASTM D2726-09 - Standard Test Method for Bulk Specific Gravity and Density of Non-Absorptive Compacted Bituminous Mixtures
Publisher: ASTM International
Year: 2009
ASTM D3666-09 - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2009
ASTM D6936-09 - Standard Test Method for Determining Demulsibility of Emulsified Asphalt
Publisher: ASTM International
Year: 2009
ASTM C952-02(2009) - Standard Test Method for Bond Strength of Mortar to Masonry Units
Publisher: ASTM International
Year: 2009
ASTM C1167-03(2009) - Standard Specification for Clay Roof Tiles
Publisher: ASTM International
Year: 2009
ASTM C1491-03(2009) - Standard Specification for Concrete Roof Pavers
Publisher: ASTM International
Year: 2009
ASTM C1569-03(2009) - Standard Test Method for Wind Resistance of Concrete and Clay Roof Tiles (Wind Tunnel Method)
Publisher: ASTM International
Year: 2009
ASTM C1570-03(2009) - Standard Test Method for Wind Resistance of Concrete and Clay Roof Tiles(Air Permeability Method)
Publisher: ASTM International
Year: 2009
ASTM D6114/D6114M-09 - Standard Specification for Asphalt-Rubber Binder (Withdrawn 2018)
Publisher: ASTM International
Year: 2009
ASTM D7402-09 - Standard Practice for Identifying Cationic Emulsified Asphalts
Publisher: ASTM International
Year: 2009
ASTM D7403-09 - Standard Test Method for Determination of Residue of Emulsified Asphalt by Low Temperature Vacuum Distillation
Publisher: ASTM International
Year: 2009
ASTM C138/C138M-09 - Standard Test Method for Density (Unit Weight), Yield, and Air Content (Gravimetric) of Concrete
Publisher: ASTM International
Year: 2009
ASTM C231-09 - Standard Test Method for Air Content of Freshly Mixed Concrete by the Pressure Method
Publisher: ASTM International
Year: 2009
ASTM C232/C232M-09 - Standard Test Methods for Bleeding of Concrete
Publisher: ASTM International
Year: 2009
ASTM C1077-09 - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2009
ASTM D2995-99(2009) - Standard Practice for Estimating Application Rate of Bituminous Distributors
Publisher: ASTM International
Year: 2009
ASTM D7370-09 - Standard Test Method for Determination of Relative Density and Absorption of Fine, Coarse and Blended Aggregate Using Combined Vacuum Saturation and Rapid Submersion
Publisher: ASTM International
Year: 2009
ASTM D7377-09 - Standard Practice for Evaluating the Water Wash-Off Resistance of Traffic Paints using a Water Faucet
Publisher: ASTM International
Year: 2009
ASTM C173/C173M-09 - Standard Test Method for Air Content of Freshly Mixed Concrete by the Volumetric Method
Publisher: ASTM International
Year: 2009
ASTM C511-09 - Standard Specification for Mixing Rooms, Moist Cabinets, Moist Rooms, and Water Storage Tanks Used in the Testing of Hydraulic Cements and Concretes
Publisher: ASTM International
Year: 2009
ASTM C821-09 - Standard Specification for Lime for Use with Pozzolans
Publisher: ASTM International
Year: 1999
ASTM C1222-09 - Standard Practice for Evaluation of Laboratories Testing Hydraulic Cement
Publisher: ASTM International
Year: 2009
ASTM C10/C10M-09 - Standard Specification for Natural Cement
Publisher: ASTM International
Year: 2009
ASTM C898/C898M-09 - Standard Guide for Use of High Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane With Separate Wearing Course
Publisher: ASTM International
Year: 2009
ASTM C1116/C1116M-09 - Standard Specification for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2009
ASTM D6626-09 - Standard Specification for Performance Graded Trinidad Lake Modified Asphalt Binder
Publisher: ASTM International
Year: 2009
ASTM E518-09 - Standard Test Methods for Flexural Bond Strength of Masonry
Publisher: ASTM International
Year: 2009
ASTM E1557-09 - Standard Classification for Building Elements and Related Sitework-UNIFORMAT II
Publisher: ASTM International
Year: 2009
ASTM C1196-09 - Standard Test Method for In Situ Compressive Stress Within Solid Unit Masonry Estimated Using Flatjack Measurements
Publisher: ASTM International
Year: 2009
ASTM C1197-09 - Standard Test Method for In Situ Measurement of Masonry Deformability Properties Using the Flatjack Method
Publisher: ASTM International
Year: 2009
ASTM C1362-09 - Standard Test Method for Flow of Freshly Mixed Hydraulic Cement Concrete (Withdrawn 2014)
Publisher: ASTM International
Year: 2009
ASTM D2950-09 - Standard Test Method for Density of Bituminous Concrete in Place by Nuclear Methods
Publisher: ASTM International
Year: 2009
ASTM D7113-09 - Standard Test Method for Density of Bituminous Paving Mixtures in Place by the Electromagnetic Surface Contact Methods
Publisher: ASTM International
Year: 2009
ASTM F1344-04(2009)e1 - Standard Specification for Rubber Floor Tile
Publisher: ASTM International
Year: 2009
ASTM F1482-04(2009)e1 - Standard Practice for Installation and Preparation of Panel Type Underlayments to Receive Resilient Flooring
Publisher: ASTM International
Year: 2009
ASTM F1859-04(2009)e1 - Standard Specification for Rubber Sheet Floor Covering Without Backing
Publisher: ASTM International
Year: 2009
ASTM F1860-04(2009)e1 - Standard Specification for Rubber Sheet Floor Covering With Backing
Publisher: ASTM International
Year: 2009
ASTM C1611/C1611M-09a - Standard Test Method for Slump Flow of Self-Consolidating Concrete
Publisher: ASTM International
Year: 2009
ASTM C1232-09a - Standard Terminology of Masonry
Publisher: ASTM International
Year: 2009
ASTM C1565-09 - Standard Test Method for Determination of Pack-Set Index of Portland Cement
Publisher: ASTM International
Year: 2009
ASTM C1621/C1621M-09a - Standard Test Method for Passing Ability of Self-Consolidating Concrete by J-Ring
Publisher: ASTM International
Year: 2009
ASTM D6665-09 - Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test
Publisher: ASTM International
Year: 2009
ASTM C936/C936M-09 - Standard Specification for Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2009
ASTM D7522/D7522M-09 - Standard Test Method for Pull-Off Strength for FRP Bonded to Concrete Substrate
Publisher: ASTM International
Year: 2009
ASTM D7538-09 - Standard Practice for Evaluating the Water Wash-Off Resistance of Traffic Paints Using an Atomizing Spray Device
Publisher: ASTM International
Year: 2009
ASTM E72-98 - Standard Test Methods of Conducting Strength Tests of Panels for Building Construction
Publisher: ASTM International
Year: 1994
ASTM C476-09 - Standard Specification for Grout for Masonry
Publisher: ASTM International
Year: 2009
ASTM E84-01 - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2001
ASTM D226/D226M-09 - Standard Specification for Asphalt-Saturated Organic Felt Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2009
ASTM D7498-09 - Standard Test Method for Vertical Strip Drains Using a Large Scale Consolidation Test
Publisher: ASTM International
Year: 2009
ASTM C150/C150M-09 - Standard Specification for Portland Cement
Publisher: ASTM International
Year: 2009
ASTM E90-99 - Standard Test Method for Laboratory Measurement of Airborne Sound Transmission Loss of Building Partitions and Elements
Publisher: ASTM International
Year: 1999
ASTM D4103-90(2009) - Standard Practice for Preparation of Substrate Surfaces for Coefficient of Friction Testing
Publisher: ASTM International
Year: 2009
ASTM C1645/C1645M-09 - Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2009
ASTM D6925-09 - Standard Test Method for Preparation and Determination of the Relative Density of Hot Mix Asphalt (HMA) Specimens by Means of the Superpave Gyratory Compactor
Publisher: ASTM International
Year: 2009
ASTM E1911-09a - Standard Test Method for Measuring Paved Surface Frictional Properties Using the Dynamic Friction Tester
Publisher: ASTM International
Year: 2009
ASTM E102-93(1997) - Standard Test Method for Saybolt Furol Viscosity of Bituminous Materials at High Temperatures
Publisher: ASTM International
Year: 1997
ASTM E105-58(1996) - Standard Practice for Probability Sampling Of Materials
Publisher: ASTM International
Year: 1995
ASTM E108-00 - Standard Test Methods for Fire Tests of Roof Coverings
Publisher: ASTM International
Year: 2000
ASTM C1199-00(2008) - Standard Test Method for Measuring the Steady-State Thermal Transmittance of Fenestration Systems Using Hot Box Methods
Publisher: ASTM International
Year: 2008
ASTM D946-09 - Standard Specification for Penetration-Graded Asphalt Cement for Use in Pavement Construction
Publisher: ASTM International
Year: 2009
ASTM D7557-09 - Standard Practice for Sampling of Expanded Polystyrene Geofoam Specimens
Publisher: ASTM International
Year: 2009
ASTM C595/C595M-09 - Standard Specification for Blended Hydraulic Cements
Publisher: ASTM International
Year: 2009
ASTM C1199-09 - Standard Test Method for Measuring the Steady-State Thermal Transmittance of Fenestration Systems Using Hot Box Methods
Publisher: ASTM International
Year: 2009
ASTM D2488-09a - Standard Practice for Description and Identification of Soils (Visual-Manual Procedure)
Publisher: ASTM International
Year: 2009
ASTM D3805/D3805M-97(2009) - Standard Guide for Application of Aluminum-Pigmented Asphalt Roof Coatings
Publisher: ASTM International
Year: 2009
ASTM D4897/D4897M-01(2009) - Standard Specification for Asphalt-Coated Glass-Fiber Venting Base Sheet Used in Roofing
Publisher: ASTM International
Year: 2009
ASTM E102/E102M-93(2009) - Standard Test Method for Saybolt Furol Viscosity of Bituminous Materials at High Temperatures
Publisher: ASTM International
Year: 2009
ASTM A888-98e1 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
Publisher: ASTM International
Year: 1998
ASTM C878/C878M-09 - Standard Test Method for Restrained Expansion of Shrinkage-Compensating Concrete
Publisher: ASTM International
Year: 2009
ASTM C1581/C1581M-09 - Standard Test Method for Determining Age at Cracking and Induced Tensile Stress Characteristics of Mortar and Concrete under Restrained Shrinkage
Publisher: ASTM International
Year: 2009
ASTM E119-00a - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2000
ASTM C1679-09 - Standard Practice for Measuring Hydration Kinetics of Hydraulic Cementitious Mixtures Using Isothermal Calorimetry
Publisher: ASTM International
Year: 2009
ASTM C1715-09 - Standard Test Method for Evaluation of Water Leakage Performance of Masonry Wall Drainage Systems
Publisher: ASTM International
Year: 2009
ASTM D4867/D4867M-09 - Standard Test Method for Effect of Moisture on Asphalt Concrete Paving Mixtures
Publisher: ASTM International
Year: 2009
ASTM D70-09e1 - Standard Test Method for Density of Semi-Solid Bituminous Materials (Pycnometer Method)
Publisher: ASTM International
Year: 2009
ASTM D1754/D1754M-09 - Standard Test Method for Effect of Heat and Air on Asphaltic Materials (Thin-Film Oven Test)
Publisher: ASTM International
Year: 2009
ASTM D1883-07e2 - Standard Test Method for CBR (California Bearing Ratio) of Laboratory-Compacted Soils
Publisher: ASTM International
Year: 2007
ASTM E2072-09 - Standard Specification for Photoluminescent (Phosphorescent) Safety Markings
Publisher: ASTM International
Year: 2009
ASTM C1660-09 - Standard Specification for Thin-bed Mortar for Autoclaved Aerated Concrete (AAC) Masonry
Publisher: ASTM International
Year: 2009
ASTM D4124-09 - Standard Test Method for Separation of Asphalt into Four Fractions
Publisher: ASTM International
Year: 2009
ASTM E1911-09ae1 - Standard Test Method for Measuring Paved Surface Frictional Properties Using the Dynamic Friction Tester (Withdrawn 2018)
Publisher: ASTM International
Year: 2009
ASTM D1074-09 - Standard Test Method for Compressive Strength of Bituminous Mixtures
Publisher: ASTM International
Year: 2009
ASTM D1856-09 - Standard Test Method for Recovery of Asphalt From Solution by Abson Method
Publisher: ASTM International
Year: 2009
ASTM D3282-09 - Standard Practice for Classification of Soils and Soil-Aggregate Mixtures for Highway Construction Purposes
Publisher: ASTM International
Year: 2009
ASTM D3639-92(2006)e1 - Standard Test Method for Classification of Asbestos by Quebec Standard Test
Publisher: ASTM International
Year: 2006
ASTM D4013-09 - Standard Practice for Preparation of Test Specimens of Bituminous Mixtures by Means of Gyratory Shear Compactor (Withdrawn 2013)
Publisher: ASTM International
Year: 2009
ASTM E136-99e1 - Standard Test Method for Behavior of Materials in a Vertical Tube Furnace at 750oC
Publisher: ASTM International
Year: 2000
ASTM D7552-09 - Standard Test Method for Determining the Complex Shear Modulus (G*) Of Bituminous Mixtures Using Dynamic Shear Rheometer
Publisher: ASTM International
Year: 2009
ASTM C1157/C1157M-09 - Standard Performance Specification for Hydraulic Cement
Publisher: ASTM International
Year: 2009
ASTM E154-99 - Standard Test Methods for Water Vapor Retarders Used in Contact with Earth Under Concrete Slabs, on Walls, or as Ground Cover
Publisher: ASTM International
Year: 1999
ASTM F2049-09a - Standard Guide for Fences/Barriers for Public, Commercial, and Multi-Family Residential Use Outdoor Play Areas
Publisher: ASTM International
Year: 2009
ASTM C1699-09 - Standard Test Method for Moisture Retention Curves of Porous Building Materials Using Pressure Plates
Publisher: ASTM International
Year: 2009
ASTM D2940/D2940M-09 - Standard Specification for Graded Aggregate Material For Bases or Subbases for Highways or Airports
Publisher: ASTM International
Year: 2009
ASTM F2049-09b - Standard Guide for Fences/Barriers for Public, Commercial, and Multi-Family Residential Use Outdoor Play Areas
Publisher: ASTM International
Year: 2009
ASTM D1079-09 - Standard Terminology Relating to Roofing and Waterproofing
Publisher: ASTM International
Year: 2009
ASTM F2769-09 - Standard Specification for Polyethylene of Raised Temperature (PE-RT) Plastic Hot and Cold-Water Tubing and Distribution Systems
Publisher: ASTM International
Year: 2009
ASTM D3462/D3462M-09a - Standard Specification for Asphalt Shingles Made from Glass Felt and Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2009
ASTM D4798/D4798M-09 - Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
Publisher: ASTM International
Year: 2009
ASTM E2179-03(2009) - Standard Test Method for Laboratory Measurement of the Effectiveness of Floor Coverings in Reducing Impact Sound Transmission Through Concrete Floors
Publisher: ASTM International
Year: 2009
ASTM E514/E514M-09 - Standard Test Method for Water Penetration and Leakage Through Masonry
Publisher: ASTM International
Year: 2009
ASTM C78-09 - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
Publisher: ASTM International
Year: 2009
ASTM C231-09a - Standard Test Method for Air Content of Freshly Mixed Concrete by the Pressure Method
Publisher: ASTM International
Year: 2009
ASTM C535-09 - Standard Test Method for Resistance to Degradation of Large-Size Coarse Aggregate by Abrasion and Impact in the Los Angeles Machine
Publisher: ASTM International
Year: 2009
ASTM C617-09a - Standard Practice for Capping Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2009
ASTM C989-09a - Standard Specification for Slag Cement for Use in Concrete and Mortars
Publisher: ASTM International
Year: 2009
ASTM C1077-09a - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2009
ASTM C1581/C1581M-09a - Standard Test Method for Determining Age at Cracking and Induced Tensile Stress Characteristics of Mortar and Concrete under Restrained Shrinkage
Publisher: ASTM International
Year: 2009
ASTM C1621/C1621M-09b - Standard Test Method for Passing Ability of Self-Consolidating Concrete by J-Ring
Publisher: ASTM International
Year: 2009
ASTM E90-09 - Standard Test Method for Laboratory Measurement of Airborne Sound Transmission Loss of Building Partitions and Elements
Publisher: ASTM International
Year: 2009
ASTM C1146-09 - Standard Guide for Prefabricated Panel and H–bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
Publisher: ASTM International
Year: 2009
ASTM E2652-09 - Standard Test Method for Behavior of Materials in a Tube Furnace with a Cone-shaped Airflow Stabilizer, at 750°C
Publisher: ASTM International
Year: 2009
ASTM D4956-09 - Standard Specification for Retroreflective Sheeting for Traffic Control
Publisher: ASTM International
Year: 2009
ASTM D6495-09 - Standard Guide for Acceptance Testing Requirements for Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2009
ASTM E196-95(2000)e1 - Standard Practice for Gravity Load Testing of Floors and Low Slope Roofs
Publisher: ASTM International
Year: 1999
ASTM C1397-09 - Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
Publisher: ASTM International
Year: 2009
ASTM D3018/D3018M-09 - Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2009
ASTM E580/E580M-09a - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2009
ASTM D4647-06e1 - Standard Test Method for Identification and Classification of Dispersive Clay Soils by the Pinhole Test
Publisher: ASTM International
Year: 2006
ASTM C143/C143M-09 - Standard Test Method for Slump of Hydraulic-Cement Concrete
Publisher: ASTM International
Year: 2009
ASTM C645-09 - Standard Specification for Nonstructural Steel Framing Members
Publisher: ASTM International
Year: 2009
ASTM D7564/D7564M-09 - Standard Practice for Construction of Asphalt-Rubber Cape Seal
Publisher: ASTM International
Year: 2009
ASTM E84-09b - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2009
ASTM E1321-09 - Standard Test Method for Determining Material Ignition and Flame Spread Properties
Publisher: ASTM International
Year: 2009
ASTM F446-85(2009) - Standard Consumer Safety Specification for Grab Bars and Accessories Installed in the Bathing Area (Withdrawn 2018)
Publisher: ASTM International
Year: 2009
ASTM C1611/C1611M-09b - Standard Test Method for Slump Flow of Self-Consolidating Concrete
Publisher: ASTM International
Year: 2009
ASTM C1077-09b - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2009
ASTM C1701/C1701M-09 - Standard Test Method for Infiltration Rate of In Place Pervious Concrete
Publisher: ASTM International
Year: 2009
ASTM C955-09a - Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
Publisher: ASTM International
Year: 2009
ASTM E336-09 - Standard Test Method for Measurement of Airborne Sound Attenuation between Rooms in Buildings
Publisher: ASTM International
Year: 2009
ASTM C140-09 - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2009
ASTM C1199-09e1 - Standard Test Method for Measuring the Steady-State Thermal Transmittance of Fenestration Systems Using Hot Box Methods
Publisher: ASTM International
Year: 2009
ASTM E670-09 - Standard Test Method for Side Force Friction on Paved Surfaces Using the Mu-Meter
Publisher: ASTM International
Year: 2009
ASTM C612-09 - Standard Specification for Mineral Fiber Block and Board Thermal Insulation
Publisher: ASTM International
Year: 2009
ASTM F2408-09 - Standard Specification for Ornamental Fences Employing Galvanized Steel Tubular Pickets
Publisher: ASTM International
Year: 2009
ASTM E241-00e1 - Standard Guide for Limiting Water-Induced Damage to Buildings
Publisher: ASTM International
Year: 2000
ASTM C473-09 - Standard Test Methods for Physical Testing of Gypsum Panel Products
Publisher: ASTM International
Year: 2009
ASTM E1762-95(2009) - Standard Guide for Electronic Authentication of Health Care Information
Publisher: ASTM International
Year: 2009
Search Within Building and Construction