ASTM C33/C33M-11 - Standard Specification for Concrete Aggregates
Publisher: ASTM International
Year: 2010
ASTM C331/C331M-10 - Standard Specification for Lightweight Aggregates for Concrete Masonry Units
Publisher: ASTM International
Year: 2010
ASTM C873/C873M-10a - Standard Test Method for Compressive Strength of Concrete Cylinders Cast in Place in Cylindrical Molds
Publisher: ASTM International
Year: 2010
ASTM C940-10a - Standard Test Method for Expansion and Bleeding of Freshly Mixed Grouts for Preplaced-Aggregate Concrete in the Laboratory
Publisher: ASTM International
Year: 2010
ASTM A947M-95(2000) - Standard Specification for Textured Stainless Steel Sheet [Metric]
Publisher: ASTM International
Year: 1999
ASTM E854-98 - Standard Test Method for Application and Analysis of Solid State Track Recorder (SSTR) Monitors for Reactor Surveillance, E706(IIIB)
Publisher: ASTM International
Year: 1998
ASTM C1074-10a - Standard Practice for Estimating Concrete Strength by the Maturity Method
Publisher: ASTM International
Year: 2010
ASTM C1343-11 - Standard Test Method for Determination of Low Concentrations of Uranium in Oils and Organic Liquids by X-ray Fluorescence
Publisher: ASTM International
Year: 2011
ASTM D558-11 - Standard Test Methods for Moisture-Density (Unit Weight) Relations of Soil-Cement Mixtures
Publisher: ASTM International
Year: 2010
ASTM D2380-04(2011) - Standard Test Method for Methanol Content of Formaldehyde Solutions
Publisher: ASTM International
Year: 2011
ASTM E814-11 - Standard Test Method for Fire Tests of Penetration Firestop Systems
Publisher: ASTM International
Year: 2010
ASTM F526-11 - Standard Test Method for Measuring Dose for Use in Linear Accelerator Pulsed Radiation Effects Tests
Publisher: ASTM International
Year: 2010
ASTM D7425/D7425M-11 - Standard Specification for Spray Polyurethane Foam Used for Roofing Applications
Publisher: ASTM International
Year: 2010
ASTM D7680-10 - Standard Practice for Preparing Prints of Paste Printing Inks by a Motor-Driven Printability Tester
Publisher: ASTM International
Year: 2010
ASTM F2855-11 - Standard Specification for Chlorinated Poly(Vinyl Chloride)/Aluminum/Chlorinated Poly(Vinyl Chloride) (CPVC-AL-CPVC) Composite Pressure Tubing
Publisher: ASTM International
Year: 2011
ASTM B124/B124M-11 - Standard Specification for Copper and Copper Alloy Forging Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2010
ASTM E855-90(2000) - Standard Test Methods for Bend Testing of Metallic Flat Materials for Spring Applications Involving Static Loading
Publisher: ASTM International
Year: 1999
ASTM B138/B138M-11 - Standard Specification for Manganese Bronze Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2010
ASTM C387/C387M-11 - Standard Specification for Packaged, Dry, Combined Materials for Mortar and Concrete
Publisher: ASTM International
Year: 2010
ASTM D332-87(2011) - Standard Test Method for Relative Tinting Strength of White Pigments by Visual Observation
Publisher: ASTM International
Year: 2011
ASTM D608-05(2011) - Standard Specification for Dibutyl Phthalate
Publisher: ASTM International
Year: 2011
ASTM D869-85(2011) - Standard Test Method for Evaluating Degree of Settling of Paint
Publisher: ASTM International
Year: 2004
ASTM D1209-05(2011) - Standard Test Method for Color of Clear Liquids (Platinum-Cobalt Scale)
Publisher: ASTM International
Year: 2011
ASTM D1363-06(2011) - Standard Test Method for Permanganate Time of Acetone and Methanol
Publisher: ASTM International
Year: 2011
ASTM D1510-11 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2010
ASTM D2694-05(2011) - Standard Specification for Diethylene Glycol
Publisher: ASTM International
Year: 2011
ASTM D3546-05(2011) - Standard Test Method for Formic Acid in Glacial Acetic Acid
Publisher: ASTM International
Year: 2011
ASTM E856-83(1998) - Standard Definitions of Terms and Abbreviations Relating to Physical and Chemical Characteristics of Refuse Derived Fuel
Publisher: ASTM International
Year: 1998
ASTM D4236-94(2011) - Standard Practice for Labeling Art Materials for Chronic Health Hazards
Publisher: ASTM International
Year: 2011
ASTM D5164-05(2011) - Standard Specification for Propylene Glycol and Dipropylene Glycol
Publisher: ASTM International
Year: 2011
ASTM D7190-10(2011) - Standard Practice to Evaluate Leaching of Water-Soluble Materials from Latex Paint Films
Publisher: ASTM International
Year: 2011
ASTM D7662-11 - Standard Test Method for Carbon Content in Carbon Black Feedstock Oils
Publisher: ASTM International
Year: 2010
ASTM E2567-11 - Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis
Publisher: ASTM International
Year: 2010
ASTM E2798-11 - Standard Test Method for Characterization of Performance of Pesticide Spray Drift Reduction Adjuvants for Ground Application
Publisher: ASTM International
Year: 2010
ASTM F2005-05(2010) - Standard Terminology for Nickel-Titanium Shape Memory Alloys
Publisher: ASTM International
Year: 2010
ASTM F2210-02(2010) - Standard Guide for Processing Cells, Tissues, and Organs for Use in Tissue Engineered Medical Products (Withdrawn 2015)
Publisher: ASTM International
Year: 2010
ASTM B153-11 - Standard Test Method for Expansion (Pin Test) of Copper and Copper-Alloy Pipe and Tubing
Publisher: ASTM International
Year: 2010
ASTM B171/B171M-11 - Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
Publisher: ASTM International
Year: 2010
ASTM E857-87(1997) - Standard Practice for Conducting Subacute Dietary Toxicity Tests with Avian Species
Publisher: ASTM International
Year: 1996
ASTM B249/B249M-11 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
Publisher: ASTM International
Year: 2010
ASTM B283-11 - Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
Publisher: ASTM International
Year: 2010
ASTM B846-11 - Standard Terminology for Copper and Copper Alloys
Publisher: ASTM International
Year: 2010
ASTM C159-06(2011) - Standard Specification for Vitrified Clay Filter Blocks
Publisher: ASTM International
Year: 2010
ASTM D2050-11 - Standard Terminology Relating to Fasteners and Closures Used with Textiles
Publisher: ASTM International
Year: 2010
ASTM D5646-11 - Standard Terminology of Basic Sewing Machine Stitches for Home Use
Publisher: ASTM International
Year: 2010
ASTM D6236-11 - Standard Guide for Coring and Logging Cement - or Lime-Stabilized Soil (Withdrawn 2020)
Publisher: ASTM International
Year: 2010
ASTM D6544-11 - Standard Practice for Preparation of Textiles Prior to Ultraviolet (UV) Transmission Testing
Publisher: ASTM International
Year: 2010
ASTM D6603-11 - Standard Guide for Labeling of UV-Protective Textiles
Publisher: ASTM International
Year: 2010
ASTM E1623-11 - Standard Test Method for Determination of Fire and Thermal Parameters of Materials, Products, and Systems Using an Intermediate Scale Calorimeter (ICAL)
Publisher: ASTM International
Year: 2010
ASTM E859-93(2000) - Standard Test Method for Air Erosion of Sprayed Fire-Resistive Materials (SFRMs) Applied to Structural Members
Publisher: ASTM International
Year: 1999
ASTM E1941-10 - Standard Test Method for Determination of Carbon in Refractory and Reactive Metals and Their Alloys by Combustion Analysis
Publisher: ASTM International
Year: 2010
ASTM F2832-11 - Standard Guide for Accelerated Corrosion Testing for Mechanical Fasteners
Publisher: ASTM International
Year: 2011
ASTM F2897-11 - Standard Specification for Tracking and Traceability Encoding System of Natural Gas Distribution Components (Pipe, Tubing, Fittings, Valves, and Appurtenances)
Publisher: ASTM International
Year: 2011
ASTM C836/C836M-11 - Standard Specification for High Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane for Use with Separate Wearing Course
Publisher: ASTM International
Year: 2010
ASTM C1274-10 - Standard Test Method for Advanced Ceramic Specific Surface Area by Physical Adsorption
Publisher: ASTM International
Year: 2010
ASTM D4361-10 - Standard Test Method for Apparent Tack of Printing Inks and Vehicles by a Three-Roller Tackmeter (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D5766/D5766M-11 - Standard Test Method for Open-Hole Tensile Strength of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2010
ASTM D6563-11 - Standard Test Method for Benzene, Toluene, Xylene (BTX) Concentrates Analysis by Gas Chromatography
Publisher: ASTM International
Year: 2011
ASTM D6751-11 - Standard Specification for Biodiesel Fuel Blend Stock (B100) for Middle Distillate Fuels
Publisher: ASTM International
Year: 2011
ASTM D6906-11 - Standard Test Method for Determination of Titanium Treatment Weight on Metal Substrates by X-Ray Fluorescence
Publisher: ASTM International
Year: 2011
ASTM E860-97 - Standard Practice for Examining and Testing Items that Are or May Become Involved in Litigation
Publisher: ASTM International
Year: 1997
ASTM D7541-11 - Standard Practice for Estimating Critical Surface Tensions
Publisher: ASTM International
Year: 2011
ASTM E2312-11 - Standard Practice for Tests of Cleanroom Materials
Publisher: ASTM International
Year: 2010
ASTM E2717-11 - Standard Practice for Estimating the Environmental Load of Residential Wastewater
Publisher: ASTM International
Year: 2010
ASTM G32-10 - Standard Test Method for Cavitation Erosion Using Vibratory Apparatus
Publisher: ASTM International
Year: 2010
ASTM D6/D6M-95(2011)e1 - Standard Test Method for Loss on Heating of Oil and Asphaltic Compounds
Publisher: ASTM International
Year: 2010
ASTM D445-11 - Standard Test Method for Kinematic Viscosity of Transparent and Opaque Liquids (and Calculation of Dynamic Viscosity)
Publisher: ASTM International
Year: 2010
ASTM D5636/D5636M-94(2011)e1 - Standard Test Method for Low Temperature Unrolling of Felt or Sheet Roofing and Waterproofing Materials
Publisher: ASTM International
Year: 2010
ASTM D5683/D5683M-95(2011)e1 - Standard Test Method for Flexibility of Roofing and Waterproofing Materials and Membranes
Publisher: ASTM International
Year: 2010
ASTM D6382/D6382M-99(2011)e1 - Standard Practice for Dynamic Mechanical Analysis and Thermogravimetry of Roofing and Waterproofing Membrane Material
Publisher: ASTM International
Year: 2010
ASTM E135-11 - Standard Terminology Relating to Analytical Chemistry for Metals, Ores, and Related Materials
Publisher: ASTM International
Year: 2011
ASTM E861-94(2001) - Standard Practice for Evaluating Thermal Insulation Materials for Use in Solar Collectors
Publisher: ASTM International
Year: 1994
ASTM F1378-05(2010) - Standard Specification for Shoulder Prosthesis
Publisher: ASTM International
Year: 2010
ASTM A490-10ae1 - Standard Specification for Structural Bolts, Alloy Steel, Heat Treated, 150 ksi Minimum Tensile Strength
Publisher: ASTM International
Year: 2010
ASTM D3730-10 - Standard Guide for Testing High-Performance Interior Architectural Wall Coatings
Publisher: ASTM International
Year: 2010
ASTM E2658-11 - Standard Practices for Verification of Speed for Material Testing Machines
Publisher: ASTM International
Year: 2011
ASTM F2833-11 - Standard Specification for Corrosion Protective Fastener Coatings with Zinc Rich Base Coat and Aluminum Organic/Inorganic Type
Publisher: ASTM International
Year: 2011
ASTM C717-11 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2011
ASTM D3712-05(2011) - Standard Test Method of Analysis of Oil-Soluble Petroleum Sulfonates by Liquid Chromatography
Publisher: ASTM International
Year: 2010
ASTM D4790-11 - Standard Terminology of Aromatic Hydrocarbons and Related Chemicals
Publisher: ASTM International
Year: 2011
ASTM D5133-05(2011) - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2010
ASTM D5194-11 - Standard Test Method for Trace Chloride in Liquid Aromatic Hydrocarbons
Publisher: ASTM International
Year: 2011
ASTM E863-98 - Standard Practice for Describing Flame Atomic Absorption Spectroscopy Equipment
Publisher: ASTM International
Year: 1998
ASTM D5871-11 - Standard Specification for Benzene for Cyclohexane Feedstock
Publisher: ASTM International
Year: 2010
ASTM D7110-05a(2011) - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2010
ASTM D7185-11 - Standard Specification for Low Toluene Low Dioxane (LTLD) Benzene
Publisher: ASTM International
Year: 2010
ASTM D7488-10 - Standard Test Method for Open Time of Latex Paints
Publisher: ASTM International
Year: 2010
ASTM D7681-11 - Standard Test Method for Measuring Gradation of Glass Spheres Using a Flowing Stream Digital Image Analyzer
Publisher: ASTM International
Year: 2010
ASTM F511-11 - Standard Test Method for Quality of Cut (Joint Tightness) of Resilient Floor Tile
Publisher: ASTM International
Year: 2011
ASTM C992-11 - Standard Specification for Boron-Based Neutron Absorbing Material Systems for Use in Nuclear Spent Fuel Storage Racks
Publisher: ASTM International
Year: 2011
ASTM C1031-11 - Standard Specification for Nuclear-Grade Aluminum Oxide Powder
Publisher: ASTM International
Year: 2011
ASTM C1473-11 - Standard Test Method for Radiochemical Determination of Uranium Isotopes in Urine by Alpha Spectrometry
Publisher: ASTM International
Year: 2011
ASTM D1518-11 - Standard Test Method for Thermal Resistance of Batting Systems Using a Hot Plate
Publisher: ASTM International
Year: 2010
ASTM E864-98e1 - Standard Practice for Surface Preparation of Aluminum Alloys to be Adhesively Bonded in Honeycomb Shelter Panels
Publisher: ASTM International
Year: 1998
ASTM D7615/D7615M-11 - Standard Practice for Open-Hole Fatigue Response of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2010
ASTM C1001-11 - Standard Test Method for Radiochemical Determination of Plutonium in Soil by Alpha Spectroscopy
Publisher: ASTM International
Year: 2011
ASTM D849-11 - Standard Test Method for Copper Strip Corrosion by Industrial Aromatic Hydrocarbons
Publisher: ASTM International
Year: 2011
ASTM UOP578-11 - Automated Pore Volume and Pore Size Distribution of Porous Substances by Mercury Porosimetry
Publisher: ASTM International
Year: 2011
ASTM D892-11 - Standard Test Method for Foaming Characteristics of Lubricating Oils
Publisher: ASTM International
Year: 2010
ASTM D3761-10 - Standard Test Method for Total Fluorine in Coal by the Oxygen Bomb Combustion/Ion Selective Electrode Method (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D7634-10 - Standard Test Method for Visualizing Particulate Sizes and Morphology of Particles Contained in Hydrogen Fuel by Microscopy
Publisher: ASTM International
Year: 2010
ASTM D7691-11 - Standard Test Method for Multielement Analysis of Crude Oils Using Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2010
ASTM E55-11 - Standard Practice for Sampling Wrought Nonferrous Metals and Alloys for Determination of Chemical Composition
Publisher: ASTM International
Year: 2011
ASTM F724-94a(2010)e1 - Standard Test Method for Outdoor Evaluation of Tire Sidewall Component Cracking Resistance
Publisher: ASTM International
Year: 2010
ASTM E865-99e1 - Standard Specification for Structural Film Adhesives for Honeycomb Sandwich Panels
Publisher: ASTM International
Year: 2000
ASTM C871-08ae1 - Standard Test Methods for Chemical Analysis of Thermal Insulation Materials for Leachable Chloride, Fluoride, Silicate, and Sodium Ions
Publisher: ASTM International
Year: 2011
ASTM D2665-10 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
Publisher: ASTM International
Year: 2010
ASTM D2729-11 - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
Publisher: ASTM International
Year: 2011
ASTM D3014-11 - Standard Test Method for Flame Height, Time of Burning, and Loss of Mass of Rigid Thermoset Cellular Plastics in a Vertical Position
Publisher: ASTM International
Year: 2011
ASTM D3185-06(2010) - Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
Publisher: ASTM International
Year: 2010
ASTM D3188-06(2010) - Standard Test Methods for Rubber-Evaluation of IIR (Isobutene-Isoprene Rubber)
Publisher: ASTM International
Year: 2010
ASTM D3190-06(2010) - Standard Test Method for Rubber-Evaluation of Chloroprene Rubber (CR)
Publisher: ASTM International
Year: 2010
ASTM D3484-06(2010) - Standard Test Methods for Rubber—Evaluation of Oil-Extended Solution BR (Polybutadiene Rubber)
Publisher: ASTM International
Year: 2010
ASTM D4767-11 - Standard Test Method for Consolidated Undrained Triaxial Compression Test for Cohesive Soils
Publisher: ASTM International
Year: 2011
ASTM D5511-11 - Standard Test Method for Determining Anaerobic Biodegradation of Plastic Materials Under High-Solids Anaerobic-Digestion Conditions
Publisher: ASTM International
Year: 2011
ASTM A949/A949M-01 - Standard Specification for Spray-Formed Seamless Ferritic/Austenitic Stainless Steel Pipe
Publisher: ASTM International
Year: 2001
ASTM E866-00 - Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
Publisher: ASTM International
Year: 2000
ASTM D5857-10 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2010
ASTM D6263-11 - Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
Publisher: ASTM International
Year: 2011
ASTM D6585-11 - Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
Publisher: ASTM International
Year: 2011
ASTM D7193-11 - Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
Publisher: ASTM International
Year: 2011
ASTM D7649-10 - Standard Test Method for Determination of Trace Carbon Dioxide, Argon, Nitrogen, Oxygen and Water in Hydrogen Fuel by Jet Pulse Injection and Gas Chromatography/Mass Spectrometer Analysis
Publisher: ASTM International
Year: 2010
ASTM E136-11 - Standard Test Method for Behavior of Materials in a Vertical Tube Furnace at 750°C
Publisher: ASTM International
Year: 2011
ASTM F567-11 - Standard Practice for Installation of Chain-Link Fence
Publisher: ASTM International
Year: 2011
ASTM F2764-11 - Standard Specification for 30 to 60 in. [750 to 1500 mm] Polypropylene (PP) Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
Publisher: ASTM International
Year: 2011
ASTM C920-11 - Standard Specification for Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2011
ASTM D3424-11 - Standard Practice for Evaluating the Relative Lightfastness and Weatherability of Printed Matter (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM E867-02 - Terminology Relating to Vehicle-Pavement Systems
Publisher: ASTM International
Year: 2002
ASTM D6868-11 - Standard Specification for Labeling of End Items that Incorporate Plastics and Polymers as Coatings or Additives with Paper and Other Substrates Designed to be Aerobically Composted in Municipal or Industrial Facilities
Publisher: ASTM International
Year: 2011
ASTM E1118/E1118M-11 - Standard Practice for Acoustic Emission Examination of Reinforced Thermosetting Resin Pipe (RTRP)
Publisher: ASTM International
Year: 2010
ASTM E1742/E1742M-11 - Standard Practice for Radiographic Examination
Publisher: ASTM International
Year: 2010
ASTM F2763-11 - Standard Specification for 30 to 60 in. [750 to 1500 mm] Triple Profile-Wall Polyethylene (PE) Pipe and Fittings for Sanitary Sewer Applications
Publisher: ASTM International
Year: 2011
ASTM C1172-09e1 - Standard Specification for Laminated Architectural Flat Glass
Publisher: ASTM International
Year: 2009
ASTM D2158-11 - Standard Test Method for Residues in Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2010
ASTM D2784-11 - Standard Test Method for Sulfur in Liquefied Petroleum Gases (Oxy-Hydrogen Burner or Lamp) (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM D3231-11 - Standard Test Method for Phosphorus in Gasoline
Publisher: ASTM International
Year: 2010
ASTM D4806-11 - Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2010
ASTM D5132-11 - Standard Test Method for Horizontal Burning Rate of Polymeric Materials Used in Occupant Compartments of Motor Vehicles
Publisher: ASTM International
Year: 2011
ASTM E868-82(1999) - Standard Test Methods for Conducting Performance Tests on Mechanical Conveying Equipment Used in Resource Recovery Systems
Publisher: ASTM International
Year: 1999
ASTM D7133-11 - Standard Test Method for Polyurethane Raw Materials: Instrumental Measurement of Tristimulus CIELAB Color and Yellowness Index of Liquids
Publisher: ASTM International
Year: 2011
ASTM D7475-11 - Standard Test Method for Determining the Aerobic Degradation and Anaerobic Biodegradation of Plastic Materials under Accelerated Bioreactor Landfill Conditions
Publisher: ASTM International
Year: 2010
ASTM E45-10e1 - Standard Test Methods for Determining the Inclusion Content of Steel
Publisher: ASTM International
Year: 2010
ASTM F2200-11 - Standard Specification for Automated Vehicular Gate Construction
Publisher: ASTM International
Year: 2011
ASTM D2321-11 - Standard Practice for Underground Installation of Thermoplastic Pipe for Sewers and Other Gravity-Flow Applications
Publisher: ASTM International
Year: 2011
ASTM D5526-94(2011)e1 - Standard Test Method for Determining Anaerobic Biodegradation of Plastic Materials Under Accelerated Landfill Conditions
Publisher: ASTM International
Year: 2011
ASTM D7152-11 - Standard Practice for Calculating Viscosity of a Blend of Petroleum Products
Publisher: ASTM International
Year: 2010
ASTM A911/A911M-11 - Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
Publisher: ASTM International
Year: 2011
ASTM B234-10 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2010
ASTM B234M-10 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers [Metric]
Publisher: ASTM International
Year: 2010
ASTM E869-93(1998) - Standard Test Method for Performance Evaluation of Fuel Ethanol Manufacturing Facilities
Publisher: ASTM International
Year: 1998
ASTM C323-56(2011) - Standard Test Methods for Chemical Analysis of Ceramic Whiteware Clays
Publisher: ASTM International
Year: 2011
ASTM C329-88(2011) - Standard Test Method for Specific Gravity of Fired Ceramic Whiteware Materials
Publisher: ASTM International
Year: 2011
ASTM C368-88(2011) - Standard Test Method for Impact Resistance of Ceramic Tableware
Publisher: ASTM International
Year: 2011
ASTM C408-88(2011) - Standard Test Method for Thermal Conductivity of Whiteware Ceramics
Publisher: ASTM International
Year: 2011
ASTM C554-93(2011) - Standard Test Method for Crazing Resistance of Fired Glazed Ceramic Whitewares by a Thermal Shock Method
Publisher: ASTM International
Year: 2011
ASTM C584-81(2011) - Standard Test Method for Specular Gloss of Glazed Ceramic Whitewares and Related Products
Publisher: ASTM International
Year: 2011
ASTM C738-94(2011) - Standard Test Method for Lead and Cadmium Extracted from Glazed Ceramic Surfaces
Publisher: ASTM International
Year: 2011
ASTM C773-88(2011) - Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
Publisher: ASTM International
Year: 2011
ASTM C848-88(2011) - Standard Test Method for Young's Modulus, Shear Modulus, and Poisson's Ratio For Ceramic Whitewares by Resonance
Publisher: ASTM International
Year: 2011
ASTM C849-88(2011) - Standard Test Method for Knoop Indentation Hardness of Ceramic Whitewares
Publisher: ASTM International
Year: 2011
ASTM E870-82(1998)e1 - Standard Test Methods for Analysis of Wood Fuels
Publisher: ASTM International
Year: 1998
ASTM D116-86(2011) - Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
Publisher: ASTM International
Year: 2011
ASTM D2394-05(2011) - Standard Test Methods for Simulated Service Testing of Wood and Wood-Base Finish Flooring
Publisher: ASTM International
Year: 2011
ASTM D4762-11 - Standard Guide for Testing Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2011
ASTM D5204-11 - Standard Classification System for Polyamide-Imide (PAI) Molding and Extrusion Materials
Publisher: ASTM International
Year: 2011
ASTM D5685-11 - Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pressure Pipe Fittings
Publisher: ASTM International
Year: 2011
ASTM D6339-11 - Standard Classification System for and Basis for Specifications for Syndiotactic Polystyrene Molding and Extrusion (SPS)
Publisher: ASTM International
Year: 2011
ASTM D6779-11 - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2010
ASTM D7295-11 - Standard Practice for Sampling and Determination of Hydrogen Cyanide (HCN) in Combustion Effluents and Other Stationary Sources
Publisher: ASTM International
Year: 2011
ASTM E6-09be1 - Standard Terminology Relating to Methods of Mechanical Testing
Publisher: ASTM International
Year: 2009
ASTM E1587-10 - Standard Test Methods for Chemical Analysis of Refined Nickel
Publisher: ASTM International
Year: 2010
ASTM E871-82(1998) - Standard Method of Moisture Analysis of Particulate Wood Fuels
Publisher: ASTM International
Year: 1986
ASTM E2148-11a - Standard Guide for Using Documents Related to Metalworking or Metal Removal Fluid Health and Safety
Publisher: ASTM International
Year: 2011
ASTM F1155-10 - Standard Practice for Selection and Application of Piping System Materials
Publisher: ASTM International
Year: 2010
ASTM A818-06(2010) - Standard Specification for Coppered Carbon Steel Wire
Publisher: ASTM International
Year: 2010
ASTM C680-10 - Standard Practice for Estimate of the Heat Gain or Loss and the Surface Temperatures of Insulated Flat, Cylindrical, and Spherical Systems by Use of Computer Programs
Publisher: ASTM International
Year: 2010
ASTM C1019-11 - Standard Test Method for Sampling and Testing Grout
Publisher: ASTM International
Year: 2011
ASTM D2143-00(2010) - Standard Test Method for Cyclic Pressure Strength of Reinforced, Thermosetting Plastic Pipe
Publisher: ASTM International
Year: 2010
ASTM D2538-02(2010) - Standard Practice for Fusion of Poly(Vinyl Chloride) (PVC) Compounds Using a Torque Rheometer
Publisher: ASTM International
Year: 2010
ASTM D5467/D5467M-97(2010) - Standard Test Method for Compressive Properties of Unidirectional Polymer Matrix Composites Using a Sandwich Beam
Publisher: ASTM International
Year: 2010
ASTM D7653-10 - Standard Test Method for Determination of Trace Gaseous Contaminants in Hydrogen Fuel by Fourier Transform Infrared (FTIR) Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM D7707-11 - Standard Specification for Wipe Sampling Materials for Beryllium in Surface Dust
Publisher: ASTM International
Year: 2011
ASTM E872-82(1998) - Standard Test Method for Volatile Matter in the Analysis of Particulate Wood Fuels
Publisher: ASTM International
Year: 1991
ASTM E747-04(2010) - Standard Practice for Design, Manufacture and Material Grouping Classification of Wire Image Quality Indicators (IQI) Used for Radiology
Publisher: ASTM International
Year: 2010
ASTM E1221-10 - Standard Test Method for Determining Plane-Strain Crack-Arrest Fracture Toughness, KIa, of Ferritic Steels
Publisher: ASTM International
Year: 2010
ASTM E1256-11 - Standard Test Methods for Radiation Thermometers (Single Waveband Type)
Publisher: ASTM International
Year: 2011
ASTM E2338-11 - Standard Practice for Characterization of Coatings Using Conformable Eddy-Current Sensors without Coating Reference Standards
Publisher: ASTM International
Year: 2011
ASTM D3240-11 - Standard Test Method for Undissolved Water In Aviation Turbine Fuels
Publisher: ASTM International
Year: 2005
ASTM A392-11 - Standard Specification for Zinc-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2011
ASTM C661-06(2011) - Standard Test Method for Indentation Hardness of Elastomeric-Type Sealants by Means of a Durometer
Publisher: ASTM International
Year: 2010
ASTM C871-08ae2 - Standard Test Methods for Chemical Analysis of Thermal Insulation Materials for Leachable Chloride, Fluoride, Silicate, and Sodium Ions
Publisher: ASTM International
Year: 2008
ASTM C1135-00(2011) - Standard Test Method for Determining Tensile Adhesion Properties of Structural Sealants
Publisher: ASTM International
Year: 2010
ASTM C1303/C1303M-11 - Standard Test Method for Predicting Long-Term Thermal Resistance of Closed-Cell Foam Insulation
Publisher: ASTM International
Year: 2011
ASTM E873-82(1998) - Standard Test Method for Bulk Density of Densified Particulate Biomass Fuels
Publisher: ASTM International
Year: 1998
ASTM D4093-95(2010) - Standard Test Method for Photoelastic Measurements of Birefringence and Residual Strains in Transparent or Translucent Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D4274-11 - Standard Test Methods for Testing Polyurethane Raw Materials: Determination of Hydroxyl Numbers of Polyols
Publisher: ASTM International
Year: 2011
ASTM D4745-11 - Standard Specification for Filled Compounds of Polytetrafluoroethylene (PTFE) Molding and Extrusion Materials
Publisher: ASTM International
Year: 2011
ASTM D4846-96(2011) - Standard Test Method for Resistance to Unsnapping of Snap Fasteners
Publisher: ASTM International
Year: 2010
ASTM D4861-11 - Standard Practice for Sampling and Selection of Analytical Techniques for Pesticides and Polychlorinated Biphenyls in Air
Publisher: ASTM International
Year: 2005
ASTM D5554-95(2011) - Standard Test Method for Determination of the Iodine Value of Fats and Oils
Publisher: ASTM International
Year: 2010
ASTM D5555-95(2011) - Standard Test Method for Determination of Free Fatty Acids Contained in Animal, Marine, and Vegetable Fats and Oils Used in Fat Liquors and Stuffing Compounds
Publisher: ASTM International
Year: 2010
ASTM D5556-95(2011) - Standard Test Method for Determination of the Moisture and Other Volatile Matter Contained in Fats and Oils Used in Fat Liquors and Softening Compounds
Publisher: ASTM International
Year: 2010
ASTM D5557-95(2011) - Standard Test Method for Determination of Insoluble Impurities Contained in Fats and Oils Used in Fat Liquors and Stuffing Compounds
Publisher: ASTM International
Year: 2010
ASTM D5558-95(2011) - Standard Test Method for Determination of the Saponification Value of Fats and Oils
Publisher: ASTM International
Year: 2010
ASTM E874-01 - Standard Practice for Adhesive Bonding of Aluminum Facings to Nonmetallic Honeycomb Core for Shelter Panels
Publisher: ASTM International
Year: 2001
ASTM D5559-95(2011) - Standard Test Method for Determination of Acidity as Free Fatty Acids/Acid Number in the Absence of Ammonium or Triethanolamine Soaps in Sulfonated and Sulfated Oils
Publisher: ASTM International
Year: 2010
ASTM D5560-95(2011) - Standard Test Method for Determination of Neutral Fatty Matter Contained in Fats and Oils
Publisher: ASTM International
Year: 2010
ASTM D5629-11 - Standard Test Method for Polyurethane Raw Materials Determination of Acidity in Low-Acidity Aromatic Isocyanates and Polyurethane Prepolymers
Publisher: ASTM International
Year: 2011
ASTM D5870-11 - Standard Practice for Calculating Property Retention Index of Plastics
Publisher: ASTM International
Year: 2011
ASTM D7143-11 - Standard Practice for Emission Cells for the Determination of Volatile Organic Emissions from Indoor Materials/Products
Publisher: ASTM International
Year: 2011
ASTM E1316-11 - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2011
ASTM F1043-11 - Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
Publisher: ASTM International
Year: 2011
ASTM C114-11 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2011
ASTM D1683/D1683M-11 - Standard Test Method for Failure in Sewn Seams of Woven Apparel Fabrics
Publisher: ASTM International
Year: 2011
ASTM D1739-98(2010) - Standard Test Method for Collection and Measurement of Dustfall (Settleable Particulate Matter)
Publisher: ASTM International
Year: 2010
ASTM E875-00 - Standard Test Method for Efficacy of Fungal Control Agents as Preservatives for Aqueous-Based Products Used in the Paper Industry
Publisher: ASTM International
Year: 2000
ASTM D1824-95(2010) - Standard Test Method for Apparent Viscosity of Plastisols and Organosols at Low Shear Rates
Publisher: ASTM International
Year: 2010
ASTM D2010/D2010M-98(2010) - Standard Test Methods for Evaluation of Total Sulfation Activity in the Atmosphere by the Lead Dioxide Technique
Publisher: ASTM International
Year: 2010
ASTM D2124-99(2011) - Standard Test Method for Analysis of Components in Poly(Vinyl Chloride) Compounds Using an Infrared Spectrophotometric Technique (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM D3124-98(2011) - Standard Test Method for Vinylidene Unsaturation in Polyethylene by Infrared Spectrophotometry
Publisher: ASTM International
Year: 2011
ASTM D3222-05(2010) - Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
Publisher: ASTM International
Year: 2010
ASTM D3295-06(2011) - Standard Specification for PTFE Tubing, Miniature Beading and Spiral Cut Tubing
Publisher: ASTM International
Year: 2011
ASTM D3591-97(2011) - Standard Test Method for Determining Logarithmic Viscosity Number of Poly(Vinyl Chloride) (PVC) in Formulated Compounds
Publisher: ASTM International
Year: 2011
ASTM D4430-00(2010) - Standard Practice for Determining the Operational Comparability of Meteorological Measurements
Publisher: ASTM International
Year: 2010
ASTM D4600-95(2010) - Standard Test Method for Determination of Benzene-Soluble Particulate Matter in Workplace Atmospheres
Publisher: ASTM International
Year: 2010
ASTM D4674-02a(2010) - Standard Practice for Accelerated Testing for Color Stability of Plastics Exposed to Indoor Office Environments (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM A950/A950M-99 - Standard Specification for Fusion Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
Publisher: ASTM International
Year: 1999
ASTM E876-89(1994)e1 - Standard Practice for Use of Statistics in the Evaluation of Spectrometric Data (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM D4889-04(2011) - Standard Test Methods for Polyurethane Raw Materials: Determination of Viscosity of Crude or Modified Isocyanates
Publisher: ASTM International
Year: 2011
ASTM D5421-05(2010) - Standard Specification for Contact Molded "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
Publisher: ASTM International
Year: 2010
ASTM D5677-05(2010) - Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
Publisher: ASTM International
Year: 2010
ASTM D6437-05(2010)e1 - Standard Test Method for Polyurethane Raw Materials: alkalinity in Low-Alkalinity Polyols (Determination of CPR values of Polyols)
Publisher: ASTM International
Year: 2010
ASTM D6777-02(2010)e1 - Standard Test Method for Relative Rigidity of Poly(Vinyl Chloride)(PVC) Siding
Publisher: ASTM International
Year: 2010
ASTM D6783-05(2011) - Standard Specification for Polymer Concrete Pipe
Publisher: ASTM International
Year: 2011
ASTM D7036-04(2011) - Standard Practice for Competence of Air Emission Testing Bodies
Publisher: ASTM International
Year: 2011
ASTM D7107-04(2010) - Standard Test Method for Creep Measurement of Self-Lubricating Bushings (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM D7706-11 - Standard Practice for Rapid Screening of VOC Emissions from Products Using Micro-Scale Chambers
Publisher: ASTM International
Year: 2011
ASTM E1030-05(2011) - Standard Test Method for Radiographic Examination of Metallic Castings
Publisher: ASTM International
Year: 2010
ASTM E877-93(1998) - Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials
Publisher: ASTM International
Year: 1998
ASTM E1497-05(2011) - Standard Practice for Safe Use of Water-Miscible Metal Removal Fluids
Publisher: ASTM International
Year: 2010
ASTM E1862-97(2010) - Standard Test Methods for Measuring and Compensating for Reflected Temperature Using Infrared Imaging Radiometers
Publisher: ASTM International
Year: 2010
ASTM E1972-04(2011) - Standard Practice for Minimizing Effects of Aerosols in the Wet Metal Removal Environment (Withdrawn 2017)
Publisher: ASTM International
Year: 2010
ASTM F2725-11 - Standard Guide for European Union's Registration, Evaluation, and Authorization of Chemicals (REACH) Supply Chain Information Exchange
Publisher: ASTM International
Year: 2011
ASTM G37-98(2011) - Standard Practice for Use of Mattsson's Solution of pH 7.2 to Evaluate the Stress- Corrosion Cracking Susceptibility of Copper-Zinc Alloys
Publisher: ASTM International
Year: 2011
ASTM C874-11 - Standard Practice for Rotary Slag Testing of Refractory Materials
Publisher: ASTM International
Year: 2011
ASTM D4662-08(2011)e1 - Standard Test Methods for Polyurethane Raw Materials: Determination of Acid and Alkalinity Numbers of Polyols
Publisher: ASTM International
Year: 2011
ASTM D4913-00(2011) - Standard Practice for Determining Concentration of Hydrogen Sulfide by Direct Reading, Length of Stain, Visual Chemical Detectors
Publisher: ASTM International
Year: 2011
ASTM D6485-11 - Standard Guide for Risk Characterization of Acute and Irritant Effects of Short-Term Exposure to Volatile Organic Chemicals Emitted from Bedding Sets
Publisher: ASTM International
Year: 2011
ASTM D7034-11 - Standard Guide for Deriving Acceptable Levels of Airborne Chemical Contaminants in Aircraft Cabins Based on Health and Comfort Considerations
Publisher: ASTM International
Year: 2011
ASTM E878-01 - Standard Test Method for Determination of Titanium in Iron Ores and Related Materials by Diantipyrylmethane Untraviolet Spectrometry
Publisher: ASTM International
Year: 2001
ASTM D7144-05a(2011) - Standard Practice for Collection of Surface Dust by Micro-vacuum Sampling for Subsequent Metals Determination
Publisher: ASTM International
Year: 2011
ASTM E309-11 - Standard Practice for Eddy-Current Examination of Steel Tubular Products Using Magnetic Saturation
Publisher: ASTM International
Year: 2011
ASTM E1282-11 - Standard Guide for Specifying the Chemical Compositions and Selecting Sampling Practices and Quantitative Analysis Methods for Metals, Ores, and Related Materials
Publisher: ASTM International
Year: 2011
ASTM F1301-90(2011)e1 - Standard Practice for Labeling Chemical Protective Clothing
Publisher: ASTM International
Year: 2011
ASTM F1494-03(2011) - Standard Terminology Relating to Protective Clothing
Publisher: ASTM International
Year: 2011
ASTM F1930-11 - Standard Test Method for Evaluation of Flame Resistant Clothing for Protection Against Flash Fire Simulations Using an Instrumented Manikin
Publisher: ASTM International
Year: 2011
ASTM F2053-00(2011) - Standard Guide for Documenting the Results of Airborne Particle Penetration Testing of Protective Clothing Materials
Publisher: ASTM International
Year: 2011
ASTM F2088-11 - Standard Consumer Safety Specification for Infant Swings
Publisher: ASTM International
Year: 2011
ASTM C94/C94M-11 - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
Year: 2011
ASTM C140-11 - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2011
ASTM E879-01 - Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
Publisher: ASTM International
Year: 2001
ASTM C857-11 - Standard Practice for Minimum Structural Design Loading for Underground Precast Concrete Utility Structures
Publisher: ASTM International
Year: 2011
ASTM C884/C884M-98(2010) - Standard Test Method for Thermal Compatibility Between Concrete and an Epoxy-Resin Overlay
Publisher: ASTM International
Year: 2010
ASTM C1383-04(2010) - Standard Test Method for Measuring the P-Wave Speed and the Thickness of Concrete Plates Using the Impact-Echo Method
Publisher: ASTM International
Year: 2010
ASTM C1524-02a(2010) - Standard Test Method for Water-Extractable Chloride in Aggregate (Soxhlet Method) (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM C1542/C1542M-02(2010) - Standard Test Method for Measuring Length of Concrete Cores
Publisher: ASTM International
Year: 2010
ASTM D4067-11 - Standard Classification System for and Basis for Specification for Reinforced and Filled Poly(Phenylene Sulfide) (PPS) Injection Molding and Extrusion Materials Using ASTM Methods
Publisher: ASTM International
Year: 2011
ASTM D5864-11 - Standard Test Method for Determining Aerobic Aquatic Biodegradation of Lubricants or Their Components
Publisher: ASTM International
Year: 2011
ASTM D6006-11 - Standard Guide for Assessing Biodegradability of Hydraulic Fluids
Publisher: ASTM International
Year: 2011
ASTM D6139-11 - Standard Test Method for Determining the Aerobic Aquatic Biodegradation of Lubricants or Their Components Using the Gledhill Shake Flask
Publisher: ASTM International
Year: 2010
ASTM D6384-11 - Standard Terminology Relating to Biodegradability and Ecotoxicity of Lubricants
Publisher: ASTM International
Year: 2010
ASTM E881-92(1996) - Standard Practice for Exposure of Solar Collector Cover Materials to Natural Weathering Under Conditions Simulating Stagnation Mode
Publisher: ASTM International
Year: 1995
ASTM D6469-11 - Standard Guide for Microbial Contamination in Fuels and Fuel Systems
Publisher: ASTM International
Year: 2010
ASTM F2088-11a - Standard Consumer Safety Specification for Infant Swings
Publisher: ASTM International
Year: 2011
ASTM F2182-11 - Standard Test Method for Measurement of Radio Frequency Induced Heating Near Passive Implants During Magnetic Resonance Imaging
Publisher: ASTM International
Year: 2011
ASTM C76-11 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2011
ASTM C506-11 - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2011
ASTM C507-11 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2011
ASTM D4796-10 - Standard Test Method for Bond Strength of Thermoplastic Traffic Marking Materials
Publisher: ASTM International
Year: 2010
ASTM D6274-10 - Standard Guide for Conducting Borehole Geophysical Logging - Gamma
Publisher: ASTM International
Year: 2010
ASTM D6584-10ae1 - Standard Test Method for Determination of Total Monoglyceride, Total Diglyceride, Total Triglyceride, and Free and Total Glycerin in B-100 Biodiesel Methyl Esters by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D7590-09e1 - Standard Guide for Measurement of Remaining Primary Antioxidant Content In In-Service Industrial Lubricating Oils by Linear Sweep Voltammetry
Publisher: ASTM International
Year: 2009
ASTM E882-87(1998) - Standard Guide for Accountability and Quality Control in the Chemical Analysis Laboratory
Publisher: ASTM International
Year: 1998
ASTM F870-94(2010) - Standard Practice for Tread Footprints of Passenger Car Tires Groove Area Fraction and Dimensional Measurements
Publisher: ASTM International
Year: 2010
ASTM F1502-05(2010) - Standard Test Method for Static Measurements on Tires for Passenger Cars, Light Trucks, and Medium Duty Vehicles
Publisher: ASTM International
Year: 2010
ASTM F2491-05(2010)e1 - Standard Guide for Determining Load Ratios for Technical Rescue Systems and Equipment
Publisher: ASTM International
Year: 2010
ASTM F2747-10 - Standard Guide for Construction of Sand-based Rootzones for Golf Putting Greens and Tees (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM F2881-11 - Standard Specification for 12 to 60 in. [300 to 1500 mm] Polypropylene (PP) Dual Wall Pipe and Fittings for Non-Pressure Storm Sewer Applications
Publisher: ASTM International
Year: 2011
ASTM B944-06(2011) - Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
Publisher: ASTM International
Year: 2010
ASTM C76M-11 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2011
ASTM C506M-11 - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2011
ASTM C507M-11 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2011
ASTM D907-11 - Standard Terminology of Adhesives
Publisher: ASTM International
Year: 2010
ASTM E883-99 - Standard Guide for Reflected-Light Photomicrography
Publisher: ASTM International
Year: 1999
ASTM D7321-11 - Standard Test Method for Test Method for Particulate Contamination of Biodiesel B100 Blend Stock Biodiesel Esters and Biodiesel Blends by Laboratory Filtration
Publisher: ASTM International
Year: 2010
ASTM D7462-11 - Standard Test Method for Oxidation Stability of Biodiesel (B100) and Blends of Biodiesel with Middle Distillate Petroleum Fuel (Accelerated Method) (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM E2805-11 - Standard Practice for Measurement of the Biological Activity of Ricin
Publisher: ASTM International
Year: 2010
ASTM F2877-11 - Standard Test Method for Shock Testing of Structural Insulation of a Class Divisions Constructed of Steel or Aluminum
Publisher: ASTM International
Year: 2010
ASTM C717-11a - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2011
ASTM D2247-11 - Standard Practice for Testing Water Resistance of Coatings in 100% Relative Humidity
Publisher: ASTM International
Year: 2011
ASTM F2316-08(2010) - Standard Specification for Airframe Emergency Parachutes for Light Sport Aircraft
Publisher: ASTM International
Year: 2010
ASTM F2353-05(2010) - Standard Specification for Manufacturer Quality Assurance Program for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2010
ASTM F2870-11 - Standard Specification for 315/70R22.5 154/150L Radial Truck Standard Reference Test Tire
Publisher: ASTM International
Year: 2010
ASTM F2871-11 - Standard Specification for 245/70R19.5 136/134M Radial Truck Standard Reference Test Tire
Publisher: ASTM International
Year: 2010
ASTM E884-82(2001) - Standard Practice for Sampling Airborne Microorganisms at Municipal Solid-Waste Processing Facilities
Publisher: ASTM International
Year: 2000
ASTM F2872-11 - Standard Specification for 225/75R16C 116/114S M+S Radial Light Truck Standard Reference Test Tire
Publisher: ASTM International
Year: 2010
ASTM A842-11 - Standard Specification for Compacted Graphite Iron Castings
Publisher: ASTM International
Year: 2011
ASTM B171/B171M-11e1 - Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
Publisher: ASTM International
Year: 2010
ASTM B929-05(2011)e1 - Standard Specification for Copper-Nickel-Tin Spinodal Alloy Rod and Bar
Publisher: ASTM International
Year: 2005
ASTM B950-11 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
Publisher: ASTM International
Year: 2010
ASTM C1077-11 - Standard Practice for Agencies Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Testing Agency Evaluation
Publisher: ASTM International
Year: 2011
ASTM D7013/D7013M-11 - Standard Guide for Calibration Facility Setup for Nuclear Surface Gauges
Publisher: ASTM International
Year: 2011
ASTM D7354-11 - Standard Guide for Artists’ Paint Waste Disposal in Private, Non-Commercial Settings (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM D7699/D7699M-11 - Standard Practice for Minimum Geospatial Data for Abandoned Mine Land Problem Areas, Planning Units, Keyword Features, and Project Sites
Publisher: ASTM International
Year: 2011
ASTM E2787-11 - Standard Test Method for Determination of Thiodiglycol in Soil Using Pressurized Fluid Extraction Followed by Single Reaction Monitoring Liquid Chromatography/Tandem Mass Spectrometry (LC/MS/MS)
Publisher: ASTM International
Year: 2010
ASTM E885-88(1996) - Standard Test Methods for Analyses of Metals in Refuse-Derived Fuel by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 1995
ASTM F1112-06a(2010) - Standard Test Method for Static Testing of Tubeless Pneumatic Tires for Rate of Loss of Inflation Pressure
Publisher: ASTM International
Year: 2010
ASTM F2354-05b(2010) - Standard Specification for Continued Airworthiness System for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2010
ASTM F2707-10 - Standard Safety Performance Specification for Safe Design and Installation of Field Fabricated Suction-Limiting Vent Systems for Suction Entrapment Prevention in Swimming Pools, Spas, Hot Tubs, and Wading Pools
Publisher: ASTM International
Year: 2010
ASTM F2856-11 - Standard Practice for Transfilling and Safe Handling of Small Paintball Cylinders
Publisher: ASTM International
Year: 2011
ASTM A240/A240M-11 - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2011
ASTM A484/A484M-11 - Standard Specification for General Requirements for Stainless Steel Bars, Billets, and Forgings
Publisher: ASTM International
Year: 2011
ASTM B488-01(2010)e1 - Standard Specification for Electrodeposited Coatings of Gold for Engineering Uses
Publisher: ASTM International
Year: 2010
ASTM D2270-10e1 - Standard Practice for Calculating Viscosity Index From Kinematic Viscosity at 40 and 100°C
Publisher: ASTM International
Year: 2010
ASTM D2513-11e1 - Standard Specification for Polyethylene (PE) Gas Pressure Pipe, Tubing, and Fittings
Publisher: ASTM International
Year: 2011
ASTM D3539-11 - Standard Test Methods for Evaporation Rates of Volatile Liquids by Shell Thin-Film Evaporometer (Withdrawn 2015)
Publisher: ASTM International
Year: 2011
ASTM E886-94 - Standard Practices for Dissolution of Refuse-Derived Fuel (RDF) Ash Samples for Analyses of Metals (Withdrawn 2002)
Publisher: ASTM International
Year: 1993
ASTM D4041/D4041M-05(2010)e1 - Standard Practice for Determining Spray Patterns of Mechanical Pump Dispensers
Publisher: ASTM International
Year: 2010
ASTM D4333/D4333M-05(2010)e1 - Test Method for the Compatibility of Mechanical Pump Dispenser Components
Publisher: ASTM International
Year: 2010
ASTM D6653/D6653M-01(2010)e1 - Standard Test Methods for Determining the Effects of High Altitude on Packaging Systems by Vacuum Method
Publisher: ASTM International
Year: 2010
ASTM A480/A480M-11 - Standard Specification for General Requirements for Flat-Rolled Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2011
ASTM B160-05(2009)e1 - Standard Specification for Nickel Rod and Bar
Publisher: ASTM International
Year: 2009
ASTM B381-10e1 - Standard Specification for Titanium and Titanium Alloy Forgings
Publisher: ASTM International
Year: 2010
ASTM E2732-11 - Standard Practice for Responder Family Support Service (Withdrawn 2020)
Publisher: ASTM International
Year: 2010
ASTM F2200-11a - Standard Specification for Automated Vehicular Gate Construction
Publisher: ASTM International
Year: 2011
ASTM C1060-11 - Standard Practice for Thermographic Inspection of Insulation Installations in Envelope Cavities of Frame Buildings
Publisher: ASTM International
Year: 2011
ASTM A951-00 - Standard Specification for Masonry Joint Reinforcement
Publisher: ASTM International
Year: 2000
ASTM E887-88(1996) - Standard Test Method for Silica in Refuse-Derived Fuel (RDF) and RDF Ash
Publisher: ASTM International
Year: 1995
ASTM D4221-11 - Standard Test Method for Dispersive Characteristics of Clay Soil by Double Hydrometer
Publisher: ASTM International
Year: 2011
ASTM D7704-11 - Standard Test Method for Total Aldehydes in Styrene Monomer by Potentiometric Titration
Publisher: ASTM International
Year: 2011
ASTM E1053-11 - Standard Test Method to Assess Virucidal Activity of Chemicals Intended for Disinfection of Inanimate, Nonporous Environmental Surfaces
Publisher: ASTM International
Year: 2010
ASTM B215-10 - Standard Practices for Sampling Metal Powders
Publisher: ASTM International
Year: 2010
ASTM B848-10 - Specification for Powder Forged (P/F) Ferrous Materials
Publisher: ASTM International
Year: 2010
ASTM B934-10 - Standard Test Method for Effective Case Depth of Ferrous Powder Metallurgy (P/M) Parts Using Microindentation Hardness Measurements
Publisher: ASTM International
Year: 2010
ASTM C474-11 - Standard Test Methods for Joint Treatment Materials for Gypsum Board Construction
Publisher: ASTM International
Year: 2011
ASTM C1060-11a - Standard Practice for Thermographic Inspection of Insulation Installations in Envelope Cavities of Frame Buildings
Publisher: ASTM International
Year: 2011
ASTM C1674-11 - Standard Test Method for Flexural Strength of Advanced Ceramics with Engineered Porosity (Honeycomb Cellular Channels) at Ambient Temperatures
Publisher: ASTM International
Year: 2011
ASTM D546-10 - Standard Test Method for Sieve Analysis of Mineral Filler for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2010
ASTM E889-82(1996) - Standard Test Method for Composition or Purity of a Solid Waste Materials Stream
Publisher: ASTM International
Year: 1995
ASTM D4748-10 - Standard Test Method for Determining the Thickness of Bound Pavement Layers Using Short-Pulse Radar
Publisher: ASTM International
Year: 2010
ASTM D5148-10 - Standard Test Method for Centrifuge Kerosine Equivalent (Withdrawn 2018)
Publisher: ASTM International
Year: 2010
ASTM D5167-10 - Standard Practice for Melting of Hot-Applied Joint and Crack Sealant and Filler for Evaluation
Publisher: ASTM International
Year: 2010
ASTM D6307-10 - Standard Test Method for Asphalt Content of Hot-Mix Asphalt by Ignition Method
Publisher: ASTM International
Year: 2010
ASTM D6390-11 - Standard Test Method for Determination of Draindown Characteristics in Uncompacted Asphalt Mixtures
Publisher: ASTM International
Year: 2010
ASTM D6929-10 - Standard Practice for Freezing of Emulsified Asphalts
Publisher: ASTM International
Year: 2010
ASTM D6930-10 - Standard Test Method for Settlement and Storage Stability of Emulsified Asphalts
Publisher: ASTM International
Year: 2010
ASTM D7226-10 - Standard Test Method for Determining the Viscosity of Emulsified Asphalts Using a Rotational Paddle Viscometer
Publisher: ASTM International
Year: 2010
ASTM E1890-11 - Standard Guide for Validating New Area Reference Skid Measurement Systems and Equipment
Publisher: ASTM International
Year: 2010
ASTM E890-94(1998) - Standard Specification for Disposable Glass Culture Tubes
Publisher: ASTM International
Year: 1997
ASTM E2197-11 - Standard Quantitative Disk Carrier Test Method for Determining the Bactericidal, Virucidal, Fungicidal, Mycobactericidal and Sporicidal Activities of Liquid Chemical Germicides
Publisher: ASTM International
Year: 2010
ASTM F2103-11 - Standard Guide for Characterization and Testing of Chitosan Salts as Starting Materials Intended for Use in Biomedical and Tissue-Engineered Medical Product Applications
Publisher: ASTM International
Year: 2011
ASTM F2315-11 - Standard Guide for Immobilization or Encapsulation of Living Cells or Tissue in Alginate Gels
Publisher: ASTM International
Year: 2011
ASTM F2347-11 - Standard Guide for Characterization and Testing of Hyaluronan as Starting Materials Intended for Use in Biomedical and Tissue Engineered Medical Product Applications
Publisher: ASTM International
Year: 2011
ASTM F2383-11 - Standard Guide for Assessment of Adventitious Agents in Tissue Engineered Medical Products (TEMPs) (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM C1614-05(2010) - Standard Practice for the Determination of 237Np, 232Th, 235U and 238U in Urine by Inductively Coupled Plasma-Mass Spectrometry (ICP-MS) and Gamma Ray Spectrometry. (Withdrawn 2015)
Publisher: ASTM International
Year: 2005
ASTM D2041/D2041M-11 - Standard Test Method for Theoretical Maximum Specific Gravity and Density of Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2010
ASTM D2172/D2172M-11 - Standard Test Methods for Quantitative Extraction of Bitumen From Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2011
ASTM D4974-04(2011) - Standard Test Method for Hot Air Thermal Shrinkage of Yarn and Cord Using a Thermal Shrinkage Oven
Publisher: ASTM International
Year: 2010
ASTM D4975-04(2011) - Standard Test Methods for Single-Filament Tire Bead Wire Made from Steel
Publisher: ASTM International
Year: 2010
ASTM D5199-11 - Standard Test Method for Measuring the Nominal Thickness of Geosynthetics
Publisher: ASTM International
Year: 2011
ASTM D5404/D5404M-11 - Standard Practice for Recovery of Asphalt from Solution Using the Rotary Evaporator
Publisher: ASTM International
Year: 2010
ASTM D6455-11 - Standard Guide for the Selection of Test Methods for Prefabricated Bituminous Geomembranes (PBGM)
Publisher: ASTM International
Year: 2011
ASTM D6767-11 - Standard Test Method for Pore Size Characteristics of Geotextiles by Capillary Flow Test
Publisher: ASTM International
Year: 2011
ASTM E274/E274M-11 - Standard Test Method for Skid Resistance of Paved Surfaces Using a Full-Scale Tire
Publisher: ASTM International
Year: 2010
ASTM E556/E556M-11 - Standard Test Method for Calibrating a Wheel Force or Torque Transducer Using a Calibration Platform (User Level)
Publisher: ASTM International
Year: 2010
ASTM E1007-11 - Standard Test Method for Field Measurement of Tapping Machine Impact Sound Transmission Through Floor-Ceiling Assemblies and Associated Support Structures
Publisher: ASTM International
Year: 2011
ASTM E1703/E1703M-10 - Standard Test Method for Measuring Rut-Depth of Pavement Surfaces Using a Straightedge
Publisher: ASTM International
Year: 2010
ASTM E1859/E1859M-11 - Standard Test Method for Friction Coefficient Measurements Between Tire and Pavement Using a Variable Slip Technique
Publisher: ASTM International
Year: 2010
ASTM E1954-05(2011) - Standard Practice for Conduct of Research in Psychophysiological Detection of Deception (Polygraph)
Publisher: ASTM International
Year: 2004
ASTM E892-87(1992) - Tables for Terrestrial Solar Spectral Irradiance at Air Mass 1.5 for a 37-Deg Tilted Surface (Withdrawn 1999)
Publisher: ASTM International
Year: 1991
ASTM E2063-05(2011) - Standard Practice for Calibration and Functionality Checks Used in Forensic Psychophysiological Detection of Deception (Polygraph) Examinations
Publisher: ASTM International
Year: 2011
ASTM E2340/E2340M-11 - Standard Test Method for Measuring the Skid Resistance of Pavements and Other Trafficked Surfaces Using a Continuous Reading, Fixed-Slip Technique
Publisher: ASTM International
Year: 2010
ASTM E2807-11 - Standard Specification for 3D Imaging Data Exchange, Version 1.0
Publisher: ASTM International
Year: 2011
ASTM F2453/F2453M-05(2011)e1 - Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2 [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes
Publisher: ASTM International
Year: 2011
ASTM D7677-11 - Standard Test Method for the Continuous Measurement of Dissolved Ozone in Low Conductivity Water
Publisher: ASTM International
Year: 2011
ASTM F2507-05(2010) - Standard Specification for Recreational Airpark Design
Publisher: ASTM International
Year: 2010
ASTM F2573-06(2010) - Standard Specification for Low Velocity Resilient Material Projectile
Publisher: ASTM International
Year: 2010
ASTM F2574-06(2010) - Standard Specification for Low Velocity Projectile Marker
Publisher: ASTM International
Year: 2010
ASTM D3939/D3939M-11 - Standard Test Method for Snagging Resistance of Fabrics (Mace)
Publisher: ASTM International
Year: 2011
ASTM F2508-11 - Standard Practice for Validation and Calibration of Walkway Tribometers Using Reference Surfaces
Publisher: ASTM International
Year: 2011
ASTM E894-88(1998) - Standard Test Method for Anchorage of Permanent Metal Railing Systems and Rails for Buildings
Publisher: ASTM International
Year: 1998
ASTM F2563-06(2010) - Standard Practice for Kit Assembly Instructions of Aircraft Intended Primarily for Recreation
Publisher: ASTM International
Year: 2010
ASTM B170-99(2010)e1 - Standard Specification for Oxygen-Free Electrolytic Copper—Refinery Shapes
Publisher: ASTM International
Year: 2010
ASTM B883-10 - Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
Publisher: ASTM International
Year: 2010
ASTM D3890-05(2010) - Standard Test Method for Number of Strokes to Prime a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D4334-05(2010) - Standard Test Method for the Determination of the Dip Tube Retention of a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D4335-99(2010) - Standard Test Method for Determination of Component Retention of a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D4336-05(2010) - Standard Test Methods for Determination of the Output Per Stroke of a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D5562-95(2011) - Standard Test Method for Determination of the Acidity as Free Fatty Acids/Acid Number in the Presence of Ammonium or Triethanolamine Soaps
Publisher: ASTM International
Year: 2010
ASTM D5564-95(2011) - Standard Test Method for Determination of the Total Ammonia Contained in Sulfonated or Sulfated Oils
Publisher: ASTM International
Year: 2010
ASTM D5565-95(2011) - Standard Test Method for Determination of the Solidification Point of Fatty Acids Contained in Animal, Marine, and Vegetable Fats and Oils (Withdrawn 2020)
Publisher: ASTM International
Year: 2010
ASTM E895-89(2001) - Standard Practice for Determination of Hydrolysis Rate Constants of Organic Chemicals in Aqueous Solutions
Publisher: ASTM International
Year: 1989
ASTM D5566-95(2011) - Standard Test Method for Determination of Inorganic Salt Content of Sulfated and Sulfonated Oils (Withdrawn 2020)
Publisher: ASTM International
Year: 2010
ASTM D5591-04(2011) - Standard Test Method for Thermal Shrinkage Force of Yarn and Cord With a Thermal Shrinkage Force Tester
Publisher: ASTM International
Year: 2010
ASTM D6299-10e1 - Standard Practice for Applying Statistical Quality Assurance and Control Charting Techniques to Evaluate Analytical Measurement System Performance
Publisher: ASTM International
Year: 2010
ASTM D7142-05(2011) - Standard Test Method for Holding Strength of Prong-Ring Attached Snap Fasteners
Publisher: ASTM International
Year: 2010
ASTM D7586/D7586M-11 - Standard Test Method for Quantification of Air Intrusion in Low-Sloped Mechanically Attached Membrane Roof Assemblies (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM D7684-11 - Standard Guide for Microscopic Characterization of Particles from In-Service Lubricants
Publisher: ASTM International
Year: 2010
ASTM F2112-02(2011) - Standard Terminology for Membrane Switches
Publisher: ASTM International
Year: 2011
ASTM F2187-02(2011) - Standard Test Method for Determining the Effect of Random Frequency Vibration on a Membrane Switch or Membrane Switch Assembly
Publisher: ASTM International
Year: 2011
ASTM F2188-02(2011) - Standard Test Method for Determining the Effect of Variable Frequency Vibration on a Membrane Switch or Membrane Switch Assembly
Publisher: ASTM International
Year: 2011
ASTM F2356-05a(2010) - Standard Specification for Production Acceptance Testing System for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2010
ASTM E896-92(1997) - Standard Test Method for Conducting Aqueous Direct Photolysis Tests
Publisher: ASTM International
Year: 1996
ASTM F2427-05a(2010) - Standard Specification for Required Product Information to be Provided with Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2010
ASTM F2538-07a(2010) - Standard Practice for Design and Manufacture of Reciprocating Compression Ignition Engines for Light Sport Aircraft
Publisher: ASTM International
Year: 2010
ASTM F2885-11 - Standard Specification for Metal Injection Molded Titanium-6Aluminum-4Vanadium Components for Surgical Implant Applications
Publisher: ASTM International
Year: 2011
ASTM D6534-05(2010) - Standard Test Method for Determining the Peak Force-to-Actuate a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D6633-05(2010) - Standard Test Method for Basic Functional Stability of a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D6654-05(2010) - Standard Test Method for Basic Storage Stability of a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2010
ASTM D7444-11 - Standard Practice for Heat and Humidity Aging of Oxidatively Degradable Plastics
Publisher: ASTM International
Year: 2011
ASTM D7643-10 - Standard Practice for Determining the Continuous Grading Temperatures and Continuous Grades for PG Graded Asphalt Binders
Publisher: ASTM International
Year: 2010
ASTM E37-05(2011) - Standard Test Methods for Chemical Analysis of Pig Lead (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM E329-11 - Standard Specification for Agencies Engaged in Construction Inspection, Special Inspection, or Testing Materials Used in Construction
Publisher: ASTM International
Year: 2011
ASTM E897-88(1998) - Standard Test Method for Volatile Matter in the Analysis Sample of Refuse-Derived Fuel
Publisher: ASTM International
Year: 1998
ASTM F1750-11 - Specification for Paintball Marker Threaded-Propellant Source Interface
Publisher: ASTM International
Year: 2011
ASTM F1777-11 - Standard Practice for Paintball Field Operation
Publisher: ASTM International
Year: 2011
ASTM F2030-11 - Standard Specification for Paintball Cylinder Burst Disk Assemblies
Publisher: ASTM International
Year: 2011
ASTM UOP987-11 - Low Trace Sulfur in Liquid Hydrocarbons by Oxidative Combustion with Ultraviolet Fluorescence Detection
Publisher: ASTM International
Year: 2011
ASTM D2973-10e1 - Standard Test Method for Total Nitrogen in Peat Materials
Publisher: ASTM International
Year: 2010
ASTM D4519-10 - Standard Test Method for On-Line Determination of Anions and Carbon Dioxide in High Purity Water by Cation Exchange and Degassed Cation Conductivity
Publisher: ASTM International
Year: 2010
ASTM D7126-10 - Standard Test Method for On-Line Colorimetric Measurement of Silica
Publisher: ASTM International
Year: 2010
ASTM D7685-11 - Standard Practice for In-Line, Full Flow, Inductive Sensor for Ferromagnetic and Non-ferromagnetic Wear Debris Determination and Diagnostics for Aero-Derivative and Aircraft Gas Turbine Engine Bearings
Publisher: ASTM International
Year: 2010
ASTM D7690-11 - Standard Practice for Microscopic Characterization of Particles from In-Service Lubricants by Analytical Ferrography
Publisher: ASTM International
Year: 2010
ASTM D7698-11 - Standard Test Method for In-Place Estimation of Density and Water Content of Soil and Aggregate by Correlation with Complex Impedance Method
Publisher: ASTM International
Year: 2011
ASTM E898-88(2000) - Standard Method of Testing Top-Loading, Direct-Reading Laboratory Scales and Balances
Publisher: ASTM International
Year: 1999
ASTM E580/E580M-11 - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2011
ASTM E2710-11 - Standard Guide for Preservation of Charred Documents
Publisher: ASTM International
Year: 2011
ASTM F1635-11 - Standard Test Method for in vitro Degradation Testing of Hydrolytically Degradable Polymer Resins and Fabricated Forms for Surgical Implants
Publisher: ASTM International
Year: 2011
ASTM F2271-11 - Standard Specification for Paintball Marker Barrel Blocking Devices
Publisher: ASTM International
Year: 2011
ASTM F2806-10e1 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe (Metric SDR-PR)
Publisher: ASTM International
Year: 2010
ASTM F2900-11 - Standard Guide for Characterization of Hydrogels used in Regenerative Medicine (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM B68/B68M-11 - Standard Specification for Seamless Copper Tube, Bright Annealed
Publisher: ASTM International
Year: 2011
ASTM D1120-11 - Standard Test Method for Boiling Point of Engine Coolants
Publisher: ASTM International
Year: 2011
ASTM D2235-04(2011) - Standard Specification for Solvent Cement for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2011
ASTM D2846/D2846M-09be1 - Standard Specification for Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Hot- and Cold-Water Distribution Systems
Publisher: ASTM International
Year: 2009
ASTM A952/A952M-98 - Standard Specification for Forged Grade 80 and Grade 100 Steel Lifting Components and Welded Attachment Links
Publisher: ASTM International
Year: 1998
ASTM E900-87(2001) - Standard Guide for Predicting Neutron Radiation Damage to Reactor Vessel Materials, E 706 (IIF)
Publisher: ASTM International
Year: 1987
ASTM D3138-04(2011) - Standard Specification for Solvent Cements for Transition Joints Between Acrylonitrile-Butadiene-Styrene (ABS) and Poly(Vinyl Chloride) (PVC) Non-Pressure Piping Components
Publisher: ASTM International
Year: 2011
ASTM D4327-11 - Standard Test Method for Anions in Water by Suppressed Ion Chromatography
Publisher: ASTM International
Year: 2011
ASTM D4778-10 - Standard Test Method for Determination of Corrosion and Fouling Tendency of Cooling Water Under Heat Transfer Conditions
Publisher: ASTM International
Year: 2010
ASTM D4956-11a - Standard Specification for Retroreflective Sheeting for Traffic Control
Publisher: ASTM International
Year: 2011
ASTM D6751-11a - Standard Specification for Biodiesel Fuel Blend Stock (B100) for Middle Distillate Fuels
Publisher: ASTM International
Year: 2011
ASTM D7042-11 - Standard Test Method for Dynamic Viscosity and Density of Liquids by Stabinger Viscometer (and the Calculation of Kinematic Viscosity)
Publisher: ASTM International
Year: 2011
ASTM D7170-11 - Standard Test Method for Determination of Derived Cetane Number (DCN) of Diesel Fuel Oils—Fixed Range Injection Period, Constant Volume Combustion Chamber Method
Publisher: ASTM International
Year: 2011
ASTM D7331-11 - Standard Practice for Sewn Products Marker Data Interchange (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM D7652-11 - Standard Test Method for Determination of Trace Hydrogen Sulfide, Carbonyl Sulfide, Methyl Mercaptan, Carbon Disulfide and Total Sulfur in Hydrogen Fuel by Gas Chromatography and Sulfur Chemiluminescence Detection (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM D7678-11 - Standard Test Method for Total Petroleum Hydrocarbons (TPH) in Water and Wastewater with Solvent Extraction using Mid-IR Laser Spectroscopy
Publisher: ASTM International
Year: 2011
ASTM E901-82(1995)e1 - Classification System for Uranium Resources (Withdrawn 2001)
Publisher: ASTM International
Year: 1994
ASTM F689-97(2011) - Standard Practice for Determination of the Temperature of Above-Ground Plastic Gas Pressure Pipe Within Metallic Casings (Withdrawn 2017)
Publisher: ASTM International
Year: 2011
ASTM F1056-04(2011) - Standard Specification for Socket Fusion Tools for Use in Socket Fusion Joining Polyethylene Pipe or Tubing and Fittings
Publisher: ASTM International
Year: 2011
ASTM F1290-98a(2011) - Standard Practice for Electrofusion Joining Polyolefin Pipe and Fittings
Publisher: ASTM International
Year: 2011
ASTM F1672-95(2011) - Standard Specification for Resurfacing Patellar Prosthesis
Publisher: ASTM International
Year: 2011
ASTM F1760-01(2011) - Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Non-Pressure Plastic Pipe Having Reprocessed-Recycled Content
Publisher: ASTM International
Year: 2011
ASTM F1924-05(2011) - Standard Specification for Plastic Mechanical Fittings for Use on Outside Diameter Controlled Polyethylene Gas Distribution Pipe and Tubing
Publisher: ASTM International
Year: 2011
ASTM F1948-05(2011) - Standard Specification for Metallic Mechanical Fittings for Use on Outside Diameter Controlled Thermoplastic Gas Distribution Pipe and Tubing
Publisher: ASTM International
Year: 2011
ASTM F2009-00(2011) - Standard Test Method for Determining the Axial Disassembly Force of Taper Connections of Modular Prostheses
Publisher: ASTM International
Year: 2011
ASTM F2536-06b(2011) - Standard Guide for Installing Plastic DWV Piping Suspended from On-Grade Slabs
Publisher: ASTM International
Year: 2011
ASTM D7457-11 - Standard Test Method for Determining Chloride in Aromatic Hydrocarbons and Related Chemicals by Microcoulometry
Publisher: ASTM International
Year: 2011
ASTM E902-94(1999) - Standard Practice for Checking the Operating Characteristics of X-Ray Photoelectron Spectrometers
Publisher: ASTM International
Year: 1999
ASTM D7669-11 - Standard Guide for Practical Lubricant Condition Data Trend Analysis
Publisher: ASTM International
Year: 2011
ASTM E2394-11 - Standard Practice for Maintenance, Renovation and Repair of Installed Asbestos Cement Products
Publisher: ASTM International
Year: 2011
ASTM E2811-11 - Standard Practice for Management of Low Risk Property (LRP)
Publisher: ASTM International
Year: 2011
ASTM F2840-11 - Standard Practice for Design and Manufacture of Electric Propulsion Units for Light Sport Aircraft
Publisher: ASTM International
Year: 2011
ASTM G39-99(2011) - Standard Practice for Preparation and Use of Bent-Beam Stress-Corrosion Test Specimens
Publisher: ASTM International
Year: 2011
ASTM G49-85(2011) - Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
Publisher: ASTM International
Year: 2011
ASTM G198-11 - Standard Test Method for Determining the Relative Corrosion Performance of Driven Fasteners in Contact with Treated Wood
Publisher: ASTM International
Year: 2011
ASTM G58-85(2011) - Standard Practice for Preparation of Stress-Corrosion Test Specimens for Weldments
Publisher: ASTM International
Year: 2011
ASTM G103-97(2011) - Standard Practice for Evaluating Stress-Corrosion Cracking Resistance of Low Copper 7XXX Series Al-Zn-Mg-Cu Alloys in Boiling 6% Sodium Chloride Solution
Publisher: ASTM International
Year: 2011
ASTM G123-00(2011) - Standard Test Method for Evaluating Stress-Corrosion Cracking of Stainless Alloys with Different Nickel Content in Boiling Acidified Sodium Chloride Solution
Publisher: ASTM International
Year: 2011
ASTM E903-96 - Standard Test Method for Solar Absorptance, Reflectance, and Transmittance of Materials Using Integrating Spheres (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM G142-98(2011) - Standard Test Method for Determination of Susceptibility of Metals to Embrittlement in Hydrogen Containing Environments at High Pressure, High Temperature, or Both
Publisher: ASTM International
Year: 2011
ASTM G186-05(2011) - Standard Test Method for Determining Whether Gas-Leak-Detector Fluid Solutions Can Cause Stress Corrosion Cracking of Brass Alloys
Publisher: ASTM International
Year: 2011
ASTM G188-05(2011) - Standard Specification for Leak Detector Solutions Intended for Use on Brasses and Other Copper Alloys
Publisher: ASTM International
Year: 2011
ASTM A648-11 - Standard Specification for Steel Wire, Hard Drawn for Prestressing Concrete Pipe
Publisher: ASTM International
Year: 2010
ASTM D1430-11 - Standard Classification System for Polychlorotrifluoroethylene (PCTFE) Plastics
Publisher: ASTM International
Year: 2011
ASTM D1667-05(2011) - Standard Specification for Flexible Cellular MaterialsPoly (Vinyl Chloride) Foam (Closed-Cell)
Publisher: ASTM International
Year: 2011
ASTM D3917-11 - Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
Publisher: ASTM International
Year: 2011
ASTM D3918-11 - Standard Terminology Relating to Reinforced Plastic Pultruded Products (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM D4000-11 - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2011
ASTM D6864-11 - Standard Specification for Color and Appearance Retention of Solid Colored Plastic Siding Products (Withdrawn 2018)
Publisher: ASTM International
Year: 2011
ASTM E904-87(2001) - Standard Practice for Generating All-Day Thermal Performance Data for Solar Collectors
Publisher: ASTM International
Year: 1987
ASTM D6866-11 - Standard Test Methods for Determining the Biobased Content of Solid, Liquid, and Gaseous Samples Using Radiocarbon Analysis
Publisher: ASTM International
Year: 2011
ASTM D7251-11 - Standard Specification for Color and Appearance Retention of Variegated Color Plastic Siding Products (Withdrawn 2018)
Publisher: ASTM International
Year: 2011
ASTM E698-11 - Standard Test Method for Arrhenius Kinetic Constants for Thermally Unstable Materials Using Differential Scanning Calorimetry and the Flynn/Wall/Ozawa Method
Publisher: ASTM International
Year: 2011
ASTM E2388-11 - Standard Guide for Minimum Training Requirements for Forensic Document Examiners (Withdrawn 2020)
Publisher: ASTM International
Year: 2011
ASTM F2100-11 - Standard Specification for Performance of Materials Used in Medical Face Masks
Publisher: ASTM International
Year: 2011
ASTM F2460-11 - Standard Practice for Special Requirements for Bumper Boats
Publisher: ASTM International
Year: 2011
ASTM A213/A213M-11 - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2011
ASTM A688/A688M-11 - Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
Publisher: ASTM International
Year: 2011
ASTM A803/A803M-11 - Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes
Publisher: ASTM International
Year: 2011
Search Within ASTM International