ASTM B649-06 - Standard Specification for Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, UNS N08354, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire, and Ni-Cr-Fe-Mo-N Alloy (UNS N08936) Wire
Publisher: ASTM International
Year: 2006
ASTM B683-01(2006) - Standard Specification for Pure Palladium Electrical Contact Material
Publisher: ASTM International
Year: 2006
ASTM B712-93(2006) - Standard Guide for Determination of Sodium and Potassium Content For Silver-Cadmium Oxide Contact Materials
Publisher: ASTM International
Year: 2006
ASTM A622/A622M-97 - Standard Specification for Drawing Steel (DS), Sheet and Strip, Carbon, Hot-Rolled (Withdrawn 2000)
Publisher: ASTM International
Year: 1997
ASTM D3522-86(1997) - Standard Test Method for Applied Coating Wax and Impregnating (Saturating) Wax in Corrugated Board Facing
Publisher: ASTM International
Year: 1997
ASTM B781-93a(2006) - Standard Guide for Silver-Cadmium Oxide Contact Material
Publisher: ASTM International
Year: 2006
ASTM B846-06 - Standard Terminology for Copper and Copper Alloys
Publisher: ASTM International
Year: 2006
ASTM C192/C192M-06 - Standard Practice for Making and Curing Concrete Test Specimens in the Laboratory
Publisher: ASTM International
Year: 2006
ASTM C1315-06 - Standard Specification for Liquid Membrane-Forming Compounds Having Special Properties for Curing and Sealing Concrete
Publisher: ASTM International
Year: 2006
ASTM C1396/C1396M-06 - Standard Specification for Gypsum Board
Publisher: ASTM International
Year: 2006
ASTM C1587-06 - Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Compressive Strength Testing
Publisher: ASTM International
Year: 2006
ASTM D6866-06 - Standard Test Methods for Determining the Biobased Content of Natural Range Materials Using Radiocarbon and Isotope Ratio Mass Spectrometry Analysis
Publisher: ASTM International
Year: 2006
ASTM D7100-06 - Standard Test Method for Hydraulic Conductivity Compatibility Testing of Soils with Aqueous Solutions
Publisher: ASTM International
Year: 2006
ASTM E317-06 - Standard Practice for Evaluating Performance Characteristics of Ultrasonic Pulse-Echo Testing Instruments and Systems without the Use of Electronic Measurement Instruments
Publisher: ASTM International
Year: 2006
ASTM F2516-06 - Standard Test Method for Tension Testing of Nickel-Titanium Superelastic Materials
Publisher: ASTM International
Year: 2006
ASTM D3523-92(1997) - Standard Test Method for Spontaneous Heating Values of Liquids and Solids (Differential Mackey Test)
Publisher: ASTM International
Year: 1996
ASTM D3524-90(1999) - Standard Test Method for Diesel Fuel Diluent in Used Diesel Engine Oils by Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM D3525-93(1997) - Standard Test Method for Gasoline Diluent in Used Gasoline Engine Oils by Gas Chromatography
Publisher: ASTM International
Year: 1997
ASTM D3527-95 - Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
Publisher: ASTM International
Year: 1994
ASTM D3528-96 - Standard Test Method for Strength Properties of Double Lap Shear Adhesive Joints by Tension Loading
Publisher: ASTM International
Year: 1996
ASTM D3529/D3529M-97 - Standard Test Method for Matrix Solids Content and Matrix Content of Composite Prepreg
Publisher: ASTM International
Year: 1989
ASTM D3530/D3530M-97 - Standard Test Method for Volatiles Content of Composite Material Prepreg
Publisher: ASTM International
Year: 1989
ASTM D3531-99 - Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
Publisher: ASTM International
Year: 1999
ASTM D3532-99 - Standard Test Method for Gel Time of Carbon Fiber-Epoxy Prepreg
Publisher: ASTM International
Year: 1999
ASTM A623-02 - Standard Specification for Tin Mill Products, General Requirements
Publisher: ASTM International
Year: 2002
ASTM D3533-90(2001) - Standard Test Method for Rubber—Nitrogen Content
Publisher: ASTM International
Year: 1990
ASTM D3534-85(1995)e1 - Standard Test Method for Polychlorinated Biphenyls (PCBs) in Water (Withdrawn 2004)
Publisher: ASTM International
Year: 1994
ASTM D3535-00 - Standard Test Method for Resistance to Deformation Under Static Loading for Structural Wood Laminating Adhesives Used Under Exterior (Wet Use) Exposure Conditions
Publisher: ASTM International
Year: 2000
ASTM A760/A760M-06 - Standard Specification for Corrugated Steel Pipe, Metallic-Coated for Sewers and Drains
Publisher: ASTM International
Year: 2006
ASTM B497-00(2006) - Standard Guide for Measuring Voltage Drop on Closed Arcing Contacts
Publisher: ASTM International
Year: 2006
ASTM B596-89(2006) - Standard Specification for Gold-Copper Alloy Electrical Contact Material
Publisher: ASTM International
Year: 2006
ASTM B615-79(2006) - Standard Practice for Measuring Electrical Contact Noise in Sliding Electrical Contacts
Publisher: ASTM International
Year: 2006
ASTM D3539-87(1996) - Standard Test Methods for Evaporation Rates of Volatile Liquids by Shell Thin-Film Evaporometer
Publisher: ASTM International
Year: 1996
ASTM B616-96(2006) - Standard Specification for Refined Rhodium
Publisher: ASTM International
Year: 2006
ASTM B646-06 - Standard Practice for Fracture Toughness Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2006
ASTM B662-94(2006) - Standard Specification for Silver-Molybdenum Electrical Contact Material
Publisher: ASTM International
Year: 2006
ASTM B663-94(2006) - Standard Specification for Silver-Tungsten Carbide Electrical Contact Material
Publisher: ASTM International
Year: 2006
ASTM B664-90(2006) - Standard Specification for 80 % Silver-20 % Graphite Sliding Contact Material
Publisher: ASTM International
Year: 2006
ASTM B692-90(2006) - Standard Specification for 75 % Silver-25 % Graphite Sliding Contact Material
Publisher: ASTM International
Year: 2006
ASTM B717-96(2006) - Standard Specification for Refined Ruthenium
Publisher: ASTM International
Year: 2006
ASTM B742-90(2006) - Standard Specification for Fine Silver Electrical Contact Fabricated Material
Publisher: ASTM International
Year: 2006
ASTM B756-00(2006) - Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06110) Rod and Bar
Publisher: ASTM International
Year: 2006
ASTM C840-06 - Standard Specification for Application and Finishing of Gypsum Board
Publisher: ASTM International
Year: 2006
ASTM D3540-90(2001) - Standard Specification for Primary Amyl Acetate, Synthetic (98 % Grade)
Publisher: ASTM International
Year: 1990
ASTM D843-06 - Standard Specification for Nitration Grade Xylene
Publisher: ASTM International
Year: 2006
ASTM D1259-06 - Standard Test Methods for Nonvolatile Content of Resin Solutions
Publisher: ASTM International
Year: 2006
ASTM D2359-06 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2006
ASTM D2574-06 - Standard Test Method for Resistance of Emulsion Paints in the Container to Attack by Microorganisms
Publisher: ASTM International
Year: 2006
ASTM D2589-88(2006) - Standard Test Method for McNett Wet Classification of Dual Asbestos Fiber
Publisher: ASTM International
Year: 2006
ASTM D2752-88(2006) - Standard Test Methods for Air Permeability of Asbestos Fibers
Publisher: ASTM International
Year: 2006
ASTM D2947-88(2006) - Standard Test Method for Screen Analysis of Asbestos Fibers
Publisher: ASTM International
Year: 2006
ASTM D2987-88(2006) - Standard Test Method for Moisture Content of Asbestos Fiber
Publisher: ASTM International
Year: 2006
ASTM D3311-06 - Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
Publisher: ASTM International
Year: 2006
ASTM D3451-06 - Standard Guide for Testing Coating Powders and Powder Coatings
Publisher: ASTM International
Year: 2006
ASTM D3541-91(2000) - Standard Specification for 2-Ethylhexyl Acrylate
Publisher: ASTM International
Year: 1999
ASTM D3639-92(2006) - Standard Test Method for Classification of Asbestos by Quebec Standard Test
Publisher: ASTM International
Year: 2006
ASTM D4359-90(2006) - Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
Publisher: ASTM International
Year: 2006
ASTM D4590-06 - Standard Test Method for Colorimetric Determination of p-tert-Butylcatechol In Styrene Monomer or AMS (alpha-Methylstyrene) by Spectrophotometry
Publisher: ASTM International
Year: 2006
ASTM D4948-89(2006) - Standard Test Method for Determination of the Upper Layer Separated from a Viscous Liquid
Publisher: ASTM International
Year: 2006
ASTM E479-91(2006) - Standard Guide for Preparation of a Leak Testing Specification (Withdrawn 2014)
Publisher: ASTM International
Year: 2006
ASTM E848-94(2006) - Standard Guide for Safety and Health Requirements Relating to Occupational Exposure to Water-Insoluble Chromates
Publisher: ASTM International
Year: 2006
ASTM E1543-00(2006) - Standard Test Method for Noise Equivalent Temperature Difference of Thermal Imaging Systems
Publisher: ASTM International
Year: 2006
ASTM E2033-99(2006) - Standard Practice for Computed Radiology (Photostimulable Luminescence Method)
Publisher: ASTM International
Year: 2006
ASTM F1025-94(2006) - Standard Guide for Selection and Use of Full-Encirclement-Type Band Clamps for Reinforcement or Repair of Punctures or Holes in Polyethylene Gas Pressure Pipe
Publisher: ASTM International
Year: 2006
ASTM F1183-96(2006) - Standard Specification for Aluminum Alloy Chain Link Fence Fabric
Publisher: ASTM International
Year: 2006
ASTM D3542-92(1998) - Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
Publisher: ASTM International
Year: 1998
ASTM F1301-90(2006) - Standard Practice for Labeling Chemical Protective Clothing
Publisher: ASTM International
Year: 2006
ASTM F1999-00(2006) - Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Fence Systems
Publisher: ASTM International
Year: 2006
ASTM F2053-00(2006) - Standard Guide for Documenting the Results of Airborne Particle Penetration Testing of Protective Clothing Materials
Publisher: ASTM International
Year: 2006
ASTM F2534-06 - Standard Guide for Visually Estimating Oil Spill Thickness on Water
Publisher: ASTM International
Year: 2006
ASTM A571/A571M-01(2006) - Standard Specification for Austenitic Ductile Iron Castings for Pressure-Containing Parts Suitable for Low-Temperature Service
Publisher: ASTM International
Year: 2006
ASTM F2561-06 - Standard Practice for Rehabilitation of a Sewer Service Lateral and Its Connection to the Main Using a One Piece Main and Lateral Cured-in-Place Liner
Publisher: ASTM International
Year: 2006
ASTM E141-91(2003)e1 - Standard Practice for Acceptance of Evidence Based on the Results of Probability Sampling
Publisher: ASTM International
Year: 2003
ASTM B277-95(2006) - Standard Test Method for Hardness of Electrical Contact Materials
Publisher: ASTM International
Year: 2006
ASTM C90-06a - Standard Specification for Loadbearing Concrete Masonry Units
Publisher: ASTM International
Year: 2006
ASTM C1072-06 - Standard Test Method for Measurement of Masonry Flexural Bond Strength
Publisher: ASTM International
Year: 2006
ASTM D3543-93(1997) - Standard Test Method for Metal Glide Adhesion
Publisher: ASTM International
Year: 1997
ASTM C1177/C1177M-06 - Standard Specification for Glass Mat Gypsum Substrate for Use as Sheathing
Publisher: ASTM International
Year: 2006
ASTM D450-96(2006) - Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
Publisher: ASTM International
Year: 2006
ASTM D1073-06 - Standard Specification for Fine Aggregate for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2006
ASTM D1153-06 - Standard Specification for Methyl Isobutyl Ketone
Publisher: ASTM International
Year: 2006
ASTM D1655-06a - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2006
ASTM D1831-00(2006) - Standard Test Method for Roll Stability of Lubricating Grease
Publisher: ASTM International
Year: 2006
ASTM D1988-06 - Standard Test Method for Mercaptans in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2006
ASTM D2192-06 - Standard Test Method for Purity of Aldehydes and Ketones
Publisher: ASTM International
Year: 2006
ASTM D2193-06 - Standard Test Method for Hydroquinone in Vinyl Acetate
Publisher: ASTM International
Year: 2006
ASTM D2709-96(2006) - Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
Publisher: ASTM International
Year: 2006
ASTM D3544-76(1996) - Standard Guide for Reporting Test Methods and Results on High Modulus Fibers (Withdrawn 2003)
Publisher: ASTM International
Year: 1995
ASTM F1249-06 - Standard Test Method for Water Vapor Transmission Rate Through Plastic Film and Sheeting Using a Modulated Infrared Sensor
Publisher: ASTM International
Year: 2006
ASTM D3125-06 - Standard Test Method for Monomethyl Ether of Hydroquinone in Colorless Monomeric Acrylate Esters and Acrylic Acid
Publisher: ASTM International
Year: 2006
ASTM D3606-06 - Standard Test Method for Determination of Benzene and Toluene in Finished Motor and Aviation Gasoline by Gas Chromatography
Publisher: ASTM International
Year: 2006
ASTM D3679-06 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2006
ASTM D4810-06 - Standard Test Method for Hydrogen Sulfide in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2006
ASTM D4888-06 - Standard Test Method for Water Vapor in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2006
ASTM D4891-89(2006) - Standard Test Method for Heating Value of Gases in Natural Gas Range by Stoichiometric Combustion
Publisher: ASTM International
Year: 2006
ASTM D4984-06 - Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2006
ASTM D6249-06 - Standard Guide for Alkaline Stabilization of Wastewater Treatment Plant Residuals
Publisher: ASTM International
Year: 2006
ASTM D6615-06 - Standard Specification for Jet B Wide-Cut Aviation Turbine Fuel
Publisher: ASTM International
Year: 2006
ASTM D3545-02 - Standard Test Method for Alcohol Content and Purity of Acetate Esters by Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D6792-06 - Standard Guide for Quality System in Petroleum Products and Lubricants Testing Laboratories
Publisher: ASTM International
Year: 2006
ASTM D7061-06 - Standard Test Method for Measuring n-Heptane Induced Phase Separation of Asphaltene-Containing Heavy Fuel Oils as Separability Number by an Optical Scanning Device
Publisher: ASTM International
Year: 2006
ASTM D7098-06 - Standard Test Method for Oxidation Stability of Lubricants by Thin-Film Oxygen Uptake (TFOUT) Catalyst B
Publisher: ASTM International
Year: 2006
ASTM D7232-06 - Standard Test Method for Rapid Determination of the Nonvolatile Content of Coatings by Loss in Weight
Publisher: ASTM International
Year: 2006
ASTM F1166-95a(2006) - Standard Practice for Human Engineering Design for Marine Systems, Equipment and Facilities
Publisher: ASTM International
Year: 2006
ASTM F2547-06 - Standard Test Method for Determining the Attenuation Properties in a Primary X-ray Beam of Materials Used to Protect Against Radiation Generated During the Use of X-ray Equipment
Publisher: ASTM International
Year: 2006
ASTM C478-06b - Standard Specification for Precast Reinforced Concrete Manhole Sections
Publisher: ASTM International
Year: 2006
ASTM C1077-05be1 - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2005
ASTM D445-06 - Standard Test Method for Kinematic Viscosity of Transparent and Opaque Liquids (and Calculation of Dynamic Viscosity)
Publisher: ASTM International
Year: 2006
ASTM D446-06 - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
Publisher: ASTM International
Year: 2006
ASTM A623M-02 - Standard Specification for Tin Mill Products, General Requirements [Metric]
Publisher: ASTM International
Year: 2002
ASTM D3546-90(1999) - Standard Test Method for Formic Acid in Glacial Acetic Acid
Publisher: ASTM International
Year: 1999
ASTM D975-06 - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2006
ASTM D1016-05e1 - Standard Test Method for Purity of Hydrocarbons from Freezing Points
Publisher: ASTM International
Year: 2005
ASTM D1319-03e1 - Standard Test Method for Hydrocarbon Types in Liquid Petroleum Products by Fluorescent Indicator Adsorption
Publisher: ASTM International
Year: 2003
ASTM D1480-07 - Standard Test Method for Density and Relative Density (Specific Gravity) of Viscous Materials by Bingham Pycnometer
Publisher: ASTM International
Year: 2007
ASTM D1792-06 - Standard Test Method for Long-Term Removability Properties of Emulsion Floor Polishes
Publisher: ASTM International
Year: 2006
ASTM D4814-06 - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2006
ASTM D5191-06 - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method)
Publisher: ASTM International
Year: 2006
ASTM D6205-06 - Standard Practice for Calibration of the James Static Coefficient of Friction Machine
Publisher: ASTM International
Year: 2006
ASTM E329-05be1 - Standard Specification for Agencies Engaged in Construction Inspection and/or Testing
Publisher: ASTM International
Year: 2005
ASTM F360-82(2006) - Standard Practice for Image Evaluation of Electrostatic Business Copies
Publisher: ASTM International
Year: 2006
ASTM D3547-91(2000) - Standard Specification for n-Butyl Acrylate
Publisher: ASTM International
Year: 1999
ASTM F480-06a - Standard Specification for Thermoplastic Well Casing Pipe and Couplings Made in Standard Dimension Ratios (SDR), SCH 40 and SCH 80
Publisher: ASTM International
Year: 2006
ASTM F505-87(2006) - Standard Practice for Comparative Evaluation of Imaging Properties of Liquid Electrostatic Toners
Publisher: ASTM International
Year: 2006
ASTM A240/A240M-06a - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2006
ASTM A471-06 - Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels
Publisher: ASTM International
Year: 2006
ASTM A1011/A1011M-06 - Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Publisher: ASTM International
Year: 2006
ASTM A1018/A1018M-06b - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength Steel
Publisher: ASTM International
Year: 2006
ASTM B265-06a - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2006
ASTM B862-06a - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2006
ASTM B863-06a - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 2006
ASTM C761-04e1 - Standard Test Methods for Chemical, Mass Spectrometric, Spectrochemical, Nuclear, and Radiochemical Analysis of Uranium Hexafluoride
Publisher: ASTM International
Year: 2004
ASTM D3548-99 - Standard Specification for Ethyl Acrylate
Publisher: ASTM International
Year: 1999
ASTM F556-88(2006) - Standard Test Method for Curl of Carbonless Copy Papers
Publisher: ASTM International
Year: 2006
ASTM F605-88(2006) - Standard Practice for Determining Compatibility of One-Time Carbon Paper with Carbonless Copy Papers When Interleaved into the Same Manifold Set
Publisher: ASTM International
Year: 2006
ASTM F685-96(2006) - Standard Practice for Determining Toner Usage, Efficiency, and Dusting Nonheat Fixing Copiers Using Single-Component Toner Systems
Publisher: ASTM International
Year: 2006
ASTM F686-94(2006) - Standard Practice for Evaluation of Image Quality Produced by Carbonless Copy Paper with an Electric or Electronic Typewriter
Publisher: ASTM International
Year: 2006
ASTM F703-96(2002)e1 - Standard Specification for Implantable Breast Prostheses
Publisher: ASTM International
Year: 1996
ASTM F909-94a(2006) - Standard Terminology Relating to Printers
Publisher: ASTM International
Year: 2006
ASTM C1452-00(2006) - Standard Specification for Reinforced Autoclaved Aerated Concrete Elements (Withdrawn 2013)
Publisher: ASTM International
Year: 2006
ASTM C1645-06 - Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2006
ASTM D1072-06 - Standard Test Method for Total Sulfur in Fuel Gases by Combustion and Barium Chloride Titration
Publisher: ASTM International
Year: 2006
ASTM D5520-94(2006)e1 - Standard Test Method for Laboratory Determination of Creep Properties of Frozen Soil Samples by Uniaxial Compression
Publisher: ASTM International
Year: 2006
ASTM D3549-93a(2000) - Standard Test Method for Thickness or Height of Compacted Bituminous Paving Mixture Specimens
Publisher: ASTM International
Year: 1999
ASTM D5886-95(2006) - Standard Guide for Selection of Test Methods to Determine Rate of Fluid Permeation Through Geomembranes for Specific Applications
Publisher: ASTM International
Year: 2006
ASTM D6365-99(2006) - Standard Practice for the Nondestructive Testing of Geomembrane Seams using the Spark Test
Publisher: ASTM International
Year: 2006
ASTM D6524-00(2006) - Standard Test Method for Measuring the Resiliency of Turf Reinforcement Mats (TRMs)
Publisher: ASTM International
Year: 2006
ASTM D7097-06 - Standard Test Method for Determination of Moderately High Temperature Piston Deposits by Thermo-Oxidation Engine Oil Simulation Test-TEOST MHT
Publisher: ASTM International
Year: 2006
ASTM D7256/D7256M-06 - Standard Practice for Mechanical Collection and Within-System Preparation of a Gross Sample of Coal from Moving Streams
Publisher: ASTM International
Year: 2006
ASTM D7260-06 - Standard Practice for Optimization, Calibration, and Validation of Inductively Coupled Plasma-Atomic Emission Spectrometry (ICP-AES) for Elemental Analysis of Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2006
ASTM E1519-06a - Standard Terminology Relating to Agricultural Tank Mix Adjuvants
Publisher: ASTM International
Year: 2006
ASTM E2458-06 - Standard Practices for Bulk Sample Collection and Swab Sample Collection of Visible Powders Suspected of Being Biological Agents from Nonporous Surfaces
Publisher: ASTM International
Year: 2006
ASTM F67-06 - Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
Publisher: ASTM International
Year: 2006
ASTM F404-04e1 - Standard Consumer Safety Specification for High Chairs
Publisher: ASTM International
Year: 2006
ASTM D3550-01 - Standard Practice for Thick Wall, Ring-Lined, Split Barrel, Drive Sampling of Soils
Publisher: ASTM International
Year: 2001
ASTM F839-83(2006) - Standard Specification for Cautionary Labeling of Portable Gasoline Containers for Consumer Use (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM F2548-06 - Standard Specification for Expanded Metal Fence Systems for Security Purposes
Publisher: ASTM International
Year: 2006
ASTM F2576-06 - Standard Terminology Relating to Declarable Substances in Materials
Publisher: ASTM International
Year: 2006
ASTM F2589-06 - Standard Specification for Ornamental Fences Employing Steel Tubular Pickets
Publisher: ASTM International
Year: 2006
ASTM C926-06 - Standard Specification for Application of Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2006
ASTM C992-06 - Standard Specification for Boron-Based Neutron Absorbing Material Systems for Use in Nuclear Spent Fuel Storage Racks
Publisher: ASTM International
Year: 2006
ASTM C1032-06 - Standard Specification for Woven Wire Plaster Base
Publisher: ASTM International
Year: 2006
ASTM D380-94(2006) - Standard Test Methods for Rubber Hose
Publisher: ASTM International
Year: 2006
ASTM D2113-06 - Standard Practice for Rock Core Drilling and Sampling of Rock for Site Investigation
Publisher: ASTM International
Year: 2006
ASTM D4122-05ae1 - Standard Practice for Carbon Black-Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2005
ASTM D3551-90(1996)e1 - Standard Practice for Laboratory Preparation of Soil-Lime Mixtures Using a Mechanical Mixer
Publisher: ASTM International
Year: 1996
ASTM D4885-01(2006) - Standard Test Method for Determining Performance Strength of Geomembranes by the Wide Strip Tensile Method
Publisher: ASTM International
Year: 2006
ASTM D5101-01(2006) - Standard Test Method for Measuring the Soil-Geotextile System Clogging Potential by the Gradient Ratio
Publisher: ASTM International
Year: 2006
ASTM D5199-01(2006) - Standard Test Method for Measuring the Nominal Thickness of Geosynthetics
Publisher: ASTM International
Year: 2006
ASTM D6276-99a(2006) - Standard Test Method for Using pH to Estimate the Soil-Lime Proportion Requirement for Soil Stabilization
Publisher: ASTM International
Year: 2006
ASTM F706-96(2006) - Standard Practice for Determination of Fusion Temperature of Dry Electrostatic Heat-Fixing Toners
Publisher: ASTM International
Year: 2006
ASTM F995-97(2006) - Standard Practice for Estimating Toner Usage in Copiers Utilizing Dry Two-Component Developer
Publisher: ASTM International
Year: 2006
ASTM F1137-00(2006) - Standard Specification for Phosphate/Oil and Phosphate/Organic Corrosion Protective Coatings for Fasteners
Publisher: ASTM International
Year: 2006
ASTM F1174-01(2006) - Standard Practice for Using a Personal Computer Printer as a Test Instrument
Publisher: ASTM International
Year: 2006
ASTM F1175-88(2006) - Standard Practice for Using the Computer Impact Print-Out Unit as a Test Instrument for Manifold Comparison
Publisher: ASTM International
Year: 2006
ASTM F1250-00(2006) - Standard Safety Specification for Stationary Exercise Bicycles
Publisher: ASTM International
Year: 2006
ASTM D3552-96e1 - Test Method for Tensile Properties of Fiber Reinforced Metal Matrix Composites
Publisher: ASTM International
Year: 1995
ASTM F1320-01(2006) - Standard Test Method for Evaluating Thermal Paper Employing a Facsimile Thermal Printer as a Test Instrument
Publisher: ASTM International
Year: 2006
ASTM F1424-92(2006) - Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono- or Dual-Component Toners
Publisher: ASTM International
Year: 2006
ASTM F1457-94b(2006) - Standard Terminology Relating to Laser Printers
Publisher: ASTM International
Year: 2006
ASTM F1789-06a - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2006
ASTM F1857-01(2006) - Standard Terminology Relating to Ink Jet Printers and Images Made Therefrom
Publisher: ASTM International
Year: 2006
ASTM F1941-00(2006) - Standard Specification for Electrodeposited Coatings on Threaded Fasteners (Unified Inch Screw Threads (UN/UNR))
Publisher: ASTM International
Year: 2006
ASTM F2555-06 - Standard Practice for Determining Page Yield of Ink Jet Printer Cartridges-Continuous Printing Method
Publisher: ASTM International
Year: 2006
ASTM A480/A480M-06a - Standard Specification for General Requirements for Flat-Rolled Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2006
ASTM D1142-95(2006) - Standard Test Method for Water Vapor Content of Gaseous Fuels by Measurement of Dew-Point Temperature
Publisher: ASTM International
Year: 2006
ASTM D6467-06a - Standard Test Method for Torsional Ring Shear Test to Determine Drained Residual Shear Strength of Cohesive Soils
Publisher: ASTM International
Year: 2006
ASTM D3553-76(1996) - Standard Test Method for Fiber Content by Digestion of Reinforced Metal Matrix Composites (Withdrawn 2000)
Publisher: ASTM International
Year: 1995
ASTM E2161-06 - Standard Terminology Relating to Performance Validation in Thermal Analysis
Publisher: ASTM International
Year: 2006
ASTM F1088-04ae1 - Standard Specification for Beta-Tricalcium Phosphate for Surgical Implantation
Publisher: ASTM International
Year: 2004
ASTM F2590-06 - Standard Specification for Bearing, Roller, Thrust, Two Channeled Race Surface, Rigid or Flat Seat Type
Publisher: ASTM International
Year: 2006
ASTM F2591-06 - Standard Specification for Bearing, Roller, Tapered, Single Row of Rollers (Metric Series)
Publisher: ASTM International
Year: 2006
ASTM D3554-01 - Standard Specification for Track-Resistant Black Thermoplastic High-Density Polyethylene Insulation for Wire and Cable, 75oC Operation
Publisher: ASTM International
Year: 2001
ASTM D3555-01 - Standard Specification for Track-Resistant Black Crosslinked Polyethylene Insulation for Wire and Cable, 90oC Operation
Publisher: ASTM International
Year: 2001
ASTM D5976-00 - Standard Specification for Type I Polymer Modified Asphalt Cement for Use in Pavement Construction (Withdrawn 2005)
Publisher: ASTM International
Year: 2000
ASTM A624/A624M-98 - Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Single Reduced
Publisher: ASTM International
Year: 1998
ASTM D3556-85(2001) - Standard Test Method for Deposition on Glassware During Mechanical Dishwashing
Publisher: ASTM International
Year: 1985
ASTM D3557-02 - Standard Test Methods for Cadmium in Water
Publisher: ASTM International
Year: 2002
ASTM D3558-94(1998) - Standard Test Methods for Cobalt in Water
Publisher: ASTM International
Year: 1998
ASTM D3559-96 - Standard Test Methods for Lead in Water
Publisher: ASTM International
Year: 1995
ASTM D3561-02 - Standard Test Method for Lithium, Potassium, and Sodium Ions in Brackish Water, Seawater, and Brines by Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2002
ASTM D1946-90(2006) - Standard Practice for Analysis of Reformed Gas by Gas Chromatography
Publisher: ASTM International
Year: 2006
ASTM D2985-92(2006) - Standard Test Method for Color of Asbestos
Publisher: ASTM International
Year: 2006
ASTM D6525-00(2006) - Standard Test Method for Measuring Nominal Thickness of Permanent Rolled Erosion Control Products
Publisher: ASTM International
Year: 2006
ASTM E1958-06 - Standard Guide for Sensory Claim Substantiation
Publisher: ASTM International
Year: 2006
ASTM D3562-99 - Standard Performance Specification for Woven Drycleanable Coat Fabrics
Publisher: ASTM International
Year: 1999
ASTM D6566-00(2006) - Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
Publisher: ASTM International
Year: 2006
ASTM F2291-06 - Standard Practice for Design of Amusement Rides and Devices
Publisher: ASTM International
Year: 2006
ASTM C1461-06 - Standard Specification for Mechanical Couplings Using Thermoplastic Elastomeric (TPE) Gaskets for Joining Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems for Above and Below Ground Use
Publisher: ASTM International
Year: 2006
ASTM D1758-06 - Standard Test Method of Evaluating Wood Preservatives by Field Tests with Stakes (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM D2259-02(2006)e1 - Standard Test Method for Shrinkage of Yarns
Publisher: ASTM International
Year: 2006
ASTM D4391-93a(2006) - Standard Terminology Relating to The Burning Behavior of Textiles
Publisher: ASTM International
Year: 2006
ASTM D5171-00(2006) - Standard Test Method for Impact Resistance of Plastic Sew-Through Flange Buttons
Publisher: ASTM International
Year: 2006
ASTM D6567-00(2006) - Standard Test Method for Measuring the Light Penetration of a Turf Reinforcement Mat (TRM)
Publisher: ASTM International
Year: 2006
ASTM D6575-00(2006) - Standard Test Method for Determining Stiffness of Geosynthetics Used as Turf Reinforcement Mats (TRMs)
Publisher: ASTM International
Year: 2006
ASTM D6636-01(2006) - Standard Test Method for Determination of Ply Adhesion Strength of Reinforced Geomembranes
Publisher: ASTM International
Year: 2006
ASTM D3564-95 - Standard Practice for Application of Floor Polishes to Maintain Vinyl Composition Tile or Flooring
Publisher: ASTM International
Year: 1994
ASTM C157/C157M-06 - Standard Test Method for Length Change of Hardened Hydraulic-Cement Mortar and Concrete
Publisher: ASTM International
Year: 2006
ASTM C473-06 - Standard Test Methods for Physical Testing of Gypsum Panel Products
Publisher: ASTM International
Year: 2006
ASTM E644-06 - Standard Test Methods for Testing Industrial Resistance Thermometers
Publisher: ASTM International
Year: 2006
ASTM E2491-06 - Standard Guide for Evaluating Performance Characteristics of Phased-Array Ultrasonic Examination Instruments and Systems
Publisher: ASTM International
Year: 2006
ASTM A479/A479M-06a - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
Publisher: ASTM International
Year: 2006
ASTM A957/A957M-06 - Standard Specification for Investment Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2006
ASTM A1040-06 - Standard Guide for Specifying Harmonized Standard Grade Compositions for Wrought Carbon, Low-Alloy, and Alloy Steels
Publisher: ASTM International
Year: 2006
ASTM B861-06a - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2006
ASTM C1532-06 - Standard Practice for Selection, Removal, and Shipment of Manufactured Masonry Units and Masonry Specimens from Existing Construction
Publisher: ASTM International
Year: 2006
ASTM D3003-01(2006) - Standard Test Method for Pressure Mottling and Blocking Resistance of Organic Coatings on Metal Substrates
Publisher: ASTM International
Year: 2006
ASTM D3565-89(2001) - Standard Test Method for Tableware Pattern Removal by Mechanical Dishwasher Detergents (Withdrawn 2007)
Publisher: ASTM International
Year: 1989
ASTM A924/A924M-06 - Standard Specification for General Requirements for Steel Sheet, Metallic-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2006
ASTM C110-06 - Standard Test Methods for Physical Testing of Quicklime, Hydrated Lime, and Limestone
Publisher: ASTM International
Year: 2006
ASTM C478M-06b - Standard Specification for Precast Reinforced Concrete Manhole Sections [Metric]
Publisher: ASTM International
Year: 2006
ASTM C1239-06a - Standard Practice for Reporting Uniaxial Strength Data and Estimating Weibull Distribution Parameters for Advanced Ceramics
Publisher: ASTM International
Year: 2006
ASTM C1601-06 - Standard Test Method for Field Determination of Water Penetration of Masonry Wall Surfaces
Publisher: ASTM International
Year: 2006
ASTM D1369-84(2006) - Standard Practice for Quantities of Materials for Bituminous Surface Treatments
Publisher: ASTM International
Year: 2006
ASTM D5192-99(2004)e1 - Standard Practice for Collection of Coal Samples from Core
Publisher: ASTM International
Year: 2004
ASTM E309-95(2006) - Standard Practice for Eddy-Current Examination of Steel Tubular Products Using Magnetic Saturation
Publisher: ASTM International
Year: 2006
ASTM E1411-01(2006) - Standard Practice for Qualification of Radioscopic Systems
Publisher: ASTM International
Year: 2006
ASTM D3566-96(2001) - Standard Practice for Rubber—Determination of Bromine in the Presence of Chlorine by Oxygen Combustion
Publisher: ASTM International
Year: 1996
ASTM A240/A240M-06b - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2006
ASTM A484/A484M-06a - Standard Specification for General Requirements for Stainless Steel Bars, Billets, and Forgings
Publisher: ASTM International
Year: 2006
ASTM B855-06 - Standard Test Method for Volumetric Flow Rate of Metal Powders Using Arnold Meter and Hall Funnel
Publisher: ASTM International
Year: 2006
ASTM C1170-06 - Standard Test Method for Determining Consistency and Density of Roller-Compacted Concrete Using a Vibrating Table
Publisher: ASTM International
Year: 2006
ASTM D1441-06 - Standard Practice for Sampling Cotton Fibers for Testing
Publisher: ASTM International
Year: 2006
ASTM G130-06 - Standard Test Method for Calibration of Narrow- and Broad-Band Ultraviolet Radiometers Using a Spectroradiometer
Publisher: ASTM International
Year: 2006
ASTM A390-06 - Standard Specification for Zinc-Coated (Galvanized) Steel Poultry Fence Fabric (Hexagonal and Straight Line)
Publisher: ASTM International
Year: 2006
ASTM A495-06 - Standard Specification for Calcium-Silicon Alloys
Publisher: ASTM International
Year: 2006
ASTM A550-06 - Standard Specification for Ferrocolumbium
Publisher: ASTM International
Year: 2006
ASTM A818-06 - Standard Specification for Coppered Carbon Steel Wire
Publisher: ASTM International
Year: 2006
ASTM D3567-97 - Standard Practice for Determining Dimensions of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
Publisher: ASTM International
Year: 1997
ASTM A992/A992M-06a - Standard Specification for Structural Steel Shapes
Publisher: ASTM International
Year: 2006
ASTM A997-98(2003)e1 - Standard Practice for Investment Castings, Surface Acceptance Standards, Visual Examination
Publisher: ASTM International
Year: 2003
ASTM C16-03e1 - Standard Test Method for Load Testing Refractory Shapes at High Temperatures
Publisher: ASTM International
Year: 2003
ASTM D1442-06 - Standard Test Method for Maturity of Cotton Fibers (Sodium Hydroxide Swelling and Polarized Light Procedures)
Publisher: ASTM International
Year: 2006
ASTM D1517-04e1 - Standard Terminology Relating to Leather
Publisher: ASTM International
Year: 2004
ASTM D3316-06 - Standard Test Method for Stability of Perchloroethylene with Copper
Publisher: ASTM International
Year: 2006
ASTM D4165-06 - Standard Test Method for Cyanogen Chloride in Water
Publisher: ASTM International
Year: 2006
ASTM D4725-06 - Standard Terminology for Engine Coolants
Publisher: ASTM International
Year: 2006
ASTM D5684-06 - Standard Terminology Relating to Pile Floor Coverings
Publisher: ASTM International
Year: 2006
ASTM D7247-06 - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2006
ASTM A626/A626M-98 - Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
Publisher: ASTM International
Year: 1998
ASTM D3568-98 - Standard Test Methods for Rubber-Evaluation of EPDM (Ethylene Propylene Diene Terpolymers) Including Mixtures With Oil
Publisher: ASTM International
Year: 1998
ASTM E1032-06 - Standard Test Method for Radiographic Examination of Weldments
Publisher: ASTM International
Year: 2006
ASTM F2291-06a - Standard Practice for Design of Amusement Rides and Devices
Publisher: ASTM International
Year: 2006
ASTM G138-06 - Standard Test Method for Calibration of a Spectroradiometer Using a Standard Source of Irradiance
Publisher: ASTM International
Year: 2006
ASTM D3569-95(2000) - Standard Specification for Joint Sealant, Hot-Applied, Elastomeric, Jet-Fuel-Resistant-Type for Portland Cement Concrete Pavements
Publisher: ASTM International
Year: 1999
ASTM D3571-86(1991)e1 - Consumer Product Specification for Household Laundry and Dishwasher Water Inlet Hose (Withdrawn 2000)
Publisher: ASTM International
Year: 1990
ASTM D3574-01 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams
Publisher: ASTM International
Year: 2001
ASTM D3575-00e1 - Standard Test Methods for Flexible Cellular Materials Made From Olefin Polymers
Publisher: ASTM International
Year: 2000
ASTM D3576-98 - Standard Test Method for Cell Size of Rigid Cellular Plastics
Publisher: ASTM International
Year: 1998
ASTM D3577-01ae2 - Standard Specification for Rubber Surgical Gloves
Publisher: ASTM International
Year: 2001
ASTM D3578-01ae2 - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2001
ASTM A627-95 - Standard Specification for Homogeneous Tool-Resisting Steel Bars for Security Applications
Publisher: ASTM International
Year: 1994
ASTM D3579-77(1999)e1 - Standard Specification for Rubber Surgical Drainage Tubes, Penrose-Type
Publisher: ASTM International
Year: 1999
ASTM D3580-95(1999) - Standard Test Methods for Vibration (Vertical Linear Motion) Test of Products
Publisher: ASTM International
Year: 1999
ASTM D3581-96 - Standard Specification for Joint Sealant, Hot-Applied, Jet-Fuel-Resistant Type, for Portland Cement Concrete and Tar-Concrete Pavements
Publisher: ASTM International
Year: 1995
ASTM D6538-00(2005)e1 - Standard Guide for Sampling Wastewater With Automatic Samplers
Publisher: ASTM International
Year: 2005
ASTM D6799-05 - Standard Terminology Relating to Inflatable Restraints
Publisher: ASTM International
Year: 2006
ASTM C1610/C1610M-06 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
Publisher: ASTM International
Year: 2006
ASTM D945-06 - Standard Test Methods for Rubber Properties in Compression or Shear (Mechanical Oscillograph)
Publisher: ASTM International
Year: 2006
ASTM D4128-06 - Standard Guide for Identification and Quantitation of Organic Compounds in Water by Combined Gas Chromatography and Electron Impact Mass Spectrometry
Publisher: ASTM International
Year: 2006
ASTM D3584-83(1988) - Practice for Indexing Papers and Reports on Soil and Rock for Engineering Purposes (Withdrawn 1996)
Publisher: ASTM International
Year: 1987
ASTM D4303-06 - Standard Test Methods for Lightfastness of Colorants Used in Artists' Materials
Publisher: ASTM International
Year: 2006
ASTM D4763-06 - Standard Practice for Identification of Chemicals in Water by Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2006
ASTM D5818-06 - Standard Practice for Exposure and Retrieval of Samples to Evaluate Installation Damage of Geosynthetics
Publisher: ASTM International
Year: 2006
ASTM D6244-06 - Standard Test Method for Vertical Compression of Geocomposite Pavement Panel Drains
Publisher: ASTM International
Year: 2006
ASTM D6520-06 - Standard Practice for the Solid Phase Micro Extraction (SPME) of Water and its Headspace for the Analysis of Volatile and Semi-Volatile Organic Compounds
Publisher: ASTM International
Year: 2006
ASTM D6707-06 - Standard Specification for Circular-Knit Geotextile for Use in Subsurface Drainage Applications
Publisher: ASTM International
Year: 2006
ASTM D6901-06 - Standard Specification for Artists' Colored Pencils (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM D7210-06 - Standard Practice for Extraction of Additives in Polyolefin Plastics
Publisher: ASTM International
Year: 2006
ASTM D7275-06 - Standard Test Method for Tensile Properties of Bituminous Geomembranes (BGM)
Publisher: ASTM International
Year: 2006
ASTM E805-06 - Standard Practice for Identification of Instrumental Methods of Color or Color-Difference Measurement of Materials
Publisher: ASTM International
Year: 2006
ASTM D3585-98(2002) - Standard Specification for ASTM Reference Fluid for Coolant Tests
Publisher: ASTM International
Year: 1998
ASTM E1321-97a(2002)e1 - Standard Test Method for Determining Material Ignition and Flame Spread Properties
Publisher: ASTM International
Year: 1997
ASTM F1192-00(2006) - Standard Guide for the Measurement of Single Event Phenomena (SEP) Induced by Heavy Ion Irradiation of Semiconductor Devices
Publisher: ASTM International
Year: 2006
ASTM F2073-01(2006) - Standard Test Method for Non-Destructive Short Circuit Testing of a Membrane Switch
Publisher: ASTM International
Year: 2006
ASTM D5-06e1 - Standard Test Method for Penetration of Bituminous Materials
Publisher: ASTM International
Year: 2006
ASTM D885-06 - Standard Test Methods for Tire Cords, Tire Cord Fabrics, and Industrial Filament Yarns Made from Manufactured Organic-Base Fibers
Publisher: ASTM International
Year: 2006
ASTM D2859-06 - Standard Test Method for Ignition Characteristics of Finished Textile Floor Covering Materials
Publisher: ASTM International
Year: 2006
ASTM D7178-06 - Standard Practice for Determining the Number of Constrictions "m " of Non-Woven Geotextiles as a Complementary Filtration Property
Publisher: ASTM International
Year: 2006
ASTM F1996-06 - Standard Test Method for Silver Migration for Membrane Switch Circuitry
Publisher: ASTM International
Year: 2006
ASTM F2373-05e1 - Standard Consumer Safety Performance Specification for Public Use Play Equipment for Children 6 Months through 23 Months
Publisher: ASTM International
Year: 2005
ASTM F2590-06e1 - Standard Specification for Bearing, Roller, Thrust, Two Channeled Race Surface, Rigid or Flat Seat Type
Publisher: ASTM International
Year: 2006
ASTM D3588-98 - Standard Practice for Calculating Heat Value, Compressibility Factor, and Relative Density of Gaseous Fuels
Publisher: ASTM International
Year: 1998
ASTM C1097-06 - Standard Specification for Hydrated Lime for Use in Asphalt Cement or Bituminous Pavements
Publisher: ASTM International
Year: 2006
ASTM D3590-02 - Standard Test Methods for Total Kjeldahl Nitrogen in Water
Publisher: ASTM International
Year: 2002
ASTM D3591-97 - Standard Test Method for Determining Logarithmic Viscosity Number of Poly(Vinyl Chloride) (PVC) in Formulated Compounds
Publisher: ASTM International
Year: 1997
ASTM D3594-93(2000) - Standard Test Method for Copolymerized Ethyl Acrylate In Ethylene-Ethyl Acrylate Copolymers
Publisher: ASTM International
Year: 1999
ASTM D3595-02 - Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
Publisher: ASTM International
Year: 2002
ASTM D3596-92 - Standard Practice for Determination of Gels (Fisheyes) In General-Purpose Poly(Vinyl Chloride) (PVC) Resins (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM D3597-95a(2001) - Standard Specification for Woven Upholstery Fabrics-Plain, Tufted, or Flocked
Publisher: ASTM International
Year: 1995
ASTM D3598-89(1995)e1 - Standard Test Method for Citrate in Synthetic Detergents
Publisher: ASTM International
Year: 1994
ASTM D3601-88(2002)e1 - Standard Test Method for Foam In Aqueous Media (Bottle Test)
Publisher: ASTM International
Year: 1988
ASTM D3603-93(1997) - Standard Test Method for Rust-Preventing Characteristics of Steam Turbine Oil in the Presence of Water (Horizontal Disk Method)
Publisher: ASTM International
Year: 1997
ASTM D3605-00 - Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
Publisher: ASTM International
Year: 2000
ASTM D3606-99 - Standard Test Method for Determination of Benzene and Toluene in Finished Motor and Aviation Gasoline by Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM D3607-97 - Standard Test Method for Removing Volatile Contaminants from Used Engine Oils by Stripping
Publisher: ASTM International
Year: 1997
ASTM D3608-95(2000)e1 - Standard Test Method for Nitrogen Oxides (Combined) Content in the Atmosphere by the Griess-Saltzman Reaction
Publisher: ASTM International
Year: 1999
ASTM D3609-00 - Standard Practice for Calibration Techniques Using Permeation Tubes
Publisher: ASTM International
Year: 2000
ASTM A630-98 - Standard Test Methods for Determination of Tin Coating Weights for Electrolytic Tin Plate
Publisher: ASTM International
Year: 1998
ASTM D3610-00 - Standard Test Method for Total Cobalt In Alumina-Base Cobalt-Molybdenum Catalyst by Potentiometric Titration Method
Publisher: ASTM International
Year: 2000
ASTM B898-05e1 - Standard Specification for Reactive and Refractory Metal Clad Plate
Publisher: ASTM International
Year: 2005
ASTM D3611-89(1998) - Standard Practice for Accelerated Aging of Pressure-Sensitive Tapes
Publisher: ASTM International
Year: 1998
ASTM D897-01e1 - Standard Test Method for Tensile Properties of Adhesive Bonds
Publisher: ASTM International
Year: 2001
ASTM D1838-06 - Standard Test Method for Copper Strip Corrosion by Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2006
ASTM D2638-06 - Standard Test Method for Real Density of Calcined Petroleum Coke by Helium Pycnometer
Publisher: ASTM International
Year: 2006
ASTM D7200-06 - Standard Practice for Sampling and Counting Airborne Fibers, Including Asbestos Fibers, in Mines and Quarries, by Phase Contrast Microscopy and Transmission Electron Microscopy
Publisher: ASTM International
Year: 2006
ASTM D7208-06 - Standard Test Method for Determination of Temporary Ditch Check Performance in Protecting Earthen Channels from Stormwater-Induced Erosion
Publisher: ASTM International
Year: 2006
ASTM D7265-06 - Standard Specification for Hydrogen Thermophysical Property Tables
Publisher: ASTM International
Year: 2006
ASTM F555-01(2006) - Standard Test Method for Motor Life Evaluation of an Upright Vacuum Cleaner
Publisher: ASTM International
Year: 2006
ASTM F1038-02(2006) - Standard Test Method for Motor Life Evaluation of a Canister, Hand-held, Stick, and Utility Type Vacuum Cleaner Without a Driven Agitator
Publisher: ASTM International
Year: 2006
ASTM F1326-02(2006) - Standard Test Method for Measuring Maximum Dry Volume of Utility Vacuum Cleaners
Publisher: ASTM International
Year: 2006
ASTM F1410-98(2006) - Standard Test Method for Measuring Maximum Functional Wet Volume of Utility Vacuum Cleaners
Publisher: ASTM International
Year: 2006
ASTM D3612-01 - Standard Test Method for Analysis of Gases Dissolved in Electrical Insulating Oil by Gas Chromatography
Publisher: ASTM International
Year: 2001
ASTM F2102-06e1 - Standard Guide for Evaluating the Extent of Oxidation in Ultra-High-Molecular-Weight Polyethylene Fabricated Forms Intended for Surgical Implants
Publisher: ASTM International
Year: 2006
ASTM G15-06 - Standard Terminology Relating to Corrosion and Corrosion Testing
Publisher: ASTM International
Year: 2006
ASTM A194/A194M-06a - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
Publisher: ASTM International
Year: 2006
ASTM C1161-02ce1 - Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2002
ASTM D1511-00(2006) - Standard Test Method for Carbon Black—Pellet Size Distribution
Publisher: ASTM International
Year: 2006
ASTM D2527-83(2006) - Standard Specification for Rubber Seals—Splice Strength
Publisher: ASTM International
Year: 2006
ASTM D7201-06 - Standard Practice for Sampling and Counting Airborne Fibers, Including Asbestos Fibers, in the Workplace, by Phase Contrast Microscopy (with and Option of Transmission Electron Microscopy)
Publisher: ASTM International
Year: 2006
ASTM D7285-06 - Standard Guide for Recordkeeping Microfiltration and Ultrafiltration Systems
Publisher: ASTM International
Year: 2006
ASTM E603-06e1 - Standard Guide for Room Fire Experiments
Publisher: ASTM International
Year: 2006
ASTM D3613-98 - Standard Practice for Sampling Insulating Liquids for Gas Analysis and Determination of Water Content (Withdrawn 2007)
Publisher: ASTM International
Year: 1998
ASTM E1341-06 - Standard Practice for Obtaining Spectroradiometric Data from Radiant Sources for Colorimetry
Publisher: ASTM International
Year: 2006
ASTM F1112-06a - Standard Test Method for Static Testing of Tubeless Pneumatic Tires for Rate of Loss of Inflation Pressure
Publisher: ASTM International
Year: 2006
ASTM F2565-06 - Standard Guide for Extensively Irradiation-Crosslinked Ultra-High Molecular Weight Polyethylene Fabricated Forms for Surgical Implant Applications
Publisher: ASTM International
Year: 2006
ASTM F2576-06e1 - Standard Terminology Relating to Declarable Substances in Materials
Publisher: ASTM International
Year: 2006
ASTM UOP744-06 - Aromatics in Hydrocarbons by GC
Publisher: ASTM International
Year: 2006
ASTM A917-06 - Standard Specification for Steel Sheet, Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface (General Requirements)
Publisher: ASTM International
Year: 2006
ASTM B328-96(2003)e1 - Standard Test Method for Density, Oil Content, and Interconnected Porosity of Sintered Metal Structural Parts and Oil-Impregnated Bearings (Withdrawn 2009)
Publisher: ASTM International
Year: 2003
ASTM B388-06 - Standard Specification for Thermostat Metal Sheet and Strip
Publisher: ASTM International
Year: 2006
ASTM C11-06 - Standard Terminology Relating to Gypsum and Related Building Materials and Systems
Publisher: ASTM International
Year: 2006
ASTM C400-98(2006) - Standard Test Methods for Quicklime and Hydrated Lime for Neutralization of Waste Acid
Publisher: ASTM International
Year: 2006
ASTM D3614-97 - Standard Guide for Laboratories Engaged in Sampling and Analysis of Atmospheres and Emissions
Publisher: ASTM International
Year: 1997
ASTM C757-06 - Standard Specification for Nuclear-Grade Plutonium Dioxide Powder, Sinterable
Publisher: ASTM International
Year: 2006
ASTM D3832-79(2006) - Standard Specification for Rubber Seals Contacting Liquids in Solar Energy Systems
Publisher: ASTM International
Year: 2006
ASTM D5191-06e1 - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method)
Publisher: ASTM International
Year: 2006
ASTM D6088-06 - Standard Practice for Installation of Geocomposite Pavement Drains
Publisher: ASTM International
Year: 2006
ASTM D6672-06 - Standard Practice for Formatting Cutting Data to Drive Numerically Controlled Fabric Cutting Machines
Publisher: ASTM International
Year: 2006
ASTM D6908-06 - Standard Practice for Integrity Testing of Water Filtration Membrane Systems
Publisher: ASTM International
Year: 2006
ASTM E1618-06 - Standard Test Method for Ignitable Liquid Residues in Extracts from Fire Debris Samples by Gas Chromatography-Mass Spectrometry
Publisher: ASTM International
Year: 2006
ASTM E1742-06 - Standard Practice for Radiographic Examination
Publisher: ASTM International
Year: 2006
ASTM C1089-06 - Standard Specification for Spun Cast Prestressed Concrete Poles
Publisher: ASTM International
Year: 2006
ASTM D979-01(2006)e1 - Standard Practice for Sampling Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2006
ASTM D3616-95(2000) - Standard Test Method for Rubber, Raw-Determination of Gel, Swelling Index, and Dilute Solution Viscosity
Publisher: ASTM International
Year: 1999
ASTM C1636-06a - Standard Guide for the Determination of Uranium-232 in Uranium Hexafluoride
Publisher: ASTM International
Year: 2006
ASTM D1578-93(2006)e1 - Standard Test Method for Breaking Strength of Yarn in Skein Form
Publisher: ASTM International
Year: 2006
ASTM D1644-01(2006) - Standard Test Methods for Nonvolatile Content of Varnishes
Publisher: ASTM International
Year: 2006
ASTM D3752-98(2006) - Standard Test Method for Strength Imparted by Asbestos to a Cementitious Matrix
Publisher: ASTM International
Year: 2006
ASTM D4061-94(2006) - Standard Test Method for Retroreflectance of Horizontal Coatings
Publisher: ASTM International
Year: 2006
ASTM D4806-06 - Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2006
ASTM D5492-06 - Standard Test Method for Determination of Xylene Solubles in Propylene Plastics
Publisher: ASTM International
Year: 2006
ASTM D5504-01(2006) - Standard Test Method for Determination of Sulfur Compounds in Natural Gas and Gaseous Fuels by Gas Chromatography and Chemiluminescence
Publisher: ASTM International
Year: 2006
ASTM E2353-06 - Standard Test Methods for Performance of Glass in Permanent Glass Railing Systems, Guards, and Balustrades
Publisher: ASTM International
Year: 2006
ASTM D5641-94(2006) - Standard Practice for Geomembrane Seam Evaluation by Vacuum Chamber
Publisher: ASTM International
Year: 2006
ASTM D3617-02 - Standard Practice for Sampling and Analysis of New Built-Up Roof Membranes
Publisher: ASTM International
Year: 2002
ASTM D5820-95(2006) - Standard Practice for Pressurized Air Channel Evaluation of Dual Seamed Geomembranes
Publisher: ASTM International
Year: 2006
ASTM E2489-06 - Standard Practice for Statistical Analysis of One-Sample and Two-Sample Interlaboratory Proficiency Testing Programs
Publisher: ASTM International
Year: 2006
ASTM D7267-06 - Standard Test Method for Edge Ravel Resistance of Finished Loop Pile, Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2006
ASTM D7269-06 - Standard Test Methods for Tensile Testing of Aramid Yarns
Publisher: ASTM International
Year: 2006
ASTM D7272-06 - Standard Test Method for Determining the Integrity of Seams Used in Joining Geomembranes by Pre-manufactured Taped Methods
Publisher: ASTM International
Year: 2006
ASTM D7274-06 - Standard Test Method for Mineral Stabilizer Content of Prefabricated Bituminous Geomembranes (BGM)
Publisher: ASTM International
Year: 2006
ASTM C602-06 - Standard Specification for Agricultural Liming Materials
Publisher: ASTM International
Year: 2006
ASTM C1077-06 - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2006
ASTM D1160-06 - Standard Test Method for Distillation of Petroleum Products at Reduced Pressure
Publisher: ASTM International
Year: 2006
ASTM D4310-06a - Standard Test Method for Determination of Sludging and Corrosion Tendencies of Inhibited Mineral Oils
Publisher: ASTM International
Year: 2006
ASTM D3618-85a(1999) - Standard Test Method for Detection of Lead in Paint and Dried Paint Films
Publisher: ASTM International
Year: 1999
ASTM D6155-06 - Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2006
ASTM D6574-00(2006) - Standard Test Method for Determining the (In-Plane) Hydraulic Transmissivity of a Geosynthetic by Radial Flow
Publisher: ASTM International
Year: 2006
ASTM D7271-06 - Standard Test Method for Viscoelastic Properties of Paste Ink Vehicle Using an Oscillatory Rheometer
Publisher: ASTM International
Year: 2006
ASTM E1820-06 - Standard Test Method for Measurement of Fracture Toughness
Publisher: ASTM International
Year: 2006
ASTM E2012-06 - Standard Guide for the Preparation of a Binary Chemical Compatibility Chart
Publisher: ASTM International
Year: 2006
ASTM E2265-06a - Standard Terminology for Anchors and Fasteners in Concrete and Masonry
Publisher: ASTM International
Year: 2006
ASTM F668-06 - Standard Specification for Polyvinyl Chloride (PVC) and Other Organic Polymer-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2006
ASTM F852-99(2006) - Standard Specification for Portable Gasoline Containers for Consumer Use
Publisher: ASTM International
Year: 2006
ASTM F1626-95(2006) - Standard Practice for Preparing Shipboard Fire Control Plans (Withdrawn 2008)
Publisher: ASTM International
Year: 2006
ASTM F1684-06 - Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
Publisher: ASTM International
Year: 2006
ASTM D3619-77(1996)e1 - Standard Specification for Aluminum Silicate Pigments (Anhydrous) (Withdrawn 2004)
Publisher: ASTM International
Year: 1995
ASTM C1644-06 - Standard Specification for Resilient Connectors Between Reinforced Concrete On-Site Wastewater Tanks and Pipes
Publisher: ASTM International
Year: 2006
ASTM D3493-06 - Standard Test Method for Carbon Black-Oil Absorption Number of Compressed Sample (COAN)
Publisher: ASTM International
Year: 2006
ASTM D4335-99(2006) - Standard Test Method for Determination of Component Retention of a Mechanical Pump Dispenser
Publisher: ASTM International
Year: 2006
ASTM D6134-97(2006) - Standard Specification for Vulcanized Rubber Sheets Used in Waterproofing Systems
Publisher: ASTM International
Year: 2006
ASTM A213/A213M-06ae1 - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2006
ASTM C43-06 - Standard Terminology of Structural Clay Products
Publisher: ASTM International
Year: 2006
ASTM C1088-06 - Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
Publisher: ASTM International
Year: 2006
ASTM D3191-06 - Standard Test Methods for Carbon Black in SBR (Styrene-Butadiene Rubber)-Recipe and Evaluation Procedures
Publisher: ASTM International
Year: 2006
ASTM D3864-06 - Standard Guide for Continual On-Line Monitoring Systems for Water Analysis
Publisher: ASTM International
Year: 2006
ASTM D4374-06 - Standard Test Methods for Cyanides in Water-Automated Methods for Total Cyanide, Weak Acid Dissociable Cyanide, and Thiocyanate (Withdrawn 2013)
Publisher: ASTM International
Year: 2006
ASTM D3620-98 - Standard Specification for Glacial Acetic Acid
Publisher: ASTM International
Year: 1998
ASTM D4453-02(2006) - Standard Practice for Handling of Ultra-Pure Water Samples
Publisher: ASTM International
Year: 2006
ASTM D4739-06 - Standard Test Method for Base Number Determination by Potentiometric Titration
Publisher: ASTM International
Year: 2006
ASTM D5783-95(2006) - Standard Guide for Use of Direct Rotary Drilling with Water-Based Drilling Fluid for Geoenvironmental Exploration and the Installation of Subsurface Water-Quality Monitoring Devices
Publisher: ASTM International
Year: 2006
ASTM D5784-95(2006) - Standard Guide for Use of Hollow-Stem Augers for Geoenvironmental Exploration and the Installation of Subsurface Water-Quality Monitoring Devices
Publisher: ASTM International
Year: 2006
ASTM D5872-95(2006) - Standard Guide for Use of Casing Advancement Drilling Methods for Geoenvironmental Exploration and Installation of Subsurface Water-Quality Monitoring Devices
Publisher: ASTM International
Year: 2006
ASTM D5880-95(2006) - Standard Guide for Subsurface Flow and Transport Modeling (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM D5903-96(2006) - Standard Guide for Planning and Preparing for a Groundwater Sampling Event
Publisher: ASTM International
Year: 2006
ASTM D6071-06 - Standard Test Method for Low Level Sodium in High Purity Water by Graphite Furnace Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2006
ASTM D6286-98(2006) - Standard Guide for Selection of Drilling Methods for Environmental Site Characterization
Publisher: ASTM International
Year: 2006
ASTM D6530-00(2006) - Standard Test Method for Total Active Biomass in Cooling Tower Waters (Kool Kount Assay; KKA)
Publisher: ASTM International
Year: 2006
ASTM A632-01 - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
Publisher: ASTM International
Year: 2001
ASTM D3622-95(2000)e1 - Standard Specification for 1-Propanol (n-Propyl Alcohol)
Publisher: ASTM International
Year: 2000
ASTM D6878-06 - Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
Publisher: ASTM International
Year: 2006
ASTM D7229-06 - Standard Test Method for Preparation and Determination of the Bulk Specific Gravity of Dense-Graded Cold Mix Asphalt (CMA) Specimens by Means of the Superpave Gyratory Compactor
Publisher: ASTM International
Year: 2006
ASTM F2584-06 - Standard Practice for Maintenance and Development of Maintenance Manuals for Light Unmanned Aircraft System (UAS) (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM A941-06a - Standard Terminology Relating to Steel, Stainless Steel, Related Alloys, and Ferroalloys
Publisher: ASTM International
Year: 2006
ASTM D3319-06 - Standard Practice for Accelerated Polishing of Aggregates Using the British Wheel
Publisher: ASTM International
Year: 2006
ASTM D4304-06a - Standard Specification for Mineral Lubricating Oil Used in Steam or Gas Turbines
Publisher: ASTM International
Year: 2006
ASTM D4530-06e1 - Standard Test Method for Determination of Carbon Residue (Micro Method)
Publisher: ASTM International
Year: 2005
ASTM D5786-95(2006) - Standard Practice for (Field Procedure) for Constant Drawdown Tests in Flowing Wells for Determining Hydraulic Properties of Aquifer Systems
Publisher: ASTM International
Year: 2006
ASTM D5875-95(2006) - Standard Guide for Use of Cable-Tool Drilling and Sampling Methods for Geoenvironmental Exploration and Installation of Subsurface Water-Quality Monitoring Devices
Publisher: ASTM International
Year: 2006
ASTM D6634-01(2006) - Standard Guide for the Selection of Purging and Sampling Devices for Groundwater Monitoring Wells
Publisher: ASTM International
Year: 2006
ASTM D3623-78a(1998) - Standard Method for Testing Antifouling Panels in Shallow Submergence
Publisher: ASTM International
Year: 1998
ASTM D6642-01(2006) - Standard Guide for Comparison of Techniques to Quantify the Soil-Water (Moisture) Flux (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM F887-05e1 - Standard Specifications for Personal Climbing Equipment
Publisher: ASTM International
Year: 2005
ASTM B564-06 - Standard Specification for Nickel Alloy Forgings
Publisher: ASTM International
Year: 2006
ASTM B947-06 - Standard Practice for Hot Rolling Mill Solution Heat Treatment for Aluminum Alloy Plate
Publisher: ASTM International
Year: 2006
ASTM C636/C636M-06 - Standard Practice for Installation of Metal Ceiling Suspension Systems for Acoustical Tile and Lay-In Panels
Publisher: ASTM International
Year: 2006
ASTM D226-06 - Standard Specification for Asphalt-Saturated Organic Felt Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2006
ASTM D2864-06 - Standard Terminology Relating to Electrical Insulating Liquids and Gases
Publisher: ASTM International
Year: 2006
ASTM D5392-93(2006) - Standard Test Method for Isolation and Enumeration ofEscherichia Coli in Water by the Two-Step Membrane Filter Procedure
Publisher: ASTM International
Year: 2006
ASTM E580/E580M-06 - Standard Practice for Application of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Requiring Seismic Restraint
Publisher: ASTM International
Year: 2006
ASTM E2363-06a - Standard Terminology Relating to Process Analytical Technology in the Pharmaceutical Industry
Publisher: ASTM International
Year: 2006
ASTM D3624-85a(1999) - Standard Test Method for Low Concentrations of Mercury in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM D5003-06 - Standard Test Method for The Hardgrove Grindability Index (HGI) of Petroleum Coke
Publisher: ASTM International
Year: 2006
ASTM D5259-92(2006) - Standard Test Method for Isolation and Enumeration of Enterococci from Water by the Membrane Filter Procedure
Publisher: ASTM International
Year: 2006
ASTM D7109-06 - Standard Test Method for Shear Stability of Polymer Containing Fluids Using a European Diesel Injector Apparatus at 30 and 90 Cycles
Publisher: ASTM International
Year: 2006
ASTM E2022-06 - Standard Practice for Calculation of Weighting Factors for Tristimulus Integration
Publisher: ASTM International
Year: 2006
ASTM E2495-06 - Standard Practice for Asset Utility
Publisher: ASTM International
Year: 2006
ASTM F2261-06 - Standard Test Method for Pressure Rating Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40 and 80 Socket-Type
Publisher: ASTM International
Year: 2006
ASTM F2592-06 - Standard Test Method for Measuring the Force-Displacement of a Membrane Switch
Publisher: ASTM International
Year: 2006
ASTM D1405-01(2006) - Standard Test Method for Estimation of Net Heat of Combustion of Aviation Fuels
Publisher: ASTM International
Year: 2006
ASTM D1535-06 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2006
ASTM D2392-96(2006) - Standard Test Method for Color Of Dyed Aviation Gasolines
Publisher: ASTM International
Year: 2006
ASTM D3625-96(2001) - Standard Practice for Effect of Water on Bituminous-Coated Aggregate Using Boiling Water
Publisher: ASTM International
Year: 2000
ASTM F2544-06 - Standard Test Method for Determining A-Weighted Sound Power Level of Central Vacuum Power Units
Publisher: ASTM International
Year: 2006
ASTM C642-06 - Standard Test Method for Density, Absorption, and Voids in Hardened Concrete
Publisher: ASTM International
Year: 2006
ASTM C869-91(2006) - Standard Specification for Foaming Agents Used in Making Preformed Foam for Cellular Concrete
Publisher: ASTM International
Year: 2006
ASTM D422-63(2002)e1 - Standard Test Method for Particle-Size Analysis of Soils
Publisher: ASTM International
Year: 2002
ASTM D2255-02e1 - Standard Test Method for Grading Spun Yarns for Appearance
Publisher: ASTM International
Year: 2002
ASTM D4700-91(2006) - Standard Guide for Soil Sampling from the Vadose Zone
Publisher: ASTM International
Year: 2006
ASTM D5314-92(2006) - Standard Guide for Soil Gas Monitoring in the Vadose Zone (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM D5474-93(2006) - Standard Guide for Selection of Data Elements for Groundwater Investigations
Publisher: ASTM International
Year: 2006
ASTM D5718-95(2006) - Standard Guide for Documenting a Groundwater Flow Model Application
Publisher: ASTM International
Year: 2006
ASTM D6353-06 - Standard Guide for Sampling Plan and Core Sampling for Prebaked Anodes Used in Aluminum Production
Publisher: ASTM International
Year: 2006
ASTM D3627-96(2000) - Standard Test Method for Color of Cresylic Acids ("C" Series Standards) (Withdrawn 2005)
Publisher: ASTM International
Year: 1999
ASTM D6624-06 - Standard Practice for Determining a Flow-Proportioned Average Property Value (FPAPV) for a Collected Batch of Process Stream Material Using Stream Analyzer Data
Publisher: ASTM International
Year: 2006
ASTM D6708-06 - Standard Practice for Statistical Assessment and Improvement of Expected Agreement Between Two Test Methods that Purport to Measure the Same Property of a Material
Publisher: ASTM International
Year: 2006
ASTM D7230-06 - Standard Guide for Evaluating Polymeric Lining Systems for Water Immersion in Coating Service Level III Safety-Related Applications on Metal Substrates
Publisher: ASTM International
Year: 2006
ASTM D3628-01 - Standard Practice for Selection and Use of Emulsified Asphalts
Publisher: ASTM International
Year: 2001
ASTM D3629-99 - Standard Test Method for Rubber Property-Cut Growth Resistance (Withdrawn 2005)
Publisher: ASTM International
Year: 1999
ASTM D3630-89(1993) - Standard Guide for Determining Constituents Classified as Hazardous Contained in Protective Coatings (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM D3631-99 - Standard Test Methods for Measuring Surface Atmospheric Pressure
Publisher: ASTM International
Year: 1999
ASTM D3632-98 - Standard Test Method for Accelerated Aging of Adhesive Joints by the Oxygen-Pressure Method
Publisher: ASTM International
Year: 1998
ASTM A633/A633M-01 - Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
Publisher: ASTM International
Year: 2001
ASTM D3633-98 - Standard Test Method for Electrical Resistivity of Membrane-Pavement Systems
Publisher: ASTM International
Year: 1998
ASTM D3634-99e1 - Standard Test Method for Trace Chloride Ion in Engine Coolants
Publisher: ASTM International
Year: 1999
ASTM B209-06 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2006
ASTM B209M-06 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate [Metric]
Publisher: ASTM International
Year: 2006
ASTM D3635-01 - Standard Test Method for Dissolved Copper In Electrical Insulating Oil By Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2001
ASTM D4930-06 - Standard Test Method for Dust Control Material on Calcined Petroleum Coke
Publisher: ASTM International
Year: 2006
ASTM D5719-95(2006) - Standard Guide for Simulation of Subsurface Airflow Using Groundwater Flow Modeling Codes
Publisher: ASTM International
Year: 2006
ASTM D5737-95(2006) - Standard Guide for Methods for Measuring Well Discharge
Publisher: ASTM International
Year: 2006
ASTM D5738-95(2006) - Standard Guide for Displaying the Results of Chemical Analyses of Groundwater for Major Ions and Trace ElementsDiagrams for Single Analyses (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM D5853-06 - Standard Test Method for Pour Point of Crude Oils
Publisher: ASTM International
Year: 2006
ASTM D6376-06 - Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2006
ASTM D6791-06 - Standard Test Method for Determination of Grain Stability of Calcined Petroleum Coke
Publisher: ASTM International
Year: 2006
ASTM A865/A865M-06 - Standard Specification for Threaded Couplings, Steel, Black or Zinc-Coated (Galvanized) Welded or Seamless, for Use in Steel Pipe Joints
Publisher: ASTM International
Year: 2006
ASTM D1770-94(2000)e1 - Standard Test Method for Neps, Vegetable Matter, and Colored Fiber in Wool Top
Publisher: ASTM International
Year: 2000
ASTM D3852-06 - Standard Practice for Sampling and Handling Phenol, Cresols, and Cresylic Acid
Publisher: ASTM International
Year: 2006
ASTM D3636-00 - Standard Practice for Sampling and Judging Quality of Solid Electrical Insulating Materials
Publisher: ASTM International
Year: 2000
ASTM D5754-95(2006) - Standard Guide for Displaying the Results of Chemical Analyses of Groundwater for Major Ions and Trace ElementsTrilinear Diagrams for Two or More Analyses (Withdrawn 2015)
Publisher: ASTM International
Year: 2006
ASTM D6442-06 - Standard Test Method for Determination of Copper Release Rate From Antifouling Coatings in Substitute Ocean Water
Publisher: ASTM International
Year: 2006
ASTM E162-02ae1 - Standard Test Method for Surface Flammability of Materials Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2002
ASTM E556-95(2006) - Standard Test Method for Calibrating a Wheel Force or Torque Transducer Using a Calibration Platform (User Level)
Publisher: ASTM International
Year: 2006
ASTM E1170-97(2006) - Standard Practices for Simulating Vehicular Response to Longitudinal Profiles of Traveled Surfaces
Publisher: ASTM International
Year: 2006
ASTM E1890-01(2006) - Standard Guide for Validating New Area Reference Skid Measurement Systems and Equipment
Publisher: ASTM International
Year: 2006
ASTM E2501-06 - Standard Specification for Light Source Products for Inspection of Fluorescent Coatings
Publisher: ASTM International
Year: 2006
ASTM C125-06a - Standard Terminology Relating to Concrete and Concrete Aggregates
Publisher: ASTM International
Year: 2006
ASTM D3427-06 - Standard Test Method for Air Release Properties of Petroleum Oils
Publisher: ASTM International
Year: 2006
ASTM D3638-93(1998) - Standard Test Method for Comparative Tracking Index of Electrical Insulating Materials
Publisher: ASTM International
Year: 1998
Search Within ASTM International