ASTM F1755M-96(2007) - Standard Specification for Solid State Bargraph Meters for Shipboard Use [Metric]
Publisher: ASTM International
Year: 2007
ASTM F1835-97(2007) - Standard Guide for Cable Splicing Installations
Publisher: ASTM International
Year: 2007
ASTM F1836M-97(2007) - Standard Specification for Stuffing Tubes, Nylon, and Packing Assemblies (Metric)
Publisher: ASTM International
Year: 2007
ASTM F1837M-97(2007) - Standard Specification for Heat-Shrink Cable Entry Seals (Metric)
Publisher: ASTM International
Year: 2007
ASTM F2087-01(2007) - Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick
Publisher: ASTM International
Year: 2007
ASTM A709/A709M-01be2 - Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Structural Steel Plates for Bridges
Publisher: ASTM International
Year: 2001
ASTM D4286-90(1999) - Standard Practice for Determining Coating Contractor Qualifications for Nuclear Powered Electric Generation Facilities
Publisher: ASTM International
Year: 1999
ASTM F2133-01(2007) - Standard Test Methods for Determining Effects of Large Hydrocarbon Pool Fires on Insulated Marine Bulkheads and Decks, Constructed of Steel (Withdrawn 2013)
Publisher: ASTM International
Year: 2007
ASTM F2154-01(2007) - Standard Specification for Sound-Absorbing Board, Fibrous Glass, Perforated Fibrous Glass Cloth Faced
Publisher: ASTM International
Year: 2007
ASTM F2658-07 - Standard Specification for Type PSM Poly(Vinyl Chloride) (PVC) SDR 51 and SDR 64 Sewer Pipe and Fittings
Publisher: ASTM International
Year: 2007
ASTM F2544-06e1 - Standard Test Method for Determining A-Weighted Sound Power Level of Central Vacuum Power Units
Publisher: ASTM International
Year: 2006
ASTM B236M-07 - Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) [Metric]
Publisher: ASTM International
Year: 2007
ASTM C325-81(2007) - Standard Test Method for Wet Sieve Analysis of Ceramic Whiteware Clays
Publisher: ASTM International
Year: 2007
ASTM C1070-01(2007) - Standard Test Method for Determining Particle Size Distribution of Alumina or Quartz by Laser Light Scattering
Publisher: ASTM International
Year: 2007
ASTM D883-07 - Standard Terminology Relating to Plastics
Publisher: ASTM International
Year: 2007
ASTM D2234/D2234M-07 - Standard Practice for Collection of a Gross Sample of Coal
Publisher: ASTM International
Year: 2007
ASTM D2360-07 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4287-00 - Standard Test Method for High-Shear Viscosity Using a Cone/Plate Viscometer
Publisher: ASTM International
Year: 2000
ASTM D2715-92(2007) - Standard Test Method for Volatilization Rates of Lubricants in Vacuum
Publisher: ASTM International
Year: 2007
ASTM D3160-07 - Standard Test Method for Phenol Content of Cumene (Isopropylbenzene) or AMS (alpha-Methylstyrene)
Publisher: ASTM International
Year: 2007
ASTM D4077-07 - Standard Specification for Cumene (Isopropylbenzene)
Publisher: ASTM International
Year: 2007
ASTM D4242-07 - Standard Test Method for Inclined Plate Flow for Thermosetting Coating Powders
Publisher: ASTM International
Year: 2007
ASTM D5135-07 - Standard Test Method for Analysis of Styrene by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D5861-07 - Standard Guide for Significance of Particle Size Measurements of Coating Powders
Publisher: ASTM International
Year: 2007
ASTM D6120-97(2007) - Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
Publisher: ASTM International
Year: 2007
ASTM D6710-02(2007) - Standard Guide for Evaluation of Hydrocarbon-Based Quench Oil
Publisher: ASTM International
Year: 2007
ASTM D6793-02(2007) - Standard Test Method for Determination of Isothermal Secant and Tangent Bulk Modulus
Publisher: ASTM International
Year: 2007
ASTM D6794-02(2007) - Standard Test Method for Measuring the Effect on Filterability of Engine Oils After Treatment with Various Amounts of Water and a Long (6-h) Heating Time
Publisher: ASTM International
Year: 2007
ASTM D4288-83(1996)e1 - Standard Specification for Calcium Borosilicate Pigments
Publisher: ASTM International
Year: 1995
ASTM D6795-02(2007) - Standard Test Method for Measuring the Effect on Filterability of Engine Oils After Treatment with Water and Dry Ice and a Short (30-min) Heating Time
Publisher: ASTM International
Year: 2007
ASTM D7125-07 - Standard Specification for Cumene (Isopropylbenzene) Manufactured Via a Zeolite Process
Publisher: ASTM International
Year: 2007
ASTM E135-07a - Standard Terminology Relating to Analytical Chemistry for Metals, Ores, and Related Materials
Publisher: ASTM International
Year: 2007
ASTM E860-07 - Standard Practice for Examining And Preparing Items That Are Or May Become Involved In Criminal or Civil Litigation
Publisher: ASTM International
Year: 2007
ASTM E1914-07 - Standard Practice for Use of Terms Relating to the Development and Evaluation of Methods for Chemical Analysis (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM C1041-85(2007) - Standard Practice for In-Situ Measurements of Heat Flux in Industrial Thermal Insulation Using Heat Flux Transducers
Publisher: ASTM International
Year: 2007
ASTM D653-07b - Standard Terminology Relating to Soil, Rock, and Contained Fluids
Publisher: ASTM International
Year: 2007
ASTM D823-95(2007) - Standard Practices for Producing Films of Uniform Thickness of Paint, Varnish, and Related Products on Test Panels
Publisher: ASTM International
Year: 2007
ASTM D1212-91(2007) - Standard Test Methods for Measurement of Wet Film Thickness of Organic Coatings
Publisher: ASTM International
Year: 2007
ASTM D2248-01a(2007) - Standard Practice for Detergent Resistance of Organic Finishes
Publisher: ASTM International
Year: 2007
ASTM D4289-97 - Standard Test Method for Elastomer Compatibility of Lubricating Greases and Fluids
Publisher: ASTM International
Year: 1994
ASTM D2485-91(2007) - Standard Test Methods for Evaluating Coatings For High Temperature Service
Publisher: ASTM International
Year: 2007
ASTM D4414-95(2007) - Standard Practice for Measurement of Wet Film Thickness by Notch Gages
Publisher: ASTM International
Year: 2007
ASTM E2554-07 - Standard Practice for Estimating and Monitoring the Uncertainty of Test Results of a Test Method in a Single Laboratory Using a Control Sample Program
Publisher: ASTM International
Year: 2007
ASTM F1487-07ae1 - Standard Consumer Safety Performance Specification for Playground Equipment for Public Use
Publisher: ASTM International
Year: 2007
ASTM F2435-07 - Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe
Publisher: ASTM International
Year: 2007
ASTM D268-01(2007) - Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
Publisher: ASTM International
Year: 2007
ASTM D1296-01(2007) - Standard Test Method for Odor of Volatile Solvents and Diluents
Publisher: ASTM International
Year: 2007
ASTM D1364-02(2007) - Standard Test Method for Water in Volatile Solvents (Karl Fischer Reagent Titration Method)
Publisher: ASTM International
Year: 2007
ASTM D1370-00(2007) - Standard Test Method for Contact Compatibility Between Asphaltic Materials (Oliensis Test)
Publisher: ASTM International
Year: 2007
ASTM D1476-02(2007) - Standard Test Method for Heptane Miscibility of Lacquer Solvents
Publisher: ASTM International
Year: 2007
ASTM D4290-94(1999) - Standard Test Method for Determining the Leakage Tendencies of Automotive Wheel Bearing Grease Under Accelerated Conditions
Publisher: ASTM International
Year: 1999
ASTM D1721-97(2007) - Standard Test Method for Permanganate Time of Tricresyl Phosphate (Withdrawn 2012)
Publisher: ASTM International
Year: 2007
ASTM D2194-02(2007) - Standard Test Method for Concentration of Formaldehyde Solutions
Publisher: ASTM International
Year: 2007
ASTM D2804-02(2007) - Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4367-02(2007) - Standard Test Method for Benzene in Hydrocarbon Solvents by Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D4400-99(2007) - Standard Test Method for Sag Resistance of Paints Using a Multinotch Applicator
Publisher: ASTM International
Year: 2007
ASTM D4773-02(2007) - Standard Test Method for Purity of Propylene Glycol Monomethyl Ether, Dipropylene Glycol Monomethyl Ether, and Propylene Glycol Monomethyl Ether Acetate
Publisher: ASTM International
Year: 2007
ASTM F543-07 - Standard Specification and Test Methods for Metallic Medical Bone Screws
Publisher: ASTM International
Year: 2007
ASTM F1541-02(2007) - Standard Specification and Test Methods for External Skeletal Fixation Devices
Publisher: ASTM International
Year: 2007
ASTM F2664-07 - Standard Guide for Assessing the Attachment of Cells to Biomaterial Surfaces by Physical Methods
Publisher: ASTM International
Year: 2007
ASTM C351-92b(1999)e1 - Standard Test Method for Mean Specific Heat of Thermal Insulation (Withdrawn 2008)
Publisher: ASTM International
Year: 1992
ASTM D4291-93(1998) - Standard Test Method for Trace Ethylene Glycol in Used Engine Oil
Publisher: ASTM International
Year: 1992
ASTM C634-02e1 - Standard Terminology Relating to Building and Environmental Acoustics
Publisher: ASTM International
Year: 2002
ASTM C680-04e4 - Standard Practice for Estimate of the Heat Gain or Loss and the Surface Temperatures of Insulated Flat, Cylindrical, and Spherical Systems by Use of Computer Programs
Publisher: ASTM International
Year: 2004
ASTM C916-85(2001)e2 - Standard Specification for Adhesives for Duct Thermal Insulation
Publisher: ASTM International
Year: 1985
ASTM D4713-92(2007) - Standard Test Methods for Nonvolatile Content of Heatset and Liquid Printing Ink Systems
Publisher: ASTM International
Year: 2007
ASTM D5382-02(2007) - Standard Guide to Evaluation of Optical Properties of Powder Coatings
Publisher: ASTM International
Year: 2007
ASTM D6504-07 - Standard Practice for On-Line Determination of Cation Conductivity in High Purity Water
Publisher: ASTM International
Year: 2007
ASTM E2161-07 - Standard Terminology Relating to Performance Validation in Thermal Analysis
Publisher: ASTM International
Year: 2007
ASTM F2374-07a - Standard Practice for Design, Manufacture, Operation, and Maintenance of Inflatable Amusement Devices
Publisher: ASTM International
Year: 2007
ASTM D4292-92(1997) - Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
Publisher: ASTM International
Year: 1997
ASTM D4293-83(1998) - Standard Specification for Phosphate Ester Based Fluids for Turbine Lubrication
Publisher: ASTM International
Year: 1998
ASTM D4295-89(1999) - Standard Classification for Rubber Compounding Materials-Zinc Oxide
Publisher: ASTM International
Year: 1999
ASTM A710/A710M-01 - Standard Specification for Age-Hardening Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
Publisher: ASTM International
Year: 2001
ASTM D4296-83(1999) - Standard Practice for Sampling Pitch
Publisher: ASTM International
Year: 1999
ASTM D4297-99 - Standard Practice for Sampling and Handling Bisphenol A (4,4!-Isopropylidinediphenol)
Publisher: ASTM International
Year: 1999
ASTM A307-07 - Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
Publisher: ASTM International
Year: 2007
ASTM A775/A775M-07 - Standard Specification for Epoxy-Coated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2007
ASTM C119-07 - Standard Terminology Relating to Dimension Stone
Publisher: ASTM International
Year: 2007
ASTM D4298-95(1999) - Standard Guide for Intercomparing Permeation Tubes to Establish Traceability
Publisher: ASTM International
Year: 1999
ASTM C591-07 - Standard Specification for Unfaced Preformed Rigid Cellular Polyisocyanurate Thermal Insulation
Publisher: ASTM International
Year: 2007
ASTM D257-07 - Standard Test Methods for DC Resistance or Conductance of Insulating Materials
Publisher: ASTM International
Year: 2007
ASTM D4189-07 - Standard Test Method for Silt Density Index (SDI) of Water
Publisher: ASTM International
Year: 2007
ASTM D4492-07 - Standard Test Method for Analysis of Benzene by Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D5090-07 - Standard Practice for Standardizing Ultrafiltration Permeate Flow Performance Data (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM E265-07 - Standard Test Method for Measuring Reaction Rates and Fast-Neutron Fluences by Radioactivation of Sulfur-32
Publisher: ASTM International
Year: 2007
ASTM E1016-07 - Standard Guide for Literature Describing Properties of Electrostatic Electron Spectrometers
Publisher: ASTM International
Year: 2007
ASTM F2500-07 - Standard Practice for Unmanned Aircraft System (UAS) Visual Range Flight Operations (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM B92/B92M-07 - Standard Specification for Unalloyed Magnesium Ingot and Stick For Remelting
Publisher: ASTM International
Year: 2007
ASTM B93/B93M-07 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
Publisher: ASTM International
Year: 2007
ASTM D4300-01 - Standard Test Methods for Ability of Adhesive Films to Support or Resist the Growth of Fungi
Publisher: ASTM International
Year: 2001
ASTM B94-07 - Standard Specification for Magnesium-Alloy Die Castings
Publisher: ASTM International
Year: 2007
ASTM B107/B107M-07 - Standard Specification for Magnesium-Alloy Extruded Bars, Rods, Profiles, Tubes, and Wire
Publisher: ASTM International
Year: 2007
ASTM C577-07 - Standard Test Method for Permeability of Refractories
Publisher: ASTM International
Year: 2007
ASTM C1088-07a - Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
Publisher: ASTM International
Year: 2007
ASTM C1261-07 - Standard Specification for Firebox Brick for Residential Fireplaces
Publisher: ASTM International
Year: 2007
ASTM C1272-07 - Standard Specification for Heavy Vehicular Paving Brick
Publisher: ASTM International
Year: 2007
ASTM C1405-07 - Standard Specification for Glazed Brick (Single Fired, Brick Units)
Publisher: ASTM International
Year: 2007
ASTM D473-07 - Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
Publisher: ASTM International
Year: 2007
ASTM D2967-07 - Standard Test Method for Corner Coverage of Powder Coatings
Publisher: ASTM International
Year: 2007
ASTM D3302-07 - Standard Test Method for Total Moisture in Coal
Publisher: ASTM International
Year: 2007
ASTM D4301-84(1996) - Standard Test Method for Total Chlorine in Epoxy Resins and Compounds (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D3828-07 - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2007
ASTM D4060-07 - Standard Test Method for Abrasion Resistance of Organic Coatings by the Taber Abraser
Publisher: ASTM International
Year: 2007
ASTM D4217-07 - Standard Test Method for Gel Time of Thermosetting Coating Powder
Publisher: ASTM International
Year: 2007
ASTM D4709-07 - Standard Specification for Methyl Acrylate
Publisher: ASTM International
Year: 2007
ASTM D4710-07 - Standard Specification for Acetaldehyde
Publisher: ASTM International
Year: 2007
ASTM D7340-07 - Standard Practice for Thermal Conductivity of Leather
Publisher: ASTM International
Year: 2007
ASTM E344-07 - Terminology Relating to Thermometry and Hydrometry
Publisher: ASTM International
Year: 2007
ASTM E539-07 - Standard Test Method for X-Ray Fluorescence Spectrometric Analysis of 6Al-4V Titanium Alloy
Publisher: ASTM International
Year: 2007
ASTM F1789-07a - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2007
ASTM D521-02(2007) - Standard Test Methods for Chemical Analysis of Zinc Dust (Metallic Zinc Powder)
Publisher: ASTM International
Year: 2007
ASTM D4302-99 - Standard Specification for Artists' Oil, Resin-Oil, and Alkyd Paints
Publisher: ASTM International
Year: 1999
ASTM D1208-96(2007) - Standard Test Methods for Common Properties of Certain Pigments
Publisher: ASTM International
Year: 2007
ASTM D1941-91(2007) - Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
Publisher: ASTM International
Year: 2007
ASTM D2448-85(2007) - Standard Test Method for Water-Soluble Salts in Pigments by Measuring the Specific Resistance of the Leachate of the Pigment
Publisher: ASTM International
Year: 2007
ASTM D3934-90(2007) - Standard Test Method for Flash/No Flash Test-Equilibrium Method by a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2007
ASTM D3941-90(2007) - Standard Test Method for Flash Point by the Equilibrium Method With a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2007
ASTM D4309-02(2007) - Standard Practice for Sample Digestion Using Closed Vessel Microwave Heating Technique for the Determination of Total Metals in Water
Publisher: ASTM International
Year: 2007
ASTM D4691-02(2007) - Standard Practice for Measuring Elements in Water by Flame Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2007
ASTM D5896-96(2007) - Standard Test Method for Carbohydrate Distribution of Cellulosic Materials
Publisher: ASTM International
Year: 2007
ASTM D7356-07 - Standard Test Method for Accelerated Acid Etch Weathering of Automotive Clearcoats Using a Xenon-Arc Exposure Device
Publisher: ASTM International
Year: 2007
ASTM D7357-07 - Standard Specification for Cellulose Fibers for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2007
ASTM D4303-99 - Standard Test Methods for Lightfastness of Pigments Used in Artists' Paints
Publisher: ASTM International
Year: 1999
ASTM E266-07 - Standard Test Method for Measuring Fast-Neutron Reaction Rates by Radioactivation of Aluminum
Publisher: ASTM International
Year: 2007
ASTM E385-07 - Standard Test Method for Oxygen Content Using a 14-MeV Neutron Activation and Direct-Counting Technique
Publisher: ASTM International
Year: 2007
ASTM E482-07 - Standard Guide for Application of Neutron Transport Methods for Reactor Vessel Surveillance, E706 (IID)
Publisher: ASTM International
Year: 2007
ASTM E523-07 - Standard Test Method for Measuring Fast-Neutron Reaction Rates by Radioactivation of Copper
Publisher: ASTM International
Year: 2007
ASTM E2492-07 - Standard Test Method for Evaluating Springback of Sheet Metal Using the Demeri Split Ring Test
Publisher: ASTM International
Year: 2007
ASTM F562-07 - Standard Specification for Wrought 35Cobalt-35Nickel-20Chromium-10Molybdenum Alloy for Surgical Implant Applications (UNS R30035)
Publisher: ASTM International
Year: 2007
ASTM F963-07e1 - Standard Consumer Safety Specification for Toy Safety
Publisher: ASTM International
Year: 2007
ASTM F1936-07e1 - Standard Specification for Shock-Absorbing Properties of North American Football Field Playing Systems as Measured in the Field
Publisher: ASTM International
Year: 2007
ASTM A653/A653M-07 - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
Publisher: ASTM International
Year: 2007
ASTM C1289-07 - Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
Publisher: ASTM International
Year: 2007
ASTM D4304-00 - Standard Specification for Mineral Lubricating Oil Used in Steam or Gas Turbines
Publisher: ASTM International
Year: 2000
ASTM D876-00(2007)e1 - Standard Test Methods for Nonrigid Vinyl Chloride Polymer Tubing Used for Electrical Insulation
Publisher: ASTM International
Year: 2007
ASTM D1600-07 - Standard Terminology for Abbreviated Terms Relating to Plastics
Publisher: ASTM International
Year: 2007
ASTM D2013-07 - Standard Practice for Preparing Coal Samples for Analysis
Publisher: ASTM International
Year: 2007
ASTM D2460-07 - Standard Test Method for Alpha-Particle-Emitting Isotopes of Radium in Water
Publisher: ASTM International
Year: 2007
ASTM D2671-00(2007)e1 - Standard Test Methods for Heat-Shrinkable Tubing for Electrical Use
Publisher: ASTM International
Year: 2007
ASTM D4084-07 - Standard Test Method for Analysis of Hydrogen Sulfide in Gaseous Fuels (Lead Acetate Reaction Rate Method)
Publisher: ASTM International
Year: 2007
ASTM D5615-07 - Standard Test Method for Operating Characteristics of Home Reverse Osmosis Devices
Publisher: ASTM International
Year: 2007
ASTM E220-07e1 - Standard Test Method for Calibration of Thermocouples By Comparison Techniques
Publisher: ASTM International
Year: 2007
ASTM E531-76(2007) - Standard Practice for Surveillance Testing of High-Temperature Nuclear Component Materials
Publisher: ASTM International
Year: 2007
ASTM E601-07e1 - Standard Test Method for Measuring Electromotive Force (emf) Stability of Base-Metal Thermoelement Materials with Time in Air
Publisher: ASTM International
Year: 2007
ASTM D4305-98a - Standard Test Method for Filter Flow of Aviation Fuels at Low Temperatures
Publisher: ASTM International
Year: 1998
ASTM E910-07 - Standard Test Method for Application and Analysis of Helium Accumulation Fluence Monitors for Reactor Vessel Surveillance, E706 (IIIC)
Publisher: ASTM International
Year: 2007
ASTM E1251-07 - Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2007
ASTM D4306-01 - Standard Practice for Aviation Fuel Sample Containers for Tests Affected by Trace Contamination
Publisher: ASTM International
Year: 2001
ASTM A711-92(2001) - Standard Specification for Steel Forging Stock
Publisher: ASTM International
Year: 1992
ASTM D4307-99 - Standard Practice for Preparation of Liquid Blends for Use as Analytical Standards
Publisher: ASTM International
Year: 1999
ASTM D4308-95(2000)e1 - Standard Test Method for Electrical Conductivity of Liquid Hydrocarbons by Precision Meter
Publisher: ASTM International
Year: 1999
ASTM D4309-02 - Standard Practice for Sample Digestion Using Closed Vessel Microwave Heating Technique for the Determination of Total Metals in Water
Publisher: ASTM International
Year: 2002
ASTM D4310-98 - Standard Test Method for Determination of the Sludging and Corrosion Tendencies of Inhibited Mineral Oils
Publisher: ASTM International
Year: 1998
ASTM A747/A747M-07 - Standard Specification for Steel Castings, Stainless, Precipitation Hardening
Publisher: ASTM International
Year: 2007
ASTM A929/A929M-01(2007) - Standard Specification for Steel Sheet, Metallic-Coated by the Hot-Dip Process for Corrugated Steel Pipe
Publisher: ASTM International
Year: 2007
ASTM A1019/A1019M-01(2007) - Standard Specification for Closed Rib Steel Pipe with Diameter of 36 in. [900 mm] or Less, Polymer Precoated for Sewers and Drains (Withdrawn 2012)
Publisher: ASTM International
Year: 2007
ASTM B928/B928M-07 - Standard Specification for High Magnesium Aluminum-Alloy Sheet and Plate for Marine Service and Similar Environments
Publisher: ASTM International
Year: 2007
ASTM C1052-01(2007) - Standard Practice for Bulk Sampling of Liquid Uranium Hexafluoride
Publisher: ASTM International
Year: 2007
ASTM C1343-96(2007) - Standard Test Method for Determination of Low Concentrations of Uranium in Oils and Organic Liquids by X-ray Fluorescence
Publisher: ASTM International
Year: 2007
ASTM D1385-07 - Standard Test Method for Hydrazine in Water
Publisher: ASTM International
Year: 2007
ASTM D3956-07 - Standard Specification for Methane Thermophysical Property Tables
Publisher: ASTM International
Year: 2007
ASTM D4627-92(2007) - Standard Test Method for Iron Chip Corrosion for Water-Dilutable Metalworking Fluids
Publisher: ASTM International
Year: 2007
ASTM D4629-02(2007) - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
Publisher: ASTM International
Year: 2007
ASTM D4311-96 - Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
Publisher: ASTM International
Year: 1995
ASTM D5173-97(2007) - Standard Test Method for On-Line Monitoring of Carbon Compounds in Water by Chemical Oxidation, by UV Light Oxidation, by Both, or by High Temperature Combustion Followed by Gas Phase NDIR or by Electrolytic Conductivity
Publisher: ASTM International
Year: 2007
ASTM D5242-92(2007) - Standard Test Method for Open-Channel Flow Measurement of Water with Thin-Plate Weirs
Publisher: ASTM International
Year: 2007
ASTM D5291-02(2007) - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2007
ASTM D5410-93(2007) - Standard Guide for Set of Data Elements to Describe a Groundwater Site;
Part ThreeUsage Descriptors (Withdrawn 2016)
Part Three
Publisher: ASTM International
Year: 2007
ASTM D5856-95(2007) - Standard Test Method for Measurement of Hydraulic Conductivity of Porous Material Using a Rigid-Wall, Compaction-Mold Permeameter
Publisher: ASTM International
Year: 2007
ASTM D5874-02(2007) - Standard Test Method for Determination of the Impact Value (IV) of a Soil
Publisher: ASTM International
Year: 2007
ASTM D6706-01(2007) - Standard Test Method for Measuring Geosynthetic Pullout Resistance in Soil
Publisher: ASTM International
Year: 2007
ASTM D6917-03(2007) - Standard Guide for Selection of Test Methods for Prefabricated Vertical Drains (PVD)
Publisher: ASTM International
Year: 2007
ASTM D6918-03(2007) - Standard Test Method for Testing Vertical Strip Drains in the Crimped Condition
Publisher: ASTM International
Year: 2007
ASTM D7330-07 - Standard Test Method for Assessment of Surface Appearance Change in Pile Floor Coverings Using Standard Reference Scales
Publisher: ASTM International
Year: 2007
ASTM D4312-95a(2000)e1 - Standard Test Method for Toluene-Insoluble (TI) Content of Tar and Pitch (Short Method)
Publisher: ASTM International
Year: 1999
ASTM D7351-07 - Standard Test Method for Determination of Sediment Retention Device Effectiveness in Sheet Flow Applications
Publisher: ASTM International
Year: 2007
ASTM E473-07 - Standard Terminology Relating to Thermal Analysis and Rheology
Publisher: ASTM International
Year: 2007
ASTM E972-96(2007) - Standard Test Method for Solar Photometric Transmittance of Sheet Materials Using Sunlight
Publisher: ASTM International
Year: 2007
ASTM E1413-07 - Standard Practice for Separation and Concentration of Ignitable Liquid Residues from Fire Debris Samples by Dynamic Headspace Concentration
Publisher: ASTM International
Year: 2007
ASTM E2162-07 - Standard Guide for Minimum Continuing Education of Individuals Involved in Psychophysiological Detection of Deception (PDD) Testing of Sex Offenders (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM G60-01(2007) - Standard Practice for Conducting Cyclic Humidity Exposures
Publisher: ASTM International
Year: 2007
ASTM B523/B523M-07 - Standard Specification for Seamless and Welded Zirconium and Zirconium Alloy Tubes
Publisher: ASTM International
Year: 2007
ASTM B551/B551M-07 - Standard Specification for Zirconium and Zirconium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2007
ASTM B954-07 - Standard Test Method for Analysis of Magnesium and Magnesium Alloys by Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2007
ASTM D1257-07 - Standard Specification for High-Gravity Glycerin
Publisher: ASTM International
Year: 2007
ASTM D4313-98 - Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorinated Polyethylene (CM) Jackets For Wire and Cable
Publisher: ASTM International
Year: 1998
ASTM D2359-07 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2007
ASTM D4734-07 - Standard Specification for Refined Benzene-545
Publisher: ASTM International
Year: 2007
ASTM D5136-07 - Standard Specification for High Purity p-Xylene
Publisher: ASTM International
Year: 2007
ASTM D5211-07 - Standard Specification for Xylenes for p-Xylene Feedstock
Publisher: ASTM International
Year: 2007
ASTM D5871-07 - Standard Specification for Benzene for Cyclohexane Feedstock
Publisher: ASTM International
Year: 2007
ASTM D6687-07 - Standard Guide for Testing Printing Ink Vehicles and Components Thereof
Publisher: ASTM International
Year: 2007
ASTM D7124-07 - Standard Specification for Benzene for Use with Zeolite Based Catalysts
Publisher: ASTM International
Year: 2007
ASTM D7185-07 - Standard Specification for Low Toluene Low Dioxane (LTLD) Benzene
Publisher: ASTM International
Year: 2007
ASTM E2290-07a - Standard Guide for Examination of Handwritten Items (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM F1503-02(2007) - Standard Practice for Machine/Process Capability Study Procedure
Publisher: ASTM International
Year: 2007
ASTM D4314-99 - Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorosulfonated Polyethylene (CSM) Jackets For Wire and Cable
Publisher: ASTM International
Year: 1999
ASTM C274-07 - Standard Terminology of Structural Sandwich Constructions (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM C964-07 - Standard Guide for Lock-Strip Gasket Glazing
Publisher: ASTM International
Year: 2007
ASTM C1017/C1017M-07 - Standard Specification for Chemical Admixtures for Use in Producing Flowing Concrete
Publisher: ASTM International
Year: 2007
ASTM C1260-07 - Standard Test Method for Potential Alkali Reactivity of Aggregates (Mortar-Bar Method)
Publisher: ASTM International
Year: 2007
ASTM D1617-07 - Standard Test Method for Ester Value of Solvents and Thinners
Publisher: ASTM International
Year: 2007
ASTM D2627-07 - Standard Specification for Diacetone Alcohol
Publisher: ASTM International
Year: 2007
ASTM D2634-07 - Standard Specification for Methyl Amyl Acetate (95 % Grade)
Publisher: ASTM International
Year: 2007
ASTM D4315-94(2001) - Standard Test Methods for Rubber Compounding Material—Zinc Oxide
Publisher: ASTM International
Year: 1994
ASTM D2693-07 - Standard Specification for Ethylene Glycol
Publisher: ASTM International
Year: 2007
ASTM D3128-07 - Standard Specification for 2-Methoxyethanol
Publisher: ASTM International
Year: 2007
ASTM D3131-07 - Standard Specification for Isopropyl Acetate (99 % Grade)
Publisher: ASTM International
Year: 2007
ASTM D3638-07 - Standard Test Method for Comparative Tracking Index of Electrical Insulating Materials
Publisher: ASTM International
Year: 2007
ASTM D4837-07 - Standard Specification for Propylene Glycol Monomethyl Ether
Publisher: ASTM International
Year: 2007
ASTM D5137-07 - Standard Specification for Hexyl Acetate
Publisher: ASTM International
Year: 2007
ASTM D7138-07 - Standard Test Method to Determine Melting Temperature of Synthetic Fibers
Publisher: ASTM International
Year: 2007
ASTM E305-07 - Standard Practice for Establishing and Controlling Atomic Emission Spectrochemical Analytical Curves
Publisher: ASTM International
Year: 2007
ASTM A962/A962M-07a - Standard Specification for Common Requirements for Steel Fasteners or Fastener Materials, or Both, Intended for Use at Any Temperature from Cryogenic to the Creep Range
Publisher: ASTM International
Year: 2007
ASTM B199-07 - Standard Specification for Magnesium-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2007
ASTM D4316-95(2001) - Standard Specification for Elastomeric Water Bottles
Publisher: ASTM International
Year: 2000
ASTM C173/C173M-07 - Standard Test Method for Air Content of Freshly Mixed Concrete by the Volumetric Method
Publisher: ASTM International
Year: 2007
ASTM C309-07 - Standard Specification for Liquid Membrane-Forming Compounds for Curing Concrete
Publisher: ASTM International
Year: 2007
ASTM C685/C685M-07 - Standard Specification for Concrete Made by Volumetric Batching and Continuous Mixing
Publisher: ASTM International
Year: 2007
ASTM C1315-07 - Standard Specification for Liquid Membrane-Forming Compounds Having Special Properties for Curing and Sealing Concrete
Publisher: ASTM International
Year: 2007
ASTM D1498-07 - Standard Test Method for Oxidation-Reduction Potential of Water
Publisher: ASTM International
Year: 2007
ASTM D5243-92(2007) - Standard Test Method for Open-Channel Flow Measurement of Water Indirectly at Culverts
Publisher: ASTM International
Year: 2007
ASTM A125-96(2007) - Standard Specification for Steel Springs, Helical, Heat-Treated
Publisher: ASTM International
Year: 2007
ASTM B90/B90M-07 - Standard Specification for Magnesium-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2007
ASTM B236-07 - Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars)
Publisher: ASTM International
Year: 2007
ASTM B769-07 - Standard Test Method for Shear Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2007
ASTM A712-97 - Standard Test Method for Electrical Resistivity of Soft Magnetic Alloys
Publisher: ASTM International
Year: 1997
ASTM D4317-98 - Standard Specification for Polyvinyl Acetate-Based Emulsion Adhesives
Publisher: ASTM International
Year: 1998
ASTM B843-07 - Standard Specification for Magnesium Alloy Anodes for Cathodic Protection
Publisher: ASTM International
Year: 2007
ASTM C14-07 - Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe
Publisher: ASTM International
Year: 2007
ASTM C14M-07 - Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
Publisher: ASTM International
Year: 2007
ASTM D4585-07 - Standard Practice for Testing Water Resistance of Coatings Using Controlled Condensation
Publisher: ASTM International
Year: 2007
ASTM E382-07 - Standard Test Method for Determination of Crushing Strength of Iron Ore Pellets
Publisher: ASTM International
Year: 2007
ASTM E431-96(2007) - Standard Guide to Interpretation of Radiographs of Semiconductors and Related Devices
Publisher: ASTM International
Year: 2007
ASTM E519-07 - Standard Test Method for Diagonal Tension (Shear) in Masonry Assemblages
Publisher: ASTM International
Year: 2007
ASTM E650-97(2007) - Standard Guide for Mounting Piezoelectric Acoustic Emission Sensors
Publisher: ASTM International
Year: 1997
ASTM E1495-02(2007) - Standard Guide for Acousto-Ultrasonic Assessment of Composites, Laminates, and Bonded Joints
Publisher: ASTM International
Year: 2007
ASTM E1774-96(2007) - Standard Guide for Electromagnetic Acoustic Transducers (EMATs)
Publisher: ASTM International
Year: 2007
ASTM D4318-00 - Standard Test Methods for Liquid Limit, Plastic Limit, and Plasticity Index of Soils
Publisher: ASTM International
Year: 2000
ASTM E1805-07 - Standard Test Method for Fire Assay Determination of Gold in Copper Concentrates by Gravimetry
Publisher: ASTM International
Year: 2007
ASTM E1814-96(2007) - Standard Practice for Computed Tomographic (CT) Examination of Castings
Publisher: ASTM International
Year: 2007
ASTM E1898-07 - Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2007
ASTM E1915-07 - Standard Test Methods for Analysis of Metal Bearing Ores and Related Materials by Combustion Infrared-Absorption Spectrometry
Publisher: ASTM International
Year: 2007
ASTM E2242-07 - Standard Test Method for Column Percolation Extraction of Mine Rock by the Meteoric Water Mobility Procedure
Publisher: ASTM International
Year: 2007
ASTM F1021-95(2007) - Standard Specification for Feeders, Detergent, Rinse Agent, and Sanitizing Agent for Commercial Dishwashing and Glasswashing Machines
Publisher: ASTM International
Year: 2007
ASTM F1605-95(2007) - Standard Test Method for Performance of Double-Sided Griddles
Publisher: ASTM International
Year: 2007
ASTM F1741-07 - Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2007
ASTM F2089-01(2007) - Standard Guide for Language Interpretation Services
Publisher: ASTM International
Year: 2007
ASTM F2092-01(2007) - Standard Specification for Convection Oven Gas or Electric
Publisher: ASTM International
Year: 2007
ASTM D4319-93(2001) - Standard Test Method for Distribution Ratios by the Short-Term Batch Method (Withdrawn 2007)
Publisher: ASTM International
Year: 1992
ASTM F2448-04(2007) - Standard Practice for Manufacturer Quality Assurance System for Weight-Shift-Control Aircraft
Publisher: ASTM International
Year: 2007
ASTM D4320-93 - Standard Test Method for Laboratory Preparation of Chemically Grouted Soil Specimens for Obtaining Design Strength Parameters
Publisher: ASTM International
Year: 1992
ASTM D4321-99 - Standard Test Method for Package Yield of Plastic Film
Publisher: ASTM International
Year: 1999
ASTM D4322-96(2001)e1 - Standard Test Method for Residual Acrylonitrile Monomer Styrene-Acrylonitrile Copolymers and Nitrile Rubber by Headspace Gas Chromatography (Withdrawn 2010)
Publisher: ASTM International
Year: 2000
ASTM D4323-84(1997)e1 - Standard Test Method for Hydrogen Sulfide in the Atmosphere by Rate of Change of Reflectance
Publisher: ASTM International
Year: 1997
ASTM D4324-97 - Standard Test Method for Carbon Black, Pelleted-Pellet Attrition (Withdrawn 1998)
Publisher: ASTM International
ASTM D4325-02 - Standard Test Methods for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
Publisher: ASTM International
Year: 2002
ASTM D4326-01 - Standard Test Method for Major and Minor Elements in Coal and Coke Ash By X-Ray Fluorescence
Publisher: ASTM International
Year: 2001
ASTM A942-95(2007) - Standard Specification for Centrifugally Cast White Iron/Gray Iron Dual Metal Abrasion-Resistant Roll Shells
Publisher: ASTM International
Year: 2007
ASTM B953-07 - Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis
Publisher: ASTM International
Year: 2007
ASTM D1587-00(2007)e1 - Standard Practice for Thin-Walled Tube Sampling of Soils for Geotechnical Purposes
Publisher: ASTM International
Year: 2007
ASTM D1869-95(2005)e1 - Standard Specification for Rubber Rings for Asbestos-Cement Pipe
Publisher: ASTM International
Year: 2005
ASTM D5016-07 - Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
Publisher: ASTM International
Year: 2007
ASTM D5387-93(2007) - Standard Guide for Elements of a Complete Data Set for Non-Cohesive Sediments
Publisher: ASTM International
Year: 2007
ASTM A713-93(1998) - Standard Specification for Steel Wire, High-Carbon Spring, for Heat-Treated Components
Publisher: ASTM International
Year: 1998
ASTM D4327-97 - Standard Test Method for Anions in Water by Chemically Suppressed Ion Chromatography
Publisher: ASTM International
Year: 1990
ASTM D6349-07 - Standard Test Method for Determination of Major and Minor Elements in Coal, Coke, and Solid Residues from Combustion of Coal and Coke by Inductively Coupled Plasma-Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2007
ASTM E248-07 - Standard Test Method for Determination of Manganese in Manganese Ores by Pyrophosphate Complexed Permanganate Potentiometric Titrimetry
Publisher: ASTM International
Year: 2007
ASTM E384-07 - Standard Test Method for Microindentation Hardness of Materials
Publisher: ASTM International
Year: 2007
ASTM E2192-07 - Standard Guide for Planar Flaw Height Sizing by Ultrasonics
Publisher: ASTM International
Year: 2007
ASTM F462-79(2007) - Standard Consumer Safety Specification for Slip-Resistant Bathing Facilities (Withdrawn 2016)
Publisher: ASTM International
Year: 2007
ASTM F821/F821M-01(2007)e1 - Standard Specification for Domestic Use Doors and Frames, Steel, Interior, Marine
Publisher: ASTM International
Year: 2007
ASTM F2022-01(2007) - Standard Test Method for Performance of Booster Heaters
Publisher: ASTM International
Year: 2007
ASTM F2140-01(2007) - Standard Test Method for Performance of Hot Food Holding Cabinets
Publisher: ASTM International
Year: 2007
ASTM F2142-01(2007) - Standard Test Method for Performance of Drawer Warmers
Publisher: ASTM International
Year: 2007
ASTM F2546-07 - Standard Test Method for Snowboard Step-in Bindings
Publisher: ASTM International
Year: 2007
ASTM D4328-97 - Standard Practice for Calculation of Supersaturation of Barium Sulfate, Strontium Sulfate, and Calcium Sulfate Dihydrate (Gypsum) in Brackish Water, Seawater, and Brines
Publisher: ASTM International
Year: 1997
ASTM F2580-07 - Standard Test Method for Evaluation of Modular Connection of Proximally Fixed Femoral Hip Prosthesis
Publisher: ASTM International
Year: 2007
ASTM A240/A240M-07e1 - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2007
ASTM A967-05e1 - Standard Specification for Chemical Passivation Treatments for Stainless Steel Parts
Publisher: ASTM International
Year: 2005
ASTM B317/B317M-07 - Standard Specification for Aluminum-Alloy Extruded Bar, Rod, Tube, Pipe, Structural Profiles, and Profiles for Electrical Purposes (Bus Conductor)
Publisher: ASTM International
Year: 2007
ASTM B403-07 - Standard Specification for Magnesium-Alloy Investment Castings
Publisher: ASTM International
Year: 2007
ASTM C226-07 - Standard Specification for Air-Entraining Additions for Use in the Manufacture of Air-Entraining Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C359-07 - Standard Test Method for Early Stiffening of Hydraulic Cement (Mortar Method)
Publisher: ASTM International
Year: 2007
ASTM C404-07 - Standard Specification for Aggregates for Masonry Grout
Publisher: ASTM International
Year: 2007
ASTM C490-07 - Standard Practice for Use of Apparatus for the Determination of Length Change of Hardened Cement Paste, Mortar, and Concrete
Publisher: ASTM International
Year: 2007
ASTM C1093-07 - Standard Practice for Accreditation of Testing Agencies for Masonry
Publisher: ASTM International
Year: 2007
ASTM D4329-99 - Standard Practice for Fluorescent UV Exposure of Plastics
Publisher: ASTM International
Year: 1999
ASTM D329-07 - Standard Specification for Acetone
Publisher: ASTM International
Year: 2007
ASTM D330-07 - Standard Specification for 2-Butoxyethanol
Publisher: ASTM International
Year: 2007
ASTM D600-07 - Standard Specification for Liquid Paint Driers
Publisher: ASTM International
Year: 2007
ASTM D698-07 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Standard Effort (12 400 ft-lbf/ft3 (600 kN-m/m3))
Publisher: ASTM International
Year: 2007
ASTM D1836-07 - Standard Specification for Commercial Hexanes
Publisher: ASTM International
Year: 2007
ASTM D1969-07 - Standard Specification for 2-Ethylhexanol
Publisher: ASTM International
Year: 2007
ASTM D2190-07 - Standard Specification for Vinyl Acetate
Publisher: ASTM International
Year: 2007
ASTM D2378-07 - Standard Specification for Formaldehyde 50 % Grade Uninhibited and 37 % Grade Inhibited and Uninhibited
Publisher: ASTM International
Year: 2007
ASTM D2395-07a - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2007
ASTM D2635-07 - Standard Specification for Methyl Isobutyl Carbinol
Publisher: ASTM International
Year: 2007
ASTM D4330-94(1997) - Standard Practice for Evaluation of Fiberglass Boat Polish and Wax
Publisher: ASTM International
Year: 1997
ASTM D2636-07 - Standard Specification for Hexylene Glycol
Publisher: ASTM International
Year: 2001
ASTM D2917-07 - Standard Specification for Methyl Isoamyl Ketone
Publisher: ASTM International
Year: 2007
ASTM D3735-07 - Standard Specification for VMP Naphthas
Publisher: ASTM International
Year: 2007
ASTM D5008-07 - Standard Test Method for Ethyl Methyl Pentanol Content and Purity Value of 2-Ethylhexanol By Gas Chromatography
Publisher: ASTM International
Year: 2007
ASTM D5388-93(2007) - Standard Test Method for Indirect Measurements of Discharge by Step-Backwater Method
Publisher: ASTM International
Year: 2007
ASTM D5389-93(2007) - Standard Test Method for Open-Channel Flow Measurement by Acoustic Velocity Meter Systems
Publisher: ASTM International
Year: 2007
ASTM D5390-93(2007) - Standard Test Method for Open-Channel Flow Measurement of Water with Palmer-Bowlus Flumes
Publisher: ASTM International
Year: 2007
ASTM D5764-97a(2007) - Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
Publisher: ASTM International
Year: 2007
ASTM D5906-02(2007) - Standard Guide for Measuring Horizontal Positioning During Measurements of Surface Water Depths
Publisher: ASTM International
Year: 2007
ASTM E1600-07 - Standard Test Method for Determination of Gold in Cyanide Solutions by Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2007
ASTM D4332-01e1 - Standard Practice for Conditioning Containers, Packages, or Packaging Components for Testing
Publisher: ASTM International
Year: 2001
ASTM E1816-07 - Standard Practice for Ultrasonic Testing Using Electromagnetic Acoustic Transducer (EMAT) Techniques
Publisher: ASTM International
Year: 2007
ASTM E2545-07 - Standard Test Method for Objective Measurement of Gingival Color Using Digital Still Cameras
Publisher: ASTM International
Year: 2007
ASTM F1697-07 - Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduit
Publisher: ASTM International
Year: 2007
ASTM F2090-01a(2007) - Standard Specification for Window Fall Prevention Devices With Emergency Escape (Egress) Release Mechanisms
Publisher: ASTM International
Year: 2007
ASTM F2663-07 - Standard Test Method for Bead Unseating of Tubeless Tires for Motor Vehicles with GVWR of 4536 kg (10 000 lb) or Less
Publisher: ASTM International
Year: 2007
ASTM A824-01(2007) - Standard Specification for Metallic-Coated Steel Marcelled Tension Wire for Use With Chain Link Fence
Publisher: ASTM International
Year: 2007
ASTM C596-07 - Standard Test Method for Drying Shrinkage of Mortar Containing Hydraulic Cement
Publisher: ASTM International
Year: 2007
ASTM C1097-07 - Standard Specification for Hydrated Lime for Use in Asphalt Cement or Bituminous Pavements
Publisher: ASTM International
Year: 2007
ASTM C1205-07 - Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
Publisher: ASTM International
Year: 2007
ASTM C1356-07 - Standard Test Method for Quantitative Determination of Phases in Portland Cement Clinker by Microscopical Point-Count Procedure
Publisher: ASTM International
Year: 2007
ASTM D4337-89(1995)e1 - Standard Test Methods for Analysis of Linear Detergent Alkylates
Publisher: ASTM International
Year: 1994
ASTM C1608-07 - Standard Test Method for Chemical Shrinkage of Hydraulic Cement Paste
Publisher: ASTM International
Year: 2007
ASTM D3977-97(2007) - Standard Test Methods for Determining Sediment Concentration in Water Samples
Publisher: ASTM International
Year: 2007
ASTM D4698-92(2007) - Standard Practice for Total Digestion of Sediment Samples for Chemical Analysis of Various Metals
Publisher: ASTM International
Year: 2007
ASTM D5073-02(2007) - Standard Practice for Depth Measurement of Surface Water
Publisher: ASTM International
Year: 2007
ASTM D6764-02(2007) - Standard Guide for Collection of Water Temperature, Dissolved-Oxygen Concentrations, Specific Electrical Conductance, and pH Data from Open Channels
Publisher: ASTM International
Year: 2007
ASTM F537-01(2007) - Standard Specification for Design, Fabrication, and Installation of Fences Constructed of Wood and Related Materials
Publisher: ASTM International
Year: 2007
ASTM F660-83(2007) - Standard Practice for Comparing Particle Size in the Use of Alternative Types of Particle Counters
Publisher: ASTM International
Year: 2007
ASTM F2661-07 - Standard Test Method for Determining the Tribological Behavior and the Relative Lifetime of a Fluid Lubricant using the Spiral Orbit Tribometer
Publisher: ASTM International
Year: 2007
ASTM C140-07 - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2007
ASTM D5258-02(2007) - Standard Practice for Acid-Extraction of Elements from Sediments Using Closed Vessel Microwave Heating
Publisher: ASTM International
Year: 2007
ASTM D4338-97 - Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
Publisher: ASTM International
Year: 1997
ASTM D5869-07a - Standard Practice for Dark Oven Heat Exposure of Roofing and Waterproofing Materials
Publisher: ASTM International
Year: 2007
ASTM D6698-07 - Standard Test Method for On-Line Measurement of Turbidity Below 5 NTU in Water
Publisher: ASTM International
Year: 2007
ASTM D7352-07 - Standard Practice for Direct Push Technology for Volatile Contaminant Logging with the Membrane Interface Probe (MIP)
Publisher: ASTM International
Year: 2007
ASTM E1638-07 - Standard Terminology Relating to Sieves, Sieving Methods and Screening Media
Publisher: ASTM International
Year: 2007
ASTM E1854-07 - Standard Practice for Ensuring Test Consistency in Neutron-Induced Displacement Damage of Electronic Parts
Publisher: ASTM International
Year: 2007
ASTM C639-01(2007) - Standard Test Method for Rheological (Flow) Properties of Elastomeric Sealants
Publisher: ASTM International
Year: 2007
ASTM C765-97(2007) - Standard Test Method for Low-Temperature Flexibility of Preformed Tape Sealants
Publisher: ASTM International
Year: 2007
ASTM C963-00(2007) - Standard Specification for Packaging, Identification, Shipment, and Storage of Lock-Strip Gaskets
Publisher: ASTM International
Year: 2007
ASTM C1266-02(2007) - Standard Test Method for Flow Characteristics of Preformed Tape Sealants
Publisher: ASTM International
Year: 2007
ASTM C1487-02(2007) - Standard Guide for Remedying Structural Silicone Glazing
Publisher: ASTM International
Year: 2007
ASTM D4339-01 - Standard Test Method for Determination of the Odor of Adhesives
Publisher: ASTM International
Year: 2001
ASTM D885-07 - Standard Test Methods for Tire Cords, Tire Cord Fabrics, and Industrial Filament Yarns Made from Manufactured Organic-Base Fibers
Publisher: ASTM International
Year: 2007
ASTM D4155-01(2007) - Standard Performance Specification for Women's and Girls' Woven Sportswear, Shorts, Slacks, and Suiting Fabrics
Publisher: ASTM International
Year: 2007
ASTM D4466-02(2007) - Standard Terminology for Multicomponent Textile Fibers
Publisher: ASTM International
Year: 2007
ASTM D6134-07 - Standard Specification for Vulcanized Rubber Sheets Used in Waterproofing Systems
Publisher: ASTM International
Year: 2007
ASTM F478-92(2007) - Standard Specification for In-Service Care of Insulating Line Hose and Covers
Publisher: ASTM International
Year: 2007
ASTM F654-07 - Standard Specification for Residential Chain Link Fence Gates
Publisher: ASTM International
Year: 2007
ASTM F2408-07 - Standard Specification for Ornamental Fences Employing Galvanized Steel Tubular Pickets
Publisher: ASTM International
Year: 2007
ASTM D4340-96(2001) - Standard Test Method for Corrosion of Cast Aluminum Alloys in Engine Coolants Under Heat-Rejecting Conditions
Publisher: ASTM International
Year: 1996
ASTM D4341-93(1998) - Standard Test Method for Creep of Cylindrical Hard Rock Core Specimens in Uniaxial Compression
Publisher: ASTM International
Year: 1998
ASTM D5968-01 - Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
Publisher: ASTM International
Year: 2001
ASTM A714-99 - Standard Specification for High-Strength Low-Alloy Welded and Seamless Steel Pipe
Publisher: ASTM International
Year: 1999
ASTM D4346-84(1997) - Standard Practice for Collecting Benthic Macroinvertebrates with Okean 50 Grab Sampler
Publisher: ASTM International
Year: 1996
ASTM D4347-84(1995) - Standard Practice for Collecting Benthic Macroinvertebrates with Shipek (Scoop) Grab Sampler
Publisher: ASTM International
Year: 1994
ASTM D7308-07 - Standard Practice for Sample Preparation of Thermoplastic Traffic Marking Materials
Publisher: ASTM International
Year: 2006
ASTM A392-07 - Standard Specification for Zinc-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2007
ASTM C279-88(2007) - Standard Specification for Chemical-Resistant Masonry Units
Publisher: ASTM International
Year: 2007
ASTM C515-95(2007) - Standard Specification for Chemical-Resistant Ceramic Tower Packings
Publisher: ASTM International
Year: 2007
ASTM C980-88(2007) - Standard Specification for Industrial Chimney Lining Brick
Publisher: ASTM International
Year: 2007
ASTM C1028-07 - Standard Test Method for Determining the Static Coefficient of Friction of Ceramic Tile and Other Like Surfaces by the Horizontal Dynamometer Pull-Meter Method
Publisher: ASTM International
Year: 2007
ASTM C1142-95(2007) - Standard Specification for Extended Life Mortar for Unit Masonry
Publisher: ASTM International
Year: 2007
ASTM D575-91(2007) - Standard Test Methods for Rubber Properties in Compression
Publisher: ASTM International
Year: 2007
ASTM D5849-07 - Standard Test Method for Evaluating Resistance of Modified Bituminous Roofing Membrane to Cyclic Fatigue (Joint Displacement)
Publisher: ASTM International
Year: 2007
ASTM D5992-96(2006)e1 - Standard Guide for Dynamic Testing of Vulcanized Rubber and Rubber-Like Materials Using Vibratory Methods
Publisher: ASTM International
Year: 2006
ASTM E23-07a - Standard Test Methods for Notched Bar Impact Testing of Metallic Materials
Publisher: ASTM International
Year: 2007
ASTM F567-07 - Standard Practice for Installation of Chain-Link Fence
Publisher: ASTM International
Year: 2007
ASTM F1866-07 - Standard Specification for Poly (Vinyl Chloride) (PVC) Plastic Schedule 40 Drainage and DWV Fabricated Fittings
Publisher: ASTM International
Year: 2007
ASTM F2075-04e1 - Standard Specification for Engineered Wood Fiber for Use as a Playground Safety Surface Under and Around Playground Equipment
Publisher: ASTM International
Year: 2004
ASTM F2223-04e1 - Standard Guide for ASTM Standards on Playground Surfacing
Publisher: ASTM International
Year: 2004
ASTM A955/A955M-07a - Standard Specification for Deformed and Plain Stainless-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2007
ASTM D1053-92a(2007) - Standard Test Methods for Rubber Property-Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
Publisher: ASTM International
Year: 2007
ASTM D1054-02(2007) - Standard Test Method for Rubber Property-Resilience Using a Goodyear-Healey Rebound Pendulum (Withdrawn 2010)
Publisher: ASTM International
Year: 2007
ASTM D1506-99(2007) - Standard Test Methods for Carbon Black-Ash Content
Publisher: ASTM International
Year: 2007
ASTM D4349-96 - Standard Classification System for Polyphenylene Ether (PPE) Materials
Publisher: ASTM International
Year: 1996
ASTM D1508-02(2007) - Standard Test Method for Carbon Black, Pelleted Fines and Attrition
Publisher: ASTM International
Year: 2007
ASTM D1509-95(2007) - Standard Test Methods for Carbon Black-Heating Loss
Publisher: ASTM International
Year: 2007
ASTM D2136-02(2007) - Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
Publisher: ASTM International
Year: 2007
ASTM D2230-96(2007) - Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
Publisher: ASTM International
Year: 2007
ASTM D3180-07 - Standard Practice for Calculating Coal and Coke Analyses from As-Determined to Different Bases
Publisher: ASTM International
Year: 2007
ASTM D3382-07 - Standard Test Methods for Measurement of Energy and Integrated Charge Transfer Due to Partial Discharges (Corona) Using Bridge Techniques
Publisher: ASTM International
Year: 2007
ASTM D3847-01(2007) - Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
Publisher: ASTM International
Year: 2007
ASTM D4153-01(2007) - Standard Performance Specification for Men's, Women's, and Children's Woven Handkerchief Fabrics
Publisher: ASTM International
Year: 2007
ASTM D5413-93(2007) - Standard Test Methods for Measurement of Water Levels in Open-Water Bodies
Publisher: ASTM International
Year: 2007
ASTM D7199-07 - Standard Practice for Establishing Characteristic Values for Reinforced Glued Laminated Timber (Glulam) Beams Using Mechanics-Based Models
Publisher: ASTM International
Year: 2007
ASTM D4350-00 - Standard Test Method for Corrosivity Index of Plastics and Fillers
Publisher: ASTM International
Year: 2000
ASTM D7247-07 - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2007
ASTM E569-07 - Standard Practice for Acoustic Emission Monitoring of Structures During Controlled Stimulation
Publisher: ASTM International
Year: 2007
ASTM E693-01(2007) - Standard Practice for Characterizing Neutron Exposures in Iron and Low Alloy Steels in Terms of Displacements Per Atom (DPA), E 706(ID)
Publisher: ASTM International
Year: 2007
ASTM E945-07 - Standard Test Method for Determination of Zinc in Zinc Ores and Concentrates by Complexometric Titrimetry
Publisher: ASTM International
Year: 2007
ASTM E1211-07 - Standard Practice for Leak Detection and Location Using Surface-Mounted Acoustic Emission Sensors
Publisher: ASTM International
Year: 2007
ASTM E1932-07 - Standard Guide for Acoustic Emission Examination of Small Parts
Publisher: ASTM International
Year: 2007
ASTM E2546-07 - Standard Practice for Instrumented Indentation Testing
Publisher: ASTM International
Year: 2007
ASTM B860-07 - Standard Specification for Zinc Master Alloys for Use in Hot Dip Galvanizing
Publisher: ASTM International
Year: 2007
ASTM C1672-07 - Standard Test Method for Determination of Uranium or Plutonium Isotopic Composition or Concentration by the Total Evaporation Method Using a Thermal Ionization Mass Spectrometer
Publisher: ASTM International
Year: 2007
ASTM D1510-07 - Standard Test Method for Carbon Black-Iodine Adsorption Number
Publisher: ASTM International
Year: 2007
ASTM D4352-90(1997)e1 - Standard Test Method for Determination of Magnetic Material Impurities in Electrical Grade Magnesium Oxide (Withdrawn 2003)
Publisher: ASTM International
Year: 1997
ASTM D2084-07 - Standard Test Method for Rubber Property-Vulcanization Using Oscillating Disk Cure Meter
Publisher: ASTM International
Year: 2007
ASTM D3265-07 - Standard Test Method for Carbon Black-Tint Strength
Publisher: ASTM International
Year: 2007
ASTM D4992-07 - Standard Practice for Evaluation of Rock to be Used for Erosion Control
Publisher: ASTM International
Year: 2007
ASTM D5426-07a - Standard Practices for Visual Inspection and Grading of Fabrics Used for Inflatable Restraints
Publisher: ASTM International
Year: 2007
ASTM D6204-07 - Standard Test Method for Rubber-Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
Publisher: ASTM International
Year: 2007
ASTM E1106-07 - Standard Test Method for Primary Calibration of Acoustic Emission Sensors
Publisher: ASTM International
Year: 2007
ASTM E1888/E1888M-07 - Standard Practice for Acoustic Emission Examination of Pressurized Containers Made of Fiberglass Reinforced Plastic with Balsa Wood Cores
Publisher: ASTM International
Year: 2007
ASTM E2135-07 - Standard Terminology for Property and Asset Management
Publisher: ASTM International
Year: 2007
ASTM E2501-07 - Standard Specification for Light Source Products for Inspection of Fluorescent Coatings
Publisher: ASTM International
Year: 2007
ASTM F901-01(2007) - Standard Specification for Aluminum Transmission Tower Bolts and Nuts
Publisher: ASTM International
Year: 2007
ASTM D4354-99 - Standard Practice for Sampling of Geosynthetics for Testing
Publisher: ASTM International
Year: 1999
ASTM F1016-07 - Standard Practice for Linear Tire Treadwear Data Analysis
Publisher: ASTM International
Year: 2007
ASTM F1064-07 - Standard Practice for Sampling and Inspection of Complete and Incomplete Alpine Ski/Binding/Boot Systems in Rental Applications
Publisher: ASTM International
Year: 2007
ASTM B952-07 - Standard Specification for Zinc Alloys in Ingot Form for Spin Casting
Publisher: ASTM International
Year: 2007
ASTM C1019-07 - Standard Test Method for Sampling and Testing Grout
Publisher: ASTM International
Year: 2007
ASTM C1562-03e2 - Standard Guide for Evaluation of Materials Used in Extended Service of Interim Spent Nuclear Fuel Dry Storage Systems
Publisher: ASTM International
Year: 2003
ASTM D4138-07a - Standard Practices for Measurement of Dry Film Thickness of Protective Coating Systems by Destructive, Cross-Sectioning Means
Publisher: ASTM International
Year: 2007
ASTM D4790-07 - Standard Terminology of Aromatic Hydrocarbons and Related Chemicals
Publisher: ASTM International
Year: 2007
ASTM D5064-07 - Standard Practice for Conducting a Patch Test to Assess Coating Compatibility
Publisher: ASTM International
Year: 2007
ASTM D5065-07 - Standard Guide for Assessing the Condition of Aged Coatings on Steel Surfaces
Publisher: ASTM International
Year: 2007
ASTM D5702-07 - Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
Publisher: ASTM International
Year: 2007
ASTM D4355-99 - Standard Test Method for Deterioration of Geotextiles from Exposure to Ultraviolet Light and Water (Xenon-Arc Type Apparatus)
Publisher: ASTM International
Year: 1999
ASTM D6638-07 - Standard Test Method for Determining Connection Strength Between Geosynthetic Reinforcement and Segmental Concrete Units (Modular Concrete Blocks)
Publisher: ASTM International
Year: 2007
ASTM D7012-07 - Standard Test Method for Compressive Strength and Elastic Moduli of Intact Rock Core Specimens under Varying States of Stress and Temperatures
Publisher: ASTM International
Year: 2007
ASTM D7056-07 - Standard Test Method for Determining the Tensile Shear Strength of Pre-Fabricated Bituminous Geomembrane Seams
Publisher: ASTM International
Year: 2007
ASTM D7367-07 - Standard Test Method for Determining Water Holding Capacity of Fiber Mulches for Hydraulic Planting
Publisher: ASTM International
Year: 2007
ASTM D7378-07 - Standard Practice for Measurement of Thickness of Applied Coating Powders to Predict Cured Thickness
Publisher: ASTM International
Year: 2007
ASTM F2113-01(2007) - Standard Guide for Analysis and Reporting the Impurity Content and Grade of High Purity Metallic Sputtering Targets for Electronic Thin Film Applications
Publisher: ASTM International
Year: 2007
ASTM C1507-07 - Standard Test Method for Radiochemical Determination of Strontium-90 in Soil
Publisher: ASTM International
Year: 2007
ASTM D1241-07 - Standard Specification for Materials for Soil-Aggregate Subbase, Base, and Surface Courses
Publisher: ASTM International
Year: 2007
ASTM D1535-07 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2007
ASTM D6251/D6251M-07 - Standard Specification for Wood-Cleated Panelboard Shipping Boxes
Publisher: ASTM International
Year: 2007
ASTM D4356-84(1996) - Standard Practice for Establishing Consistent Test Method Tolerances
Publisher: ASTM International
Year: 1996
ASTM E1164-07 - Standard Practice for Obtaining Spectrometric Data for Object-Color Evaluation
Publisher: ASTM International
Year: 2007
ASTM E2145-07 - Standard Practice for Information Modeling
Publisher: ASTM International
Year: 2007
ASTM D4357-96 - Standard Specification for Plastic Laminates Made from Woven-Roving and Woven-Yarn Glass Fabrics (Withdrawn 2004)
Publisher: ASTM International
Year: 1995
ASTM D4358-84(1999) - Standard Test Method for Lead and Chromium in Air Particulate Filter Samples of Lead Chromate Type Pigment Dusts by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM D4359-90(2000)e1 - Standard Test Method for Determining Whether a Material Is a Liquid or a Solid
Publisher: ASTM International
Year: 2000
ASTM D4360-90(1999) - Standard Specification for Methyl n-Amyl Ketone
Publisher: ASTM International
Year: 1999
ASTM D4361-97 - Standard Test Method for Apparent Tack of Printing Inks and Vehicles by a Three-Roller Tackmeter
Publisher: ASTM International
Year: 1997
ASTM C443M-07 - Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
Publisher: ASTM International
Year: 2007
ASTM C602-07 - Standard Specification for Agricultural Liming Materials
Publisher: ASTM International
Year: 2007
ASTM D1308-02(2007) - Standard Test Method for Effect of Household Chemicals on Clear and Pigmented Organic Finishes
Publisher: ASTM International
Year: 2007
ASTM D1795-96(2007)e1 - Standard Test Method for Intrinsic Viscosity of Cellulose
Publisher: ASTM International
Year: 2007
ASTM D2199-03(2007) - Standard Test Method for Measurement of Plasticizer Migration From Vinyl Fabrics to Lacquers
Publisher: ASTM International
Year: 2007
ASTM D2338-02(2007) - Standard Test Method for Determining Particle Size of Multicolor Lacquers
Publisher: ASTM International
Year: 2007
ASTM D2364-01(2007)e1 - Standard Test Methods for Hydroxyethylcellulose
Publisher: ASTM International
Year: 2007
ASTM D3170-03(2007) - Standard Test Method for Chipping Resistance of Coatings
Publisher: ASTM International
Year: 2007
ASTM D4141-07 - Standard Practice for Conducting Black Box and Solar Concentrating Exposures of Coatings
Publisher: ASTM International
Year: 2007
ASTM D7247-07a - Standard Test Method for Evaluating the Shear Strength of Adhesive Bonds in Laminated Wood Products at Elevated Temperatures
Publisher: ASTM International
Year: 2007
ASTM D4362-93(1998)e1 - Standard Specification for Propane Thermophysical Property Tables
Publisher: ASTM International
Year: 1998
ASTM D4542-07 - Standard Test Method for Pore Water Extraction and Determination of the Soluble Salt Content of Soils by Refractometer
Publisher: ASTM International
Year: 2007
ASTM D5191-07 - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method)
Publisher: ASTM International
Year: 2007
ASTM D5403-93(2007) - Standard Test Methods for Volatile Content of Radiation Curable Materials
Publisher: ASTM International
Year: 2007
ASTM D6279-03(2007) - Standard Test Method for Rub Abrasion Mar Resistance of High Gloss Coatings
Publisher: ASTM International
Year: 2007
ASTM E284-07 - Standard Terminology of Appearance
Publisher: ASTM International
Year: 2007
ASTM G12-07 - Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel
Publisher: ASTM International
Year: 2007
ASTM D333-01(2007) - Standard Guide for Clear and Pigmented Lacquers
Publisher: ASTM International
Year: 2007
ASTM D653-07c - Standard Terminology Relating to Soil, Rock, and Contained Fluids
Publisher: ASTM International
Year: 2007
ASTM D698-07e1 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Standard Effort (12 400 ft-lbf/ft3 (600 kN-m/m3))
Publisher: ASTM International
Year: 2007
ASTM D4363-98 - Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
Publisher: ASTM International
Year: 1998
ASTM D5489-07 - Standard Guide for Care Symbols for Care Instructions on Textile Products
Publisher: ASTM International
Year: 2007
ASTM D6378-07 - Standard Test Method for Determination of Vapor Pressure (VPX ) of Petroleum Products, Hydrocarbons, and Hydrocarbon-Oxygenate Mixtures (Triple Expansion Method)
Publisher: ASTM International
Year: 2007
ASTM D7269-07 - Standard Test Methods for Tensile Testing of Aramid Yarns
Publisher: ASTM International
Year: 2007
ASTM E1316-07b - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2007
ASTM E1629-07 - Standard Practice for Determining the Impedance of Absolute Eddy-Current Probes
Publisher: ASTM International
Year: 2007
ASTM D91-02(2007)e1 - Standard Test Method for Precipitation Number of Lubricating Oils
Publisher: ASTM International
Year: 2007
ASTM D281-95(2007) - Standard Test Method for Oil Absorption of Pigments by Spatula Rub-out
Publisher: ASTM International
Year: 2007
ASTM D664-07 - Standard Test Method for Acid Number of Petroleum Products by Potentiometric Titration
Publisher: ASTM International
Year: 2007
ASTM D1483-95(2007) - Standard Test Method for Oil Absorption of Pigments by Gardner-Coleman Method
Publisher: ASTM International
Year: 2007
ASTM D1655-07 - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2007
ASTM A716-99 - Standard Specification for Ductile Iron Culvert Pipe
Publisher: ASTM International
Year: 1999
ASTM D4364-94 - Standard Practice for Performing Outdoor Accelerated Weathering Tests of Plastics Using Concentrated Sunlight
Publisher: ASTM International
Year: 1993
ASTM D3002-02(2007) - Standard Guide for Evaluation of Coatings Applied to Plastics
Publisher: ASTM International
Year: 2007
ASTM D4214-07 - Standard Test Methods for Evaluating the Degree of Chalking of Exterior Paint Films
Publisher: ASTM International
Year: 2007
ASTM D4870-07a - Standard Test Method for Determination of Total Sediment in Residual Fuels
Publisher: ASTM International
Year: 2007
ASTM D5095-91(2007) - Standard Test Method for Determination of the Nonvolatile Content in Silanes, Siloxanes and Silane-Siloxane Blends Used in Masonry Water Repellent Treatments
Publisher: ASTM International
Year: 2007
ASTM D5397-07 - Standard Test Method for Evaluation of Stress Crack Resistance of Polyolefin Geomembranes Using Notched Constant Tensile Load Test
Publisher: ASTM International
Year: 2007
ASTM D5517-07 - Standard Test Method for Determining Extractability of Metals from Art Materials
Publisher: ASTM International
Year: 2007
ASTM D5798-07 - Standard Specification for Fuel Ethanol (Ed75-Ed85) for Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2007
ASTM D5860-95(2007) - Standard Test Method for Evaluation of the Effect of Water Repellent Treatments on Freeze-Thaw Resistance of Hydraulic Cement Mortar Specimens
Publisher: ASTM International
Year: 2007
ASTM D6801-07 - Standard Test Method for Measuring Maximum Spontaneous Heating Temperature of Art and Other Materials
Publisher: ASTM International
Year: 2007
ASTM D7376-07 - Standard Practice for Outdoor Evaluation of Wet Stack Storage Conditions on Coil-Coated Metals
Publisher: ASTM International
Year: 2007
ASTM D4365-95(2001) - Standard Test Method for Determining Micropore Volume and Zeolite Area of a Catalyst
Publisher: ASTM International
Year: 1995
ASTM E473-07a - Standard Terminology Relating to Thermal Analysis and Rheology
Publisher: ASTM International
Year: 2007
ASTM E2580-07 - Standard Practice for Ultrasonic Testing of Flat Panel Composites and Sandwich Core Materials Used in Aerospace Applications
Publisher: ASTM International
Year: 2007
ASTM E2582-07 - Standard Practice for Infrared Flash Thermography of Composite Panels and Repair Patches Used in Aerospace Applications
Publisher: ASTM International
Year: 2007
ASTM G9-07 - Standard Test Method for Water Penetration into Pipeline Coatings
Publisher: ASTM International
Year: 2007
ASTM G17-07 - Standard Test Method for Penetration Resistance of Pipeline Coatings (Blunt Rod)
Publisher: ASTM International
Year: 2007
ASTM G18-07 - Standard Test Method for Joints, Fittings, and Patches in Coated Pipelines
Publisher: ASTM International
Year: 2007
ASTM G55-07 - Standard Test Method for Evaluating Pipeline Coating Patch Materials
Publisher: ASTM International
Year: 2007
ASTM G62-07 - Standard Test Methods for Holiday Detection in Pipeline Coatings
Publisher: ASTM International
Year: 2007
ASTM D185-07 - Standard Test Methods for Coarse Particles in Pigments
Publisher: ASTM International
Year: 2007
ASTM D4366-95 - Standard Test Methods for Hardness of Organic Coatings by Pendulum Damping Tests (Withdrawn 2003)
Publisher: ASTM International
Year: 1994
ASTM E800-07 - Standard Guide for Measurement of Gases Present or Generated During Fires
Publisher: ASTM International
Year: 2007
ASTM E970-07 - Standard Test Method for Critical Radiant Flux of Exposed Attic Floor Insulation Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2007
ASTM D610-07 - Standard Test Method for Evaluating Degree of Rusting on Painted Steel Surfaces
Publisher: ASTM International
Year: 2007
ASTM D2624-07 - Standard Test Methods for Electrical Conductivity of Aviation and Distillate Fuels
Publisher: ASTM International
Year: 2007
ASTM D2644-02(2007) - Standard Tolerances for Yarns Spun on the Woolen System
Publisher: ASTM International
Year: 2007
ASTM D3948-07 - Standard Test Method for Determining Water Separation Characteristics of Aviation Turbine Fuels by Portable Separometer
Publisher: ASTM International
Year: 2007
ASTM D4306-07 - Standard Practice for Aviation Fuel Sample Containers for Tests Affected by Trace Contamination
Publisher: ASTM International
Year: 2007
Search Within ASTM International