IEC - International Electrotechnical Commission - IEC 62153-4-7:2015/COR1:2016
Corrigendum 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 April 2016 |
| Status: | revised |
| ICS Code (Emission): | 33.100.10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
July 23, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
IEC 62153-4-7:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 23, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
IEC 62153-4-7:2021 is available as IEC 62153-4-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 9, 2018
Amendment 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
May 9, 2018
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
IEC 62153-4-7:2015+A1:2018 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors...
IEC 62153-4-7:2015/COR1:2016
April 28, 2016
Corrigendum 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
December 9, 2015
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
IEC 62153-4-7:2015 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the...
April 21, 2006
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method
is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and...