IEC - International Electrotechnical Commission - IEC 62153-4-7:2006

Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 April 2006
Status: revised
Page Count: 67
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
abstract:

is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector)... View More

Document History

July 23, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
IEC 62153-4-7:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 23, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
IEC 62153-4-7:2021 is available as IEC 62153-4-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Amendment 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
IEC 62153-4-7:2015+A1:2018 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors...
Corrigendum 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
December 9, 2015
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
IEC 62153-4-7:2015 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the...
IEC 62153-4-7:2006
April 21, 2006
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method
is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and...
Advertisement