IEC - International Electrotechnical Commission - IEC 62153-4-7:2015

Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2015
Status: revised
Page Count: 41
ICS Code (Emission): 33.100.10
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 62153-4-7:2015 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including... View More

Document History

July 23, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
IEC 62153-4-7:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 23, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
IEC 62153-4-7:2021 is available as IEC 62153-4-7:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Amendment 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
IEC 62153-4-7:2015+A1:2018 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors...
Corrigendum 1 - Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
IEC 62153-4-7:2015
December 9, 2015
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
IEC 62153-4-7:2015 describes a triaxial method, suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the...
April 21, 2006
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method
is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable and connector) and...
Advertisement