IEC - International Electrotechnical Commission - IEC TS 61463:2016
Bushings - Seismic qualification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 July 2016 |
| Status: | published |
| Page Count: | 40 |
| ICS Code (Bushings): | 29.080.20 |
abstract:
IEC TS 61463:2016(E), which is a Technical Specification, is applicable to alternating current and direct current bushings for highest voltages above 52 kV (or with resonance frequencies placed... View More
Document History
IEC TS 61463:2016
July 6, 2016
Bushings - Seismic qualification
IEC TS 61463:2016(E), which is a Technical Specification, is applicable to alternating current and direct current bushings for highest voltages above 52 kV (or with resonance frequencies placed...
April 18, 2000
Bushings - Seismic qualification
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for rated...
February 29, 2000
Amendment 1 - Bushings - Seismic qualification
A description is not available for this item.
August 13, 1996
Bushings - Seismic qualification
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for rated...