IEC - International Electrotechnical Commission - IEC TS 61463:1996+AMD1:2000 CSV
Bushings - Seismic qualification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 April 2000 |
| Status: | revised |
| Page Count: | 65 |
| ICS Code (Bushings): | 29.080.20 |
abstract:
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for... View More
Document History
July 6, 2016
Bushings - Seismic qualification
IEC TS 61463:2016(E), which is a Technical Specification, is applicable to alternating current and direct current bushings for highest voltages above 52 kV (or with resonance frequencies placed...
IEC TS 61463:1996+AMD1:2000 CSV
April 18, 2000
Bushings - Seismic qualification
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for rated...
February 29, 2000
Amendment 1 - Bushings - Seismic qualification
A description is not available for this item.
August 13, 1996
Bushings - Seismic qualification
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for rated...