IEC - International Electrotechnical Commission - IEC TS 61463:1996/AMD1:2000

Amendment 1 - Bushings - Seismic qualification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 February 2000
Status: revised
Page Count: 13
ICS Code (Bushings): 29.080.20

Document History

July 6, 2016
Bushings - Seismic qualification
IEC TS 61463:2016(E), which is a Technical Specification, is applicable to alternating current and direct current bushings for highest voltages above 52 kV (or with resonance frequencies placed...
Bushings - Seismic qualification
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for rated...
IEC TS 61463:1996/AMD1:2000
February 29, 2000
Amendment 1 - Bushings - Seismic qualification
A description is not available for this item.
August 13, 1996
Bushings - Seismic qualification
Is applicable to alternating current and direct current bushings for rated voltages above 52 kV, mounted on transformers, other apparatus of buildings. It is accepted that for bushings for rated...
Advertisement