IEC - International Electrotechnical Commission - IEC GUIDE 108:2006

Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 August 2006
Status: revised
Page Count: 11
ICS Code (Standardization. General rules): 01.120
abstract:

IEC Guide 108:2006 is mandatory, it defines and establishes the relationship between horizontal standards and product publications. Specifies procedures for the designation of horizontal standards... View More

Document History

November 14, 2019
Guidelines for ensuring the coherence of IEC publications - Horizontal functions, horizontal publications and their application
IEC GUIDE 108:2019 defines rules for dealing with horizontal functions and horizontal publications. This Guide is to be used in conjunction with the ISO/IEC Directives and with the aspect­ specific...
IEC GUIDE 108:2006
August 15, 2006
Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards
IEC Guide 108:2006 is mandatory, it defines and establishes the relationship between horizontal standards and product publications. Specifies procedures for the designation of horizontal standards...
September 1, 1994
The relationship between technical committees with horizontal functions and product committees and the use of basic publications
A description is not available for this item.
Advertisement