IEC - International Electrotechnical Commission - IEC 60372:1984/AMD2:2003

Amendment 2 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2003
Status: revised
Page Count: 6
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

July 22, 2020
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they are...
IEC 60372:1984/AMD2:2003
May 23, 2003
Amendment 2 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
September 30, 1991
Amendment 1 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
January 1, 1984
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
Applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120. -Defines the shapes and some...
Advertisement