IEC - International Electrotechnical Commission - IEC 60372:2020
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 July 2020 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they... View More
Document History
IEC 60372:2020
July 22, 2020
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they are...
May 23, 2003
Amendment 2 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
September 30, 1991
Amendment 1 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
January 1, 1984
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
Applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120. -Defines the shapes and some...