IEC - International Electrotechnical Commission - IEC 60372:1984
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120. -Defines the shapes and some... View More
Document History
July 22, 2020
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they are...
May 23, 2003
Amendment 2 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
September 30, 1991
Amendment 1 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
IEC 60372:1984
January 1, 1984
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
Applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120. -Defines the shapes and some...