IEC - International Electrotechnical Commission - IEC 60115-2:1982
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Fixed low-power non-wirewound resistors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Fixed resistors): | 31.040.10 |
abstract:
Applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment. Prescribes preferred ratings and characteristics and selects from IEC 60115-1... View More
Document History
February 15, 2023
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Low-power film resistors with leads for through-hole assembly on circuit boards (THT)
IEC 60115-2:2023(E) is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on circuit...
May 14, 2014
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors
IEC 60115-2:2014 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and...
IEC 60115-2:1982
January 1, 1982
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Fixed low-power non-wirewound resistors
Applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment. Prescribes preferred ratings and characteristics and selects from IEC 60115-1...
January 1, 1972
Fixed resistors - Part 2: Fixed low-power non-wirewound resistors Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 400100, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed low-power...