IEC - International Electrotechnical Commission - IEC 60115-2:2014

Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 May 2014
Status: revised
Page Count: 139
ICS Code (Fixed resistors): 31.040.10
abstract:

IEC 60115-2:2014 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and... View More

Document History

February 15, 2023
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Low-power film resistors with leads for through-hole assembly on circuit boards (THT)
IEC 60115-2:2023(E) is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on circuit...
IEC 60115-2:2014
May 14, 2014
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors
IEC 60115-2:2014 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and...
January 1, 1982
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Fixed low-power non-wirewound resistors
Applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment. Prescribes preferred ratings and characteristics and selects from IEC 60115-1...
January 1, 1972
Fixed resistors - Part 2: Fixed low-power non-wirewound resistors Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 400100, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed low-power...
Advertisement