IEC - International Electrotechnical Commission - IEC 60115-2:1972
Fixed resistors - Part 2: Fixed low-power non-wirewound resistors Selection of methods of test and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1972 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Fixed resistors): | 31.040.10 |
abstract:
This publication also bears a QC number. This number, QC 400100, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Applies to fixed... View More
Document History
February 15, 2023
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Low-power film resistors with leads for through-hole assembly on circuit boards (THT)
IEC 60115-2:2023(E) is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on circuit...
May 14, 2014
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors
IEC 60115-2:2014 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and...
January 1, 1982
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Fixed low-power non-wirewound resistors
Applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment. Prescribes preferred ratings and characteristics and selects from IEC 60115-1...
IEC 60115-2:1972
January 1, 1972
Fixed resistors - Part 2: Fixed low-power non-wirewound resistors Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 400100, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed low-power...