IEC - International Electrotechnical Commission - IEC 60333:1993
Nuclear instrumentation - Semiconductor charged-particle detectors - Test procedures
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 July 1993 |
| Status: | withdrawn |
| Page Count: | 76 |
| ICS Code (Radiation measurements): | 17.240 |
abstract:
Applies to semiconductor radiation detectors which are used for the detection and high-resolution spectroscopy of charged particles. The measurement techniques described have been selected to be... View More
Document History
IEC 60333:1993
July 14, 1993
Nuclear instrumentation - Semiconductor charged-particle detectors - Test procedures
Applies to semiconductor radiation detectors which are used for the detection and high-resolution spectroscopy of charged particles. The measurement techniques described have been selected to be...
January 1, 1983
Test procedures for semiconductor charged-particle detectors
A description is not available for this item.
July 28, 1970
Test procedures for semiconductor detectors for ionizing radiation
A description is not available for this item.