IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.33/D6, Sept. 2016
IEEE Approved Draft Standard for Test Methods and Performance Values of Metal-Oxide Varistor Surge Protective Components
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page(s): | 1 - 47 |
| ISBN (Electronic): | 978-1-5044-2346-5 |
Document History
PC62.33/D6, Sept. 2016
January 1, 2016
IEEE Approved Draft Standard for Test Methods and Performance Values of Metal-Oxide Varistor Surge Protective Components
A description is not available for this item.
November 5, 2015
IEEE Draft Standard for Test Methods and Performance Values of Metal-Oxide Varistor Surge Protective Components
A description is not available for this item.
February 7, 1982
IEEE Standard Test Specifications for Varistor Surge-Protective Devices
Varistors for surge-protective applications on systems with dc to 420 Hz frequency and voltages equal to or less than 1000 V rms, or 1200 V dc, are covered. Definitions, service conditions, and a...