IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.33-1982
IEEE Standard Test Specifications for Varistor Surge-Protective Devices
superseded
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 7 February 1982 |
| Status: | superseded |
| Page(s): | 1 - 16 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-0-7381-0924-4 |
| DOI: | 10.1109/IEEESTD.1982.115529 |
Standard:
Varistors for surge-protective applications on systems with dc to 420 Hz frequency and voltages equal to or less than 1000 V rms, or 1200 V dc, are covered. Definitions, service conditions, and a... View More
Document History
January 1, 2016
IEEE Approved Draft Standard for Test Methods and Performance Values of Metal-Oxide Varistor Surge Protective Components
A description is not available for this item.
November 5, 2015
IEEE Draft Standard for Test Methods and Performance Values of Metal-Oxide Varistor Surge Protective Components
A description is not available for this item.
C62.33-1982
February 7, 1982
IEEE Standard Test Specifications for Varistor Surge-Protective Devices
Varistors for surge-protective applications on systems with dc to 420 Hz frequency and voltages equal to or less than 1000 V rms, or 1200 V dc, are covered. Definitions, service conditions, and a...