IEEE - Institute of Electrical and Electronics Engineers, Inc. - P62.44/D15.3, May 2016

IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 1 January 2016
Status: inactive
Page(s): 1 - 36
ISBN (Electronic): 978-1-5044-2212-3
Standard:

This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.

Document History

February 17, 2017
IEEE Guide for the Application of Low-Voltage (1000 V rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service equipment.
P62.44/D15.3, May 2016
January 1, 2016
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
January 1, 2016
IEEE Approved Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
October 25, 2014
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Panel)
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service entrance panel.
January 1, 2014
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
January 1, 2011
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Panel)
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service entrance panel.
Advertisement