IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.44/D15.1, Sept 2011
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Panel)
archived unapproved draft
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 25 October 2014 |
| Status: | archived unapproved draft |
| Page(s): | 1 - 28 |
| ISBN (Online): | 978-0-7381-7402-0 |
Standard:
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service entrance... View More
Document History
February 17, 2017
IEEE Guide for the Application of Low-Voltage (1000 V rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service equipment.
January 1, 2016
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
January 1, 2016
IEEE Approved Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
PC62.44/D15.1, Sept 2011
October 25, 2014
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Panel)
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service entrance panel.
January 1, 2014
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
This guide encompasses the application of surge protective devices (secondary arresters) fromthe secondary terminals of the distribution transformer to the line side of the service equipment.
January 1, 2011
IEEE Draft Guide for the Application of Low-Voltage (1000 Volts rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Panel)
This guide encompasses the application of surge protective devices (secondary arresters) from the secondary terminals of the distribution transformer to the line side of the service entrance panel.