IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1665/D15, Jul 2009
IEEE Draft Guide for the Rewind of Synchronous Generators, 50 and 60 Hz, rated 1 MVA and above
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Electronic): | 978-1-5044-3084-5 |
Standard:
Guide applies to 50 or 60 hertz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines. The drive may be direct or through a gear box or other... View More
Document History
February 12, 2010
IEEE Guide for the Rewind of Synchronous Generators, 50 Hz and 60 Hz, Rated 1 MVA and Above
50 Hz or 60 Hz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines are covered in this guide. The drive may be direct or through a gear box or...
January 1, 2009
IEEE Draft Guide for the Rewind of Synchronous Generators, 50 and 60 Hz, rated 1 MVA and above
Guide applies to 50 or 60 hertz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines. The drive may be direct or through a gear box or other...
P1665/D15, Jul 2009
January 1, 2009
IEEE Draft Guide for the Rewind of Synchronous Generators, 50 and 60 Hz, rated 1 MVA and above
Guide applies to 50 or 60 hertz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines. The drive may be direct or through a gear box or other...