IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1665-2009
IEEE Guide for the Rewind of Synchronous Generators, 50 Hz and 60 Hz, Rated 1 MVA and Above
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 February 2010 |
| Status: | active |
| Page(s): | 1 - 98 |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Electronic): | 978-0-7381-6064-1 |
| ISBN (Paper): | 978-0-7381-6065-8 |
| DOI: | 10.1109/IEEESTD.2009.5415857 |
Regular:
50 Hz or 60 Hz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines are covered in this guide. The drive may be direct or through a gear box... View More
Standard:
50 Hz or 60 Hz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines are covered in this guide. The drive may be direct or through a gear box... View More
Document History
1665-2009
February 12, 2010
IEEE Guide for the Rewind of Synchronous Generators, 50 Hz and 60 Hz, Rated 1 MVA and Above
50 Hz or 60 Hz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines are covered in this guide. The drive may be direct or through a gear box or...
January 1, 2009
IEEE Draft Guide for the Rewind of Synchronous Generators, 50 and 60 Hz, rated 1 MVA and above
Guide applies to 50 or 60 hertz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines. The drive may be direct or through a gear box or other...
January 1, 2009
IEEE Draft Guide for the Rewind of Synchronous Generators, 50 and 60 Hz, rated 1 MVA and above
Guide applies to 50 or 60 hertz synchronous generators driven by diesel engines, steam turbines, combustion gas turbines, and hydro-turbines. The drive may be direct or through a gear box or other...