IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.69/D4, May 2014
IEEE Approved Draft Standard for the Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page(s): | 1 - 34 |
| ISBN (Electronic): | 978-1-5044-0711-3 |
Standard:
Terms, test methods, test circuits, measurement 1 procedures and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment is... View More
Document History
July 14, 2017
IEEE Standard for the Surge Parameters of Isolating Transformers used in Networking Devices and Equipment - Amendment 1: Addition of Saturated Core Secondary Winding Parameters
Added in this amendment is a new sub-clause, 4.5 Saturated core secondary winding parameters, to IEEE C62.69™-2016. Test methods, test circuits, measurement procedures, and result treatment to...
January 1, 2017
IEEE Approved Draft Standard for the Surge Parameters of Isolating Transformers used in Networking Devices and Equipment Amendment 1: Addition of 4.5, Saturated Core Secondary Winding Parameters
This amendment adds a new sub-clause 4.5 1 Saturated core secondary winding parameters to IEEE C62.69(TM)-2016. Test methods, test circuits, measurement procedures, and result treatment to determine...
August 15, 2016
IEEE Standard for the Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment
Terms, test methods, test circuits, measurement procedures, and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment are set...
PC62.69/D4, May 2014
January 1, 2016
IEEE Approved Draft Standard for the Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment
Terms, test methods, test circuits, measurement 1 procedures and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment is set...
January 1, 2016
IEEE Draft Standard for the Surge Parameters of Isolating Transformers used in Networking Devices and Equipment Amendment 1: Addition of 4.5, Saturated Core Secondary Winding Parameters
This amendment adds a new sub-clause 4.5 1 Saturated core secondary winding parameters to IEEE C62.69(TM)-2016. Test methods, test circuits, measurement procedures, and result treatment to determine...
October 25, 2014
IEEE Draft Standard for the Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment
Terms, test methods, test circuits, measurement procedures and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment is set in...
January 1, 2013
IEEE Draft Standard for the Surge Parameters of Isolating Transformers Used in Networking Devices and Equipment
Terms, test methods, test circuits, measurement procedures and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment is set in...