IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.32/D2
Approved IEEE Draft Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-2503-2 |
Document History
January 1, 2005
IEEE Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
This standard applies to air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms. This standard contains a series of standard tests for...
PC62.32/D2
January 1, 2002
Approved IEEE Draft Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
A description is not available for this item.
December 11, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
Air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms are covered. These protective devices are designed for limiting the voltages on...
January 1, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
The low voltage air gap surge protective device is a gap-type overvoltage limiter for use on communications, power and signalling circuits. This IEEE standard applies to air gaps for overvoltage...