IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.32-1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
superseded
-
Reaffirmed
,
Superseded by
C62.32-2004
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 11 December 1981 |
| Status: | superseded |
| Page(s): | 1 - 20 |
| ISBN (Electronic): | 978-0-7381-0923-7 |
| DOI: | 10.1109/IEEESTD.1981.7378238 |
Regular:
Air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms are covered. These protective devices are designed for limiting the voltages on... View More
Standard:
Air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms are covered. These protective devices are designed for limiting the voltages on... View More
Document History
January 1, 2005
IEEE Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
This standard applies to air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms. This standard contains a series of standard tests for...
January 1, 2002
Approved IEEE Draft Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
A description is not available for this item.
C62.32-1981
December 11, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
Air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms are covered. These protective devices are designed for limiting the voltages on...
January 1, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
The low voltage air gap surge protective device is a gap-type overvoltage limiter for use on communications, power and signalling circuits. This IEEE standard applies to air gaps for overvoltage...