IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.32-1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Online): | 0-7381-0923-1 |
| DOI: | 10.1109/IEEESTD.1981.81017 |
Standard:
The low voltage air gap surge protective device is a gap-type overvoltage limiter for use on communications, power and signalling circuits. This IEEE standard applies to air gaps for overvoltage... View More
Document History
January 1, 2005
IEEE Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
This standard applies to air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms. This standard contains a series of standard tests for...
January 1, 2002
Approved IEEE Draft Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
A description is not available for this item.
December 11, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
Air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms are covered. These protective devices are designed for limiting the voltages on...
C62.32-1981
January 1, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
The low voltage air gap surge protective device is a gap-type overvoltage limiter for use on communications, power and signalling circuits. This IEEE standard applies to air gaps for overvoltage...