IEC - International Electrotechnical Commission - IEC 61316:2021 RLV

Industrial cable reels

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 July 2021
Status: published
Page Count: 172
ICS Code (Electrical wires and cables in general): 29.060.01
ICS Code (Other electrical accessories): 29.120.99
abstract:

IEC 61316:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

July 8, 2021
Industrial cable reels
IEC 61316:2021 is available as IEC 61316:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 61316:2021 RLV
July 8, 2021
Industrial cable reels
IEC 61316:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 24, 1999
Industrial cable reels
Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or...
December 21, 1994
Industrial cable reels
Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or...
Advertisement