IEC - International Electrotechnical Commission - IEC 61316:1999

Industrial cable reels

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 September 1999
Status: revised
Page Count: 55
ICS Code (Electrical wires and cables in general): 29.060.01
ICS Code (Other electrical accessories): 29.120.99
abstract:

Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or... View More

Document History

July 8, 2021
Industrial cable reels
IEC 61316:2021 is available as IEC 61316:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 8, 2021
Industrial cable reels
IEC 61316:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61316:1999
September 24, 1999
Industrial cable reels
Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or...
December 21, 1994
Industrial cable reels
Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or...
Advertisement