IEC - International Electrotechnical Commission - IEC 61316:2021
Industrial cable reels
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 July 2021 |
| Status: | published |
| Page Count: | 113 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
| ICS Code (Other electrical accessories): | 29.120.99 |
abstract:
IEC 61316:2021 is available as IEC 61316:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61316:2021
July 8, 2021
Industrial cable reels
IEC 61316:2021 is available as IEC 61316:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 8, 2021
Industrial cable reels
IEC 61316:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 24, 1999
Industrial cable reels
Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or...
December 21, 1994
Industrial cable reels
Applies to cable reels with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63A, primarily intended to industrial use, either indoors or...