Society of Motion Picture and Television Engineers - ST 173:2004

For Motion-Picture Equipment (8-mm Type R) — Double 8-mm Camera Spools — 100-Ft Capacity

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 8 November 2004
Status: active
Page(s): 1 - 5
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-337-7
DOI: 10.5594/SMPTE.ST173.2004
Standard:

The dimensions shown in this standard are for double 8-mm type R motion-picture film spools with a nominal capacity of 100 ft (30 m). These spools are used in cameras of the type in which each... View More

Document History

ST 173:2004
November 8, 2004
For Motion-Picture Equipment (8-mm Type R) — Double 8-mm Camera Spools — 100-Ft Capacity
The dimensions shown in this standard are for double 8-mm type R motion-picture film spools with a nominal capacity of 100 ft (30 m). These spools are used in cameras of the type in which each roll...
January 1, 2002
Loudspeaker Placements for Audio Monitoring in High-Definition Electronic Production
This practice describes a hierarchy of monitoring loudspeaker arrangements for single- and multi-channel sound systems used in high-definition electronic production.
Advertisement