Society of Motion Picture and Television Engineers - RP 173:2002
Loudspeaker Placements for Audio Monitoring in High-Definition Electronic Production
inactive
-
Withdrawn
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page(s): | 1 - 3 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-187-8 |
| DOI: | 10.5594/SMPTE.RP173.2002 |
Standard:
This practice describes a hierarchy of monitoring loudspeaker arrangements for single- and multi-channel sound systems used in high-definition electronic production.
Document History
November 8, 2004
For Motion-Picture Equipment (8-mm Type R) — Double 8-mm Camera Spools — 100-Ft Capacity
The dimensions shown in this standard are for double 8-mm type R motion-picture film spools with a nominal capacity of 100 ft (30 m). These spools are used in cameras of the type in which each roll...
RP 173:2002
January 1, 2002
Loudspeaker Placements for Audio Monitoring in High-Definition Electronic Production
This practice describes a hierarchy of monitoring loudspeaker arrangements for single- and multi-channel sound systems used in high-definition electronic production.