Society of Motion Picture and Television Engineers - ST 174:1994
For Motion-Picture Equipment (16-mm) — Camera Spools — 50- to 400-Ft Capacity
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 13 April 1994 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-338-4 |
| DOI: | 10.5594/SMPTE.ST174.1994 |
Standard:
(1.1) This standard specifies the dimensions for 16-mm motion-picture camera spools having capacities from 50 ft to 400 ft (15 m to 120 m) of film. (1.2) This standard further specifies the... View More
Document History
ST 174:1994
April 13, 1994
For Motion-Picture Equipment (16-mm) — Camera Spools — 50- to 400-Ft Capacity
(1.1) This standard specifies the dimensions for 16-mm motion-picture camera spools having capacities from 50 ft to 400 ft (15 m to 120 m) of film. (1.2) This standard further specifies the...
January 1, 1993
Bit-Parallel Digital Interface for 4:4:4:4 Component Video Signal (Single Link)
This practice describes the means of interconnecting digital video equipment operating in system M (525/60) and complying with the 4:4:4 encoding parameters as defined in CCIR Recommendation 601-2,...