Society of Motion Picture and Television Engineers - RP 174:1993
Bit-Parallel Digital Interface for 4:4:4:4 Component Video Signal (Single Link)
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page(s): | 1 - 17 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-188-5 |
| DOI: | 10.5594/SMPTE.RP174.1993 |
Standard:
This practice describes the means of interconnecting digital video equipment operating in system M (525/60) and complying with the 4:4:4 encoding parameters as defined in CCIR Recommendation... View More
Document History
April 13, 1994
For Motion-Picture Equipment (16-mm) — Camera Spools — 50- to 400-Ft Capacity
(1.1) This standard specifies the dimensions for 16-mm motion-picture camera spools having capacities from 50 ft to 400 ft (15 m to 120 m) of film. (1.2) This standard further specifies the...
RP 174:1993
January 1, 1993
Bit-Parallel Digital Interface for 4:4:4:4 Component Video Signal (Single Link)
This practice describes the means of interconnecting digital video equipment operating in system M (525/60) and complying with the 4:4:4 encoding parameters as defined in CCIR Recommendation 601-2,...