Society of Motion Picture and Television Engineers - ST 165:1999

For Motion-Picture Film (35-mm) — Perforated 8-mm Type S, 5R (1-3-5-7-0)

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 31 January 1994
Status: active
Page(s): 1 - 3
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-331-5
DOI: 10.5594/SMPTE.ST165.1999
Standard:

This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with four rows of 8-mm type S perforations and one row of special perforations having a perforation... View More

Document History

September 1, 1994
Error Detection Checkwords and Status Flags for Use in Bit-Serial Digital Interfaces for Television
(1.1) This practice, also known as the error detection and handling (EDH) system, describes the generation of error detection checkwords and related status flags to be used optionally in conjunction...
ST 165:1999
January 31, 1994
For Motion-Picture Film (35-mm) — Perforated 8-mm Type S, 5R (1-3-5-7-0)
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with four rows of 8-mm type S perforations and one row of special perforations having a perforation pitch...
August 29, 1977
IEEE Standard Definitions of Terms for Analog Computers
The standard defines analog computing terms from absolute value circuit to zero error reference. Each term is accompanied by a paragraph of definitive text. Significant cross referencing is given.
Advertisement