Society of Motion Picture and Television Engineers - RP 165:1994

Error Detection Checkwords and Status Flags for Use in Bit-Serial Digital Interfaces for Television

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 1 September 1994
Status: active
Page(s): 1 - 6
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-179-3
DOI: 10.5594/SMPTE.RP165.1994
Standard:

(1.1) This practice, also known as the error detection and handling (EDH) system, describes the generation of error detection checkwords and related status flags to be used optionally in... View More

Document History

RP 165:1994
September 1, 1994
Error Detection Checkwords and Status Flags for Use in Bit-Serial Digital Interfaces for Television
(1.1) This practice, also known as the error detection and handling (EDH) system, describes the generation of error detection checkwords and related status flags to be used optionally in conjunction...
January 31, 1994
For Motion-Picture Film (35-mm) — Perforated 8-mm Type S, 5R (1-3-5-7-0)
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with four rows of 8-mm type S perforations and one row of special perforations having a perforation pitch...
August 29, 1977
IEEE Standard Definitions of Terms for Analog Computers
The standard defines analog computing terms from absolute value circuit to zero error reference. Each term is accompanied by a paragraph of definitive text. Significant cross referencing is given.
Advertisement