Society of Motion Picture and Television Engineers - RP 149:1992
Dimensions of Transverse Cemented Splices on 16-mm and 8-mm Type R Motion-Picture Film
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 18 September 1992 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ISBN (Online): | 978-1-61482-166-3 |
| DOI: | 10.5594/SMPTE.RP149.1992 |
Standard:
(1.1) Specifications - This practice specifies the dimensions of transverse cemented splices on 16-mm and 8-mm type R motion-picture film. (1.2) Types - Two types of splices are specified: a... View More
Document History
November 8, 2004
For Motion-Picture Film (8-mm Type S) — Perforated 1R
This standard specifies the cutting and perforating dimensions for 8-mm motion-picture film with 8-mm type S perforations along one edge and a perforation pitch of either 0.1664 in or 0.1667 in...
RP 149:1992
September 18, 1992
Dimensions of Transverse Cemented Splices on 16-mm and 8-mm Type R Motion-Picture Film
(1.1) Specifications — This practice specifies the dimensions of transverse cemented splices on 16-mm and 8-mm type R motion-picture film. (1.2) Types — Two types of splices are specified: a...
January 1, 1979
IEEE Standard Test Procedures for Antennas
This standard comprises test procedures for the measurement of antenna properties. It is a comprehensive revision of the previous test procedure ANSI/IEEE Std 149-1965. It is assumed that the antenna...
April 5, 1965
IEEE Standards Test Procedure for Antennas
A description is not available for this item.